Needle Valves Gas Valves
from Shenzhen Jewellok Technology Co., Ltd.
Product Features. • Live-loaded packing system. • Vee stem, regulating stem, soft-seat stem are optional. • Compact design. • Panel mounting. • Straight, angle, and cross flow patterns. • Working presssure up to 5000 psig (345 bar). Product Features. •... [See More]
- Valve Type: Needle; Control Valve
- Material Of Construction: Stainless Steel
- Maximum Pressure: 5003.80
from HydraCheck Inc.
Needle valves are widely used to accurately regulate the flow of liquids and gases at low flow rates. The fine threading of the stem and the large seat area allow for precise resistance to flow. Needle valves are used to control flow into delicate gauges, which might be damaged by sudden surges of... [See More]
- Valve Type: Needle
- Connection Description: Threaded; Sizes up to 1-1/2? NPT and #30 SAE
- Media: Liquids
- Maximum Pressure: 5000.00
from Clippard
Needle Valve, #10-32 Ports [See More]
- Valve Type: Needle
- Connection Description: Threaded; Face Seal; Inlet: #10-32, Outlet: #10-32
- Valve Size: 0.19
- Maximum Pressure: 100.00
from Haskel International LLC
The 500 Series Vacuum Pump features a Heavy –Duty Lubrication System that is designed to allow over 16 operating hours per one gallon of oil (that ’s twice the operating hours of our competition!). The 500 Series includes an integral one gallon oil reservoir tank which houses a... [See More]
- Valve Type: Needle
- Maximum Pressure: 20000.00 to 30000.00
from Clippard
Needle Valve, #10-32 Ports with Knob [See More]
- Valve Type: Needle
- Connection Description: Threaded; Face Seal; Inlet: #10-32, Outlet: #10-32
- Valve Size: 0.19
- Maximum Pressure: 100.00
from Haskel International LLC
The 500 Series Vacuum Pump features a Heavy –Duty Lubrication System that is designed to allow over 16 operating hours per one gallon of oil (that ’s twice the operating hours of our competition!). The 500 Series includes an integral one gallon oil reservoir tank which houses a... [See More]
- Valve Type: Needle
- Maximum Pressure: 30000.00
from Clippard
Needle Valve, 1/8" Inlet with Knob [See More]
- Valve Type: Needle
- Connection Description: Threaded; Face Seal; Inlet: 1/8" NPT, Outlet: #10-32
- Valve Size: 0.12 to 0.19
- Maximum Pressure: 100.00
from Haskel International LLC
The 500 Series Vacuum Pump features a Heavy –Duty Lubrication System that is designed to allow over 16 operating hours per one gallon of oil (that ’s twice the operating hours of our competition!). The 500 Series includes an integral one gallon oil reservoir tank which houses a... [See More]
- Valve Type: Needle
- Maximum Pressure: 15000.00
from Clippard
Needle Valve, 1/8" Inlet [See More]
- Valve Type: Needle
- Connection Description: Threaded; Face Seal; Inlet: 1/8" NPT, Outlet: #10-32
- Valve Size: 0.12 to 0.19
- Maximum Pressure: 100.00
from Haskel International LLC
The 500 Series Vacuum Pump features a Heavy –Duty Lubrication System that is designed to allow over 16 operating hours per one gallon of oil (that ’s twice the operating hours of our competition!). The 500 Series includes an integral one gallon oil reservoir tank which houses a... [See More]
- Valve Type: Needle
- Maximum Pressure: 20000.00
from Clippard
Panel Mount Needle Valve [See More]
- Valve Type: Needle
- Connection Description: Threaded; Face Seal; #10-32 female
- Valve Size: 0.19
- Maximum Pressure: 100.00
from Haskel International LLC
Manual operation at pressures to 15,000 psi (10,340 bar), in temperatures ranging -423 ° to +1200 °F (-253 ° to +648 °C). 1/8 ″ to 1 ″ ANPT pipe. [See More]
- Valve Type: Needle
- Actuation: Manual
- Connection Description: Compression
from Clippard
Panel Mount Needle Valve, with Knob [See More]
- Valve Type: Needle
- Connection Description: Threaded; Face Seal; #10-32 female
- Valve Size: 0.19
- Maximum Pressure: 100.00
from Haskel International LLC
Coned and threaded, fail safe operation at pressures to 150,000 psi (10,340 bar) and temperatures from -423 ° to +1200 °F (-253 ° to +648 °C). [See More]
- Valve Type: Needle
- Actuation: Manual
- Connection Description: Compression
from Clippard
Needle Valve, #10-32 Input Ports [See More]
- Valve Type: Needle
- Connection Description: Threaded; Face Seal; Inlet: #10-32, Outlet: #10-32
- Valve Size: 0.19
- Maximum Pressure: 100.00
from Clippard
Needle Valve, #10-32 Input Ports with Knob [See More]
- Valve Type: Needle
- Connection Description: Threaded; Face Seal; Inlet: #10-32, Outlet: #10-32
- Valve Size: 0.19
- Maximum Pressure: 100.00
from Clippard
Needle Valve, 1/8" Input with Knob [See More]
- Valve Type: Needle
- Connection Description: Threaded; Face Seal; Inlet: 1/8" NPT, Outlet: #10-32
- Valve Size: 0.12 to 0.19
- Maximum Pressure: 100.00
from Clippard
Needle Valve, 1/8" Input [See More]
- Valve Type: Needle
- Connection Description: Threaded; Face Seal; Inlet: 1/8" NPT, Outlet: #10-32
- Valve Size: 0.12 to 0.19
- Maximum Pressure: 100.00
from Clippard
Miniature Needle Valve, #10-32 Ports [See More]
- Valve Type: Needle
- Connection Description: Threaded; Face Seal; Inlet: #10-32, Outlet: #10-32
- Valve Size: 0.19
- Maximum Pressure: 100.00
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems
TESCOM ™ VJ Series hand valves offer control pressure of 6,000 and 10,000 PSIG [413, 690 bar]. Available in angle and globe patterns. Ideal for use in pressure control panels and Ground Support Equipment (GSE). [See More]
- Valve Type: Angle (optional feature); Needle; Shut Off
- Connection Description: Threaded; 1/4" or 3/8" SAE, NPT or MS33649
- Valve Size: 0.25 to 0.38
- Maximum Pressure: 10000.00
from Bronkhorst USA
FLOW-ADJUST manual control valves are designed for extremely precise control in low flow gas and liquid applications. The manual control valves are available in two standard resolution (SR) and five high resolution (HR) models offering a smooth control of gas or liquid flow. The standard resolution... [See More]
- Valve Type: Needle
- Maximum Pressure: 150.00
- Media: High Purity
- Material Of Construction: Aluminum
from Ideal Valve Inc.
For extremely precise control of larger flows, very precise repeatability [See More]
- Valve Type: Metal Seated; Needle; Control Valve; Hydraulic; Metering; Mixing; Sampling; Shut Off; Anti-Siphon
- Connection Description: Threaded; 1/4" FNPT
- Valve Size: 0.12
- Maximum Pressure: 3000.00
from Winters Instruments
Description & Features: • Excellent flow regulation and leak tight • The one-piece body construction (no welding) provides strength, safety and corrosion resistance • "Slow opening" prevents sudden pressure surge and instrument damage • Available in Soft Seat (up to 6,000... [See More]
- Valve Type: Metal Seated; Needle
- Connection Description: Threaded; 1/4” Female x 1/4” Female NPT
- Media: LP Gas
- Material Of Construction: Stainless Steel
from Danfoss A/S
SNV gauge valves are designed as service valves with a very sturdy construction. SNV-ST are made in steel approved for low temperature operations, SVA-SS are stainless steel versions. SNV valves have internal backseating (metal to metal), enabling the spindle seal to be replaced while the valve is... [See More]
- Valve Type: Needle; Shut Off
- Valve Size: 0.24 to 0.39
- Media: Refrigerents
- Maximum Pressure: 754.20
from Radwell International
MINIATURE NEEDLE VALVE, CONTROLS BOTH WAYS, FULL RANGE ADJUSTABILITY, KNURLED CONTROL KNOB, W/ GASKET INCLUDED. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Needle; Control Valve
from Kerotest Manufacturing Corp.
We at Kerotest produce American-made valves that are among the best you can buy anywhere in the world. As an employee-owned TQM company, we don't just talk about quality, we produce it. That's why everyone here is empowered to give you the best product, the best value, and the best service. It's the... [See More]
- Valve Type: Needle; Shut Off
- Valve Size: 0.50
- Media: Natural Gas
- Connection Description: Threaded
from co-ax valves inc.
Function: electro motorically controlled direct acting valves with integrated 3-point-regulation. Media: gaseous, liquid, highly viscous. Body Materials: aluminum, stainless steel, brass. [See More]
- Valve Type: Needle; Control Valve; Hydraulic; Underwater (optional feature); Coaxial Valve
- Valve Size: 0.04 to 0.39
- Media: Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature)
- Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
from Aalborg Instruments
Design Features. Fluids contact PTFE and PCTFE only. One PTFE o-ring. Simplicity, only six components [See More]
- Valve Type: Needle
- Valve Size: 0.38
- Media: Specialty Corrosive; Liquid
- Connection Description: Threaded; 3/8" FNPT
from DK-LOK U.S.A.
Up to 6000psig (413 bar). Up to 232 ℃ (450 ℉). SS316 and Alloys. Vee Tip standard. Compact design. DK-LOK OD1/4 - 1/2 inch [See More]
- Valve Type: Needle
- Connection Description: Threaded; 1/4" Female NPT
- Valve Size: 0.12
- Maximum Pressure: 6000.00
from Harwood Engineering Company
Features. Service for liquids and gases for pressures up to 150,000 psi. Manually-operated. Low torque; easily closed against pressure. Replaceable seat and packings. Throttling capacity; sensitive feel. Non-rotating needle; no backlash. Options. Stainless steel valves for water service. Custom... [See More]
- Valve Type: Needle
- Maximum Pressure: 100000.00
- Connection Description: Inlet: 4L, Outlet: 4L
- Material Of Construction: Stainless Steel
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems
Needle Metering Valves are used for point-of-use applications. In combination with low pressure reducers or as stand-alone versions they offer precise control of gas flows. Ideal for use in Laboratory, R & D and analyzer applications and low pressure sampling valve applications. Precise control... [See More]
- Valve Type: Needle; Metering
- Valve Size: 0.50
- Media: High Purity
- Connection Description: Threaded
from Radwell International
NEEDLE VALVE, MINIATURE, BELGAS, 316 STAINLESS STEEL, ALLOY STEEL, 1/4 INCH NPT PORTS, FFG PATTERN. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Needle
- Material Of Construction: Stainless Steel; Steel
from DK-LOK U.S.A.
Up to 5000psig (344 bar). Up to 232 ℃ (450 ℉). SS316,Brass, and Alloys. Regulating stem, Vee stem, and Soft seat. Bar and Knob handles. DK-LOK OD 1/8 - OD 3/4 inch Pipe thread 1/8 -1/2 inch [See More]
- Valve Type: Metal Seated (optional feature); Needle; Shut Off
- Valve Size: 0.08
- Media: LP Gas; Natural Gas; Sour Gas (optional feature)
- Connection Description: Threaded (optional feature); Tube Fitting (optional feature); 1/8" Female NPT
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems
TESCOM ™ 30 Series shutoff valves are high pressure, high flow applications up to 10,000 PSIG [690 bar] and offers Cv=0.28-20.0. The 30 Series offer globe and angle pattern bi-directional flow, soft seat and built-in metallic stop. Ideal for use in GSE support pressure panels, instrumentation... [See More]
- Valve Type: Angle (optional feature); Needle
- Connection Description: Threaded; 1/4" to 1 1/2" SAE, NPT, BSP or MS33649
- Valve Size: 0.25 to 1.50
- Maximum Pressure: 10000.00