Rubber Gas Valves

11 Results
3-Way Switching Ball Valve -- V86A-3*- D-4T
from DK-LOK U.S.A.

Up to 10000psig (689 bar). Up to 230 ℃ (446 ℉). SS316, Carbon Steel. 2-way and 3-way side and bottom entry. DK patented Locking Device optional. Panel Mounting optional. DK-LOK OD 1/4 - OD 1 inch. Pipe thread 1/4 -1 inch [See More]

  • Material Of Construction: Stainless Steel; FKM End Sealing, PCTFE; PEEK; PTFE; PVDF; Rubber
  • Valve Size: 0.39
  • Media: Sour Gas; Fluids
  • Connection Description: Threaded; 1/4" Dk-Lok
3-Way Switching Ball Valve -- V86A-3*- D-8T
from DK-LOK U.S.A.

Up to 10000psig (689 bar). Up to 230 ℃ (446 ℉). SS316, Carbon Steel. 2-way and 3-way side and bottom entry. DK patented Locking Device optional. Panel Mounting optional. DK-LOK OD 1/4 - OD 1 inch. Pipe thread 1/4 -1 inch [See More]

  • Material Of Construction: Stainless Steel; FKM End Sealing, PCTFE; PEEK; PTFE; PVDF; Rubber
  • Valve Size: 0.39
  • Media: Sour Gas; Fluids
  • Connection Description: Threaded; 1/2" Dk-Lok
3-Way Switching Ball Valve -- V86B-3*- F-8N
from DK-LOK U.S.A.

Up to 10000psig (689 bar). Up to 230 ℃ (446 ℉). SS316, Carbon Steel. 2-way and 3-way side and bottom entry. DK patented Locking Device optional. Panel Mounting optional. DK-LOK OD 1/4 - OD 1 inch. Pipe thread 1/4 -1 inch [See More]

  • Material Of Construction: Stainless Steel; FKM End Sealing, PCTFE; PEEK; PTFE; PVDF; Rubber
  • Valve Size: 0.50
  • Media: Sour Gas; Fluids
  • Connection Description: Threaded; 1/2" Female NPT
Check Valve -- V33A-D-2T
from DK-LOK U.S.A.

Up to 3000psig (206bar). Up to 190 ℃ (375 ℉). ss316, Brass. DK-LOK OD1/8 - 1 inch. Pipe thread 1/8 - 1 inch [See More]

  • Material Of Construction: Brass / Bronze; Stainless Steel; Viton, NBR, (optional EPDM, Kalrez); PTFE (optional feature); Rubber
  • Connection Description: Threaded; 1/8" Dk-Lok
  • Valve Size: 0.19
  • Maximum Pressure: 3000.00
Check Valve -- VH36A-D-2T
from DK-LOK U.S.A.

Up to 6000 psig (413bar). Up to 204 ℃ (400 ℉). ss316. O-ring seal blow-out proof design. DK-LOK OD 1/8 - OD1 inch. Pipe thread 1/8 - 1" [See More]

  • Material Of Construction: Brass / Bronze; Stainless Steel; Viton, NBR, (optional EPDM, Kalrez); PTFE (optional feature); Rubber
  • Connection Description: Compression; 1/8" Dk-Lok
  • Media: Sour Gas (optional feature)
  • Maximum Pressure: 6000.00
Check Valve -- VH36B-D-8T
from DK-LOK U.S.A.

Up to 6000 psig (413bar). Up to 204 ℃ (400 ℉). ss316. O-ring seal blow-out proof design. DK-LOK OD 1/8 - OD1 inch. Pipe thread 1/8 - 1" [See More]

  • Material Of Construction: Brass / Bronze; Stainless Steel; Viton, NBR, (optional EPDM, Kalrez); PTFE (optional feature); Rubber
  • Connection Description: Compression; 1/2" Dk-Lok
  • Media: Sour Gas (optional feature)
  • Maximum Pressure: 6000.00
Check Valve -- VP33A-M-4N
from DK-LOK U.S.A.

Up to 3000psig (206bar). Up to 190 ℃ (375 ℉). ss316, Brass. O-ring seal blow-out proof design. Pipe thread 1/4 - 1/2 inch [See More]

  • Material Of Construction: Brass / Bronze; Stainless Steel; Viton, NBR, (optional EPDM, Kalrez); PTFE (optional feature); Rubber
  • Maximum Pressure: 3000.00
  • Connection Description: Threaded; 1/4" Male NPT
  • Actuation: Pneumatic; Actuating by the Pressure
Rising Plug Valve -- V96A-F-4N
from DK-LOK U.S.A.

Up to 6000psig (413 bar). Up to 121 ℃ (250 ℉). SS316. KEL-F replaceable soft seat. Stem seal below actuating threads. Non-rotating globe pattern stem tip. Straight-through roddable orifice for easy cleaning. Pipe thread 1/4 -3/4 inch [See More]

  • Material Of Construction: Stainless Steel; Fluorocarbon FKM, Optional PEEK, PFA; PEEK (optional feature); PTFE; Rubber
  • Valve Size: 0.19
  • Media: Sour Gas
  • Connection Description: Threaded; 1/4"Female NPT
Rising Plug Valve -- V96B-MF-8N4N
from DK-LOK U.S.A.

Up to 6000psig (413 bar). Up to 121 ℃ (250 ℉). SS316. KEL-F replaceable soft seat. Stem seal below actuating threads. Non-rotating globe pattern stem tip. Straight-through roddable orifice for easy cleaning. Pipe thread 1/4 -3/4 inch [See More]

  • Material Of Construction: Stainless Steel; Fluorocarbon FKM, Optional PEEK, PFA; PEEK (optional feature); PTFE; Rubber
  • Valve Size: 0.25
  • Media: Sour Gas
  • Connection Description: Threaded; 1/2" Male NPT to 1/2" Female NPT
Toggle Valve -- V103A-M-2N
from DK-LOK U.S.A.

DQ Series Quick Connectors. Up to 300psig (20.6bar). Up to 93 ℃ (200 ℉). SS316 and Brass. PTEE soft seat standard. Sturdy SS handle for extended service life. For instant open and close the valve. For sampling and testing equipment. DK-LOK OD1/8 - OD1/2 inch Pipe thread 1/8 -3/8 inch [See More]

  • Material Of Construction: Brass / Bronze; Stainless Steel; Viton, Buna-N, Optional Nylon; PTFE; Rubber
  • Valve Size: 0.08
  • Media: Flow of Fluids, Vacuum
  • Connection Description: Tube Fitting; 1/8" Male NEPT
Union Bonnet Valve -- V16C-F-8N
from DK-LOK U.S.A.

Up to 6000psig (413 bar). Up to 648 ℃ (1200 ℉). SS316 and Alloys. Stem seal below actuating threads. Non-rotating globe pattern stem tip. DK-LOK OD 1/4 - OD 1 inch. Pipe thread 1/8 -1 inch. Pipe socket weld 1/4 - 1/2 inch [See More]

  • Material Of Construction: Stainless Steel; Grafoil, Alloy 20, Alloy C276; PEEK (optional feature); PTFE; Rubber
  • Valve Size: 0.44
  • Media: Sour Gas (optional feature)
  • Connection Description: Union; Socket Weld; 1/2" Female NPT