Globe Valves Gas Valves

40 Results
Direct-acting 2/2 way plunger valve -- 307748
from Burkert Fluid Control Systems

Valve 6027 is a direct-acting plunger valve. The stopper and plunger guide tube are welded together to enhance pressure resistance and leak-tightness. Various seal material combinations are available depending on the application. The coils are moulded with chemically resistant epoxy. An optional... [See More]

  • Valve Type: Globe; Solenoid
  • Maximum Pressure: 435.11
  • Connection Description: Threaded
  • Material Of Construction: Brass / Bronze
Flanged Globe Valve -- Model 1"-25
from Sharpe Valves

Outside screw/yoke, bolted bonnet, integral seats, flanged ends [See More]

  • Valve Type: Globe
  • Valve Size: 1.00
  • Media: Gasoline / Diesel Fuel
  • Connection Description: BoltFlange (optional feature); Butt Weld (optional feature)
Cast Globe Valve -- SICCA 150-600 GLC
from KSB AG

Design. Cast globe valve to BS 1873 with bolted bonnet. Outside screw and yoke. Rotating, rising stem. Seating surfaces 13% Cr steel/stellite hard-faced. With graphite gasket and gland packing. Pressure/temperature ratings to ASME B16.34. Flanged/butt weld ends to ASME B16.5/ASME B16.25 standards. [See More]

  • Valve Type: Metal Seated; Globe
  • Valve Size: 1.97 to 9.84
  • Media: Non-Aggressive Fluids
  • Connection Description: BoltFlange
Carbon Steel Globe Silent Check Valves -- 113DT
from Mueller Steam Specialty

Designed for liquids and gases where flow reversal can cause surge and water hammer. Used extensively in pump suction and discharge applications. [See More]

  • Valve Type: Check; Ball Check; Globe; Hydraulic (optional feature)
  • Valve Size: 2.00 to 30.00
  • Media: Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature)
  • Connection Description: BoltFlange; Flanges, Class 600 Patterns
Cast Full Port Globe Valves -- Pressure Class 150-900
from Cooper Valves

Cooper's cast globe valves are typically used for unidirectional isolation and when a pressure drop is required or preferred. The COOPER ® Valves cast globe valve is also available for cryogenic service with an extended bonnet. Globe valves larger than 12 ” are available upon special... [See More]

  • Valve Type: Globe
  • Valve Size: 0.50 to 12.00
  • Media: Natural Gas; Sour Gas; Specialty Corrosive
  • Connection Description: BoltFlange; Butt Weld; RFF BW RTJ
3 Port Globe Valve -- GEMU® 312
from Gemu Valves

Construction. The GEMU 312/314 pneumatically operated 3/2-way valves have a rugged low maintenance aluminium piston actuator. GEMU 312 is flanged, GEMU 314 has threaded sockets. The connection for the control medium can be rotated through 360 °. The double sided valve plug is connected to the... [See More]

  • Valve Type: Globe
  • Connection Description: Threaded (optional feature); BoltFlange (optional feature)
  • Media: Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
  • Maximum Pressure: 29.01 to 232.06
HT01 Series -- HT01**3
from Hex Valve

High temperature valve for use as a shutoff, block, or bleed valve [See More]

  • Valve Type: Metal Seated; Angle; Globe
  • Valve Size: 0.50
  • Media: High Purity
  • Connection Description: Threaded (optional feature); BoltFlange (optional feature); Butt Weld (optional feature); Socket Weld (optional feature); 1/2" MSW, FSW, or BW
Packless Globe Valve -- 456-C12SWT
from Kerotest Manufacturing Corp.

We at Kerotest produce American-made valves that are among the best you can buy anywhere in the world. As an employee-owned TQM company, we don't just talk about quality, we produce it. That's why everyone here is empowered to give you the best product, the best value, and the best service. It's the... [See More]

  • Valve Type: Globe
  • Connection Description: Threaded
  • Media: Natural Gas
  • Maximum Pressure: 300.00
Piping, Valves & Fittings
from Chemac Inc./Uraca/Uhde HPT/Gather/BHDT

High Pressure Piping, Valves and Fittings. Based on the High-pressure valves and fittings to IG standards for pressure ratings of 325 and 700 bar, Chemac Inc offers these for pressure ratings of 500, 1600, 2500, 3200, 3600 and 4000 bar in similar construction with lens-type gaskets. Valves with... [See More]

  • Valve Type: Check; Angle; Butterfly; Diaphragm; Globe; Piston; Control Valve; Relief
Globe Valves -- Class - 150, 300, 900, 1500, 2500, 4500
from Curtiss-Wright, Valve Group

Curtis Wright provides a variety of industrial grade globe valves that meet the harsh environments suitable for applications such as power and oil, petrochemical, hydrocarbon service, seawater cooling systems, offshore applications. Curtiss-Wright globe valves are supplied through their Phonix or... [See More]

  • Valve Type: Globe
  • Valve Size: 0.25 to 20.00
  • Media: High Purity; LP Gas; Natural Gas; Specialty Corrosive; Refrigerents
  • Material Of Construction: Aluminum; Stainless Steel; Steel; Exotic Metal
Control Valve -- 158878369 [S04-2074C-14GX from Velan, Inc.]
from Radwell International

GLOBE VALVE, 3/4", CF3M BODY, CF8M DISC, 316 SS STEM, GRAPHITE PACKING/GASKET. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Globe
Direct-acting 2/2 way plunger valve -- 307764
from Burkert Fluid Control Systems

Valve 6027 is a direct-acting plunger valve. The stopper and plunger guide tube are welded together to enhance pressure resistance and leak-tightness. Various seal material combinations are available depending on the application. The coils are moulded with chemically resistant epoxy. An optional... [See More]

  • Valve Type: Globe; Solenoid
  • Maximum Pressure: 435.11
  • Connection Description: Threaded
  • Material Of Construction: Stainless Steel
Forged Stainless Steel Globe Valve -- Model 1"
from Sharpe Valves

Class 800, ASTM A182/F316L, 316L body/bonnet, threaded or socket weld [See More]

  • Valve Type: Metal Seated; Globe
  • Valve Size: 1.00
  • Media: Gasoline / Diesel Fuel
  • Connection Description: Threaded (optional feature); Socket Weld (optional feature)
Cast Y-pattern Globe Valve -- SICCA 900-2500 GLC
from KSB AG

Design. Cast Y-pattern globe valve to ASME B16.34 with pressure seal bonnet. Outside screw and yoke. Rising stem and non-rising handwheel. Stellite hardfaced seating surfaces, incl. back seat. With graphite gasket and gland packing. Pressure/temperature ratings to ASME B16.34. Butt weld ends to ASME... [See More]

  • Valve Type: Metal Seated; Globe
  • Valve Size: 1.97 to 7.87
  • Media: Non-Aggressive Fluids
  • Connection Description: Butt Weld
Cast Bronze Globe Silent Check Valves -- 105MBP
from Mueller Steam Specialty

Designed for liquids and gases where flow reversal can cause surge and water hammer. Used extensively in pump suction and discharge applications. [See More]

  • Valve Type: Check; Ball Check; Globe; Hydraulic (optional feature)
  • Valve Size: 2.00 to 30.00
  • Media: Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature)
  • Connection Description: BoltFlange; Flanges, Class 150 Patterns
Cryogenic Cast Full Port Globe Valves -- Pressure Class 150-600
from Cooper Valves

COOPER ® Valves takes quality to the extreme as it delivers a wide variety of cryogenic cast full port globe valves. Designed for long life at temperatures as low as -350 ° F, Cooper ’s cryogenic cast full port globe valves feature a raised face, ring-type joint and are butt welded. [See More]

  • Valve Type: Globe
  • Valve Size: 0.50 to 8.00
  • Media: Natural Gas; Sour Gas; Specialty Corrosive
  • Connection Description: BoltFlange; Butt Weld; RFF RTJ BW
Angle Seat Globe Valve -- GEMU® 507
from Gemu Valves

Construction. The GEMU 507 manually operated 2/2 way angle seat globe valve has an ergonomically designed plastic handwheel. The valve spindle is sealed by a self-adjusting gland packing providing low maintenance and reliable valve spindle sealing even after a long service life. The wiper ring... [See More]

  • Valve Type: Globe
  • Valve Size: 0.24 to 3.15
  • Media: Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
  • Connection Description: Threaded (optional feature); Clamp Flange (optional feature); Butt Weld (optional feature)
Threaded Globe Valve -- Model 1/2"
from Sharpe Valves

ASTM-A315, inside screw and screwed bonnet, rising stem [See More]

  • Valve Type: Globe
  • Valve Size: 0.50
  • Media: Gasoline / Diesel Fuel
  • Connection Description: Threaded (optional feature); Socket Weld (optional feature)
Die-forged Globe Valve -- SICCA 800-2500 GLF
from KSB AG

Design. Die-forged globe valve as per API 602 (800/1500)/ASME B16.34 (2500). Bolted bonnet (800) or welded bonnet (1500/2500). Outside screw and yoke. Integral stellite hard-faced body seat, disc seating face 13% Cr steel/stellite hardfaced. With graphite gasket and gland packing. [See More]

  • Valve Type: Metal Seated; Globe
  • Valve Size: 0.59 to 1.97
  • Media: Non-Aggressive Fluids
  • Connection Description: Threaded (optional feature); Socket Weld (optional feature)
Cast Bronze Globe Silent Check Valves -- 109MBP
from Mueller Steam Specialty

Designed for liquids and gases where flow reversal can cause surge and water hammer. Used extensively in pump suction and discharge applications. [See More]

  • Valve Type: Check; Ball Check; Globe; Hydraulic (optional feature)
  • Valve Size: 2.00 to 30.00
  • Media: Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature)
  • Connection Description: BoltFlange; Flanges, Class 300 Patterns
Forged Regular Port Globe Valves -- Pressure Class 800-1500
from Cooper Valves

COOPER ® Valves forged globe valves are typically used for isolation and when a pressure drop is required or preferred. [See More]

  • Valve Type: Globe
  • Valve Size: 0.50 to 2.00
  • Media: Natural Gas; Sour Gas; Specialty Corrosive
  • Connection Description: Threaded; Socket Weld; SE SW TSW
Angle Seat Globe Valve -- GEMU® 514
from Gemu Valves

Construction. The GEMU 514 pneumatically operated 2/2 way angle seat globe valve has a low maintenance aluminium piston actuator. The valve spindle is sealed by a self-adjusting gland packing providing low maintenance and reliable valve spindle sealing even after a long service life. The wiper ring... [See More]

  • Valve Type: Globe
  • Valve Size: 0.59 to 3.15
  • Media: Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
  • Connection Description: Threaded (optional feature); Butt Weld (optional feature)
Flanged or Weld End Bellows-type Globe Valve -- BOA-H/HE/HV/HEV
from KSB AG

Design. Flanged or weld end bellows-type globe valve with shut-off or throttling valve plug; seats made of wear and corrosion resistant Cr steel or CrNi steel. Applications. In industrial plants, building services, power stations andshipbuilding. For water, steam, gas and other non-aggressive... [See More]

  • Valve Type: Metal Seated; Bellows; Globe; Shut Off
  • Valve Size: 0.39 to 13.78
  • Media: Non-Aggressive Fluids
  • Connection Description: BoltFlange (optional feature); Butt Weld (optional feature)
Cast Iron Globe Silent Check Valves -- 105MAP
from Mueller Steam Specialty

Designed for liquids and gases where flow reversal can cause surge and water hammer. Used extensively in pump suction and discharge. [See More]

  • Valve Type: Check; Ball Check; Globe; Hydraulic (optional feature)
  • Valve Size: 2.00 to 30.00
  • Media: Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature)
  • Connection Description: BoltFlange; Flanges, Class 125 Patterns
Angle Seat Globe Valve -- GEMU® 550
from Gemu Valves

Construction. The GEMU 550 pneumatically operated 2/2 way angle seat globe valve has a low maintenance piston actuator and PTFE seat providing reliable operation. The valve spindle is sealed by a self-adjusting gland packing providing low maintenance and reliable valve spindle sealing even after a... [See More]

  • Valve Type: Globe
  • Valve Size: 0.31 to 3.15
  • Media: Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
  • Connection Description: Threaded (optional feature); Clamp Flange (optional feature); Butt Weld (optional feature)
Flanged or Weld End Bellows-type Globe Valve -- NORI 40 ZXLB/ZXSB
from KSB AG

Design. Flanged or weld end bellows-type globe valve with replaceable shut-off or throttling valve plug, 2-piece stem; seats made of wear andcorrosion resistant Cr steel or CrNi steel. Applications. In industrial plants, building services, power stations andshipbuilding. For water, steam, gas and... [See More]

  • Valve Type: Metal Seated; Bellows; Globe; Shut Off
  • Valve Size: 0.39 to 7.87
  • Media: Non-Aggressive Fluids
  • Connection Description: BoltFlange (optional feature); Butt Weld (optional feature); Socket Weld (optional feature)
Angle Seat Globe Valve -- GEMU® 554
from Gemu Valves

Construction. The GEMU 554 pneumatically operated 2/2 way angle seat globe valve, which can also be used at relatively high temperatures, has a plastic pneumatic piston actuator and PTFE seat providing reliable operation. The valve spindle is sealed by a self-adjusting gland packing providing low... [See More]

  • Valve Type: Globe
  • Valve Size: 0.39 to 3.15
  • Media: Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
  • Connection Description: Threaded (optional feature); Clamp Flange (optional feature); Socket Weld (optional feature)
Flanged or Weld End Bellows-type Globe Valve -- NORI 40 ZXLBV/ZXSBV
from KSB AG

Design. Flanged or weld end bellows-type globe valve with shut-off or throttling valve plug, 2-piece stem; seats made of wear and corrosion resistant Cr steel or CrNi steel. Applications. In industrial plants, building services, power stations andshipbuilding. For water, steam, gas and other... [See More]

  • Valve Type: Metal Seated; Bellows; Globe; Shut Off
  • Valve Size: 0.39 to 7.87
  • Media: Non-Aggressive Fluids
  • Connection Description: BoltFlange (optional feature); Butt Weld (optional feature)
Control Valve -- GEMU® 568
from Gemu Valves

Construction. GEMU 563, 568 is a motorized 2/2 way control valve with a low maintenance reversible synchronous electric motor. The valve is operated via a reduction gear and spring loaded cam, ensuring continuous contact between the cam and the valve spindle. Features. Suitable for inert and... [See More]

  • Valve Type: Globe
  • Valve Size: 0.12 to 0.59
  • Media: Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
  • Connection Description: Threaded (optional feature); Clamp Flange (optional feature); Union (optional feature)
Flanged or Weld End Bellows-type Globe Valve -- NORI 40 ZYLB/ZYSB
from KSB AG

Design. Flanged or weld end bellows-type globe valve, Y-valve, withreplaceable throttling valve plug (up to DN 100) or shut-off plug (DN 125 and above), single-piece non-rotating stem; with position indicator, travel stop, locking device; seats made of wear and corrosion resistant Cr or CrNi steel. [See More]

  • Valve Type: Metal Seated; Bellows; Globe; Shut Off
  • Valve Size: 0.59 to 11.81
  • Media: Non-Aggressive Fluids
  • Connection Description: BoltFlange (optional feature); Butt Weld (optional feature)
Globe Valve -- GEMU® 512
from Gemu Valves

Construction. The GEMU 512 pneumatically operated 2/2 way globe valve has a robust low maintenance aluminium piston actuator. The valve spindle is sealed by a self-adjusting gland packing providing low maintenance and reliable valve spindle sealing even after a long service life. The wiper ring... [See More]

  • Valve Type: Globe
  • Valve Size: 0.59 to 3.94
  • Media: Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
  • Connection Description: BoltFlange
Flanged or Weld End Globe Valve -- NORI 160 ZXL/ZXS
from KSB AG

Design. Flanged or weld end globe valve with gland packing, shut-off or throttling valve plug, rotating stem; seats made of wear and corrosion resistant 17 % Cr steel or stellite. Applications. In industrial plants, power stations, process engineering and shipbuilding. For water, steam, gas, oil and... [See More]

  • Valve Type: Metal Seated; Globe; Shut Off
  • Valve Size: 0.39 to 7.87
  • Media: Non-Aggressive Fluids
  • Connection Description: BoltFlange (optional feature); Butt Weld (optional feature); Socket Weld (optional feature)
Globe Valve -- GEMU® 520
from Gemu Valves

Construction. The GEMU 520 pneumatically operated 2/2-way globe valve has a low maintenance membrane actuator which can be controlled by inert gas. The valve plug is fixed to the spindle in such a way as to allow flexing during closure in order to ensure tight shut off. The valve spindle is sealed... [See More]

  • Valve Type: Globe
  • Valve Size: 3.15 to 3.94
  • Media: Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
  • Connection Description: BoltFlange
Flanged or Weld End Globe Valve -- NORI 160 ZXLF/ZXSF
from KSB AG

Design. Flanged or weld end globe valve with gland packing, shut-off or throttling valve plug, non-rotating stem, integrated position indicator; seats made of wear and corrosion resistant 17 % Cr steel or stellite. Applications. In industrial plants, power stations, process engineering and... [See More]

  • Valve Type: Metal Seated; Globe; Shut Off
  • Valve Size: 0.39 to 7.87
  • Media: Non-Aggressive Fluids
  • Connection Description: BoltFlange (optional feature); Butt Weld (optional feature); Socket Weld (optional feature)
Globe Valve -- GEMU® 552
from Gemu Valves

Construction. The GEMU 552 pneumatically operated 2/2 way valve is a globe valve which can be used in relatively high temperature applications. It has a pneumatic plastic piston actuator and PTFE seat. The valve spindle is sealed by a self-adjusting gland packing providing low maintenance and... [See More]

  • Valve Type: Globe
  • Valve Size: 0.59 to 3.94
  • Media: Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
  • Connection Description: BoltFlange
Flanged or Weld End Globe Valve -- NORI 320 ZXLF/ZXSF
from KSB AG

Design. Flanged or weld end globe valve with gland packing, shut-off or throttling valve plug, non-rotating stem, integrated position indicator; seats made of wear and corrosion resistant 17 % Cr steel or stellite. Applications. In industrial plants, power stations, process engineering and... [See More]

  • Valve Type: Metal Seated; Globe; Shut Off
  • Valve Size: 2.56 to 7.87
  • Media: Non-Aggressive Fluids
  • Connection Description: BoltFlange (optional feature); Butt Weld (optional feature)
Flanged or Weld End Globe Valve -- NORI 40 ZXL/ZXS
from KSB AG

Design. Flanged or weld end globe valve with gland packing, shut-off or throttling valve plug, rotating stem; seats made of wear and corrosion resistant Cr steel or CrNi steel. Applications. In industrial plants, building services, power stations andshipbuilding. For water, steam, gas and other... [See More]

  • Valve Type: Metal Seated; Globe; Shut Off
  • Valve Size: 0.39 to 15.75
  • Media: Non-Aggressive Fluids
  • Connection Description: BoltFlange (optional feature); Butt Weld (optional feature); Socket Weld (optional feature)
Flanged or Weld End Globe Valve -- NORI 40 ZXLF/ZXSF
from KSB AG

Design. Flanged or weld end globe valve with gland packing, shut-off or throttling valve plug, non-rotating stem, integrated position indicator; seats made of wear and corrosion resistant Cr steel or CrNi steel. Applications. In industrial plants, building services, power stations andshipbuilding. [See More]

  • Valve Type: Metal Seated; Globe; Shut Off
  • Valve Size: 0.39 to 7.87
  • Media: Non-Aggressive Fluids
  • Connection Description: BoltFlange (optional feature); Butt Weld (optional feature); Socket Weld (optional feature)
Flanged or Weld End Globe Valve -- NORI 500 ZXLR/ZXSR
from KSB AG

Design. Flanged or weld end globe valve with gland packing, throttling valve plug, non-rotating stem, integrated position indicator, back seat, stellited seats. Applications. In industrial plants, power stations, process engineering and shipbuilding. For water, steam, gas, oil and other... [See More]

  • Valve Type: Metal Seated; Globe; Shut Off
  • Valve Size: 0.39 to 1.97
  • Media: Non-Aggressive Fluids
  • Connection Description: BoltFlange (optional feature); Butt Weld (optional feature); Socket Weld (optional feature)
Globe Valve -- ECOLINE GL 150-600
from KSB AG

Globe valve designed to API 602. Forged steel A105 trim 8. (stellite/13%Cr). Pressure/temperature rating to ASME B16.34. Threaded ends (NPT) to ASME B1.20.1. Socket weld ends (SW) to ASME B 16.11. Testing to API 598. Bolted bonnet. Outside screw and yoke. Graphite packing. Stainless steel and... [See More]

  • Valve Type: Metal Seated; Globe
  • Valve Size: 1.97 to 11.81
  • Media: Oil
  • Connection Description: BoltFlange; Butt Weld