Socket Weld / Solder Gas Valves

26 Results
V Series Metal Seated Ball Valves -- V1-1: 1/4-4, 900-4500#
from ValvTechnologies, Inc.

Primarily used in severe service applications, V1-1 valves are manufactured to each customer's unique specifications. The flagship of the ValvTechnologies' product line, the V1-1, is the valve by which all other severe service metal-seated ball valves are measured. The V1-1 design includes integral... [See More]

  • Connection Description: Threaded; Butt Weld; Socket Weld
  • Material Of Construction: Stainless Steel; Steel
  • Media: Sour Gas
  • Actuation: Manual
Carbon Steel In-Line Valve -- V6C Series
from DynaQuip Controls

V6C Series ball valves are designed for hydraulic, petroleum, and general chemical applications where maintenance is key! These three-piece bolted in-line valves feature investment cast steel bodies and end caps for durability. Avail in NPT threaded for socket weld end connections. Valves feature... [See More]

  • Connection Description: Threaded; Socket Weld
  • Valve Size: 0.25 to 4.00
  • Media: Natural Gas; Petroleum
  • Maximum Pressure: 1000.00
V Series Metal Seated Ball Valves -- V1-3: 1/2-2, 150-600#
from ValvTechnologies, Inc.

ValvTechnologies' investment cast version of the V1-1 severe service isolation valves pay off in low-pressure drain applications with the elimination the typical high-maintenance linear valves and allows the customer to take advantage of the benefits that come standard with the zero-leakage... [See More]

  • Connection Description: Butt Weld; Socket Weld
  • Material Of Construction: Stainless Steel; Steel; Exotic Metal (optional feature)
  • Media: Sour Gas
  • Actuation: Manual
Fill and Drain (Service) Valves
from Valcor Engineering Corporation

Valcor fill and drain valves are metal-to-metal seat valves that maintain extremely low internal & external leakages (1 ×10^-6 sccs GHe) yet are capable of very high operational cycles (over 100 open/close cycles). Our F &D valves are compatible with propellants (Hydrazine, NTO, MMH,... [See More]

  • Connection Description: Threaded; BoltFlange; Tube Fitting; Socket Weld
  • Maximum Pressure: 300.00 to 10000.00
  • Valve Size: 0.19 to 0.50
  • Material Of Construction: Aluminum; Exotic Metal
Check Valves -- Class -150,300, 900, 2500, 4500 available
from Curtiss-Wright, Valve Group

Curtis Wright provides a variety of industrial grade check valves that meet the harsh environments suitable for applications such as power and oil, petrochemical, hydrocarbon service, seawater cooling systems, offshore applications. Curtiss-Wright check valves are supplied through their Phonix,... [See More]

  • Connection Description: BoltFlange; Butt Weld; Socket Weld
  • Valve Size: 0.50 to 24.00
  • Media: High Purity; Specialty Corrosive; non aggressive liquids, gases and vapours
  • Material Of Construction: Stainless Steel; Steel; Exotic Metal
Piston Valve -- RP32
from Spirax-Sarco

The RP valve is a piston isolation valve with a carbon steel body / bonnet and stainless steel internals. It can be used on steam, condensate and other liquid sytems. [See More]

  • Connection Description: Socket Weld
  • Maximum Pressure: 1972.51
  • Valve Size: 0.50 to 2.00
  • Material Of Construction: Steel
Union Bonnet Valve -- V16C-F-8N
from DK-LOK U.S.A.

Up to 6000psig (413 bar). Up to 648 ℃ (1200 ℉). SS316 and Alloys. Stem seal below actuating threads. Non-rotating globe pattern stem tip. DK-LOK OD 1/4 - OD 1 inch. Pipe thread 1/8 -1 inch. Pipe socket weld 1/4 - 1/2 inch [See More]

  • Connection Description: Union; Socket Weld; 1/2" Female NPT
  • Valve Size: 0.44
  • Media: Sour Gas (optional feature)
  • Maximum Pressure: 6000.00
Check and Stop Valves (SVL product range) -- SCA-X 15-125
from Danfoss A/S

SCA-X are check and stop valves with built-in stop valve function. SCA-X valves are available in angleway versions. The valves are designed to open at very low differential pressures, allow favourable flow conditions and are easy to disassemble for inspection and service. SCA-X valves are equipped... [See More]

  • Connection Description: Socket Weld
  • Valve Size: 0.59 to 4.92
  • Media: Refrigerents, Ammonia, Propane, Butane, Iso-Butane and Ethane
  • Maximum Pressure: 942.75
Globe Valve -- ECOLINE GL 800
from KSB AG

Design. Globe valve designed to API 602. Forged steel A105 trim 8. (stellite/13%Cr). Pressure/temperature rating to ASME B16.34. Threaded ends (NPT) to ASME B1.20.1. Socket weld ends (SW) to ASME B 16.11. Testing to API 598. Bolted bonnet. Outside screw and yoke. Graphite packing. Stainless steel... [See More]

  • Connection Description: Socket Weld
  • Valve Size: 0.59 to 1.97
  • Media: Non-Aggressive Fluids
  • Maximum Pressure: 1522.90
Slide & Knife Gate Valves for Gas Supply Applications
from AVK International A/S

Double faced, internal screw , parallel slide valves designed for gas distribution systems where reliability of operation and completely ef fective closure is essential. Ideal for applications where the valve must remain in the fully open or closed position for long periods yet operate easily on... [See More]

  • Connection Description: BoltFlange; Socket Weld
  • Valve Size: 2.00 to 24.00
  • Media: LP Gas; Natural Gas
  • Material Of Construction: Ductile Iron; Steel (optional feature)
Universal Socket Weld -- USC (UN-SW-0375)
from Check-All Valve Mfg. Co.

The Universal Socket Weld check valve is machined from bar stock and designed for a minimum pressure drop. It carries rugged, dependable Check-All trim and there is a wide variety of seat materials and cracking pressures to choose from. This valve series is particularly attractive when weld joints... [See More]

  • Connection Description: Socket Weld; Face Seal (optional feature); 3/8 Pipe Size
  • Valve Size: 0.38
  • Media: Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Liquids
  • Maximum Pressure: 5000.00
Cast Full Port Gate Valves -- Pressure Class 150-900
from Cooper Valves

Designed with care and cast with unrelenting quality, COOPER ® Valves cast gate valves are the strong first choice for a host of demanding situations. They are multi-turn valves typically used as a stop valve or isolation valve in either fully open or fully closed positions. The COOPER ®... [See More]

  • Connection Description: BoltFlange; Butt Weld; Socket Weld; RFF BW RTJ SW SE
  • Valve Size: 0.50 to 36.00
  • Media: Natural Gas; Sour Gas; Specialty Corrosive
  • Maximum Pressure: 285.00 to 2220.00
Preset Cylinder Pressure Regulator -- WegaMed
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

TESCOM ™ WegaMed single stage preset cylinder pressure regulator in correspondence with DIN EN ISO 10524-1, for pressure reduction of pressurized medical gases. CE-mark according to the Medical Device Directive 2007/47/EC. This product is available in Europe only. [See More]

  • Connection Description: Tube Fitting; Socket Weld; NIST Connection or Coupling
  • Maximum Pressure: 2900.00
  • Media: Medical Gases
  • Actuation: Manual
Medical Gas Valves
from NIBCO INC.

Three-piece bronze multi-purpose ball valve for use in medical gas systems, pharmaceutical applications and other systems where valves should not be disassembled prior to installation. Valve pressure rating 600 psi 41.4 bar non-shock cold working pressure, Valve pressure rating 200 psi 13.8 bar for... [See More]

  • Connection Description: Socket Weld
  • Valve Size: 0.50 to 2.00
  • Media: High Purity
  • Maximum Pressure: 600.00
Severe Service Forged Metal-seated Ball Valves -- Type N
from Velan, Inc.

Severe service metal-seated ball valves for high temperature, abrasive and corrosive applications. Features and benefits. The Securaseal Type N was designed and developed for the most severe services heavy industry has to offer. None are more severe than high pressure leaching by acid or oxygen used... [See More]

  • Connection Description: BoltFlange; Butt Weld; Socket Weld; Flanged, Butt weld, Socket weld, Clamp style
  • Valve Type: Ball; Butterfly
  • Valve Size: 0.50 to 24.00
Ball Valves -- Ductile Iron Ball
from Kerotest Manufacturing Corp.

We at Kerotest produce American-made valves that are among the best you can buy anywhere in the world. As an employee-owned TQM company, we don't just talk about quality, we produce it. That's why everyone here is empowered to give you the best product, the best value, and the best service. It's the... [See More]

  • Connection Description: Socket Weld
  • Valve Size: 2.00 to 6.00
  • Media: Natural Gas
  • Actuation: Manual
Gate Valves -- Class -150,300, 900, 2500, 4500 available
from Curtiss-Wright, Valve Group

Curtis Wright provides a variety of industrial grade gate valves that meet the harsh environments suitable for applications such as power and oil, petrochemical, hydrocarbon service, seawater cooling systems, offshore applications. Curtiss-Wright gate valves are supplied through their Phonix or... [See More]

  • Connection Description: Threaded; BoltFlange; Socket Weld
  • Valve Size: 0.50 to 30.00
  • Media: For chemical plants, petrochemical plants and offshore power plants
  • Material Of Construction: Stainless Steel; Steel; Exotic Metal
Check and Stop Valves, in Stainless Steel (SVL product range) -- SCA-X SS
from Danfoss A/S

SCA-X SS are check and stop valves in stainless steel with a built-in stop valve function. SCA-X SS are available in angleway versions. The valves are designed to open at very low differential pressures, allow favourable flow conditions and are easy to disassemble for inspection and service. SCA-X... [See More]

  • Connection Description: Socket Weld
  • Valve Size: 0.59 to 1.57
  • Media: Refrigerents, Ammonia, Propane, Butane, Iso-Butane and Ethane
  • Maximum Pressure: 754.20
Cast Full Port Swing Check Valves -- Pressure Class 150-600
from Cooper Valves

COOPER ® Valves cast check valves have a simple yet reliable design that allows them to perform with low pressure drop and excellent seat tightness. The Cooper cast check valve is also available for cryogenic service with an extended bonnet. Cast check valves larger than 12 ” are available... [See More]

  • Connection Description: Threaded; BoltFlange; Butt Weld; Socket Weld; RFF BW RTJ
  • Valve Size: 0.50 to 24.00
  • Media: Natural Gas; Sour Gas; Specialty Corrosive
  • Maximum Pressure: 285.00 to 1480.00
Preset Cylinder Pressure Regulator -- WegaMed 300
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

TESCOM ™ WegaMed 300 single stage preset cylinder pressure regulator according to DIN EN ISO 10524-1 for pressurized medical gases. CE-mark according to the Medical Device Directive 2007/47/EC. Inlet pressure of up to 4350 PSIG [300 bar]. This product is available in Europe only. [See More]

  • Connection Description: Socket Weld; Screw Connection
  • Maximum Pressure: 4350.00
  • Media: Medical Gases
  • Actuation: Manual
Ball Valves -- Polyball Natural Gas Valves
from Kerotest Manufacturing Corp.

We at Kerotest produce American-made valves that are among the best you can buy anywhere in the world. As an employee-owned TQM company, we don't just talk about quality, we produce it. That's why everyone here is empowered to give you the best product, the best value, and the best service. It's the... [See More]

  • Connection Description: Socket Weld
  • Valve Size: 2.00 to 8.00
  • Media: Natural Gas
  • Maximum Pressure: 80.00 to 125.00
Check Valves (SVL product range) -- CHV-X 15-125
from Danfoss A/S

CHV-X check valves are available in angleway versions. The valves are designed to open at very low differential pressures, allow favourable flow conditions and are easy to disassemble for inspection and service. Laser cut V-ports provide excellent opening characteristics (CHV-X 50-125). The valve... [See More]

  • Connection Description: Socket Weld
  • Valve Size: 1.26 to 4.92
  • Media: Refrigerents, Ammonia, Propane
  • Maximum Pressure: 754.20
Critical Service Valves -- Pressure Class 150-4500
from Cooper Valves

These workhorses are built to deliver absolute isolation, extreme durability and long life under severe conditions. Two and three piece designs are field serviceable and retain Class VI Shut-off rating. This versatile valve can be utilized in projects for many different industries, including:... [See More]

  • Connection Description: BoltFlange; Butt Weld; Socket Weld; SW RTJ BW RFF HUB Custom
  • Valve Size: 0.50 to 30.00
  • Media: Natural Gas; Sour Gas; Specialty Corrosive
  • Maximum Pressure: 285.00 to 11110.00
Gate Valves -- Model-1 Locking Devices
from Kerotest Manufacturing Corp.

We at Kerotest produce American-made valves that are among the best you can buy anywhere in the world. As an employee-owned TQM company, we don't just talk about quality, we produce it. That's why everyone here is empowered to give you the best product, the best value, and the best service. It's the... [See More]

  • Connection Description: Socket Weld
  • Valve Size: 1.00 to 16.00
  • Media: Natural Gas
  • Maximum Pressure: 750.00
Check Valves -- NRV / NRVH
from Danfoss A/S

NRV and NRVH can be used in liquid, suction and hot gas lines in refrigeration and air conditioning plants with fluorinated refrigerants. NRV and NRVH can be supplied with flare and solder connections. They are also available with oversize solder connections providing flexibility in the use of check... [See More]

  • Connection Description: Socket Weld
  • Valve Size: 0.88 to 1.62
  • Media: Fluorinated Refrigerants
  • Maximum Pressure: 667.17
Cryogenic Ball Valves -- Pressure Class 1500 PSI/WOG
from Cooper Valves

COOPER ® Valves manufactures a full line of cryogenic ball valves for sub-zero operations. These all come with extended bonnets, self-adjusting packing, blowout-proof stems, reinforced TFE seats and seals and the ASME, MSS or API specs that fit your needs. Because of their advanced designs that... [See More]

  • Connection Description: Threaded; Butt Weld; Socket Weld; TSW SW BW Sanitary
  • Valve Size: 0.50 to 3.00
  • Media: Natural Gas; Sour Gas; Specialty Corrosive; Ethylene, HDPE-Polyethylene, LDPE-Polyethylene, VCM (Vinyl Chloride Monomer), Acetic Anhydride, Polypropylene, Polysilicon
  • Maximum Pressure: 3705.00