Aluminum Gas Valves
from Festo Corporation
Proportional air line lubricator with precision oil metering. Quick and easy top-up even under pressure. Oil capacity 6.5 ... 190 cm ³. Size: micro, mini, midi, maxi [See More]
- Material Of Construction: Aluminum
- Maximum Pressure: 14.50 to 145.04
- Connection Description: Threaded; M7
from Bonomi North America, Inc.
0.25" 2-Way, 3 pc. Carbon Steel Ball Valve for Steam w/ NPT ends & 12VDC Plastic On/Off Electric Actuator [See More]
- Material Of Construction: Aluminum; Brass / Bronze
- Connection Description: Threaded
- Valve Size: 0.25
- Maximum Pressure: 600.00
from Clippard
The EHS series is precision-engineered to deliver robust performance in higher pressure (up to 1,000 psig) applications, prioritizing both safe functionality and the reduction of potential leak points. Building upon the foundation set by the ES series, the EHS incorporates key features such as... [See More]
- Material Of Construction: Aluminum; Stainless Steel; Steel
- Maximum Pressure: 1000.00
- Connection Description: Threaded; 1/8-27 NPT Female
- Actuation: Electric
from RS Components, Ltd.
EMERSON – ASCO 19090017 Solenoid Valve [See More]
- Material Of Construction: Aluminum; Aluminium
- Connection Description: Threaded; Threaded
- Media: Filtered air, neutral gas
- Maximum Pressure: 145.04
from Sierra Instruments, Inc.
The RedyCompact mass flow meters and regulators offers users a valuable digital upgrade to mechanical rotameters. A true thermal mass flow meter, RedyCompact is for those that want the highest accuracy and repeatability and need a drop-in replacement for a Rotameter. Battery powered, with a large... [See More]
- Material Of Construction: Aluminum; Stainless Steel (optional feature)
- Connection Description: Process Connection: G¼" (BSPP* female) up to 64 SLPM, G½" (BSPP* female) up to 480 SLPM
- Media: High Purity; LP Gas
- Maximum Pressure: 3.00 to 160.00
from Festo Corporation
With NPT connecting thread. Grid dimension 40 mm. Proportional air line lubricator with precision oil metering. Quick and easy top-up even under pressure. Oil capacity 30 ... 1500 cm ³ [See More]
- Material Of Construction: Aluminum
- Connection Description: 1/4 NPT
- Valve Size: 0.16
- Maximum Pressure: 14.50 to 174.05
from Bonomi North America, Inc.
0.25" 2-Way, 3 pc. Carbon Steel Ball Valve for Steam w/ NPT ends & Double Acting Pneumatic Actuator [See More]
- Material Of Construction: Aluminum; Brass / Bronze
- Connection Description: Threaded
- Valve Size: 0.25
- Maximum Pressure: 600.00
from Clippard
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve —long life, low power, and Clippard's reputation for high quality components —with the additional... [See More]
- Material Of Construction: Aluminum
- Valve Size: 0.19
- Media: Inert Gases
- Connection Description: Threaded; #10-32 Male Stud
from RS Components, Ltd.
SMC VQZ115-5LO1-CP-Q Solenoid Valve [See More]
- Material Of Construction: Aluminum; Die cast aluminium
- Actuation: Pilot
- Media: Air, inlet gas
- Valve Type: Solenoid; 3/2
from Festo Corporation
Grid dimension 40 mm. Compressed air filter, regulator, and compressed air regulator functions in a single unit. High flow rate and highly efficient in removing contaminants. Good control characteristics with minimal pressure hysteresis [See More]
- Material Of Construction: Aluminum
- Connection Description: G¼
- Valve Size: 0.16
- Maximum Pressure: 21.76 to 203.05
from Bonomi North America, Inc.
0.25" 2-Way, 3 pc. Carbon Steel Ball Valve for Steam w/ NPT ends & 12VDC Metal On/Off Electric Actuator [See More]
- Material Of Construction: Aluminum; Brass / Bronze
- Connection Description: Threaded
- Valve Size: 0.25
- Maximum Pressure: 600.00
from Clippard
Clippard ’s high flow pinch valve provides the same functionality as the standard series but with the added benefits of a longer stroke. This makes it ideal for applications that require greater flow or those that utilize viscous or particulate-laden media. As with all Clippard pinch valves,... [See More]
- Material Of Construction: Aluminum; Stainless Steel
- Maximum Pressure: 20.00
- Connection Description: Threaded; #2-56 (max. 0.094")
- Actuation: Electric
from Festo Corporation
Grid dimension 40 mm. Compressed air filter, regulator, and compressed air regulator functions in a single unit. High flow rate and highly efficient in removing contaminants. Good control characteristics with minimal pressure hysteresis [See More]
- Material Of Construction: Aluminum
- Connection Description: G¼
- Valve Size: 0.16
- Maximum Pressure: 21.76 to 203.05
from Bonomi North America, Inc.
0.25" 2-Way, 3 pc. Stainless Steel Ball Valve for Steam w/ NPT ends & 12VDC Plastic On/Off Electric Actuator [See More]
- Material Of Construction: Aluminum; Brass / Bronze; Stainless Steel
- Connection Description: Threaded
- Valve Size: 0.25
- Maximum Pressure: 600.00
from Clippard
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve —long life, low power, and Clippard's reputation for high quality components —with the additional... [See More]
- Material Of Construction: Aluminum
- Valve Size: 0.19
- Media: Inert Gases
- Connection Description: Threaded; #10-32 Female
from Festo Corporation
Grid dimension 40 mm. Predefined or freely configurable maintenance device combinations. Depending on the application, combination of filter regulator, filter, lubricator, on/off valve, soft-start valve, branching module [See More]
- Material Of Construction: Aluminum
- Connection Description: G¼
- Valve Size: 0.16
- Maximum Pressure: 11.60 to 203.05
from Bonomi North America, Inc.
0.25" 2-Way, 3 pc. Stainless Steel Ball Valve for Steam w/ NPT ends & Double Acting Pneumatic Actuator [See More]
- Material Of Construction: Aluminum; Brass / Bronze; Stainless Steel
- Connection Description: Threaded
- Valve Size: 0.25
- Maximum Pressure: 600.00
from Festo Corporation
Grid dimension 40 mm. Predefined or freely configurable maintenance device combinations. Depending on the application, combination of filter regulator, filter, lubricator, on/off valve, soft-start valve, branching module [See More]
- Material Of Construction: Aluminum
- Connection Description: G¼
- Valve Size: 0.16
- Maximum Pressure: 11.60 to 203.05
from Bonomi North America, Inc.
0.25" 2-Way, 3 pc. Stainless Steel Ball Valve for Steam w/ NPT ends & 12VDC Metal On/Off Electric Actuator [See More]
- Material Of Construction: Aluminum; Brass / Bronze; Stainless Steel
- Connection Description: Threaded
- Valve Size: 0.25
- Maximum Pressure: 600.00
from Festo Corporation
Grid dimension 40 mm. Predefined or freely configurable maintenance device combinations. Depending on the application, combination of filter regulator, filter, lubricator, on/off valve, soft-start valve, branching module [See More]
- Material Of Construction: Aluminum
- Connection Description: G¼
- Valve Size: 0.16
- Maximum Pressure: 21.76 to 203.05
from Bonomi North America, Inc.
0.25" 2-Way, Carbon Steel NPT Ball Valve mounted with LS2-B Limit Switch [See More]
- Material Of Construction: Aluminum; Brass / Bronze
- Connection Description: Threaded
- Valve Size: 0.25
- Maximum Pressure: 600.00
from Festo Corporation
Grid dimension 40 mm. Predefined or freely configurable maintenance device combinations. Depending on the application, combination of filter regulator, filter, lubricator, on/off valve, soft-start valve, branching module [See More]
- Material Of Construction: Aluminum
- Connection Description: G¼
- Valve Size: 0.16
- Maximum Pressure: 65.27 to 203.05
from Bonomi North America, Inc.
0.25" 2-Way, Carbon Steel NPT Ball Valve mounted with LS2-B-EXM Mechanical Explosion Proof Limit Switch [See More]
- Material Of Construction: Aluminum; Brass / Bronze
- Connection Description: Threaded
- Valve Size: 0.25
- Maximum Pressure: 600.00
from Festo Corporation
Grid dimension 40 mm. Predefined or freely configurable maintenance device combinations. Depending on the application, combination of filter regulator, filter, lubricator, on/off valve, soft-start valve, branching module [See More]
- Material Of Construction: Aluminum
- Connection Description: G¼
- Valve Size: 0.16
- Maximum Pressure: 11.60 to 203.05
from Bonomi North America, Inc.
0.25" 2-Way, Carbon Steel NPT Ball Valve & 12VDC Plastic On/Off Electric Actuator [See More]
- Material Of Construction: Aluminum; Brass / Bronze
- Connection Description: Threaded
- Valve Size: 0.25
- Maximum Pressure: 600.00
from Festo Corporation
With NPT connecting thread. Grid dimension 40 mm. Predefined or freely configurable maintenance device combinations. Depending on the application, combination of filter regulator, filter, lubricator, on/off valve, soft-start valve, branching module [See More]
- Material Of Construction: Aluminum
- Connection Description: NPT1/4-18
- Valve Size: 0.16
- Maximum Pressure: 21.76 to 203.05
from Bonomi North America, Inc.
0.25" 2-Way, Carbon Steel NPT Ball Valve & Double Acting Pneumatic Actuator [See More]
- Material Of Construction: Aluminum; Brass / Bronze
- Connection Description: Threaded
- Valve Size: 0.25
- Maximum Pressure: 600.00
from Festo Corporation
With NPT connecting thread. Grid dimension 40 mm. Predefined or freely configurable maintenance device combinations. Depending on the application, combination of filter regulator, filter, lubricator, on/off valve, soft-start valve, branching module [See More]
- Material Of Construction: Aluminum
- Connection Description: NPT1/4-18
- Valve Size: 0.16
- Maximum Pressure: 65.27 to 145.04
from Bonomi North America, Inc.
0.25" 2-Way, Carbon Steel NPT Ball Valve & 12VDC Metal On/Off Electric Actuator [See More]
- Material Of Construction: Aluminum; Brass / Bronze
- Connection Description: Threaded
- Valve Size: 0.25
- Maximum Pressure: 600.00
from Festo Corporation
With NPT connecting thread. Grid dimension 40 mm. Predefined or freely configurable maintenance device combinations. Depending on the application, combination of filter regulator, filter, lubricator, on/off valve, soft-start valve, branching module [See More]
- Material Of Construction: Aluminum
- Connection Description: NPT1/4-18
- Valve Size: 0.16
- Maximum Pressure: 29.01 to 174.05
from Bonomi North America, Inc.
0.25" 2-Way, Seal-welded Unibody Stainless Steel Ball Valve & 12VDC Plastic On/Off Electric Actuator [See More]
- Material Of Construction: Aluminum; Brass / Bronze; Stainless Steel
- Maximum Pressure: 600.00
- Valve Size: 0.25
- Actuation: Electric
from Festo Corporation
With NPT connecting thread. Grid dimension 40 mm. Predefined or freely configurable maintenance device combinations. Depending on the application, combination of filter regulator, filter, lubricator, on/off valve, soft-start valve, branching module [See More]
- Material Of Construction: Aluminum
- Connection Description: NPT1/4-18
- Valve Size: 0.16
- Maximum Pressure: 29.01 to 174.05
from Bonomi North America, Inc.
0.25" 2-Way, Seal-welded Unibody Stainless Steel Ball Valve & Double Acting Pneumatic Actuator [See More]
- Material Of Construction: Aluminum; Brass / Bronze; Stainless Steel
- Maximum Pressure: 600.00
- Valve Size: 0.25
- Actuation: Pneumatic
from Festo Corporation
With NPT connecting thread. Grid dimension 40 mm. Predefined or freely configurable maintenance device combinations. Depending on the application, combination of filter regulator, filter, lubricator, on/off valve, soft-start valve, branching module [See More]
- Material Of Construction: Aluminum
- Connection Description: NPT1/4-18
- Valve Size: 0.16
- Maximum Pressure: 65.27 to 203.05
from Bonomi North America, Inc.
0.25" 2-Way, Stainless Steel NPT Ball Valve mounted with LS2-B Limit Switch [See More]
- Material Of Construction: Aluminum; Brass / Bronze; Stainless Steel
- Connection Description: Threaded
- Valve Size: 0.25
- Maximum Pressure: 600.00
from Festo Corporation
With NPT connecting thread. Grid dimension 40 mm. Predefined or freely configurable maintenance device combinations. Depending on the application, combination of filter regulator, filter, lubricator, on/off valve, soft-start valve, branching module [See More]
- Material Of Construction: Aluminum
- Connection Description: NPT1/4-18
- Valve Size: 0.16
- Maximum Pressure: 65.27 to 145.04
from Bonomi North America, Inc.
0.25" 2-Way, Stainless Steel NPT Ball Valve mounted with LS2-B-EXM Mechanical Explosion Proof Limit Switch [See More]
- Material Of Construction: Aluminum; Brass / Bronze; Stainless Steel
- Connection Description: Threaded
- Valve Size: 0.25
- Maximum Pressure: 600.00
from ASCO
Internal pilot operated shutoff valves provides on-off control of fuel gas which are available in aluminum body, 3/4 ™ thru 3 ™ pipe size. Optional visual indication (VI), proof of closure (C) and silicon-free (SF) constructions available. [See More]
- Material Of Construction: Aluminum
- Connection Description: Threaded
- Media: Gasoline / Diesel Fuel
- Actuation: Electric
from Check-All Valve Mfg. Co.
The CAV series of valves are not catalog items but rather are custom designed and tailored to meet customer specific connections or valve configurations. If you have a check valve application where our standard catalog items do not quite match what you are looking for, contact our sales department... [See More]
- Material Of Construction: Aluminum; Brass / Bronze; Stainless Steel (optional feature); Steel (optional feature); Exotic Metal; Titanium, Monel
- Connection Description: Threaded (optional feature); Compression (optional feature); BoltFlange (optional feature); Clamp Flange (optional feature); Union (optional feature); Tube Fitting (optional feature); Butt Weld (optional feature); Socket Weld (optional feature); Face Seal (optional feature)
- Media: Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Liquids
- Actuation: Pressure
from Cylinders & Valves, Inc.
Mini-Solenoid Valve [See More]
- Material Of Construction: Aluminum; Stainless Steel
- Valve Size: 0.12
- Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
- Maximum Pressure: 125.00
from First Sensor AG
The VSO ® LowPro is a miniature proportional valve that controls the flow rate of inert gases. The low profile valve features typical flow rates up to 50 SLPM with a maximum of 1.5 watts at room temperature and can be populated into the smallest portable device improving performance, size and... [See More]
- Material Of Construction: Aluminum
- Actuation: Electric
- Maximum Pressure: 30.00 to 50.00
- Valve Type: Solenoid
from AAA Products International, Inc.
Differential Pilot models are operated with a button bleeder that shifts the spool. [See More]
- Material Of Construction: Aluminum
- Connection Description: Threaded; 1.5" FNPT
- Valve Size: 1.50
- Maximum Pressure: 250.00
from KZVALVE
The KZValve Butterfly Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 2" and 3" cast iron valves. • 4" and 5" aluminum valves. • Disk: 316 stainless steel. • Stem: 316... [See More]
- Material Of Construction: Aluminum
- Valve Size: 4.00
- Media: Oil
- Connection Description: Threaded
from Seetru Limited
Flows Rates: Flow calculated based upon: Air @ 15 °C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 25mm Nominal Bore Atmospheric Discharge Safety Relief Valve for Clean & Particle Laden Gases. Notes: Relieving pressure is... [See More]
- Material Of Construction: Aluminum; Brass / Bronze
- Connection Description: Threaded; 1" to 2" BSP, BSPT or NPT
- Valve Size: 1.00 to 2.00
- Maximum Pressure: 7.25 to 174.05
from Equilibar, LLC.
Equilibar introduces a new type of vacuum regulator with more than 5X the flow stability of traditional spring regulators. That means that your vacuum process can remain stable even as gas flow rate changes over wide ranges. Can be used with manual set-point adjustment or computer automation. Is... [See More]
- Material Of Construction: Aluminum; Brass / Bronze (optional feature); Cast Iron (optional feature); Ductile Iron (optional feature); Stainless Steel; Steel; Exotic Metal (optional feature); Acetal (optional feature); PVC (optional feature); CPVC (optional feature); PTFE (optional feature); PVDF (optional feature)
- Valve Size: 0.25 to 4.00
- Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
- Connection Description: Threaded; Compression (optional feature); BoltFlange (optional feature); Clamp Flange (optional feature); Union (optional feature); Tube Fitting (optional feature); Butt Weld (optional feature); Socket Weld (optional feature); Face Seal (optional feature); NPT
from Vogtlin Massflow USA
The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]
- Material Of Construction: Aluminum
- Valve Size: 0.50
- Media: High Purity; Natural Gas
- Connection Description: Threaded; Compression; Tube Fitting; Face Seal; Swagelok, VCR, VCO, Push-in
from Nor-Cal Products, Inc. - The Vacuum Experts
Nor-Cal has upgraded its sealing butterfly valve technology to provide a broader and more robust product line. Available in either stainless steel or aluminum, the STBV-product is a dual function valve capable of acting both as foreline isolation and down-stream pressure control valve. The isolation... [See More]
- Material Of Construction: Aluminum; Stainless Steel
- Connection Description: BoltFlange; NW-40, NW-50, ISO-63, ISO-80, ISO-100
- Valve Size: 1.50 to 4.00
- Maximum Pressure: 17.40
from Liquid Controls Group; a Unit of IDEX Corporation
Back Check Valves. Designed with a soft seat to prevent reverse flow and eliminate counter advancement when PTO is engaged. Includes built-in pressure relied to keep the meter, downstream piping and delivery hose packed to a set pressure. Full port design assures maximum system flow rate. [See More]
- Material Of Construction: Aluminum
- Maximum Pressure: ? to 350.00
- Media: Gasoline / Diesel Fuel
- Actuation: Mechanical
from Enfield Technologies
Enfield Technologies LS - V05s model proportional valves are the newest addition to 5 - Ported, 4 - Way valve product offering. While compact, they remain big on versatility, with a rugged design specifically designed for in - line or custom manifold mounting. The bi - directional linear forc e... [See More]
- Material Of Construction: Aluminum; Stainless Steel (optional feature); Steel (optional feature)
- Valve Size: 0.16
- Media: Inert / Non -Corrosive Dry Gases
- Connection Description: Threaded; 10-32 UNF
from Bronkhorst USA
FLOW-ADJUST manual control valves are designed for extremely precise control in low flow gas and liquid applications. The manual control valves are available in two standard resolution (SR) and five high resolution (HR) models offering a smooth control of gas or liquid flow. The standard resolution... [See More]
- Material Of Construction: Aluminum
- Maximum Pressure: 150.00
- Media: High Purity
- Actuation: Manual
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Material Of Construction: Aluminum; Stainless Steel; Steel
- Valve Size: 2.56
- Media: Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature)
- Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
from Brooks Instrument
The 8600 Series mechanical pressure regulators offer exceptional pressure output precision by virtue of their high-resolution control of the supply pressure. They are direct-acting, non-relieving units that provide bubble-tight shut-off on helium at 7 bar. Features. Ideal for use at flow up to 1,000... [See More]
- Material Of Construction: Aluminum; Stainless Steel (optional feature)
- Connection Description: Threaded
- Valve Size: 0.12
- Maximum Pressure: 250.00
from Parker Hannifin / Automation Group / Fluid Control Division
Parker Fluid Control products have been designed to offer customers the ultimate in performance, versatility and quality. Every valve is engineered for optimal operation, is constructed with modern machinery that uses stringent processes to provide our customer with a quality driven product. Parker... [See More]
- Material Of Construction: Aluminum
- Maximum Pressure: 0.00 to 125.00
- Connection Description: NAMUR MOUNT
- Valve Type: Solenoid
from Milton Roy
Pinch valves control the flow of fluids (liquid, gas or power) and provide a leak-proof seal when closed. They are cost-effective, simple to install and require little maintenance. The valves are made up of a valve body and a cylindrical sleeve reinforced with natural or synthetic rubber. Typically... [See More]
- Material Of Construction: Aluminum; Cast Iron; PVC
- Valve Type: Pinch
from Xylem Applied Water Systems
For International & US Markets. 2-way normally closed. Lightweight aluminium construction. Zero pressure rated. Fully ported orifices for high flow at minimal pressure drop [See More]
- Material Of Construction: Aluminum
- Valve Size: 0.25 to 1.00
- Media: Natural Gas
- Connection Description: Threaded; 1/4” – 1” NPT ports
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems
TESCOM ™ 20-1100 Series regulator with lightweight aluminum construction is designed for onboard compressed natural gas (CNG) vehicles 7 liter engines and larger. Offers higher flow capacity than the 20-1000 Series and accessory options such as solenoid valve and pressure sensors. [See More]
- Material Of Construction: Aluminum
- Connection Description: Threaded
- Valve Size: 0.31 to 0.50
- Maximum Pressure: 3600.00
from Spectrum Associates, Inc.
These patented valves are installed where fuel lines connect to tanks, between tanks, at firewalls, and other points where hard landing can cause fuel system leaks. BALVAC ® Breakaway valves separate and shut off fuel lines with negligible loss of fluid during separation (See Table). [See More]
- Material Of Construction: Aluminum
- Valve Size: 0.50 to 2.00
- Media: Specialty Corrosive
- Connection Description: Threaded; Tube size: 1/2", 3/4", 1", 1.5", 2"
from Proportion-Air, Inc.
Control pressure up to 200 psig [See More]
- Material Of Construction: Aluminum
- Connection Description: Threaded; 1/4" To 1-1/2" NPT Female
- Valve Size: 0.25 to 1.50
- Actuation: Pilot
from Valcor Engineering Corporation
Valcor fill and drain valves are metal-to-metal seat valves that maintain extremely low internal & external leakages (1 ×10^-6 sccs GHe) yet are capable of very high operational cycles (over 100 open/close cycles). Our F &D valves are compatible with propellants (Hydrazine, NTO, MMH,... [See More]
- Material Of Construction: Aluminum; Exotic Metal
- Connection Description: Threaded; BoltFlange; Tube Fitting; Socket Weld
- Valve Size: 0.19 to 0.50
- Maximum Pressure: 300.00 to 10000.00
from WEH Technologies Inc.
Vacuum pressure relief module for vacuum pump protection. The vacuum pressure relief module is used to protect the vacuum pump from excess pressure. Even in cases of rapid pressure rises (up to 4,350 psi) the vacuum pressure relief module protects the vacuum pump and its peripherals effectively. If... [See More]
- Material Of Construction: Aluminum; Brass / Bronze; Stainless Steel
- Valve Size: 0.47
- Media: High Purity
- Connection Description: Threaded; Clamp Flange
from Xiamen Landee Industries Co., Ltd.
Key Specifications/Special Features: Working pressure: PN10; PN16. Body materials: cast iron, ductile iron, aluminum bronze, stainless steel and carbon steel. Applicable temperature: from -40 to +230 degrees C. Size range: from 2 to 40 inches diameter (DN25 to DN1000mm). Face to face according to... [See More]
- Material Of Construction: Aluminum; Brass / Bronze; Cast Iron; Ductile Iron; Stainless Steel; Steel; Carbon Steel
- Valve Size: 2.00 to 40.00
- Media: Gasoline / Diesel Fuel; LP Gas; Natural Gas; Sour Gas
- Connection Description: BoltFlange; Butt Weld
from Scott Rotary Seals
The AV series rotary timing valves (RTVs) are used for the transfer of air/vacuum and/or gases from stationary piping into or out of rotating machinery where automatic on/off flow control is required. All AV series rotary timing valves are of disk configuration made of hard coat anodized aluminum... [See More]
- Material Of Construction: Aluminum
- Valve Size: 0.25
- Media: Vacuum
- Connection Description: Threaded; 1/4" NPT
from Curtiss-Wright, Valve Group
Curtis Wright provides a variety of industrial grade globe valves that meet the harsh environments suitable for applications such as power and oil, petrochemical, hydrocarbon service, seawater cooling systems, offshore applications. Curtiss-Wright globe valves are supplied through their Phonix or... [See More]
- Material Of Construction: Aluminum; Stainless Steel; Steel; Exotic Metal
- Valve Size: 0.25 to 20.00
- Media: High Purity; LP Gas; Natural Gas; Specialty Corrosive; Refrigerents
- Actuation: Manual; Pneumatic (optional feature)
from Radwell International
DISCONTINUED BY MANUFACTURER, GAS VALVE ASSEMBLY, 3/4 INCH NPT, 5 PSI MAX PRESSURE, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material Of Construction: Aluminum
from ASCO
These 2-way normally closed valve bodies are designed for on/off control of commecial or industrial gas burners. The V710(B) is designed exclusively for use with the AH(E) Hydramotor® actuator. The AH(E) Hydramotor valve consists of two assemblies; the V710(B) valve body and the AH(E) Hydramotor... [See More]
- Material Of Construction: Aluminum
- Valve Size: 1.00
- Media: Gasoline / Diesel Fuel
- Connection Description: Threaded
from Cylinders & Valves, Inc.
Mini-Solenoid Valve [See More]
- Material Of Construction: Aluminum; Stainless Steel
- Valve Size: 0.12
- Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
- Maximum Pressure: 150.00
from AAA Products International, Inc.
Manual lever models are operated with a handle that shifts the spool. The standard handle position of the knob for a 3-position valve is the center of the valve (Position "B"). To fully shift the valve, the handle is pulled towards the operator (Position [See More]
- Material Of Construction: Aluminum
- Connection Description: Threaded; 1.5" FNPT
- Valve Size: 1.50
- Maximum Pressure: 250.00
from KZVALVE
4" Aluminum butterfly valve, EPDM seats, stainless steel disk, stainless steel valve stem, rated for 50 psi at 70 ° F, 12 volt DC motor, on/off, 3.0 second cycle time, 3 wires (red to positive, black to negative, white to positive switch), wiring pigtail included. [See More]
- Material Of Construction: Aluminum
- Valve Size: 4.00
- Media: Oil
- Connection Description: Threaded
from Equilibar, LLC.
Precision Back Pressure Regulator for Hygienic Service. For gas, liquid and mixed phase processes. Wide Range of working Pressures and Flows. Rugged 316 stainless steel Bar Stock Design with no Welded Fittings. Hygienic: No Crevices, <32Ra Finish. 3 Piece Low Dead Volume Design. Ports are the... [See More]
- Material Of Construction: Aluminum; Brass / Bronze (optional feature); Cast Iron (optional feature); Ductile Iron (optional feature); Steel; Exotic Metal (optional feature)
- Valve Size: 0.50
- Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
- Connection Description: Compression (optional feature); BoltFlange (optional feature); Clamp Flange (optional feature); Union (optional feature); Tube Fitting (optional feature); Butt Weld (optional feature); Socket Weld (optional feature); Face Seal (optional feature); NPT
from Vogtlin Massflow USA
The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]
- Material Of Construction: Aluminum
- Valve Size: 0.25
- Media: High Purity; Natural Gas
- Connection Description: Threaded; Compression; Tube Fitting; Face Seal; Swagelok, VCR, VCO, Push-in
from Nor-Cal Products, Inc. - The Vacuum Experts
IntellisysTM butterfly valves offer the user outstanding pressure control performance with the convenience and space savings of an on-valve mounted controller. The patended closed loop motor control technology allows for smaller sizes (less than 6" ID) to be driven using only the step motor itself. [See More]
- Material Of Construction: Aluminum
- Connection Description: BoltFlange; NW-25, NW-40, NW-50, ISO-63, ISO-80, ISO-100, ISO-160, ISO-200, ISO-250
- Valve Size: 1.00 to 10.00
- Maximum Pressure: 15.00
from Liquid Controls Group; a Unit of IDEX Corporation
The Liquid Controls E-7 Electronic, Two-Stage, Preset Valve is designed for refined fuel applications including gasoline, gasohol, diesel fuel, and fuel oil. The valve is available as part of a complete, new metering system with electronic registration or as a retrofit when upgrading from mechanical... [See More]
- Material Of Construction: Aluminum
- Maximum Pressure: ? to 150.00
- Media: Gasoline / Diesel Fuel
- Actuation: Electric; Pilot
from Enfield Technologies
Enfield Technologies LS - V15s model proportional valves are the newest addition to 5 - Ported, 4 - Way valve product offering. While compact, they remain big on versatility, with a rugged design specifically designed for in - line or custom manifold mounting. The bi - directional linear force motor... [See More]
- Material Of Construction: Aluminum; Stainless Steel (optional feature); Steel (optional feature)
- Valve Size: 0.12
- Media: Inert / Non -Corrosive Dry Gases
- Connection Description: Threaded; 1/8" NPT
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Material Of Construction: Aluminum; Stainless Steel; Steel
- Valve Size: 3.15
- Media: Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature)
- Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
from Parker Hannifin / Automation Group / Fluid Control Division
Parker Fluid Control products have been designed to offer customers the ultimate in performance, versatility and quality. Every valve is engineered for optimal operation, is constructed with modern machinery that uses stringent processes to provide our customer with a quality driven product. Parker... [See More]
- Material Of Construction: Aluminum
- Connection Description: Threaded; NPT
- Valve Size: 0.25
- Maximum Pressure: 30.00 to 150.00
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems
TESCOM ™ Regulus 4 dual stage pressure reducing regulator is extremely sensitive (mbar range) for gas purity up to 5.0 and offers integrated relief valve. Ideal use for non-corrosive gases including oxygen and product testing applications. [See More]
- Material Of Construction: Aluminum
- Connection Description: Compression (optional feature); Socket Weld (optional feature); 8 to 22 mm
- Valve Size: 0.75
- Maximum Pressure: 290.00
from Spectrum Associates, Inc.
Frangible Quick Disconnect Assemblies retain all of the proven spring-loaded self-rotating breakaway ball valve design features, while adding a manual reset "quick-disconnet" option. In this manner, the assembly not only operates as a frangible segment of the pressurized fuel system, it is also... [See More]
- Material Of Construction: Aluminum
- Valve Size: 0.50 to 2.00
- Media: Specialty Corrosive
- Connection Description: Threaded; Tube size: 1/2", 3/4", 1", 1.5", 2"
from Proportion-Air, Inc.
Modified spring for low pressure control is available [See More]
- Material Of Construction: Aluminum
- Connection Description: Threaded; 1/4" To 2" NPT Female
- Valve Size: 0.25 to 2.00
- Actuation: Pilot
from WEH Technologies Inc.
Vacuum pressure relief module for venting to the outside for vacuum pump protection. The TVS21 vacuum pressure relief module is used to protect the vacuum pump from excess pressure. The vacuum pressure relief module type TVS21 protects the pump from damages by venting the excess pressure safely into... [See More]
- Material Of Construction: Aluminum; Brass / Bronze; Stainless Steel
- Valve Size: 0.47
- Media: High Purity
- Connection Description: Threaded; Clamp Flange
from Xiamen Landee Industries Co., Ltd.
Floating Ball Valve with Flanged with API 6D Manufacture Standard. Model Number: LD 004-BVF3. Key Specifications/Special Features: Working pressure: 150, 300, 600, 900Lb (PN10 to PN160). Size range: from 1/2 to 8-inch. Body materials: cast iron, ductile iron, aluminum bronze, stainless steel and... [See More]
- Material Of Construction: Aluminum; Brass / Bronze; Cast Iron; Ductile Iron; Stainless Steel; Steel
- Valve Size: 0.50 to 8.00
- Media: Oil
- Connection Description: BoltFlange
from Scott Rotary Seals
The AV series rotary timing valves (RTVs) are used for the transfer of air/vacuum and/or gases from stationary piping into or out of rotating machinery where automatic on/off flow control is required. All AV series rotary timing valves are of disk configuration made of hard coat anodized aluminum... [See More]
- Material Of Construction: Aluminum
- Valve Size: 0.25
- Media: Vacuum
- Connection Description: Threaded; 1/4" NPT
from Radwell International
VALVE,SOLENOID, 2 WAY NORMALLY CLOSED, 1", NPT, 120VAC, 21 CV 1,119,000 BTU/HR 0-25 PSI AIR-FUEL GAS SHUTOFF VALVE WITH ALUMINUM BODY, NBR SEALS, AND NEMA 1 ENCLOSURE . FREE 2 YEAR RADWELL WARRANTY [See More]
- Material Of Construction: Aluminum
- Valve Type: Solenoid; Shut Off
from Cylinders & Valves, Inc.
Air Pilot Operated [See More]
- Material Of Construction: Aluminum
- Valve Size: 0.12
- Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
- Maximum Pressure: 0.00 to 200.00
from AAA Products International, Inc.
Standard solenoid models are assembled for "Internal Pilot" operation; that is, the valves derive shifting pressure for the spool from the valve inlet port. The required pressure to shift the spool is dependent upon the operator style. If the valve must operate at other pressures or vacuum, then the... [See More]
- Material Of Construction: Aluminum
- Connection Description: Threaded; 1.5" FNPT
- Valve Size: 1.50
- Maximum Pressure: 250.00
from KZVALVE
5" Aluminum butterfly valve, EPDM seats, stainless steel disk, stainless steel valve stem, rated for 50 psi at 70 ° F [See More]
- Material Of Construction: Aluminum
- Valve Size: 5.00
- Media: Oil
- Connection Description: Threaded
from Equilibar, LLC.
Precision Back Pressure Regulator. For gas & mixed phase processes. Rugged Bar Stock Design. Available in ¼ inch through 1 inch sizes. SS316 standard with Hastelloy C optional. Diaphragms available in PTFE, Hastelloy, SS316, and polyimide. The GS series is specifically designed for a... [See More]
- Material Of Construction: Aluminum; Brass / Bronze (optional feature); Cast Iron (optional feature); Ductile Iron (optional feature); Stainless Steel; Steel; Exotic Metal (optional feature); Acetal (optional feature); PVC (optional feature); CPVC (optional feature); PTFE (optional feature); PVDF (optional feature)
- Valve Size: 0.12 to 1.00
- Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
- Connection Description: Threaded; Compression (optional feature); BoltFlange (optional feature); Clamp Flange (optional feature); Union (optional feature); Tube Fitting (optional feature); Butt Weld (optional feature); Socket Weld (optional feature); Face Seal (optional feature); NPT
from Vogtlin Massflow USA
The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]
- Material Of Construction: Aluminum
- Valve Size: 0.50
- Media: High Purity; Natural Gas
- Connection Description: Threaded; Compression; Tube Fitting; Face Seal; Swagelok, VCR, VCO, Push-in
from Liquid Controls Group; a Unit of IDEX Corporation
Aluminum V-15 and V-30 Valves For M-15 and M-30 Meters, Classes 1, 2, 3, 4, 14, 15 and 16. PTFE (Teflon ®) seals or seals made of Viton ®. Angle valves may be indexed in 90 ° increments same as V-7 Valve. Also available for use with M-25, M-40, and M-60 Meters, Classes 1 & 2... [See More]
- Material Of Construction: Aluminum
- Connection Description: BoltFlange
- Media: Gasoline / Diesel Fuel
- Valve Type: Angle
from Enfield Technologies
Enfield Technologies LS - V25s series continues in the long line of tradition for fast response and high flow, associated with the LS series sub - base mounted valves. The LS - V25s is a ¼ ” ported in - line valve, with a 1 .0 Cv. Customers in the market for a low profile valve , with a... [See More]
- Material Of Construction: Aluminum; Stainless Steel (optional feature); Steel (optional feature)
- Valve Size: 0.25
- Media: Inert / Non -Corrosive Dry Gases
- Connection Description: Threaded; 1/4" NPT
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Material Of Construction: Aluminum
- Valve Size: 3.94
- Media: Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature)
- Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
from Parker Hannifin / Automation Group / Fluid Control Division
SOLENOID VALVE 4W DIRECT ACTING [See More]
- Material Of Construction: Aluminum
- Maximum Pressure: 30.00 to 150.00
- Connection Description: NAMUR MOUNT
- Valve Type: Solenoid
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems
TESCOM ™ 20-1000 Series regulator is designed with lightweight aluminum construction for onboard compressed natural gas vehicles with 7 liter engines and larger. Piston sensed for long service life with coolant heat jacket to prevent freezing. [See More]
- Material Of Construction: Aluminum
- Connection Description: Threaded; 1/4" and 3/8" NPT
- Valve Size: 0.25 to 0.38
- Maximum Pressure: 3600.00
from Proportion-Air, Inc.
Control pressure up to 150 psig and as low as inches of water column [See More]
- Material Of Construction: Aluminum
- Connection Description: Threaded; Face Seal; 1/4" NPT Female
- Valve Size: 0.25
- Actuation: Pilot
from Xiamen Landee Industries Co., Ltd.
Swing Check Valve with Cast Iron, Ductile Iron, Aluminum Bronze, and Stainless Steel Materials. Model Number:LD 016-WCK4. Key Specifications/Special Features: Working pressure: PN10, PN16, 125LBS. Body materials: cast iron, ductile iron, aluminum bronze, stainless steel, and carbon steel. Applicable... [See More]
- Material Of Construction: Aluminum; Brass / Bronze; Cast Iron; Ductile Iron; Stainless Steel; Steel
- Valve Size: 2.00 to 40.00
- Media: Gasoline / Diesel Fuel; LP Gas; Natural Gas; Sour Gas
- Connection Description: BoltFlange; Butt Weld
from Scott Rotary Seals
The AV series rotary timing valves (RTVs) are used for the transfer of air/vacuum and/or gases from stationary piping into or out of rotating machinery where automatic on/off flow control is required. All AV series rotary timing valves are of disk configuration made of hard coat anodized aluminum... [See More]
- Material Of Construction: Aluminum
- Valve Size: 0.25
- Media: Vacuum
- Connection Description: Threaded; 1/4" NPT
from Radwell International
GAS PRESSURE REGULATOR, 3/8 INCH PIPE SIZE, 1/2 PSI, HOUSING MATERIAL: ALUMINUM, OUTLET PRESSURE RANGE: -1.5 INCH TO 1.0 INCH . FREE 2 YEAR RADWELL WARRANTY [See More]
- Material Of Construction: Aluminum
- Valve Type: Regulator
from Cylinders & Valves, Inc.
Button Bleeder Valve [See More]
- Material Of Construction: Aluminum
- Valve Size: 0.12
- Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
- Maximum Pressure: 0.00 to 150.00
from AAA Products International, Inc.
This option is only available on models KE and KO with body styles 2 and 3. This option allows the valve to be used in harsh, wash down environments. Entire construction is stainless steel, even the nameplate and screws. Soft seal construction with Viton O-ring seals in body grooves. Can be used on... [See More]
- Material Of Construction: Aluminum
- Connection Description: Threaded; 0.25" FNPT
- Valve Size: 0.25
- Maximum Pressure: 250.00
from Equilibar, LLC.
Standard Pressure Range: 0.02 (.5 ” WC) to 1500 psig. Ultra Low to Zero flow performance. Standard Cv from 1E-11 to 0.01. Standard 316L Stainless Steel Body; Hastelloy C and PTFE also available. NPT, VCR/VCO type and Valco (low dead volume) ends available. Wide Variety of Diaphragms Including... [See More]
- Material Of Construction: Aluminum; Brass / Bronze (optional feature); Cast Iron (optional feature); Ductile Iron (optional feature); Stainless Steel; Steel; Exotic Metal (optional feature); PTFE (optional feature)
- Valve Size: 0.12
- Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
- Connection Description: Threaded; Compression (optional feature); BoltFlange (optional feature); Clamp Flange (optional feature); Union (optional feature); Tube Fitting (optional feature); Butt Weld (optional feature); Socket Weld (optional feature); Face Seal (optional feature); NPT
from Vogtlin Massflow USA
The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]
- Material Of Construction: Aluminum
- Valve Size: 0.25
- Media: High Purity; Natural Gas
- Connection Description: Threaded; Compression; Tube Fitting; Face Seal; Swagelok, VCR, VCO, Push-in
from Enfield Technologies
The M1D is a proportional pneumatic valve. It is primarily used for directional control of inert gases in servo systems to control position, pressure, force or flow. It is also used in systems requiring very high speed pneumatic switching. The valve includes integrated on board driver electronics. [See More]
- Material Of Construction: Aluminum; Stainless Steel (optional feature); Steel (optional feature); Glass Filled Nylon; Nylon
- Valve Size: 0.38
- Media: Inert / Non -Corrosive Dry Gases
- Connection Description: Threaded; 3/8" NPTF
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Material Of Construction: Aluminum
- Valve Size: 4.92
- Media: Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature)
- Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
from Parker Hannifin / Automation Group / Fluid Control Division
Parker Fluid Control products have been designed to offer customers the ultimate in performance, versatility and quality. Every valve is engineered for optimal operation, is constructed with modern machinery that uses stringent processes to provide our customer with a quality driven product. Parker... [See More]
- Material Of Construction: Aluminum
- Connection Description: Threaded; NPT
- Valve Size: 0.12
- Maximum Pressure: 15.00 to 150.00
from Proportion-Air, Inc.
Control pressure up to 150 psig and as low as inches of water column [See More]
- Material Of Construction: Aluminum
- Connection Description: Threaded; Face Seal; 3/8" NPT Female
- Valve Size: 0.38
- Actuation: Pilot
from Xiamen Landee Industries Co., Ltd.
Swing Check Valves, Pressure from ANSI Class 150 to 2500 (PN1.6-42MPa). Model Number:LD-003-CK2. Key Specifications/Special Features: Pressure: from ANSI class 150 to 2500 (PN1.6-42MPa). Manufacturing standards: API, ANSI, BS, DIN, JIS. Size range: from 1/2 inch to 32 inch (DN15mm - DN800mm). [See More]
- Material Of Construction: Aluminum; Brass / Bronze; Cast Iron; Ductile Iron; Stainless Steel; Steel; Carbon Steel
- Valve Size: 0.50 to 32.00
- Media: Gasoline / Diesel Fuel; LP Gas; Natural Gas; Sour Gas
- Connection Description: BoltFlange; Butt Weld
from Scott Rotary Seals
The AV series rotary timing valves (RTVs) are used for the transfer of air/vacuum and/or gases from stationary piping into or out of rotating machinery where automatic on/off flow control is required. All AV series rotary timing valves are of disk configuration made of hard coat anodized aluminum... [See More]
- Material Of Construction: Aluminum
- Valve Size: 0.25
- Media: Vacuum
- Connection Description: Threaded; 1/4" NPT
from Radwell International
GAS VALVE, 3/8IN NPT, 2WAY NC, .26AMP, 110/120VAC, 50/60HZ, 14W, 10PSI MAX, ALUMINUM BODY. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material Of Construction: Aluminum
from Cylinders & Valves, Inc.
Cam Stem Operated [See More]
- Material Of Construction: Aluminum
- Maximum Pressure: 0.00 to 200.00
- Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
- Actuation: Cam Stem
from Equilibar, LLC.
Precision Back Pressure Regulator. For liquid, gas & mixed phase processes. SS316 Rugged Bar Stock Design. Unique Chatter Suppression Feature in liquid only applications. High Precision and sensitivity. PTFE, stainless steel, and Hastelloy diaphragms available. The NL series back pressure... [See More]
- Material Of Construction: Aluminum; Brass / Bronze (optional feature); Cast Iron (optional feature); Ductile Iron (optional feature); Stainless Steel; Steel; Exotic Metal (optional feature); Acetal (optional feature); PVC (optional feature); CPVC (optional feature); PTFE (optional feature); PVDF (optional feature)
- Valve Size: 1.00 to 4.00
- Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
- Connection Description: Threaded; Compression (optional feature); BoltFlange (optional feature); Clamp Flange (optional feature); Union (optional feature); Tube Fitting (optional feature); Butt Weld (optional feature); Socket Weld (optional feature); Face Seal (optional feature); NPT
from Enfield Technologies
The M2D is a proportional pneumatic valve. It is primarily used for directional control of inert gases in servo systems to control position, pressure, force or flow. It is also used in systems requiring very high speed pneumatic switching. The valve includes integrated on board driver electronics. [See More]
- Material Of Construction: Aluminum; Stainless Steel (optional feature); Steel (optional feature); Glass Filled Nylon; Nylon
- Valve Size: 0.38
- Media: Inert / Non -Corrosive Dry Gases
- Connection Description: Threaded; 3/8" NPTF
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Material Of Construction: Aluminum; Steel
- Valve Size: 2.56
- Media: Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature)
- Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
from Proportion-Air, Inc.
Outlet pressure is adjusted by applying pressure to the dome port [See More]
- Material Of Construction: Aluminum
- Connection Description: Threaded; Face Seal; 1/4" NPT Female
- Valve Size: 0.25
- Actuation: Pilot
from Xiamen Landee Industries Co., Ltd.
Swing Check Valve, Flange Drilling According to ANSI125/150, DIN2501 PN10/PN16, and AS2129 Table E. Model Number:LD 016-WCK1. Key Specifications/Special Features: Key Specifications/Special Features: Working pressure: PN10, PN16, 125lb. Body materials: cast iron, ductile iron, aluminum bronze,... [See More]
- Material Of Construction: Aluminum; Brass / Bronze; Cast Iron; Ductile Iron; Stainless Steel; Steel; Carbon Steel
- Valve Size: 2.00 to 40.00
- Media: Gasoline / Diesel Fuel; LP Gas; Natural Gas; Sour Gas
- Connection Description: BoltFlange
from Radwell International
GAS SOLENOID VALVE, 1/2 X 3/4, 2 WAY NORMALLY CLOSED, ALUMINUM, 17.1/F W, 120/60,110/50AC, 18" LEAD. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material Of Construction: Aluminum
- Valve Type: Solenoid
from Cylinders & Valves, Inc.
Foot Pedal & Treadle Operated [See More]
- Material Of Construction: Aluminum
- Maximum Pressure: 0.00 to 200.00
- Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
- Actuation: Manual
from Enfield Technologies
The M2S is the inaugural release of the M2 family of valves from Enfield Technologies. In addition to the proportional response and ultra - fast response time (2.8 ms ) that have come to be associated with Enfield Technologies ’ valves, the M2 valves boast an IP65 environmental protection... [See More]
- Material Of Construction: Aluminum; Stainless Steel (optional feature); Steel (optional feature); Glass Filled Nylon; Nylon
- Valve Size: 0.38
- Media: Inert / Non -Corrosive Dry Gases
- Connection Description: Threaded; 3/8" NPTF
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Material Of Construction: Aluminum; Steel
- Valve Size: 3.15
- Media: Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature)
- Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
from Proportion-Air, Inc.
High pressure control up to 350 psig [See More]
- Material Of Construction: Aluminum
- Connection Description: Threaded; 1/2" To 1" NPT Female
- Valve Size: 0.50 to 1.00
- Actuation: Pilot
from Radwell International
GAS SOLENOID VALVE, 3/4 X 1-5/, 2 WAY NORMALLY CLOSED, ALUMINUM, 20.1/F W, PROOF OF CLOSURE, 220 VAC, 18" LEAD . FREE 2 YEAR RADWELL WARRANTY [See More]
- Material Of Construction: Aluminum
- Valve Type: Solenoid
from Cylinders & Valves, Inc.
Hand Lever [See More]
- Material Of Construction: Aluminum
- Maximum Pressure: 0.00 to 200.00
- Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
- Actuation: Manual
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Material Of Construction: Aluminum
- Valve Size: 3.94
- Media: Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature)
- Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
from Proportion-Air, Inc.
Modified R-Series for high flow vacuum control [See More]
- Material Of Construction: Aluminum
- Connection Description: Threaded; 1/4" To 2" NPT Female
- Valve Size: 0.25 to 2.00
- Actuation: Pilot
from Radwell International
GENERAL PURPOSE VALVE, 214 SERIES GAS SHUTOFF VALVE, ALUMINUM BODY, FLOW: 4.40CV/3.80KV, 2 WAY FUNCTION: 2/2 NORMALLY CLOSED, NPT 1/2 INCH, COIL CLASS F, MEDIA: FUEL GAS, 3/4 INCH ORIFICE, 120 VAC AT 60 HZ, 17.1 W. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material Of Construction: Aluminum
- Valve Type: Shut Off
from Cylinders & Valves, Inc.
Palm Button Operated [See More]
- Material Of Construction: Aluminum
- Maximum Pressure: 0.00 to 200.00
- Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
- Actuation: Manual
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Material Of Construction: Aluminum
- Valve Size: 4.92
- Media: Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature)
- Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
from Proportion-Air, Inc.
Ultra High Resolution electro-pneumatic closed loop proportional pressure control valves with a digital display. The QPV utilizes a variable orifice valve on the inlet side which eliminates the digital steps of traditional ON/OFF solenoid: The field adjustable hysteresis potentiometer allows users... [See More]
- Material Of Construction: Aluminum
- Connection Description: Threaded; 1/8" NPT Female
- Valve Size: 0.12
- Actuation: ElectroPneumatic
from Radwell International
VALVE, 5/2 TYPE, 4- WAY, 2-POSITION, ALUMINUM, 1/4 NPT PORT SIZE, 1/4 INCH ORIFICE SIZE, 150 PSI AIR/INERT GAS OPERATING PRESSURE, 110/120 VAC, 50/60 HZ, 10 WATT, 30-150 PSI, 210-1030 KPA. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material Of Construction: Aluminum
from Cylinders & Valves, Inc.
Roller Cam Operated [See More]
- Material Of Construction: Aluminum
- Maximum Pressure: 0.00 to 200.00
- Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
- Actuation: Roller Cam
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Material Of Construction: Aluminum; Steel
- Valve Size: 2.56
- Media: Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature)
- Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
from Proportion-Air, Inc.
Ultra High Resolution electro-pneumatic closed loop proportional pressure control valves. The MPV utilizes a variable orifice valve on the inlet side which eliminates the digital steps of traditional ON/OFF solenoid: The field adjustable hysteresis potentiometer allows users to virtually eliminate... [See More]
- Material Of Construction: Aluminum
- Connection Description: Threaded; 1/8" NPT Female
- Valve Size: 0.12
- Actuation: ElectroPneumatic
from Radwell International
GAS SHUTOFF SOLENOID VALVE, HV216 SERIES, 2-WAY, ALUMINUM BODY, CABLE OPERATED, RELEASE TO CLOSE, 1//2 INCH NPT, 3/4 INCH ORIFICE, 5.2 CV FLOW, 32-132 FAHRENHEIT, 5 PSI MAX, FOR COMMERCIAL KITCHENS. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material Of Construction: Aluminum
- Valve Type: Solenoid; Shut Off
from Cylinders & Valves, Inc.
Single Solenoid Pilot Operated [See More]
- Material Of Construction: Aluminum
- Maximum Pressure: 50.00 to 200.00
- Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
- Actuation: Pilot
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Material Of Construction: Aluminum; Steel
- Valve Size: 3.15
- Media: Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature)
- Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
from Proportion-Air, Inc.
Electro-pneumatic closed loop pressure control valve. Pressure ranges from full vacuum up to 500 psig. Variety of analog and digital command signals. High accuracy of +/- 0.2% F.S. typical with +/-0.02% F.S. repeatability. Analog monitor output is available for data aquisition. Can be assembled to... [See More]
- Material Of Construction: Aluminum
- Connection Description: Threaded; 1/8" NPT Female
- Valve Size: 0.12
- Actuation: ElectroPneumatic
from Radwell International
SOLENOID VALVE, GAS SHUT-OFF, 3/4 X 3/4 INCHPORT CONNECTION, FEMALE THREADED, DIE-CAST ALUMINUM, 0-15 PSI, 2-WAY/2-POSITION, PUSH-TO-OPEN, BUNA-N SEAL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material Of Construction: Aluminum
- Valve Type: Solenoid
- Connection Description: Threaded
from Cylinders & Valves, Inc.
Operating Pressure 20-200 PSI. 2-Way Bleeder Buttons can be remotely mounted up to 8 ’ apart with 1/8 ” I.D. (maximum) tubing. [See More]
- Material Of Construction: Aluminum
- Valve Size: 0.12
- Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
- Maximum Pressure: 20.00 to 200.00
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Material Of Construction: Aluminum; Stainless Steel; Steel
- Valve Size: 3.94
- Media: Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature)
- Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
from Proportion-Air, Inc.
The QB3 is a complete electronic pressure regulator package consisting of two feed and bleed solenoid valves, a control circuit, a pressure transducer, an integral air pilot operated volume booster, and a rugged IP65 housing. the pressure transducer is connected directly to the control pressure so... [See More]
- Material Of Construction: Aluminum
- Connection Description: Threaded; 1/4" NPT Female
- Valve Size: 0.25
- Actuation: ElectroPneumatic
from Cylinders & Valves, Inc.
4-Way Spool Valves - Foot Pedal Operated, Spring Return [See More]
- Material Of Construction: Aluminum
- Maximum Pressure: 0.00 to 200.00
- Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
- Actuation: Manual
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Material Of Construction: Aluminum; Stainless Steel; Steel
- Valve Size: 4.92
- Media: Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature)
- Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
from Proportion-Air, Inc.
Intrinsically safe-Factory Mutual (Class I, Division 2 Groups C,D) electro-pneumatic closed loop pressure control valve. Pressure ranges from full vacuum up to 150 psig. 4-20mA command signal. High accuracy of +/- 0.2% F.S. typical with +/-0.02% F.S. repeatability. Can be assembled to air piloted... [See More]
- Material Of Construction: Aluminum
- Connection Description: Threaded; 1/8" NPT Female
- Valve Size: 0.12
- Actuation: ElectroPneumatic
from Cylinders & Valves, Inc.
4-Way Spool Valves - Foot Treadle Operated, Friction Position [See More]
- Material Of Construction: Aluminum
- Maximum Pressure: 0.00 to 200.00
- Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
- Actuation: Manual
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit switches,... [See More]
- Material Of Construction: Aluminum; Stainless Steel; Steel
- Valve Size: 0.39
- Media: Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature)
- Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
from Proportion-Air, Inc.
Intrinsically safe-Factory Mutual (Class I,II,III, Division 1 Groups C,D,E,F,G) electro-pneumatic closed loop pressure control valve. Pressure ranges from full vacuum up to 150 psig. 4-20mA command signal. High accuracy of +/- 0.2% F.S. typical with +/-0.02% F.S. repeatability. Can be assembled to... [See More]
- Material Of Construction: Aluminum
- Connection Description: Threaded; 1/8" NPT Female
- Valve Size: 0.12
- Actuation: ElectroPneumatic
from Cylinders & Valves, Inc.
4-Way Spool Valves - Hand Lever [See More]
- Material Of Construction: Aluminum
- Maximum Pressure: 0.00 to 200.00
- Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
- Actuation: Manual
from co-ax valves inc.
Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]
- Material Of Construction: Aluminum; Steel
- Valve Size: 0.59
- Media: Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature)
- Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
from Proportion-Air, Inc.
Electro-pneumatic closed loop pressure control valve. Pressure ranges from full vacuum up to 300 psig. Variety of analog and digital command signals. Din-Rail, panel mount or up to 12 stations sub-base manifold mounting options. High accuracy of +/- 0.2% F.S. typical with +/-0.02% F.S. [See More]
- Material Of Construction: Aluminum; Brass / Bronze
- Connection Description: Threaded; 1/8" NPT Female
- Valve Size: 0.12
- Actuation: ElectroPneumatic
from Cylinders & Valves, Inc.
4-Way Spool Valves - Roller Cam Operated, Spring Return [See More]
- Material Of Construction: Aluminum
- Maximum Pressure: 0.00 to 200.00
- Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
- Actuation: Roller Cam
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,... [See More]
- Material Of Construction: Aluminum; Steel
- Valve Size: 0.47
- Media: Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature)
- Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
from Proportion-Air, Inc.
The DQB3 is a complete electronic pressure control valve package consisting of two feed and bleed solenoid valves, a control circuit, a pressure transducer, an integral air pilot operated volume booster, and a rugged IP65 housing. the pressure transducer is connected directly to the control pressure... [See More]
- Material Of Construction: Aluminum; Brass / Bronze
- Connection Description: Threaded; 1/4" NPT Female
- Valve Size: 0.25
- Actuation: ElectroPneumatic