Bellows Valves Gas Valves
from Armstrong International
The GD-30 is a compact, high-performance direct-acting valve. Economical to buy and use, it is ideal for those low- to moderate-flow applications where accuracy of +/- 10% is acceptable. The GD-30 is well suited for laundry and dry-cleaning equipment, hospital equipment, tire molds, humidifiers,... [See More]
- Valve Type: Metal Seated; Bellows; Control Valve; Relief
- Connection Description: Threaded; (1/2", 3/4", 1", 1-1/2", 2") NPT OR BSPT
- Valve Size: 0.50 to 2.00
- Maximum Pressure: 250.00
from Spirax-Sarco
A screwed and socket weld bellows sealed, in-line stop valve for use on steam, gas, liquid, condensate and water systems. [See More]
- Valve Type: Bellows
- Connection Description: Threaded
- Valve Size: 0.50 to 2.00
- Maximum Pressure: 1972.51
from Radwell International
BELLOWS-SEALED VALVE, GASKETED, PCTFE STEM TIP, 1/4 IN TUBE FITTING, SC-11 CLEANED, NC ACTUATOR. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Bellows
- Connection Description: Tube Fitting
from KSB AG
Design. Flanged or weld end bellows-type globe valve with shut-off or throttling valve plug; seats made of wear and corrosion resistant Cr steel or CrNi steel. Applications. In industrial plants, building services, power stations andshipbuilding. For water, steam, gas and other non-aggressive... [See More]
- Valve Type: Metal Seated; Bellows; Globe; Shut Off
- Valve Size: 0.39 to 13.78
- Media: Non-Aggressive Fluids
- Connection Description: BoltFlange (optional feature); Butt Weld (optional feature)
from Kerotest Manufacturing Corp.
We at Kerotest produce American-made valves that are among the best you can buy anywhere in the world. As an employee-owned TQM company, we don't just talk about quality, we produce it. That's why everyone here is empowered to give you the best product, the best value, and the best service. It's the... [See More]
- Valve Type: Bellows
- Valve Size: 0.50 to 4.00
- Media: Natural Gas
- Actuation: Manual
from Restek
All metal flow path prevents sample adsorption, giving more accurate results. Unique serial number on each valve for complete traceability. Withstands temperatures of up to 300 °C. Rugged performance in the field. [See More]
- Valve Type: Bellows
- Connection Description: Tube Fitting; 1/4" Tube Fitting
- Valve Size: 0.25
- Material Of Construction: Stainless Steel
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit switches,... [See More]
- Valve Type: Metal Seated; Bellows; Cartridge; Injection; Control Valve; Drain; Hydraulic; Metering; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Valve Size: 0.39
- Media: Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature)
- Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
from Armstrong International
The GD-45 is a compact, high-performance direct-acting valve. Inexpensive to buy and use, it is ideal for those moderate-flow applications that do not justify the higher cost of pilot-controlled valves. The GD-45 is well suited for laundry and dry-cleaning equipment, hospital equipment, tire molds,... [See More]
- Valve Type: Metal Seated; Bellows; Control Valve; Relief
- Connection Description: Threaded; (1/2", 3/4", 1") NPT
- Valve Size: 0.50 to 1.00
- Maximum Pressure: 300.00
from Radwell International
DISCONTINUED BY MANUFACTURER, SS BELLOWS-SEALED VALVE, GASKETED, PCTFE STEM TIP, 1/4 IN. MALE VCR FITTING, SC-11 CLEANED, NC ACTUATOR. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Bellows
from KSB AG
Design. Flanged or weld end bellows-type globe valve with replaceable shut-off or throttling valve plug, 2-piece stem; seats made of wear andcorrosion resistant Cr steel or CrNi steel. Applications. In industrial plants, building services, power stations andshipbuilding. For water, steam, gas and... [See More]
- Valve Type: Metal Seated; Bellows; Globe; Shut Off
- Valve Size: 0.39 to 7.87
- Media: Non-Aggressive Fluids
- Connection Description: BoltFlange (optional feature); Butt Weld (optional feature); Socket Weld (optional feature)
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit switches,... [See More]
- Valve Type: Metal Seated; Bellows; Cartridge; Injection; Control Valve; Drain; Hydraulic; Metering; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Valve Size: 0.59
- Media: Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature)
- Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
from Radwell International
BELLOWS SEALED VALVE, STAINLESS STEEL, GASKETED, PCTFE STEM TIP, 3/8 IN. TSW AND 1/2 IN. TBW, SC-11 CLEANED, NC ACTUATOR. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Bellows
- Material Of Construction: Stainless Steel; Steel
from KSB AG
Design. Flanged or weld end bellows-type globe valve with shut-off or throttling valve plug, 2-piece stem; seats made of wear and corrosion resistant Cr steel or CrNi steel. Applications. In industrial plants, building services, power stations andshipbuilding. For water, steam, gas and other... [See More]
- Valve Type: Metal Seated; Bellows; Globe; Shut Off
- Valve Size: 0.39 to 7.87
- Media: Non-Aggressive Fluids
- Connection Description: BoltFlange (optional feature); Butt Weld (optional feature)
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit switches,... [See More]
- Valve Type: Metal Seated; Bellows; Cartridge; Injection; Control Valve; Drain; Hydraulic; Metering; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Valve Size: 0.59
- Media: Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature)
- Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.