Insertion and Tapping Valves Gas Valves
2 Results
Control Valve -- 20747254 [SV9501M2528 from Honeywell Analytics, Inc.]
from Radwell International
from Radwell International
GAS FLOW CONTROL AND ELECTRONIC INTERMITTENT PILOT SEQUENCING, 24VAC, 90 SEC IGNITION TRIAL TIME, CONTINUOUS RETRY, 1/2 PSI PRESS RATING, 1/8" PRESS TAPPING, NATURAL GAS, STANDARD OPENING, 1/2"X1/2" NPT, 3.5" WC, -40-175 DEGREE AMBIENT TEMP RANGE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Insertion and Tapping Valves; Control Valve; Pilot
Mechanical In-Line Insertion Valves - Curb-Stop
from Advanced Valve Technologies
from Advanced Valve Technologies
Curb-Stop ™ Advantages. • Permanent. • Easily installs in under twenty minutes. • Uses standard tapping (hot tapping/wet tapping) equipment. • Fast emergency installation. • Security feature included. • Design allows keyhole installation. • Easy servicing in... [See More]
- Valve Type: Gate; Insertion and Tapping Valves
- Valve Size: 0.75 to 2.00
- Media: Oil, Mechanical/Industrial Applications
- Maximum Pressure: 60.00 to 300.00