Bolt Flange Gas Valves
from ValvTechnologies, Inc.
The AbrasoBlock® has been developed specifically to improve the performance and reliability of Autoclave Discharge Block valves, thereby increasing operational uptime and capacity. This is one of the most severe service applications and is critical to the economic performance of any HPAL (High... [See More]
- Connection Description: BoltFlange
- Material Of Construction: Exotic Metal
- Valve Size: 3.00 to 20.00
- Valve Type: Ball; Block Bleed
from DFT Inc.
The ULTRA-TROL ® is designed for applications requiring flanged end connections. The internal design features are similar to the HI-100 found on page 6. They include the in-line through ported, venturi flow shape and the contained spherical ball. The ball, cage and stem can easily be replaced... [See More]
- Connection Description: BoltFlange; Face Seal; ANSI RF/FTJ
- Valve Size: 0.25 to 10.00
- Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
- Maximum Pressure: 6170.00
from DynaQuip Controls
The E5C Carbon Steel Flanged Series offers an excellent option when a flanged connection is needed. The valve is constructed of durable carbon steel for industrial, hydraulic, or petroleum applications. The E5C Series is also full port and features 150 lb. ANSI flanges. The E5C Series uses our DE... [See More]
- Connection Description: BoltFlange; 150 ANSI v16.10 Flanged Connections
- Valve Size: 0.25 to 4.00
- Media: Natural Gas; Light oil and petroleum
- Maximum Pressure: 285.00
from ValvTechnologies, Inc.
Order up a safer, higher-performing side-entry valve that is both tough and multi-functional. The NexTech® E Series (enhanced series) represents a true engineered-to-spec, specialty valve with materials selected to meet the needs of the most demanding applications. These valves are designed and... [See More]
- Connection Description: BoltFlange
- Material Of Construction: Stainless Steel; Steel; Exotic Metal
- Valve Size: 2.00 to 42.00
- Valve Type: Metal Seated; Ball
from DFT Inc.
The DFT ® Model PDC ® Silent Check Valve is specially designed for use on the discharge side of reciprocating air or gas compressors. It includes a pulse damping chamber to maintain the disc in the open position during the momentary reductions in flow associated with each cycle of a... [See More]
- Connection Description: BoltFlange; Face Seal; ANSI B16.10, Flanged RF/RTJ
- Valve Size: 2.00 to 12.00
- Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
- Maximum Pressure: 3705.00
from DynaQuip Controls
The E5S Flanged Series from DynaQuip offers excellent options when a flanged connection is needed. The ball valve is constructed of 316 stainless steel, and can be used for general chemical and corrosive fluid applications. The E5S Series is also full port and features 150 lb. ANSI flanges. The E5S... [See More]
- Connection Description: BoltFlange; 150 ANSI v16.10 Flanged Connections
- Valve Size: 0.50 to 4.00
- Media: Natural Gas; Corrosive fluids
- Maximum Pressure: 285.00
from ValvTechnologies, Inc.
The cost-efficient, side-entry NexTech® R is in stock and ready for tough duty, leak prevention and increased productivity. It has been engineered to resist abrasion and corrosion using diamond mate-lapped tungsten/chromium carbide coatings via our proven HVOF RiTech® process on sealing surfaces. [See More]
- Connection Description: BoltFlange
- Material Of Construction: Stainless Steel; Steel
- Valve Size: 2.00 to 8.00
- Valve Type: Metal Seated; Ball
from DFT Inc.
The DFT ® Excalibur ® Silent Check Valve is a spring-assisted, center guided, in-line, check valve that provides reliable, low maintenance service for a wide range of fluids and pressure/temperature combinations. The valve consists of a body, gasket, seat, spring, disc with stem and guide... [See More]
- Connection Description: BoltFlange; Butt Weld (optional feature); Face Seal; Flanged RF/RTJ, BWE
- Valve Size: 2.00 to 24.00
- Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
- Maximum Pressure: 3705.00
from DynaQuip Controls
The P5C DynaMatic Series of high-cycling pneumatically actuated flanged carbon steel valves are engineered and manufactured to handle severe service applications, yet are economical enough for everyday general chemical flow control. DynaQuip ’s pioneering direct mount valve design is compact... [See More]
- Connection Description: BoltFlange
- Valve Size: 0.50 to 4.00
- Media: Natural Gas; Light oil and severe service
- Maximum Pressure: 285.00
from ValvTechnologies, Inc.
A trunnion-mounted ball valve, capable of 90° or 180° rotation in speeds as low as 0.5 seconds or faster, this fast actuation speed is what creates the gas "pulse" through the pipeline system. PulseJet systems can be used to clean system filters, spray chemicals in an injection type system, or pulse... [See More]
- Connection Description: BoltFlange
- Material Of Construction: Stainless Steel
- Valve Size: 2.00 to 6.00
- Valve Type: Metal Seated; Ball
from DFT Inc.
The DFT ® Model DLC ® is a corrosion resistant, dependable, versatile and economical spring assisted, in-line check valve for a wide range of applications. Whether the fluid is liquid, gas or steam, the DLC ® provides tight shut-off and protects other equipment in the system from water... [See More]
- Connection Description: BoltFlange; Face Seal; ANSI B16.10, ANSI RF
- Valve Size: 0.50 to 3.00
- Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
- Maximum Pressure: 720.00
from DynaQuip Controls
The P5S DynaMatic Series of high-cycling pneumatically actuated flanged stainless steel valves are engineered and manufactured to handle severe service applications, yet are economical enough for everyday general chemical flow control. DynaQuip ’s pioneering direct mount valve design is... [See More]
- Connection Description: BoltFlange
- Valve Size: 0.50 to 4.00
- Media: Natural Gas; Light oil and severe service
- Maximum Pressure: 285.00
from ValvTechnologies, Inc.
ValvTechnologies' TrunTech® is designed to address the severe service demands of the upstream and midstream oil and gas industries. Its protected seat seals design provides long life and tight shut-off in abrasive / erosive conditions and meets stringent fugitive emission requirements. TrunTech® is... [See More]
- Connection Description: BoltFlange
- Material Of Construction: Stainless Steel
- Valve Size: 2.00 to 36.00
- Valve Type: Metal Seated; Ball
from DFT Inc.
The FBC ™ is a compact, lightweight, insert wafer check valve that easily installs between two flanges. The in-line, spring assisted design prevents "water hammer" and "reverse flow". The FBC ™ contains all of the proven features of the Basic-Check ® valve developed by DFT ® over... [See More]
- Connection Description: BoltFlange; Face Seal; ANSI RF
- Valve Size: 1.00 to 4.00
- Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
- Maximum Pressure: 720.00
from DynaQuip Controls
V5S Flanged Series ball valves are perfect for a wide range of applications where ANSI 150 flange is needed. This two piece A351-CF8M stainless steel investment cast body valve features a blow-out proof stem, anti-static device, and a fire safe design (test to API 607). ISO 5211 mounting pad makes... [See More]
- Connection Description: BoltFlange; 150 ANSI v16.10 Flanged Connections
- Valve Size: 0.50 to 4.00
- Media: Natural Gas
- Maximum Pressure: 125.00
from ValvTechnologies, Inc.
Get outstanding flexibility and reliability in the lower pressure class rage. ValvTechnologies V1-2 flanged valves come in more sizes - you can put superior performance and long life where they are needed, in virtually any cast or forged material. Specify them with special end connections. Order... [See More]
- Connection Description: BoltFlange
- Material Of Construction: Stainless Steel; Steel; Exotic Metal (optional feature)
- Media: Sour Gas
- Actuation: Manual
from DFT Inc.
The DFT ® Model GLC ® Silent Check Valve is a spring-assisted, center guided, in-line, flanged check valve that provides reliable, low maintenance service for a wide range of fluids and pressure/temperature combinations. The valve consists of a body, seat, spring, disc with stem and guide... [See More]
- Connection Description: BoltFlange; Face Seal; RF/FF Flange
- Valve Size: 1.00 to 24.00
- Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
- Maximum Pressure: 6170.00
from ValvTechnologies, Inc.
ValvTechnologies' V1-4 severe service metal seated ball valve extends our core design concepts to large diameter and higher pressure applications and is the result of the evolution of the latest in manufacturing techniques and hard coating technologies expanding of all of the features and benefits... [See More]
- Connection Description: BoltFlange
- Material Of Construction: Stainless Steel; Steel; Exotic Metal (optional feature)
- Media: Sour Gas
- Actuation: Manual
from DFT Inc.
The ALC ® is an in-line, spring assisted, single guided "wafer" check valve designed to prevent "water hammer" and "reverse" flow. The lightweight compact design fits between mating flanges and meets API 594 Face-to-Face dimensions. The ALC ® is an easy to maintain check valve for... [See More]
- Connection Description: BoltFlange; Face Seal; Wafer RF/RTJ
- Valve Size: 10.00 to 24.00
- Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
- Maximum Pressure: 720.00
from DFT Inc.
The DFT ® Model WLC Wafer style Silent Check Valve is a lightweight, spring-assisted, in-line check valve that provides reliable, low maintenance service for a wide range of fluids and pressure/temperature combinations. The joint between the seat ring and body is sealed by the flange gasket upon... [See More]
- Connection Description: BoltFlange; Face Seal; Wafer RF/RTJ, API 594
- Valve Size: 1.00 to 10.00
- Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
- Maximum Pressure: 6170.00
from Cooper Valves
When performance under pressure is critical, the Accuseal ® Automated Relief Valve is a must, The Accuseal ARV design provides automatic or manual overpressure protection for steam boiler systems, assisting with venting for start-up and shutdown. [See More]
- Connection Description: BoltFlange; Butt Weld; BW RFF Custom
- Valve Size: 1.00 to 2.00
- Media: Natural Gas; Sour Gas; Specialty Corrosive
- Maximum Pressure: 3705.00 to 11110.00
from AVK International A/S
Wide variety or polyethylene (PE), Stainless steel and steel bal valves. The PE100 ball valves are produced with state-of-the-art machinery to guarantee a consistently high quality. We are able to trace the components throughout the manufacturing process from the initial injection moulding over... [See More]
- Connection Description: Threaded; BoltFlange; Butt Weld; SDR 11
- Valve Size: 0.75 to 6.00
- Media: LP Gas; Natural Gas
- Material Of Construction: Ductile Iron (optional feature); Stainless Steel (optional feature); Steel (optional feature); PE
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
- Valve Size: 0.59
- Media: Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature)
- Maximum Pressure: 0.00 to 1500.00
from Nor-Cal Products, Inc. - The Vacuum Experts
Nor-Cal has upgraded its sealing butterfly valve technology to provide a broader and more robust product line. Available in either stainless steel or aluminum, the STBV-product is a dual function valve capable of acting both as foreline isolation and down-stream pressure control valve. The isolation... [See More]
- Connection Description: BoltFlange; NW-40, NW-50, ISO-63, ISO-80, ISO-100
- Maximum Pressure: 17.40
- Valve Size: 1.50 to 4.00
- Material Of Construction: Aluminum; Stainless Steel
from B+E - Stainless Valve Company
The main characteristic of this type of valve, also called slide-gate valve or through-port valve is the well-guided blade passing through both ends of the valve body, having a hole in the middle of the blade. [See More]
- Connection Description: BoltFlange; Flange Mounting
- Maximum Pressure: 150.00
- Valve Size: 2.00
- Material Of Construction: Stainless Steel; Steel
from KITZ Corporation of America
KITZ offers a wide selection of cast steel valves with a variety of options appropriate for everything from small/large bore lines to low/high-pressure environments [See More]
- Connection Description: BoltFlange
- Valve Type: Check (optional feature); Gate (optional feature); Globe (optional feature)
- Material Of Construction: Steel
from Check-All Valve Mfg. Co.
Flange Insert valves are the ultimate check valves in flanged systems. They provide the simplest most economical way to install check valves in a piping system, the valve body automatically positions the valve and holds it in place while bolts are being installed and tightened. All that is required... [See More]
- Connection Description: BoltFlange; Face Seal (optional feature); 1-3/8" O.D. Flange
- Valve Size: 0.50
- Media: Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Liquids
- Material Of Construction: Aluminum (optional feature); Brass / Bronze; Stainless Steel; Steel; Exotic Metal; FEP Encapsulator; PVC; PTFE
from World-Valve B.V.
The damper butterfly valves are designed for on/off and regulating service of gas and air flow. Available in wafertype and double flanged executions. Standardized actuation flange. Centric shaft position. Shaft in PTFE/graphite bearings. Max.leakage class: III = 10- ³ x nominal valve capacity... [See More]
- Connection Description: BoltFlange; DIN-PN 6/10/16, ANSI Class 125/150, JIS 5/10/16K*
- Maximum Pressure: 7.25 to 29.01
- Valve Size: 1.97 to 78.74
- Material Of Construction: Brass / Bronze; Stainless Steel; Exotic Metal
from BI-TORQ® Valve Automation
Manual 3-Way Flanged Stainless Steel Ball Valve. Features. Full port 3-way SS ball valve. 1/2" through 4" 150# ANSI flanged ends. L-port and T-port design. 4-seat design for high cycle applications. ISO 5211 mounting pad for direct mount actuation. Ideal for mixing and industrial applications [See More]
- Connection Description: BoltFlange; ANSI Class 150#
- Valve Size: 0.50 to 4.00
- Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Specialty Corrosive
- Maximum Pressure: 275.00
from TrimTeck
High performance eccentric plug valve for a wide range of applications. The Optimux OpEXL ™ is characterized by its innovative eccentric plug. Its ‘not-through ’ shaft allows uninterrupted fluid flow and delivers higher Cv ’s . Regular maintenance cycle surpasses five years... [See More]
- Connection Description: BoltFlange
- Material Of Construction: Stainless Steel; Steel; Exotic Metal
- Valve Size: 1.00 to 12.00
- Actuation: ElectroPneumatic
from Mueller Steam Specialty
Recommended for use in higher temperature or pressure applications. [See More]
- Connection Description: BoltFlange; Designed to Fit Within ANSI Bolt Circles
- Valve Size: 2.00 to 4.00
- Media: Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); High Temp and Pressure Applications
- Maximum Pressure: 1430.00 to 2000.00
from Velan, Inc.
Severe service metal-seated ball valves for high temperature, abrasive and corrosive applications. Features and benefits. The Securaseal Type N was designed and developed for the most severe services heavy industry has to offer. None are more severe than high pressure leaching by acid or oxygen used... [See More]
- Connection Description: BoltFlange; Butt Weld; Socket Weld; Flanged, Butt weld, Socket weld, Clamp style
- Valve Type: Ball; Butterfly
- Valve Size: 0.50 to 24.00
from Kerotest Manufacturing Corp.
We at Kerotest produce American-made valves that are among the best you can buy anywhere in the world. As an employee-owned TQM company, we don't just talk about quality, we produce it. That's why everyone here is empowered to give you the best product, the best value, and the best service. It's the... [See More]
- Connection Description: BoltFlange
- Valve Size: 2.00 to 16.00
- Media: Natural Gas
- Maximum Pressure: 285.00
from Sharpe Valves
Weld in line without disassembly, gear operator, consult for bigger sizes [See More]
- Connection Description: BoltFlange; 150#, 300#
- Valve Size: 1.00
- Media: Gasoline / Diesel Fuel; Thermal Fluids
- Maximum Pressure: 500.00
from Assured Automation
Description: The XLB is a PFA lined, Ductile Iron, ANSI Class 150 flanged Full Port Ball Valve. It can be equipped with a manual handle or with pneumatic or electric actuators. A full range of accessory items are available including limit switches, solenoid valves, positioners and manual override... [See More]
- Connection Description: BoltFlange; 1"-6" Flange
- Valve Size: 1.00 to 6.00
- Media: Specialty Corrosive
- Maximum Pressure: 275.00
from Armstrong International
The GP-1000 Series valves are pilot-controlled for accurate regulation of pressure under widely ranging flow. The internal-pilot design eliminates external components and piping. Internally piloted GP Series valves are capable of larger capacity and greater accuracy than direct-acting valves. [See More]
- Connection Description: BoltFlange; (2", 2-1/2", 3", 4") Flanged
- Maximum Pressure: 15.00 to 150.00
- Valve Size: 2.00 to 4.00
- Material Of Construction: Ductile Iron
from Restek
Backpressure regulators can improve detector performance by preventing bubble formation in the detector flow cell. They also are useful in post-column reaction lines and between detectors and fraction collectors in preparatory work. Regulators are superior to more specific alternative solutions,... [See More]
- Connection Description: Compression; BoltFlange; 1/4"-28 Flange Fitting, or 1/16" Compression Fitting
- Actuation: Mechanical
- Valve Size: 0.06 to 0.25
- Valve Type: Regulator
from VAT, Inc.
Analysis of the residual gases at base pressure with the gate valve open. Line of sight between analyzer and process chamber. With bypass valves. Pressure reduction of the process gas by means of two bypass valves with orifice. Analysis of the residual gases at base pressure with the gate valve... [See More]
- Connection Description: BoltFlange
- Actuation: Manual; Pneumatic
- Material Of Construction: Stainless Steel
- Valve Type: Gate
from Xiamen Landee Industries Co., Ltd.
Cast Iron Ball Valve with International Standards, Made of Stainless Steel and Carbon Steel Material. Model Number: LD 004-CIBV Key Specifications/Special Features:Working pressure: PN10, PN16Size range: from 1/2 inch to 64 inchesBody materials: cast iron, ductile iron, aluminum bronze, stainless... [See More]
- Connection Description: BoltFlange
- Valve Size: 0.50 to 64.00
- Media: Oil
- Material Of Construction: Cast Iron
from KZVALVE
The NEW KZValve Tru-Torq Series is designed to mount directly to a KZValve EH Series actuator or be used as a premium quality manual valve. These consistently smooth operating valves are ready to work as hard as you do season after season. • 2" and 3" full port 2-way ball valves. • Valve... [See More]
- Connection Description: BoltFlange
- Valve Size: 2.00
- Media: Oil
- Maximum Pressure: 150.00
from Hilliard Corporation (The)
Like HILCO Transfer Valves, HILCO Ball valves provide uninterrupted flow during transfer of fluid. Unlike Transfer Valves, which are limited to liquid service, HILCO Ball Valves are available for both liquids and gases. They can provide sealing for API-598 Class II for liquid service and ANSI... [See More]
- Connection Description: BoltFlange
- Material Of Construction: Stainless Steel; Steel
- Media: Gasoline / Diesel Fuel
- Actuation: Manual; Mechanical; Electric
from KSB AG
Design. 2-piece body, full bore, floating ball concept, flanged (RF), plastomer sealing (also in fire-safe variant). With lever or gearbox, pneumatic or electric actuator. Design as per ASME B 16.34. Applications. General industry, power stations, chemical and petrochemical industry and all... [See More]
- Connection Description: BoltFlange
- Valve Size: 0.31 to 11.81
- Media: Pharmaceuticals
- Maximum Pressure: 913.74
from Spirax-Sarco
The M40S ISO Automation is a reduced bore ball valve, with a single piece body, having ISO mounting as standard (making it easy and safe to automate). It is an isolating valve, which can be used with the majority of industrial fluids, not a control valve. The valve is supplied without a handle... [See More]
- Connection Description: BoltFlange
- Maximum Pressure: 739.69
- Valve Size: 0.98 to 5.91
- Material Of Construction: Stainless Steel (optional feature); Steel (optional feature)
from CIRCOR Energy
CIRCOR Energy is pleased to offer the Model 3500 as part of our Pilot Operated Valves portfolio. Below is a list of features that will enable you to better understand its capabilities. Features. Snap acting & modulating options available. API orifice sizes "D" through "T". Air & gas... [See More]
- Connection Description: BoltFlange
- Valve Size: 1.00 to 8.00
- Media: LP Gas; Natural Gas
- Material Of Construction: Steel
from Valcor Engineering Corporation
Valcor fill and drain valves are metal-to-metal seat valves that maintain extremely low internal & external leakages (1 ×10^-6 sccs GHe) yet are capable of very high operational cycles (over 100 open/close cycles). Our F &D valves are compatible with propellants (Hydrazine, NTO, MMH,... [See More]
- Connection Description: Threaded; BoltFlange; Tube Fitting; Socket Weld
- Maximum Pressure: 300.00 to 10000.00
- Valve Size: 0.19 to 0.50
- Material Of Construction: Aluminum; Exotic Metal
from Curtiss-Wright, Valve Group
Curtis Wright provides a variety of industrial grade check valves that meet the harsh environments suitable for applications such as power and oil, petrochemical, hydrocarbon service, seawater cooling systems, offshore applications. Curtiss-Wright check valves are supplied through their Phonix,... [See More]
- Connection Description: BoltFlange; Butt Weld; Socket Weld
- Valve Size: 0.50 to 24.00
- Media: High Purity; Specialty Corrosive; non aggressive liquids, gases and vapours
- Material Of Construction: Stainless Steel; Steel; Exotic Metal
from Gemu Valves
Construction. The GEMU 512 pneumatically operated 2/2 way globe valve has a robust low maintenance aluminium piston actuator. The valve spindle is sealed by a self-adjusting gland packing providing low maintenance and reliable valve spindle sealing even after a long service life. The wiper ring... [See More]
- Connection Description: BoltFlange
- Valve Size: 0.59 to 3.94
- Media: Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
- Maximum Pressure: 130.53 to 577.25
from Liquid Controls Group; a Unit of IDEX Corporation
Provides a constant 15 PSI differential pressure and controls flow when vapor is sensed. This Basic Diaphragm Style Valve is spring loaded and designed to fail closed. [See More]
- Connection Description: BoltFlange; 2", 3" , 4", 6" Flanges
- Material Of Construction: Aluminum (optional feature); Ductile Iron (optional feature); Steel (optional feature)
- Media: Gasoline / Diesel Fuel
- Valve Type: Diaphragm
from Cooper Valves
COOPER ® Valves ’ soft-seated ball valves are a floating ball design for bubble tight operation in clean services and low temperature settings. They have blowout proof stems, are API 607 Firesafe, and have an ISO 5211 Mounting Pad. Additionally, with special configuration, our soft-seated... [See More]
- Connection Description: BoltFlange; Butt Weld; RFF RTJ BW
- Valve Size: 0.50 to 12.00
- Media: Natural Gas; Sour Gas; Specialty Corrosive
- Maximum Pressure: 285.00 to 1480.00
from AVK International A/S
AVK centric butterfly valves with fixed liner feature an outstanding seating concept. The rubber is injection moulded directly on the valve body forming a permanent bond. Consequently, there is no risk of deformation or dislocation of the liner making the valves suitable under vacuum conditions. The... [See More]
- Connection Description: BoltFlange
- Valve Size: 2.00 to 24.00
- Media: LP Gas; Natural Gas
- Material Of Construction: Ductile Iron
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
- Valve Size: 0.79
- Media: Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature)
- Maximum Pressure: 0.00 to 1500.00
from Nor-Cal Products, Inc. - The Vacuum Experts
IntellisysTM butterfly valves offer the user outstanding pressure control performance with the convenience and space savings of an on-valve mounted controller. The patended closed loop motor control technology allows for smaller sizes (less than 6" ID) to be driven using only the step motor itself. [See More]
- Connection Description: BoltFlange; NW-25, NW-40, NW-50, ISO-63, ISO-80, ISO-100, ISO-160, ISO-200, ISO-250
- Maximum Pressure: 15.00
- Valve Size: 1.00 to 10.00
- Material Of Construction: Aluminum
from Check-All Valve Mfg. Co.
The Check-All Flanged & Drilled check valve is a one-piece cast body valve with ANSI/ASME B16.5 Class 150 flanged ends. The HVFD series valve is used when higher flow rates and lower pressure drops are required. The valve is available in sizes 1 through 10 inches and standard materials of 316... [See More]
- Connection Description: BoltFlange; Face Seal (optional feature); 4-1/4" O.D. Flange
- Valve Size: 1.00
- Media: Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Liquids
- Material Of Construction: Brass / Bronze; Stainless Steel; Steel
from World-Valve B.V.
The 756 series double eccentric butterfly valves are utilised in water intake systems,. cooling water systems, filtering systems and industrial waste water in the power industry,chemical and petro chemical waste water plants, steel industry. Tilted fixated disc design. Flow through disc optional. [See More]
- Connection Description: BoltFlange; DIN-PN 6/10/16/25/40, ANSI Class 125/150/300, JIS 5/10/16K*
- Maximum Pressure: 232.06
- Valve Size: 7.87 to 86.61
- Material Of Construction: Stainless Steel; Steel
from BI-TORQ® Valve Automation
Key Features. Automatic closure in case of ambient heat from fire, remote signal or local pushbutton. Can be installed on both fire safe approved quarter-turn ball or butterfly valves. Fully re-settable/testable for quarterly or annual maintenance. Stainless steel components; modular design for easy... [See More]
- Connection Description: BoltFlange
- Actuation: Manual (optional feature); Electric (optional feature); Thermally (optional feature)
- Media: Gasoline / Diesel Fuel; LP Gas; Natural Gas; Flammable or Toxic Media
- Valve Type: Butterfly (optional feature); Block Valve
from TrimTeck
High torque and triple offset design ensures zero leakage. The Optimux OpTE ™ triple offset design provides bubble-tight shut-off for critical applications in a wide variety of industrial processes such as petroleum re fining, cryogenics applications, pulp and paper and many others. Our... [See More]
- Connection Description: BoltFlange
- Material Of Construction: Stainless Steel; Steel; Exotic Metal
- Valve Size: 2.00 to 48.00
- Actuation: ElectroPneumatic
from Mueller Steam Specialty
Designed for liquids and gases where flow reversal can cause surge and water hammer. Used extensively in pump suction and discharge applications. [See More]
- Connection Description: BoltFlange; Flanges, Class 600 Patterns
- Valve Size: 2.00 to 30.00
- Media: Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature)
- Maximum Pressure: ? to 1480.00
from Sharpe Valves
Pressure relief hole in ball & stem, visual position indicator [See More]
- Connection Description: BoltFlange; 150#, 300#
- Valve Size: 0.50
- Media: Gasoline / Diesel Fuel; Chlorine
- Maximum Pressure: 710.00
from Assured Automation
Description: The XLD Series are PFA (up to 12") or PTFE (14" and up) lined, Ductile Iron, butterfly valves. They are available with Wafer style or Lug style 150# ANSI flange connections. They can be equipped with a manual lever or can be actuated with electric or pneumatic actuators. A full range of... [See More]
- Connection Description: BoltFlange; Lug/Wafer Flange
- Valve Size: 2.00 to 12.00
- Media: Specialty Corrosive
- Maximum Pressure: 150.00
from Restek
Our valves have low internal volumes and are rated to 15,000 psi (103,421 kPa). They feature a 2-piece stem assembly in which the rotating upper shank is coupled through a ball joint to a static lower stem. Only fingertight torque is required to make the seal. [See More]
- Connection Description: Compression; BoltFlange; 1/4"-28 Flange Fitting, or 1/16" Compression Fitting
- Maximum Pressure: 15000.00
- Valve Size: 0.06 to 0.25
- Material Of Construction: Stainless Steel
from VAT, Inc.
Analysis of the residual gases at base pressure with the gate valve open. Very compact. Gate valve: see section «A », Mini UHV gate valves Series 010. Bypass valves exchangeable: type NUPRO with seat made of Kel-F (bakeable to 90 °C), with manual actuator: type SS-4BKT, with... [See More]
- Connection Description: BoltFlange
- Actuation: Manual; Pneumatic
- Material Of Construction: Stainless Steel
- Valve Type: Gate
from Xiamen Landee Industries Co., Ltd.
Cast Iron Gate Valves with International Standards, Made of Cast Iron. Model Number: LD 001C-GT01. Key Specifications/Special Features: Sizes: 2 to 12 inches/DN50 to 300. Pressure: PN10 to PN16. Design dtandard: DIN 3352. Working temperatures: 80 to 100 °C. Materials: WCB, LCB, CF8, CF8M, CF3,... [See More]
- Connection Description: BoltFlange; DN50 to DN300
- Valve Size: 2.00 to 12.00
- Media: Oil
- Maximum Pressure: 150.00 to 232.00
from KZVALVE
The NEW KZValve Tru-Torq Series is designed to mount directly to a KZValve EH Series actuator or be used as a premium quality manual valve. These consistently smooth operating valves are ready to work as hard as you do season after season. • 2" and 3" full port 2-way ball valves. • Valve... [See More]
- Connection Description: BoltFlange
- Valve Size: 2.00
- Media: Oil
- Maximum Pressure: 150.00
from Hilliard Corporation (The)
HILCO Transfer Valves are available in three configurations: three-way, six-port (same side and opposite side), and split three-way. Spring and pressure loaded pad design instead of plug —provides positive sealing to minimize leakage. Rugged, precision-machined, straight body heavy wall steel... [See More]
- Connection Description: BoltFlange
- Valve Size: 1.00 to 10.00
- Media: Gasoline / Diesel Fuel; Fuel Oil, Lubricants
- Material Of Construction: Ductile Iron; Stainless Steel; Steel
from KSB AG
Butterfly valve for building services, with anti-condensation feature, elastomer liner (EPDM XU). With lever or manual gearbox. Semi-lug type body (type T2), suitable for downstream dismantling and dead-end service. Valve disc made of nickel-coated nodular cast iron. Connections to EN possible. [See More]
- Connection Description: BoltFlange
- Valve Size: 1.57 to 39.37
- Media: Oil
- Maximum Pressure: 145.04 to 232.06
from Spirax-Sarco
The M40F ISO is a reduced bore ball valve, with a single piece body, having ISO mounting and firesafe design as standard. It is an isolating valve, which can be used with the majority of industrial fluids, not a control valve. [See More]
- Connection Description: BoltFlange
- Maximum Pressure: 739.69
- Valve Size: 0.98 to 5.91
- Material Of Construction: Stainless Steel (optional feature); Steel (optional feature)
from Curtiss-Wright, Valve Group
Curtis Wright provides a variety of industrial grade gate valves that meet the harsh environments suitable for applications such as power and oil, petrochemical, hydrocarbon service, seawater cooling systems, offshore applications. Curtiss-Wright gate valves are supplied through their Phonix or... [See More]
- Connection Description: Threaded; BoltFlange; Socket Weld
- Valve Size: 0.50 to 30.00
- Media: For chemical plants, petrochemical plants and offshore power plants
- Material Of Construction: Stainless Steel; Steel; Exotic Metal
from Gemu Valves
Construction. The GEMU 520 pneumatically operated 2/2-way globe valve has a low maintenance membrane actuator which can be controlled by inert gas. The valve plug is fixed to the spindle in such a way as to allow flexing during closure in order to ensure tight shut off. The valve spindle is sealed... [See More]
- Connection Description: BoltFlange
- Valve Size: 3.15 to 3.94
- Media: Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
- Maximum Pressure: 130.53 to 577.25
from Liquid Controls Group; a Unit of IDEX Corporation
Aluminum V-15 and V-30 Valves For M-15 and M-30 Meters, Classes 1, 2, 3, 4, 14, 15 and 16. PTFE (Teflon ®) seals or seals made of Viton ®. Angle valves may be indexed in 90 ° increments same as V-7 Valve. Also available for use with M-25, M-40, and M-60 Meters, Classes 1 & 2... [See More]
- Connection Description: BoltFlange
- Material Of Construction: Aluminum
- Media: Gasoline / Diesel Fuel
- Valve Type: Angle
from Cooper Valves
Designed with care and cast with unrelenting quality, COOPER ® Valves cast gate valves are the strong first choice for a host of demanding situations. They are multi-turn valves typically used as a stop valve or isolation valve in either fully open or fully closed positions. The COOPER ®... [See More]
- Connection Description: BoltFlange; Butt Weld; Socket Weld; RFF BW RTJ SW SE
- Valve Size: 0.50 to 36.00
- Media: Natural Gas; Sour Gas; Specialty Corrosive
- Maximum Pressure: 285.00 to 2220.00
from AVK International A/S
AVK gate valves are designed with built-in safety in every detail and with full traceability of vital valve components. The wedge is fully vulcanized with AVK ’s own oil and gas resistant NBR rubber compound. It features an outstanding durability due to the ability of the rubber to regain its... [See More]
- Connection Description: BoltFlange; Butt Weld
- Valve Size: 2.00 to 36.00
- Media: LP Gas; Natural Gas
- Material Of Construction: Ductile Iron
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
- Valve Size: 0.98
- Media: Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature)
- Maximum Pressure: 0.00 to 1500.00
from Check-All Valve Mfg. Co.
The Check-All Flanged & Drilled - PTFE Lined check valve is a one-piece body valve with ANSI/ASME flanged ends. The valve has a solid one-piece PTFE liner, which covers the flange faces out to the raised face diameter. All wetted surfaces are fluoropolymer (PTFE/FEP/PFA) including the FEP... [See More]
- Connection Description: BoltFlange; Face Seal (optional feature); 4-1/4" O.D. Flange
- Valve Size: 1.00
- Media: Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Liquids
- Maximum Pressure: 55.00
from World-Valve B.V.
These double eccentric valves are fitted with an easily replaceable seat inside the body. Available sizes range from 65 to 1,200 mm. All our FTF dimensions are in accordance with international Standards. Special or custom FTF dimensions are available on request. The high performance double eccentric... [See More]
- Connection Description: BoltFlange; DIN-PN 6/10/16/25/40, ANSI Class 125/150/300*
- Maximum Pressure: 725.19
- Valve Size: 1.97 to 35.43
- Material Of Construction: Stainless Steel; Steel; Exotic Metal
from BI-TORQ® Valve Automation
The SERIES 20 knife gate is a uni-directional all stainless steel lug style valve designed for industrial service applications. The design of the valve allows for a tight shutoff in services with solids in suspension. Industries served include: Pulp and Paper. Chemical Plants. Food and Beverage. [See More]
- Connection Description: BoltFlange; ANSI 150 B16.5, PN10
- Valve Size: 2.00 to 24.00
- Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Specialty Corrosive
- Maximum Pressure: 150.00
from Mueller Steam Specialty
Designed for liquids and gases where flow reversal can cause surge and water hammer. Used extensively in pump suction and discharge applications. [See More]
- Connection Description: BoltFlange; Designed to Fit Within ANSI Bolt Circles
- Valve Size: 1.00 to 10.00
- Media: Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature)
- Maximum Pressure: ? to 1480.00
from Sharpe Valves
Fire safe, class 150/300/600, anti-static device, blow out proof stem [See More]
- Connection Description: BoltFlange
- Valve Size: 0.50
- Media: Gasoline / Diesel Fuel
- Maximum Pressure: 1450.00
from Assured Automation
Assured Automation ’s 150F and 300F series ball valves offer a unique design that is ideal for process and petrochemical applications. Features & Benefits. Floating ball and protected seat design. O-ring backed seat. Fire safe designed to API 607-5. Spiral wound body gasket with secondary... [See More]
- Connection Description: BoltFlange; .5" - 12" Flanged
- Valve Size: 0.50 to 2.00
- Media: Gasoline / Diesel Fuel (optional feature); Natural Gas (optional feature)
- Maximum Pressure: 275.00
from Xiamen Landee Industries Co., Ltd.
Key Specifications/Special Features: Working pressure: PN10; PN16. Body materials: cast iron, ductile iron, aluminum bronze, stainless steel and carbon steel. Applicable temperature: from -40 to +230 degrees C. Size range: from 2 to 40 inches diameter (DN25 to DN1000mm). Face to face according to... [See More]
- Connection Description: BoltFlange; Butt Weld
- Valve Size: 2.00 to 40.00
- Media: Gasoline / Diesel Fuel; LP Gas; Natural Gas; Sour Gas
- Material Of Construction: Aluminum; Brass / Bronze; Cast Iron; Ductile Iron; Stainless Steel; Steel; Carbon Steel
from Hilliard Corporation (The)
HILCO Transfer Valves are available in three configurations: three-way, six-port (same side and opposite side), and split three-way. Spring and pressure loaded pad design instead of plug —provides positive sealing to minimize leakage. Rugged, precision-machined, straight body heavy wall steel... [See More]
- Connection Description: BoltFlange
- Valve Size: 1.00 to 10.00
- Media: Gasoline / Diesel Fuel; Fuel Oil, Lubricants
- Material Of Construction: Ductile Iron; Stainless Steel; Steel
from KSB AG
Design. Cast globe valve to BS 1873 with bolted bonnet. Outside screw and yoke. Rotating, rising stem. Seating surfaces 13% Cr steel/stellite hard-faced. With graphite gasket and gland packing. Pressure/temperature ratings to ASME B16.34. Flanged/butt weld ends to ASME B16.5/ASME B16.25 standards. [See More]
- Connection Description: BoltFlange
- Valve Size: 1.97 to 9.84
- Media: Non-Aggressive Fluids
- Maximum Pressure: 1508.39
from Spirax-Sarco
The M45 ISO is a flanged reduced bore single piece ball valve with metal seats. This makes it suitable for working with fluids that contain solids in suspension, high temperature fluids and flow control applications. The valve has an ISO mounting making it easy and safe to automate [See More]
- Connection Description: BoltFlange
- Maximum Pressure: 304.58
- Valve Size: 0.98 to 5.91
- Material Of Construction: Stainless Steel (optional feature); Steel (optional feature)
from Curtiss-Wright, Valve Group
Shut Off Cock and Reversing Cock (3-way-cock) with lubrication system, approved stem sealing system in accordance with TA-Luft. Especially for coke oven gas in coke oven plants, battery heating system. Curtiss-Wright Shut off cock valves are supplied through their Phonix manufacturing facilities. [See More]
- Connection Description: Threaded; BoltFlange
- Valve Size: 2.50 to 12.00
- Media: Coke Oven Gas
- Material Of Construction: Cast Iron
from Gemu Valves
Construction. The GEMU 552 pneumatically operated 2/2 way valve is a globe valve which can be used in relatively high temperature applications. It has a pneumatic plastic piston actuator and PTFE seat. The valve spindle is sealed by a self-adjusting gland packing providing low maintenance and... [See More]
- Connection Description: BoltFlange
- Valve Size: 0.59 to 3.94
- Media: Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
- Maximum Pressure: 36.26 to 580.15
from Cooper Valves
Cooper's cast globe valves are typically used for unidirectional isolation and when a pressure drop is required or preferred. The COOPER ® Valves cast globe valve is also available for cryogenic service with an extended bonnet. Globe valves larger than 12 ” are available upon special... [See More]
- Connection Description: BoltFlange; Butt Weld; RFF BW RTJ
- Valve Size: 0.50 to 12.00
- Media: Natural Gas; Sour Gas; Specialty Corrosive
- Maximum Pressure: 285.00 to 2220.00
from AVK International A/S
Swing Check Valves. Flanged Non Return Valve to EN12266. Cast Iron or Ductile Iron with or without Stainless Steel internals. Sizes range from DN150 to DN300. [See More]
- Connection Description: BoltFlange
- Valve Size: 6.00 to 20.00
- Media: LP Gas; Natural Gas
- Material Of Construction: Cast Iron (optional feature); Ductile Iron
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
- Valve Size: 1.26
- Media: Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature)
- Maximum Pressure: 0.00 to 1500.00
from Check-All Valve Mfg. Co.
The Lined Pipe Insert valve is designed to mate between two flanges on most lined pipe systems. It provides the simplest most economical way to install a check valve in a lined piping system. No gaskets are required, just spread the flanges, center the valve and bolt the flanges together. Lined Pipe... [See More]
- Connection Description: BoltFlange; Face Seal (optional feature); 2" O.D. Flange
- Valve Size: 1.00
- Media: Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Liquids
- Maximum Pressure: 55.00
from World-Valve B.V.
The centric butterfly valves are executed with a PTFE liner on/off control service in aggresive and corrosive fluids and high purity applications. High performance PTFE lined wafertype. Standardized actuation flange. One piece blow-out proof shaft. Self lubricating shaft bushing. Chambered lining. [See More]
- Connection Description: BoltFlange; DIN-PN 10/16, ANSI Class 150*
- Valve Size: 1.26 to 35.43
- Media: High Purity; Specialty Corrosive; For aggresive and corrosive fluids, high purity applications
- Maximum Pressure: 232.06
from Mueller Steam Specialty
Designed for liquids and gases where flow reversal can cause surge and water hammer. Used extensively in pump suction and discharge. [See More]
- Connection Description: BoltFlange; Flanges, Class 125 Patterns
- Valve Size: 2.00 to 30.00
- Media: Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature)
- Maximum Pressure: 150.00 to 200.00
from Sharpe Valves
Class 150, blow out proof stem, locking device [See More]
- Connection Description: BoltFlange
- Valve Size: 1.00
- Media: Gasoline / Diesel Fuel
- Maximum Pressure: 740.00
from Assured Automation
Description: The HPW/HPL is a high performance soft seated, metal seated, fire safe butterfly valve. Body material is either Carbon steel or 316 SS. Connections are either wafer style (HPW) or lug style (HPL) and are either 150 or 300 lb. ANSI rated. It can be equipped with a manual handle or with... [See More]
- Connection Description: BoltFlange; 2" to 12" - Wafer or Lug Style Flange
- Maximum Pressure: 740.00
- Valve Size: 2.00 to 12.00
- Material Of Construction: Stainless Steel (optional feature); Steel (optional feature)
from Xiamen Landee Industries Co., Ltd.
Floating Ball Valve with Flanged with API 6D Manufacture Standard. Model Number: LD 004-BVF3. Key Specifications/Special Features: Working pressure: 150, 300, 600, 900Lb (PN10 to PN160). Size range: from 1/2 to 8-inch. Body materials: cast iron, ductile iron, aluminum bronze, stainless steel and... [See More]
- Connection Description: BoltFlange
- Valve Size: 0.50 to 8.00
- Media: Oil
- Maximum Pressure: 150.00 to 900.00
from KSB AG
Centered disc butterfly valve with elastomer liner (EPDM XC or Nitrile K). With pneumatic actuator. Semi-lug type body (T2), full-lug type body (T4), U-section body with flat faces (T5). Body types T2, T4 and T5 are suitable for downstream dismantling and dead-end service. Valve disc made of nodular... [See More]
- Connection Description: BoltFlange
- Valve Size: 1.57 to 39.37
- Media: Oil
- Maximum Pressure: 145.04 to 232.06
from Spirax-Sarco
A range of sealed, in-line stop valves having twin ply bellows as standard throughout the range. These valves have been designed for use on steam, gas, liquid, condensate and water systems. The standard BSAT range comes complete with throttling plug and locking device. The alternative BSA range has... [See More]
- Connection Description: BoltFlange
- Maximum Pressure: 362.59
- Valve Size: 0.50 to 10.00
- Material Of Construction: Cast Iron (optional feature); Stainless Steel (optional feature); Steel (optional feature)
from Gemu Valves
Construction. The GEMU 620 pneumatically operated 2/2-way diaphragm valve has a low maintenance membrane actuator which can be controlled by inert gaseous media. Features. Suitable for inert and corrosive liquid and gaseous media. Insensitive to particulate media. Valve body and diaphragm available... [See More]
- Connection Description: BoltFlange
- Valve Size: 2.50 to 12.00
- Media: Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
- Maximum Pressure: 87.02 to 145.04
from Cooper Valves
COOPER ® Valves full port lift check valves are an excellent choice for applications where faster closing speeds are required to prevent surges. Cooper lift checks are built with an Inconel X-750 spring for extra strength and corrosion resistance. Cooper lift checks have a low differential... [See More]
- Connection Description: Threaded; BoltFlange; Butt Weld; RFF RTJ BW
- Valve Size: 0.50 to 3.00
- Media: Natural Gas; Sour Gas; Specialty Corrosive
- Maximum Pressure: 285.00 to 1480.00
from AVK International A/S
Double faced, internal screw , parallel slide valves designed for gas distribution systems where reliability of operation and completely ef fective closure is essential. Ideal for applications where the valve must remain in the fully open or closed position for long periods yet operate easily on... [See More]
- Connection Description: BoltFlange; Socket Weld
- Valve Size: 2.00 to 24.00
- Media: LP Gas; Natural Gas
- Material Of Construction: Ductile Iron; Steel (optional feature)
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
- Valve Size: 1.57
- Media: Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature)
- Maximum Pressure: 0.00 to 960.00
from Check-All Valve Mfg. Co.
The Wafer Insert (WV) valve is designed to fit between two mating ANSI flanges. Two gaskets are required, instead of the one normally used. The "drop in" valve body fits inside the bolt circle for quick installation and removal in rigid piping applications where the use of the F1, F6, or FP are not... [See More]
- Connection Description: BoltFlange; Face Seal (optional feature); 1-3/8" O.D. Flange
- Valve Size: 0.50
- Media: Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Liquids
- Material Of Construction: Brass / Bronze; Stainless Steel; Steel; Exotic Metal; Alloy 20, Alloy C-276, Titanium
from World-Valve B.V.
The triple offset butterfly valves are executed with a metal to metal seat designed to ensure perfect tightness in steam, gas, chemical, petrochemical. and cryogenic applications. Available in Wafertype, Lugtype and double flanged execution. Standardized actuation flange. Permanent torque. No... [See More]
- Connection Description: BoltFlange; DIN-PN 10/16/25/40, ANSI Class 150/300/600/900,
- Valve Size: 3.15 to 55.12
- Media: Petrochemical, Cryogenic
- Maximum Pressure: 913.74
from Mueller Steam Specialty
Designed for liquids and gases where flow reversal can cause surge and water hammer. Elastomer seats provide bubble-tight shutoff. [See More]
- Connection Description: BoltFlange; Designed to Fit Within ANSI Bolt Circles
- Valve Size: 2.00 to 54.00
- Media: Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature)
- Maximum Pressure: 100.00 to 200.00
from Assured Automation
Description: The 067 is a PTFE sleeved, stainless steel, ANSI Class 150 flanged Plug Valve It can be equipped with a manual handle or with pneumatic or electric actuators. A full range of accessory items are available including limit switches, solenoid valves, positioners and manual override... [See More]
- Connection Description: BoltFlange; 1/2"-4" ANSI Flange
- Valve Size: 0.50 to 4.00
- Media: Specialty Corrosive
- Maximum Pressure: 275.00
from Xiamen Landee Industries Co., Ltd.
Swing Check Valve with Cast Iron, Ductile Iron, Aluminum Bronze, and Stainless Steel Materials. Model Number:LD 016-WCK4. Key Specifications/Special Features: Working pressure: PN10, PN16, 125LBS. Body materials: cast iron, ductile iron, aluminum bronze, stainless steel, and carbon steel. Applicable... [See More]
- Connection Description: BoltFlange; Butt Weld
- Valve Size: 2.00 to 40.00
- Media: Gasoline / Diesel Fuel; LP Gas; Natural Gas; Sour Gas
- Material Of Construction: Aluminum; Brass / Bronze; Cast Iron; Ductile Iron; Stainless Steel; Steel
from KSB AG
Design. Flanged diaphragm valve; shut-off and sealing to atmosphereby completely enclosed spiral-supported diaphragm; position indicator with integrated stem protection. All moving parts are separated from the fluid by the diaphragm; maintenance-free, PN 16. Applications. In building services,... [See More]
- Connection Description: BoltFlange
- Valve Size: 0.59 to 7.87
- Media: Aggressive Fluids
- Maximum Pressure: 232.06
from Spirax-Sarco
Manufactured to stringent specification providing reliable tight shut-off and less maintenance. Wide range of sizes, materials & body design option providing a suitable model for any application. Precision design providing compact valves. Quarter turn on/off ensuring easy operation &... [See More]
- Connection Description: BoltFlange
- Maximum Pressure: 739.69
- Valve Size: 1.97 to 7.87
- Material Of Construction: Stainless Steel (optional feature); Steel (optional feature)
from Cooper Valves
COOPER ® Valves cast check valves have a simple yet reliable design that allows them to perform with low pressure drop and excellent seat tightness. The Cooper cast check valve is also available for cryogenic service with an extended bonnet. Cast check valves larger than 12 ” are available... [See More]
- Connection Description: Threaded; BoltFlange; Butt Weld; Socket Weld; RFF BW RTJ
- Valve Size: 0.50 to 24.00
- Media: Natural Gas; Sour Gas; Specialty Corrosive
- Maximum Pressure: 285.00 to 1480.00
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
- Valve Size: 1.97
- Media: Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature)
- Maximum Pressure: 0.00 to 240.00
from Mueller Steam Specialty
Can be used in a variety of applications including: chilled and hot water systems, refrigeration, plumbing, air conditioning, gas and liquid applications, water filtration, oxygen systems, boiler feed lines, centrifugal pump and compressor systems and process applications. [See More]
- Connection Description: BoltFlange; Designed to Fit Within ANSI Bolt Circles
- Valve Size: 2.00 to 36.00
- Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Process Industries, Construction
- Maximum Pressure: 195.00 to 275.00
from Assured Automation
Description: The 061 is a PFA lined, Ductile Iron, ANSI Class 150 flanged Plug Valve It can be equipped with a manual handle or with pneumatic or electric actuators. A full range of accessory items are available including limit switches, solenoid valves, positioners and manual override devices. [See More]
- Connection Description: BoltFlange; 1/2"-4" ANSI Flange
- Valve Size: 0.50 to 4.00
- Media: Specialty Corrosive
- Maximum Pressure: 250.00
from Xiamen Landee Industries Co., Ltd.
Cast Steel Check Valve Delivered in 30 Days. Model Number: LD-003-CK. Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN, JIS. Size range: from 1/2 inch to 32 inch (DN15mm - DN800mm). Pressure: from ANSI class 150 to 2500 (PN1.6-42MPa). Operating temperature: from -196... [See More]
- Connection Description: BoltFlange; Butt Weld
- Valve Size: 0.50 to 32.00
- Media: Gasoline / Diesel Fuel; LP Gas; Natural Gas; Sour Gas
- Maximum Pressure: 150.00 to 2500.00
from KSB AG
Design. Flanged diaphragm valve for drinking water installations toDIN 1988, DIN-DVGW Water approved acc. to test W 270, in compliance withKTW recommendations (use of elastomers in drinking water applications); shut-off and sealing to atmosphere by completely enclosed diaphragm; position indicator... [See More]
- Connection Description: BoltFlange
- Maximum Pressure: 232.06
- Valve Size: 0.59 to 7.87
- Material Of Construction: Cast Iron
from Spirax-Sarco
Produced in accordance with API 6D the M33V ISO full bore two-piece body ball valve with floating ball, has been designed for use as an isolating valve, not a control valve, on applications at low temperatures which use natural gas and most of the hydrocarbon fluids in the OPC refinery sites. The... [See More]
- Connection Description: BoltFlange
- Maximum Pressure: 739.69
- Valve Size: 1.97 to 7.87
- Material Of Construction: Stainless Steel (optional feature); Steel (optional feature)
from Cooper Valves
These workhorses are built to deliver absolute isolation, extreme durability and long life under severe conditions. Two and three piece designs are field serviceable and retain Class VI Shut-off rating. This versatile valve can be utilized in projects for many different industries, including:... [See More]
- Connection Description: BoltFlange; Butt Weld; Socket Weld; SW RTJ BW RFF HUB Custom
- Valve Size: 0.50 to 30.00
- Media: Natural Gas; Sour Gas; Specialty Corrosive
- Maximum Pressure: 285.00 to 11110.00
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
- Valve Size: 2.56
- Media: Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature)
- Maximum Pressure: 0.00 to 240.00
from Mueller Steam Specialty
Designed for liquids and gases where flow reversal can cause surge and water hammer. [See More]
- Connection Description: BoltFlange; Designed to Fit Within ANSI Bolt Circles
- Valve Size: 1.50 to 12.00
- Media: Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature)
- Maximum Pressure: ? to 150.00
from Assured Automation
The TSV series Thermal Shut-off valves combine a fire-safe ball or butterfly valve with a pneumatic actuator and the FM approved FireChek® valve to form a dedicated stand-alone thermal shut-off valve that will close (or open) at a given temperature (165 ̊F standard). This alternative to fusible... [See More]
- Connection Description: BoltFlange
- Valve Size: 0.50 to 8.00
- Media: Gasoline / Diesel Fuel; LP Gas; Natural Gas
- Maximum Pressure: 125.00
from Xiamen Landee Industries Co., Ltd.
Swing Check Valves, Pressure from ANSI Class 150 to 2500 (PN1.6-42MPa). Model Number:LD-003-CK2. Key Specifications/Special Features: Pressure: from ANSI class 150 to 2500 (PN1.6-42MPa). Manufacturing standards: API, ANSI, BS, DIN, JIS. Size range: from 1/2 inch to 32 inch (DN15mm - DN800mm). [See More]
- Connection Description: BoltFlange; Butt Weld
- Valve Size: 0.50 to 32.00
- Media: Gasoline / Diesel Fuel; LP Gas; Natural Gas; Sour Gas
- Material Of Construction: Aluminum; Brass / Bronze; Cast Iron; Ductile Iron; Stainless Steel; Steel; Carbon Steel
from KSB AG
Design. Flanged diaphragm valve; shut-off and sealing to atmosphereby completely enclosed spiral-supported diaphragm; position indicator with integrated stem protection. All moving parts are separated from the fluid by the diaphragm; maintenance-free, PN 16. Applications. In building services,... [See More]
- Connection Description: BoltFlange
- Valve Size: 0.59 to 7.87
- Media: Aggressive Fluids
- Maximum Pressure: 232.06
from Spirax-Sarco
The SV615 full lift, full nozzle safety valve is suitable for steam, air, inert industrial gas and non-hazardous liquid service. [See More]
- Connection Description: Threaded; BoltFlange; DN15, DN20, DN25, DN32, DN40 and DN50
- Maximum Pressure: 203.05 to 261.07
- Media: Non-hazardous Liquid
- Material Of Construction: Brass / Bronze
from Cooper Valves
COOPER ® Valves takes quality to the extreme as it delivers a wide variety of cryogenic cast full port globe valves. Designed for long life at temperatures as low as -350 ° F, Cooper ’s cryogenic cast full port globe valves feature a raised face, ring-type joint and are butt welded. [See More]
- Connection Description: BoltFlange; Butt Weld; RFF RTJ BW
- Valve Size: 0.50 to 8.00
- Media: Natural Gas; Sour Gas; Specialty Corrosive
- Maximum Pressure: 285.00 to 1480.00
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
- Valve Size: 3.15
- Media: Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature)
- Maximum Pressure: 0.00 to 240.00
from Mueller Steam Specialty
Designed for liquids and gases where flow reversal can cause surge and water hammer. [See More]
- Connection Description: BoltFlange; Designed to Fit Within ANSI Bolt Circles
- Valve Size: 1.50 to 12.00
- Media: Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature)
- Maximum Pressure: ? to 150.00
from Assured Automation
Assured Automation ’s HPX Triple Offset Low Emission Butterfly Valves are an ideal solution for positive shut-off or modulating control applications in erosive, corrosive and critical applications under ambient heat, high heat, and cryogenic temperatures. The HPX is dependable in severe... [See More]
- Connection Description: BoltFlange; Butt Weld (optional feature); ANSI 150#, 300#, 600#, Lugged and Wafer
- Maximum Pressure: 285.00 to 1500.00
- Valve Size: 3.00 to 48.00
- Material Of Construction: Stainless Steel (optional feature); Steel (optional feature); A 216 - WCB Carbon Steel
from Xiamen Landee Industries Co., Ltd.
Swing Check Valve, Flange Drilling According to ANSI125/150, DIN2501 PN10/PN16, and AS2129 Table E. Model Number:LD 016-WCK1. Key Specifications/Special Features: Key Specifications/Special Features: Working pressure: PN10, PN16, 125lb. Body materials: cast iron, ductile iron, aluminum bronze,... [See More]
- Connection Description: BoltFlange
- Valve Size: 2.00 to 40.00
- Media: Gasoline / Diesel Fuel; LP Gas; Natural Gas; Sour Gas
- Material Of Construction: Aluminum; Brass / Bronze; Cast Iron; Ductile Iron; Stainless Steel; Steel; Carbon Steel
from KSB AG
Design. Flanged diaphragm valve; shut-off and sealing to atmosphereby completely enclosed spiral-supported diaphragm; position indicator with integrated stem protection. All moving parts are separated from the fluid by the diaphragm; maintenance-free, PN 16. Applications. In building services,... [See More]
- Connection Description: BoltFlange
- Valve Size: 0.59 to 7.87
- Media: Aggressive Fluids
- Maximum Pressure: 232.06
from Spirax-Sarco
The M40 ISO is a reduced bore ball valve, with a single piece body, having ISO mounting as standard. It is an isolating valve, which can be used with the majority of industrial fluids, not a control valve. [See More]
- Connection Description: BoltFlange
- Maximum Pressure: 739.69
- Valve Size: 0.98 to 5.91
- Material Of Construction: Stainless Steel (optional feature); Steel (optional feature)
from Cooper Valves
Extreme temperatures and pressures require extreme precision and durability —just what Cooper's cryogenic full port check valves deliver. They're available in a variety of sizes ranging from 1/2" to 12", a range of ASME pressure classes, with bolted cover and metal or renewable disks. Options... [See More]
- Connection Description: BoltFlange; Butt Weld; RFF BW
- Valve Size: 0.50 to 12.00
- Media: Natural Gas; Sour Gas; Specialty Corrosive
- Maximum Pressure: 285.00 to 1480.00
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
- Valve Size: 3.94
- Media: Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature)
- Maximum Pressure: 0.00 to 580.15
from Mueller Steam Specialty
These soft-seated butterfly valves are designed for a variety of general applications in the control of water, steam, air, oil, and gases. They are equally effective for on-off, throttling, isolation, and dead end requirements. They are especially well suited for higher velocity service and vacuum... [See More]
- Connection Description: BoltFlange; Fit ANSI Class 125 and 150 Flanges
- Valve Size: 2.00 to 12.00
- Media: Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature)
- Maximum Pressure: ? to 250.00
from Xiamen Landee Industries Co., Ltd.
Wafer Check Valves with Stainless Steel CF8, API, ANSI, BS and DIN Manufacturing Standards. Model Number: LD 003-CK1. Key Specifications/Special Features: Body materials: carbon steel, alloy steel and stainless steel. Manufacturing standards: API, ANSI, BS and DIN. Sizes range: from 2 to 48-inch... [See More]
- Connection Description: BoltFlange; Butt Weld
- Valve Size: 2.00 to 40.00
- Media: Gasoline / Diesel Fuel; LP Gas; Natural Gas; Sour Gas
- Material Of Construction: Stainless Steel; Steel; Carbon Steel
from KSB AG
Globe valve designed to API 602. Forged steel A105 trim 8. (stellite/13%Cr). Pressure/temperature rating to ASME B16.34. Threaded ends (NPT) to ASME B1.20.1. Socket weld ends (SW) to ASME B 16.11. Testing to API 598. Bolted bonnet. Outside screw and yoke. Graphite packing. Stainless steel and... [See More]
- Connection Description: BoltFlange; Butt Weld
- Valve Size: 1.97 to 11.81
- Media: Oil
- Maximum Pressure: 1537.40
from Spirax-Sarco
The M40Fi is a reduced bore ball valve, with a single piece body, having ISO mounting as standard. It is designed to be an isolating valve, which can be used with the majority of industrial fluids, not a control valve. [See More]
- Connection Description: BoltFlange
- Maximum Pressure: 739.69
- Valve Size: 0.98 to 5.91
- Material Of Construction: Stainless Steel (optional feature); Steel (optional feature)
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
- Valve Size: 4.92
- Media: Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature)
- Maximum Pressure: 0.00 to 580.15
from Mueller Steam Specialty
Can be used in a variety of applications including: chilled and hot water systems, refrigeration, plumbing, air conditioning, gas and liquid applications, water filtration, oxygen systems, boiler feed lines, and centrifugal pump and compressor systems. [See More]
- Connection Description: BoltFlange; Designed to Fit Within ANSI Bolt Circles
- Valve Size: 2.00 to 36.00
- Media: Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Refrigeration, Plumbing
- Maximum Pressure: 150.00 to 190.00
from Xiamen Landee Industries Co., Ltd.
API, ANSI, BS, DIN-Standard Wafer Check Valves. Model Number: LD 016-WCK. Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN. Sizes range: from 1" diameter to 24" diameter (DN25mm - DN600mm). Pressure: from ANSI class 150 to 2500 (PN1.6 - 42MPa). Body materials: carbon... [See More]
- Connection Description: BoltFlange; Butt Weld
- Valve Size: 1.00 to 24.00
- Media: Gasoline / Diesel Fuel; LP Gas; Natural Gas; Sour Gas
- Material Of Construction: Stainless Steel; Steel; Carbon Steel
from KSB AG
SISTOMAT-PC type LAD. Pneumatic diaphragm actuator, compact design, for direct installation on valves. Available in single-acting design with opening / closing spring or in double-acting design; suitable for mounting limit switches or positionersto suit customer requirements, factory-mounted. [See More]
- Connection Description: BoltFlange
- Valve Size: 1.57 to 39.37
- Media: Oil
- Maximum Pressure: 145.04 to 232.06
from Spirax-Sarco
Both the M40Si and M40Vi are reduced bore ball valves, with a single piece body, having ISO mounting as standard. They are designed to be isolating valves, which can be used with the majority of industrial fluids, not control valves. [See More]
- Connection Description: BoltFlange
- Maximum Pressure: 739.69
- Valve Size: 0.98 to 5.91
- Material Of Construction: Stainless Steel (optional feature); Steel (optional feature)
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
- Valve Size: 2.56
- Media: Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature)
- Maximum Pressure: 0.00 to 600.00
from Mueller Steam Specialty
Can be used in a variety of applications including: chilled and hot water systems, refrigeration, plumbing, air conditioning, gas and liquid applications, water filtration, oxygen systems, boiler feed lines, and centrifugal pump and compressor systems. [See More]
- Connection Description: BoltFlange; Designed to Fit Within ANSI Bolt Circles
- Valve Size: 2.00 to 24.00
- Media: Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Refrigeration, Plumbing
- Maximum Pressure: 200.00 to 500.00
from KSB AG
Design. Flanges (DIN/ASME), all-metal seated, sealing on the upstream and downstream side, with lever or gearbox. Optional: Polyurethanecoating, pneumatic or electric actuators. Applications. Gases to DVGW Worksheet G260/I and II and combustible liquids, general industry, petrochemical industry and... [See More]
- Connection Description: BoltFlange
- Valve Size: 0.59 to 19.69
- Media: Combustable Liquids
- Maximum Pressure: 145.04 to 3625.94
from Spirax-Sarco
The SV60 is a range of full lift flanged safety valves suitable for use on steam, inert industrial gas and water services. Please contact Spirax Sarco for suitability of any other media. [See More]
- Connection Description: BoltFlange; DN20, DN25, DN32, DN40, DN50, DN65, DN80, DN100, DN125 and DN150
- Material Of Construction: Carbon Steel, SG Iron
- Maximum Pressure: 2.90
- Actuation: Mechanical
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
- Valve Size: 3.15
- Media: Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature)
- Maximum Pressure: 0.00 to 600.00
from Mueller Steam Specialty
These soft-seated butterfly valves are designed for a variety of general applications in the control of water, air, oil, gases, and corrosive media. They are equally effective for on-off, throttling, or isolation service requirements. Series 88 is designed for dead-end service to the full pressure... [See More]
- Connection Description: BoltFlange; ANSI 125 and 150 Flanges
- Valve Size: 2.00 to 24.00
- Media: Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature)
- Maximum Pressure: 150.00 to 200.00
from KSB AG
Design. Two-piece ANSI ball valve with full bore. Flanged end long or short body, plastomer sealing (also in fire-safe variant). With lever or gearbox, pneumatic or electric actuator. ASME Class 150, Class300, Class 600 connections possible. Applications. General industry, power stations, chemical... [See More]
- Connection Description: BoltFlange
- Valve Size: 0.59 to 11.81
- Media: Pharmaceuticals
- Maximum Pressure: 1450.38
from Spirax-Sarco
The SRV66 is an angle pattern self-draining sanitary pressure regulating valve of all 316 type stainless steel construction suitable for use on steam, water and inert industrial gases. It is available with hygienic sanitary clamp compatible connections to ISO 2852, requires no external pressure... [See More]
- Connection Description: BoltFlange; DN15, DN20, DN25, DN32, DN40 and DN50 ISO 2852 Sanitary Clamp Compatible
- Material Of Construction: Stainless Steel
- Maximum Pressure: 137.79
- Actuation: Mechanical