Compressor Valves Gas Valves
from Triangle Pump Components, Inc.
Among our diverse product offerings at Triangle Pump Components, Inc. is the Abrasion Resistant (AR) Valve, designed for applications enduring some of the heaviest wear. This valve, available in two different varieties, is ideally suited for use in pumping environments containing abrasives or small... [See More]
- Valve Type: Compressor Valves; Check; Lift Check
- Material Of Construction: Stainless Steel
- Maximum Pressure: 15000.00
- Actuation: Mechanical
from Triangle Pump Components, Inc.
Among our diverse pump valve component line at Triangle Pump Components, we offer a Plate Valve model. The plate pump valve is a double-sprung, stem guided plate style valve available with a Delrin ®, Stainless Steel, or titanium plate. This valve features a one-piece retainer that can house... [See More]
- Valve Type: Compressor Valves; Check; Lift Check
- Material Of Construction: Stainless Steel
- Maximum Pressure: 15000.00
- Actuation: Mechanical
from Triangle Pump Components, Inc.
Triangle Pump Components, Inc. is proud to offer the Durabla V7 Pump Valve as part of our diverse product selection. This specific model from the Durabla family is popularly used on steam pump applications. The V7 ’s seats are furnished in one of three ways: threaded for screw fit, tapered for... [See More]
- Valve Type: Compressor Valves; Check; Lift Check
- Connection Description: Threaded; Compression
- Valve Size: 1.50 to 7.75
- Maximum Pressure: 800.00