Servo Valves Gas Valves

12 Results
GP1 Series Proportion-Air Electronic Pressure Regulators
from Equilibar, LLC.

The GP series control valve is an electronic pressure regulator designed to precisely control the pressure of gaseous media proportional to an electronic signal in pressure ranges up to 1000 PSI. The GP1 operates using two normally closed solenoid valves, a pressure sensor, and a control circuit. [See More]

  • Valve Type: Regulator; Servo; Control Valve
  • Connection Description: Threaded; NPT
  • Valve Size: 0.12
  • Maximum Pressure: 0.00 to 1000.00
High-Speed Servo-Pneumatic Valve -- Model LS-V05
from Enfield Technologies

Enfield Technologies model proportional valves are the newest addition to 5 - Ported, 4 - Way valve product offering. While compact, they remain big on versatility, with a rugged design specifically designed for in - line or custom manifold mounting. The bi - directional linear forc e motor and... [See More]

  • Valve Type: Cartridge; Servo; Solenoid; Control Valve; Directional
  • Material Of Construction: Aluminum (optional feature); Steel (optional feature)
  • Connection Description: Threaded; 10-32 UNF
  • Actuation: ElectroPneumatic
Electro Pneumatic Pressure Control Valve -- BB1
from Proportion-Air, Inc.

Electro-pneumatic closed loop pressure control valve. Pressure ranges from full vacuum up to 500 psig. Variety of analog and digital command signals. High accuracy of +/- 0.2% F.S. typical with +/-0.02% F.S. repeatability. Analog monitor output is available for data aquisition. Can be assembled to... [See More]

  • Valve Type: Servo
  • Connection Description: Threaded; 1/8" NPT Female
  • Valve Size: 0.12
  • Material Of Construction: Aluminum
R-DDV® Servovalve Model 27A -- 27A50F-0M01
from HR Textron

0.48" port circle, 0.938" x 1.032" bolt pattern, nitrile o-ring standard [See More]

  • Valve Type: Cartridge; Servo
  • Material Of Construction: Stainless Steel
  • Maximum Pressure: 5000.00
  • Actuation: ElectroHydraulic; ElectroPneumatic
QB1 Series Proportion-Air Electronic Pressure Regulators
from Equilibar, LLC.

The QB Series uses Proportion-Air ’s patented technology for closed loop control. The QB Series valves can be built in either a single loop or double loop control scheme. The QBT Series is used to control pressure of inert gases from full vacuum up to 300 psig (21 bar). The QBS is used in... [See More]

  • Valve Type: Regulator; Servo; Control Valve
  • Connection Description: Threaded; NPT
  • Valve Size: 0.12
  • Maximum Pressure: 0.00 to 500.00
Proportional Servo-Pneumatic Control Valve -- LS-V05s
from Enfield Technologies

Enfield Technologies LS - V05s model proportional valves are the newest addition to 5 - Ported, 4 - Way valve product offering. While compact, they remain big on versatility, with a rugged design specifically designed for in - line or custom manifold mounting. The bi - directional linear forc e... [See More]

  • Valve Type: Cartridge; Servo; Control Valve; Directional
  • Valve Size: 0.16
  • Media: Inert / Non -Corrosive Dry Gases
  • Connection Description: Threaded; 10-32 UNF
QPV/MPV Series Proportion-Air Electronic Pressure Regulators
from Equilibar, LLC.

Electronic Pressure Regulator (EPR) Series. Control Pressure from vacuum through 1000psi. Precision QPV/MPV models use high resolution proportional solenoid valves. Use stand alone or as a pilot regulator for Equilibar dome loaded back pressure regulators. Many custom options and calibrated ranges... [See More]

  • Valve Type: Regulator; Servo; Control Valve
  • Connection Description: Threaded; NPT
  • Valve Size: 0.12
  • Maximum Pressure: 0.00 to 150.00
Proportional Servo-Pneumatic Control Valve -- LS-V15s
from Enfield Technologies

Enfield Technologies LS - V15s model proportional valves are the newest addition to 5 - Ported, 4 - Way valve product offering. While compact, they remain big on versatility, with a rugged design specifically designed for in - line or custom manifold mounting. The bi - directional linear force motor... [See More]

  • Valve Type: Cartridge; Servo; Control Valve; Directional
  • Valve Size: 0.12
  • Media: Inert / Non -Corrosive Dry Gases
  • Connection Description: Threaded; 1/8" NPT
Type 10 Pressure Reducing Regulator
from Equilibar, LLC.

Highly Accurate Pressure Regulation. The Bellofram Type 10 Regulator controls output pressure with an accuracy of 0.1%, and has very low sensitivity to changes in supply pressure and flow. Start-Up Stability. The Type 10 Regulator has been designed to eliminate the need for any readjustment of the... [See More]

  • Valve Type: Regulator; Servo; Control Valve
  • Connection Description: Threaded; NPT
  • Valve Size: 0.12 to 0.38
  • Maximum Pressure: 0.00 to 120.00
Proportional Servo-Pneumatic Control Valve -- LS-V25s
from Enfield Technologies

Enfield Technologies LS - V25s series continues in the long line of tradition for fast response and high flow, associated with the LS series sub - base mounted valves. The LS - V25s is a ¼ ” ported in - line valve, with a 1 .0 Cv. Customers in the market for a low profile valve , with a... [See More]

  • Valve Type: Cartridge; Servo; Control Valve; Directional
  • Valve Size: 0.25
  • Media: Inert / Non -Corrosive Dry Gases
  • Connection Description: Threaded; 1/4" NPT
Proportional Servo-Pneumatic Control Valve -- M1D
from Enfield Technologies

The M1D is a proportional pneumatic valve. It is primarily used for directional control of inert gases in servo systems to control position, pressure, force or flow. It is also used in systems requiring very high speed pneumatic switching. The valve includes integrated on board driver electronics. [See More]

  • Valve Type: Cartridge; Servo; Control Valve; Directional
  • Valve Size: 0.38
  • Media: Inert / Non -Corrosive Dry Gases
  • Connection Description: Threaded; 3/8" NPTF
Proportional Servo-Pneumatic Control Valve -- M2D
from Enfield Technologies

The M2D is a proportional pneumatic valve. It is primarily used for directional control of inert gases in servo systems to control position, pressure, force or flow. It is also used in systems requiring very high speed pneumatic switching. The valve includes integrated on board driver electronics. [See More]

  • Valve Type: Cartridge; Servo; Control Valve; Directional
  • Valve Size: 0.38
  • Media: Inert / Non -Corrosive Dry Gases
  • Connection Description: Threaded; 3/8" NPTF