Tube Fitting Gas Valves

52 Results
Pinch Valves with Hit & Hold Circuit -- NPV Series
from Clippard

The NPV Series Pinch Valve is a solenoid-operated device that is designed to open and close tubes for controlling flow of liquids and gases. Other valve types have internal passages that may cause small amounts of fluid to remain in the valve. Pinch valves have no areas or dead volume where fluid... [See More]

  • Connection Description: Tube Fitting; Medical: 0.065" OD; 3/32" OD; 1/8" OD; 3/16" OD; 1/4" OD; 5/16" OD; 3/8" OD; Food Grade: 1/8" OD; 1/4" OD; 3/8" OD
  • Maximum Pressure: 30.00
  • Media: Compatible Fluids
  • Material Of Construction: Silicone Tubing (no wetted areas in valve)
Ambient Temperature Control Valve -- TV/SC-A
from ThermOmegaTech®

Product Description. Number of Outlets: Single Outlet. Type of Fittings for TV/SC-A: Parker or Swagelok. Type of Extension: Stainless Steel. There are literally hundreds of applications for these compact, self-contained, automatic control valves. These ambient sensing valves can be used to turn on... [See More]

  • Connection Description: Compression; Tube Fitting; 3/8", 1/2" Tubing
  • Maximum Pressure: 200.00
  • Valve Size: 0.38 to 0.50
  • Material Of Construction: Stainless Steel
Enclosure Temperature Control Valve -- TV/SC-I
from ThermOmegaTech®

Product Description. The TV/SC-I assures accurate temperature control in an instrument or analyzer enclosure. It ’s a reliable, economical alternative to costly, hazardous electric heating. This self-contained compact thermostatic control valve senses enclosure temperature and automatically... [See More]

  • Connection Description: Compression; Tube Fitting; 3/8", 1/2" Tubing
  • Maximum Pressure: 200.00
  • Valve Size: 0.38 to 0.50
  • Material Of Construction: Stainless Steel
Enclosure Temperature Control Valve -- TV/SC-IR
from ThermOmegaTech®

Product Description. Number of Outlets: Single Outlet. Type of Fittings for TV/SC-I: Parker or Swagelok. Type of Extension: Stainless Steel. The TV/SC-IR assures accurate temperature control in an instrument or analyzer enclosure. It ’s a reliable, economical alternative to costly, hazardous... [See More]

  • Connection Description: Compression; Tube Fitting; 3/8", 1/2" Tubing
  • Valve Size: 0.38 to 0.50
  • Media: Glycol
  • Maximum Pressure: 200.00
Inline Temperature Control Valve -- TV/HAT
from ThermOmegaTech®

Product Description. TV/HAT valves are ideal for use in conjunction with tracer tubing and tracing systems using pre-traced tubing bundles. These valves are optimal for replacing conventional steam traps on winterization tracing, instrument tracing, condensate return system freeze protection,... [See More]

  • Connection Description: Compression; Tube Fitting; 1/4", 3/8", 1/2" Tubing
  • Valve Size: 0.25 to 0.50
  • Media: Gasoline / Diesel Fuel; Ketones, Oil
  • Maximum Pressure: 300.00
Steam Tracing Valve -- TV/US-XR
from ThermOmegaTech®

Product Description. These compact self-contained control valves can be used to control cooling media to economically remove heat from equipment or a process. Controlling air flow to a vortex cooling device is a common application. Another common application is use of the TV/US-XR to control cooling... [See More]

  • Connection Description: Compression; Tube Fitting; 3/8", 1/2" Tubing
  • Maximum Pressure: 200.00
  • Valve Size: 0.38 to 0.50
  • Material Of Construction: Stainless Steel
Temperature Control Valve -- TV/US-X
from ThermOmegaTech®

Product Description. These compact self-contained control valves can maintain very tight temperature control of any number of control loops using steam, liquid phase heat transfer media such as Dowtherm ®, hot water, hot oil, glycol, compressed air, etc. In general they can be used whenever... [See More]

  • Connection Description: Compression; Tube Fitting; 3/8", 1/2" Tubing
  • Valve Size: 0.38 to 0.50
  • Media: Hot Oil, Glycol
  • Maximum Pressure: 200.00
Pneumatics, Hydraulics - Valves and Control -- CPP11000ZMPUMP [CPP11000ZMPUMP from Innovative Sensor Technology IST USA Division]
from Quarktwin Technology Ltd.

Peristaltic Pump Free Hanging (In-Line) [See More]

  • Connection Description: Tube Fitting; Barbed Connection for Tubing 1.3mm Dia
  • Maximum Pressure: 29.00
  • Media: Inert Gas, Liquid
  • Valve Type: Peristaltic Pump
Control Valve -- 176489169 [SS-4BK-1C from Swagelok Company]
from Radwell International

BELLOWS-SEALED VALVE, GASKETED, PCTFE STEM TIP, 1/4 IN TUBE FITTING, SC-11 CLEANED, NC ACTUATOR. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Tube Fitting
  • Valve Type: Bellows
HN39 Series -- Model HN39T - 1
from Hex Valve

Compact and economical high pressure instrument valve [See More]

  • Connection Description: Compression; Tube Fitting; Double Ferrule Tube End
  • Valve Size: 0.12
  • Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
  • Maximum Pressure: 6000.00
Toggle Valve -- V103A-M-2N
from DK-LOK U.S.A.

DQ Series Quick Connectors. Up to 300psig (20.6bar). Up to 93 ℃ (200 ℉). SS316 and Brass. PTEE soft seat standard. Sturdy SS handle for extended service life. For instant open and close the valve. For sampling and testing equipment. DK-LOK OD1/8 - OD1/2 inch Pipe thread 1/8 -3/8 inch [See More]

  • Connection Description: Tube Fitting; 1/8" Male NEPT
  • Valve Size: 0.08
  • Media: Flow of Fluids, Vacuum
  • Maximum Pressure: 300.00
Ball Valve, 2-Way, Straight
from Restek

Parker ’s (A-Lok) fittings are ideal for installing new equipment, modifying existing instrumentation, or replacing worn connections. Fittings are available in brass and stainless steel. Siltek ®/Sulfinert ® treated or Silcosteel ®-CR treated fittings are also available. If there... [See More]

  • Connection Description: Tube Fitting; 1/8" or 1/4" Tube Fitting
  • Material Of Construction: Stainless Steel
  • Valve Size: 0.12 to 0.25
  • Actuation: Manual
Highly Media Resistant Solenoid Valve -- Series 3
from First Sensor AG

The Series 3 solenoid valves are compatible with liquids and gases. Only PTFE is in contact with the media passing through the valve. The valves feature pressure ports for direct tubing connection, a fast response time and low power consumption. Typical applications include medical devices,... [See More]

  • Connection Description: Tube Fitting; 1/16", 1/8" or 3/16" Barb
  • Valve Size: 0.06 to 0.19
  • Media: Liquids
  • Maximum Pressure: 20.31 to 101.53
Mini-Check Valve -- MCV-0125
from Check-All Valve Mfg. Co.

The Check-All Mini-Check is a three piece constructed check valve. The valve is designed for minimum pressure drops. The three piece construction permits many combinations of end fittings, which makes the valve adaptable for nearly every application. The Mini-Check is available with 1/8, 1/4, and... [See More]

  • Connection Description: Threaded (optional feature); Compression (optional feature); Tube Fitting; Face Seal (optional feature); 1/8 Pipe Size
  • Valve Size: 0.12
  • Media: Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Liquids
  • Maximum Pressure: 5000.00
Multigas Digital Gas Back Pressure/Flow Controller -- GSB-1/2"-Alu
from Vogtlin Massflow USA

The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]

  • Connection Description: Threaded; Compression; Tube Fitting; Face Seal; Swagelok, VCR, VCO, Push-in
  • Valve Size: 0.50
  • Media: High Purity; Natural Gas
  • Maximum Pressure: 0.00 to 160.00
Cylinder Pressure Regulator -- Wega Series
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

TESCOM ™ Wega 1 single-stage and Wega 2 dual-stage cylinder pressure regulators are designed for gas purities up to 6.0 and offer relief valve integrated into body for low internal gas volume. Both versions are lightweight and compact. Ideal for use in reducing high pressure gases in storage... [See More]

  • Connection Description: Tube Fitting; 6 mm Tube Connector
  • Valve Size: 0.24
  • Media: High Purity
  • Maximum Pressure: 2900.00
Fill and Drain (Service) Valves
from Valcor Engineering Corporation

Valcor fill and drain valves are metal-to-metal seat valves that maintain extremely low internal & external leakages (1 ×10^-6 sccs GHe) yet are capable of very high operational cycles (over 100 open/close cycles). Our F &D valves are compatible with propellants (Hydrazine, NTO, MMH,... [See More]

  • Connection Description: Threaded; BoltFlange; Tube Fitting; Socket Weld
  • Maximum Pressure: 300.00 to 10000.00
  • Valve Size: 0.19 to 0.50
  • Material Of Construction: Aluminum; Exotic Metal
2-way Ball Valve -- 21B244H
from MAXPRO Technologies, Inc.

MAXIMATOR 2-Way Ball Valves have ¼ ” orifices and are capable of safe handling of liquids and gases up to 20,000 psi pressure. Their 90 ° handle rotation allows for full flow capabilities with minimal pressure drop. Robust one-piece trunnion style stem design eliminates shear... [See More]

  • Connection Description: Tube Fitting
  • Maximum Pressure: 20000.00
  • Valve Size: 0.25
  • Actuation: Manual
Series 067 - Rocker Isolation Valve -- S067A021
from ASCO

2 way and 3 way 10mm wide manifold mount isolation valve with 13 microliter internal volume. PEEK body with FFKM, EPDM, or FKM elastomers with a variety of pressures and orifice sizes available. [See More]

  • Connection Description: Tube Fitting; Push-in hose connection
  • Valve Size: ? to 0.39
  • Media: High Purity
  • Maximum Pressure: 44.00
Gas Check Valve -- TVR1 H2 70 MPa
from WEH Technologies Inc.

High-Performance Check Valve for hydrogen for use with cars (DN 4 mm). With this product WEH offers a high performance check valve for use with hydrogen cars of the latest generation. The check valve system is designed to minimize the effect that dirt particles have on the sealing components within... [See More]

  • Connection Description: Threaded; Tube Fitting
  • Valve Size: 0.24 to 0.39
  • Media: High Purity
  • Maximum Pressure: 18200.00
2-Way Normally Closed Inert Isolation Valve -- WTA-2R-1/4UF(12V,24V)
from Clark Solutions

Model series WTA inert isolation valves offer great performance and a choice of wetted materials for compatibility with aggressive media. The valves utilize unique soft elastomeric seals that are forgiving of particulate matter that would typically destroy an inert valve. The WTA series are a two... [See More]

  • Connection Description: Threaded; Tube Fitting; 1/4"-28 UNF
  • Maximum Pressure: 29.01
  • Valve Size: 0.08
  • Material Of Construction: PolyPhenylene Sulfide
Solenoid Valve -- 49519551 [6L-ELD8-11XX from Swagelok Company]
from Radwell International

SEALED VALVE, 316L SS, EP CAST-BODY, BULK GAS DIAPHRAGM, 1/2 X 0.049 X 3 IN., TUBE EXT, NO PURGE PORTS. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Tube Fitting
  • Valve Type: Diaphragm
Dual-Stage Ultra-High Purity -- Stainless Steel Gas Regulators
from Restek

Most stable outlet pressure control. Secondary pressure regulation not needed. [See More]

  • Connection Description: Tube Fitting; 1/4" Tube Fitting
  • Material Of Construction: Stainless Steel
  • Valve Size: 0.25
  • Actuation: Mechanical
Miniature Solenoid Valve -- HF PRO
from First Sensor AG

The HF PRO proportional solenoid valves precisely control the flow of gas in proportion to input current and provide optimal system performance when using closed loop feedback. The valves achieve very high flow rates of 60 l/min of air at 50 psi (3.5 bar). Their pressure ports allow for direct... [See More]

  • Connection Description: Tube Fitting; Manifold Mount; Barbed Body (5 mm (0.195”) ID Tube)
  • Maximum Pressure: 50.00
  • Valve Size: 0.20
  • Actuation: Electric
Tubing Check Valve -- TVB (TCV-0150)
from Check-All Valve Mfg. Co.

The Tubing Check Valve is a three piece constructed check valve with flareless tube ends. The valve is designed for minimum pressure drops. The valves are furnished complete with ferrules and nuts. Available Materials: 316 Stainless Steel (SS). Brass (BR). Carbon Steel (CS) [See More]

  • Connection Description: Compression (optional feature); Tube Fitting; Face Seal (optional feature); 1/8" Tubing Size
  • Valve Size: 0.12
  • Media: Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Liquids
  • Maximum Pressure: 3000.00 to 8000.00
Multigas Digital Gas Back Pressure/Flow Controller -- GSB-1/2"-SS
from Vogtlin Massflow USA

The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]

  • Connection Description: Threaded; Compression; Tube Fitting; Face Seal; Swagelok, VCR, VCO, Push-in
  • Valve Size: 0.50
  • Media: High Purity; Natural Gas
  • Maximum Pressure: 0.00 to 160.00
Preset Cylinder Pressure Regulator -- WegaMed
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

TESCOM ™ WegaMed single stage preset cylinder pressure regulator in correspondence with DIN EN ISO 10524-1, for pressure reduction of pressurized medical gases. CE-mark according to the Medical Device Directive 2007/47/EC. This product is available in Europe only. [See More]

  • Connection Description: Tube Fitting; Socket Weld; NIST Connection or Coupling
  • Maximum Pressure: 2900.00
  • Media: Medical Gases
  • Actuation: Manual
3-way Ball Valve, 180 ° -- 21B3S34H
from MAXPRO Technologies, Inc.

MAXIMATOR 3-Way Ball Valves have 3/16 ” orifices and are capable of safe handling of liquids and gases up to 20,000 psi pressure. Robust one-piece trunnion style stem design eliminates shear failure that is found in a two-piece stem design. [See More]

  • Connection Description: Tube Fitting
  • Maximum Pressure: 21000.00
  • Valve Size: 0.25
  • Actuation: Manual
3-Way Solenoid Valve -- KSV3WC-12B
from Clark Solutions

Model series KSV3 offer great performance in a very economical design. This product is best suited for OEM applications where the valve performance is acceptable and where low component cost is necessary. The valve body is fabricated from steel and therefore is limited to use with air and other... [See More]

  • Connection Description: Tube Fitting; 3mm
  • Maximum Pressure: 5.00
  • Valve Size: 0.20
  • Material Of Construction: Steel
Valve Repair Kit -- 115716787 [K-1153 from Artesyn Embedded Power]
from Radwell International

DISCONTINUED BY MANUFACTURER, VALVE REPAIR KIT, INCLUDES; ENCLOSING TUBE, PLUNGER AND SPRING ASSEMBLY, GASKET, O-RINGAND COOLAR. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Tube Fitting
Gas Sampling Valves & Replacement Rotors
from Restek

Ideal for samples containing low concentrations of sulfur or other active compounds. [See More]

  • Connection Description: Tube Fitting; 1/16" Fittings
  • Actuation: Mechanical
  • Valve Size: 0.06
  • Valve Type: Sampling
Miniature Solenoid Valve -- PND series
from First Sensor AG

The PND Series offers a cost-effective exhaust valve in a miniature housing. They are perfect for safety-oriented applications that require pressure relief to atmosphere upon power loss such as Non-Invasive Blood Pressure (NIBP) measurement. [See More]

  • Connection Description: Tube Fitting; 1 Port, 0.118 in (3 mm) O.D., Suitable for 0.078 in I.D., Urethane Tubing
  • Maximum Pressure: 6.00
  • Valve Size: 0.08
  • Material Of Construction: PBT (Polybutylene Terephthalate)
Multigas Digital Gas Back Pressure/Flow Controller -- GSB-1/4"-Alu
from Vogtlin Massflow USA

The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]

  • Connection Description: Threaded; Compression; Tube Fitting; Face Seal; Swagelok, VCR, VCO, Push-in
  • Valve Size: 0.25
  • Media: High Purity; Natural Gas
  • Maximum Pressure: 0.00 to 160.00
Ultra-High Flow Regulator -- 15 Series
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

TESCOM 15 Series is designed for ultra high flow application of up to 28,300 SLPM. The 15 Series Ultra High Purity, 10 Ra, Bulk Gas Pressure Reducing Regulator. Inlet 300 PSIG, Outlet up to 80 PSIG. Available Electronically controlled option. Ideal for use in facility bulk gas delivery applications. [See More]

  • Connection Description: Tube Fitting; 3/4" to 2" Tube Fitting
  • Valve Size: 0.75 to 2.00
  • Media: High Purity; Specialty Corrosive
  • Maximum Pressure: 300.00
High Pressure Ball Check Valve -- 65BC4H
from MAXPRO Technologies, Inc.

MAXIMATOR ball check valves prevent reverse flow where bubble tight shutoff is not mandatory. These check valves are designed with a ball cradled floating poppet to assure positive inline seating. This poppet design allows full flow around the ball to minimize pressure drop. Check valves are rated... [See More]

  • Connection Description: Tube Fitting
  • Maximum Pressure: 60000.00
  • Valve Size: 0.25
  • Material Of Construction: Stainless Steel
Valve Repair Kit -- 87984535 [382390 from Parker Hannifin/Electromechanical Automation]
from Radwell International

REPLACEMENT PARTS FOR REFRIGERANT RETROFIT , KE-10/14 , MB/ME10 ENCLOSING TUBE KIT, INCLUDES ENCLOSING TUBE AND GASKET. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Tube Fitting
Plug Valve, 2-Way, Straight
from Restek

Parker ’s (A-Lok) fittings are ideal for installing new equipment, modifying existing instrumentation, or replacing worn connections. Fittings are available in brass and stainless steel. Siltek ®/Sulfinert ® treated or Silcosteel ®-CR treated fittings are also available. If there... [See More]

  • Connection Description: Tube Fitting; 1/8" or 1/4" Tube Fitting
  • Material Of Construction: Stainless Steel
  • Valve Size: 0.12 to 0.25
  • Actuation: Manual
Miniature Solenoid Valve -- TQ
from First Sensor AG

The TQ miniature switching solenoid valves offer a cost-effective solution with a unique PBT plastic body. The valves can be soldered directly onto a PCB providing both electrical termination and mechanical attachment. Their pressure ports allow for direct tubing connections or manifold mounting. [See More]

  • Connection Description: Tube Fitting; Barb Fittings for 1/8 in I.D. Tubing or Manifold Mount
  • Maximum Pressure: 6.00 to 100.00
  • Valve Size: 0.12
  • Material Of Construction: PBT (Polybutylene Terephthalate)
Multigas Digital Gas Back Pressure/Flow Controller -- GSB-1/4"-SS
from Vogtlin Massflow USA

The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]

  • Connection Description: Threaded; Compression; Tube Fitting; Face Seal; Swagelok, VCR, VCO, Push-in
  • Valve Size: 0.25
  • Media: High Purity; Natural Gas
  • Maximum Pressure: 0.00 to 160.00
High Pressure, O-ring Check Valve -- 65OC4H
from MAXPRO Technologies, Inc.

MAXIMATOR o-ring check valves provide high quality directional flow control and tight shutoff for liquids and gases. All check valves are supplied with glands and collars. These check valves are not to be used as a relief device. Click on the underlined item number below to request a quote. [See More]

  • Connection Description: Tube Fitting
  • Maximum Pressure: 60000.00
  • Valve Size: 0.25
  • Material Of Construction: Stainless Steel
Replacement Swagelok®SS4H Bellows Valve
from Restek

All metal flow path prevents sample adsorption, giving more accurate results. Unique serial number on each valve for complete traceability. Withstands temperatures of up to 300 °C. Rugged performance in the field. [See More]

  • Connection Description: Tube Fitting; 1/4" Tube Fitting
  • Material Of Construction: Stainless Steel
  • Valve Size: 0.25
  • Actuation: Mechanical
Miniature Solenoid Valve -- TX
from First Sensor AG

The TX miniature switching solenoid valves offer only 8 mm wide housings and allow for space-saving PCB-mounting. Their barbed pressure ports can be used for direct tubing connection or manifold mounting. The simple single piece body design reduces the overall valve components and provides high... [See More]

  • Connection Description: Tube Fitting; Universal Barbs for 1/16 in I.D. Tubing (1/32 in Wall Max.); Manifold Mount with X-seal
  • Maximum Pressure: 6.00 to 100.00
  • Valve Size: 0.06
  • Material Of Construction: PBT (Polybutylene Terephthalate)
Multigas Digital Gas Pressure/Mass Flow Controller -- GSP-1/2"-Alu
from Vogtlin Massflow USA

The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]

  • Connection Description: Threaded; Compression; Tube Fitting; Face Seal; Swagelok, VCR, VCO, Push-in
  • Valve Size: 0.50
  • Media: High Purity; Natural Gas
  • Maximum Pressure: 0.00 to 160.00
Medium Pressure Ball Check Valve -- 21BC12M
from MAXPRO Technologies, Inc.

MAXIMATOR ball check valves prevent reverse flow where bubble tight shutoff is not mandatory. These check valves are designed with a ball cradled floating poppet to assure positive inline seating. This poppet design allows full flow around the ball to minimize pressure drop. Check valves are rated... [See More]

  • Connection Description: Tube Fitting
  • Material Of Construction: Stainless Steel
  • Maximum Pressure: 21000.00
  • Actuation: Manual
Silcosteel®Regulators -- Dual Stage & Single Stage
from Restek

CEM Continuous Emission Monitoring. Environmental Stack and Gas Emission Standards. Low level sulfur and mercury analysis. Reactive or corrosive gases. Off-shore platform systems. Corrosive and salt water exposure. Outlet pressure:0 to 100 psig. Outlet gauge:30 ″ – 0 to 200 psig. Inlet... [See More]

  • Connection Description: Tube Fitting; 1/4" Tube Fitting
  • Maximum Pressure: 0.00 to 100.00
  • Valve Size: 0.25
  • Material Of Construction: Steel; Silcosteel®
Multigas Digital Gas Pressure/Mass Flow Controller -- GSP-1/2"-SS
from Vogtlin Massflow USA

The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]

  • Connection Description: Threaded; Compression; Tube Fitting; Face Seal; Swagelok, VCR, VCO, Push-in
  • Valve Size: 0.50
  • Media: High Purity; Natural Gas
  • Maximum Pressure: 0.00 to 160.00
Medium Pressure O-ring Check Valve -- 21OC12M
from MAXPRO Technologies, Inc.

MAXIMATOR o-ring check valves provide high quality directional flow control and tight shutoff for liquids and gases. All check valves are supplied with glands and collars. These check valves are not to be used as a relief device. Materials. Body, cover, poppet, cover gland: 316 series stainless... [See More]

  • Connection Description: Tube Fitting
  • Material Of Construction: Stainless Steel
  • Maximum Pressure: 21000.00
  • Actuation: Manual
Single-Stage Ultra-High Purity -- Chrome-Plated Brass Gas Regulators
from Restek

Oxidation-resistant, chrome-plated. Use when there is secondary pressure regulation downstream. Identical gas purity protection as with dual-stage gas regulators. [See More]

  • Connection Description: Tube Fitting; 1/4" Tube Fitting
  • Material Of Construction: Brass / Bronze
  • Valve Size: 0.25
  • Actuation: Mechanical
Multigas Digital Gas Pressure/Mass Flow Controller -- GSP-1/4"-Alu
from Vogtlin Massflow USA

The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]

  • Connection Description: Threaded; Compression; Tube Fitting; Face Seal; Swagelok, VCR, VCO, Push-in
  • Valve Size: 0.25
  • Media: High Purity; Natural Gas
  • Maximum Pressure: 0.00 to 160.00
Spectra Gas 7621 High-Purity VOC Regulator
from Restek

Single-stage, stainless steel. Two pressure gauges and CGA-180 fitting. 3,000 psig maximum inlet pressure. Stainless steel diaphragm and Kel-F ® seat. 1/8-inch tube compression outlet. Low internal volume: 3.03 cc. Accurate pressure control even at low flow rates. Individually tested for leaks... [See More]

  • Connection Description: Compression; Tube Fitting; 1/8" Tube Compression
  • Maximum Pressure: 0.00 to 100.00
  • Valve Size: 0.12
  • Material Of Construction: Stainless Steel
Multigas Digital Gas Pressure/Mass Flow Controller -- GSP-1/4"-SS
from Vogtlin Massflow USA

The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]

  • Connection Description: Threaded; Compression; Tube Fitting; Face Seal; Swagelok, VCR, VCO, Push-in
  • Valve Size: 0.25
  • Media: High Purity; Natural Gas
  • Maximum Pressure: 0.00 to 160.00
Ultra-High Purity Chrome-Plated Brass -- Line Gas Regulator
from Restek

Oxidation-resistant, chrome-plated. Use where you need to reduce the line pressure by 20 psig (138 kPa) or more. Same purity protection as high-pressure cylinder regulators. [See More]

  • Connection Description: Tube Fitting; 1/4" FPT
  • Maximum Pressure: 0.00 to 100.00
  • Valve Size: 0.25
  • Material Of Construction: Brass / Bronze