Swing Check Valves Gas Valves

18 Results
Flanged Swing Check Valve -- Model 1/2"-35
from Sharpe Valves

Outside screw/yoke, bolted bonnet, integral seats, flanged ends [See More]

  • Valve Type: Check; Swing
  • Valve Size: 0.50
  • Media: Gasoline / Diesel Fuel
  • Connection Description: BoltFlange (optional feature); Butt Weld (optional feature)
Cast Swing Check Valve -- SICCA 150-600 SCC
from KSB AG

Design. Cast swing check valve to BS 1868 with bolted cover. Internal hinge pin mounted design. Bigger sizes with anti-slam/dash pot arrangement (optional). With graphite gasket. Seating surfaces 13% Cr steel/stellite hard-faced. Pressure/temperature ratings to ASME B16.34. Flanged/butt weld ends to... [See More]

  • Valve Type: Metal Seated; Check; Swing
  • Valve Size: 1.97 to 23.62
  • Media: Non-Aggressive Fluids
  • Connection Description: BoltFlange (optional feature); Butt Weld (optional feature)
Bronze Check Valves
from NIBCO INC.

Bronze Check Valves for use in commercial and industrial applications. Typical services include; hot and cold water, HVAC, steam, compressed air, gas and other general utility services. 125 psi/8.6 bar saturated steam to 353 °F/178 °C, 200 psi/13.8 bar non-shock cold working pressure,... [See More]

  • Valve Type: Check; Ball Check; Swing
  • Valve Size: 0.25 to 4.00
  • Media: LP Gas; Natural Gas
  • Connection Description: Threaded; Socket Weld (optional feature)
Cast Full Port Swing Check Valves -- Pressure Class 150-600
from Cooper Valves

COOPER ® Valves cast check valves have a simple yet reliable design that allows them to perform with low pressure drop and excellent seat tightness. The Cooper cast check valve is also available for cryogenic service with an extended bonnet. Cast check valves larger than 12 ” are available... [See More]

  • Valve Type: Check; Swing
  • Valve Size: 0.50 to 24.00
  • Media: Natural Gas; Sour Gas; Specialty Corrosive
  • Connection Description: Threaded; BoltFlange; Butt Weld; Socket Weld; RFF BW RTJ
Check Valves -- Class -150,300, 900, 2500, 4500 available
from Curtiss-Wright, Valve Group

Curtis Wright provides a variety of industrial grade check valves that meet the harsh environments suitable for applications such as power and oil, petrochemical, hydrocarbon service, seawater cooling systems, offshore applications. Curtiss-Wright check valves are supplied through their Phonix,... [See More]

  • Valve Type: Check; Ball Check; Swing
  • Valve Size: 0.50 to 24.00
  • Media: High Purity; Specialty Corrosive; non aggressive liquids, gases and vapours
  • Connection Description: BoltFlange; Butt Weld; Socket Weld
Dual Plate Check Valve -- LD 016-WCK3
from Xiamen Landee Industries Co., Ltd.

Key Specifications/Special Features: Working pressure: PN10; PN16. Body materials: cast iron, ductile iron, aluminum bronze, stainless steel and carbon steel. Applicable temperature: from -40 to +230 degrees C. Size range: from 2 to 40 inches diameter (DN25 to DN1000mm). Face to face according to... [See More]

  • Valve Type: Check; Swing
  • Valve Size: 2.00 to 40.00
  • Media: Gasoline / Diesel Fuel; LP Gas; Natural Gas; Sour Gas
  • Connection Description: BoltFlange; Butt Weld
Threaded Swing Check Valve -- Model 1/2"
from Sharpe Valves

200 psi, WOG at 350 °F, screwed cap, integral seats [See More]

  • Valve Type: Check; Swing
  • Valve Size: 0.50
  • Media: Gasoline / Diesel Fuel
  • Connection Description: Threaded (optional feature)
Cast Swing Check Valve -- SICCA 900-2500 SCC
from KSB AG

Design. Cast swing check valve to ASME B16.34. Pressure seal cover.Internal hinge pin mounted design. Stellite hard-faced seating surfaces, graphite gasket. Pressure/temperature ratings to ASME B16.34. Butt weldends to ASME B16.25 standard. Face-to-face length to ASME B16.10, valve testing in... [See More]

  • Valve Type: Metal Seated; Check; Swing
  • Valve Size: 1.97 to 15.75
  • Media: Non-Aggressive Fluids
  • Connection Description: Butt Weld
Cyrogenic Full Port Check Valves -- Pressure Class 150-600
from Cooper Valves

Extreme temperatures and pressures require extreme precision and durability —just what Cooper's cryogenic full port check valves deliver. They're available in a variety of sizes ranging from 1/2" to 12", a range of ASME pressure classes, with bolted cover and metal or renewable disks. Options... [See More]

  • Valve Type: Check; Swing
  • Valve Size: 0.50 to 12.00
  • Media: Natural Gas; Sour Gas; Specialty Corrosive
  • Connection Description: BoltFlange; Butt Weld; RFF BW
Swing Check Valve -- LD 016-WCK4
from Xiamen Landee Industries Co., Ltd.

Swing Check Valve with Cast Iron, Ductile Iron, Aluminum Bronze, and Stainless Steel Materials. Model Number:LD 016-WCK4. Key Specifications/Special Features: Working pressure: PN10, PN16, 125LBS. Body materials: cast iron, ductile iron, aluminum bronze, stainless steel, and carbon steel. Applicable... [See More]

  • Valve Type: Check; Swing
  • Valve Size: 2.00 to 40.00
  • Media: Gasoline / Diesel Fuel; LP Gas; Natural Gas; Sour Gas
  • Connection Description: BoltFlange; Butt Weld
Flanged or Weld End Swing Check Valve -- AKR/AKRS
from KSB AG

Design. Flanged or weld end swing check valve in pressure seal design, with internal hinge pin forged / welded body; seats made of wear and corrosion resistant 17 % Cr steel or stellite. Applications. In industrial plants, power stations, process engineering and shipbuilding. For water, steam, gas,... [See More]

  • Valve Type: Metal Seated; Check; Swing
  • Valve Size: 3.15 to 11.81
  • Media: Non-Aggressive Fluids
  • Connection Description: BoltFlange (optional feature); Butt Weld (optional feature)
Forged Regular Port Swing Check Valves -- Pressure Class 800-1500
from Cooper Valves

Simple. Hard-working. Precise. Proven. COOPER ® Valves forged check valves have a simple yet reliable design that allows them to perform with low pressure drop and excellent seat tightness. [See More]

  • Valve Type: Check; Swing
  • Valve Size: 0.50 to 2.00
  • Media: Natural Gas; Sour Gas; Specialty Corrosive
  • Connection Description: Threaded; Socket Weld; SE SW TSW
Swing Check Valve -- LD-003-CK
from Xiamen Landee Industries Co., Ltd.

Cast Steel Check Valve Delivered in 30 Days. Model Number: LD-003-CK. Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN, JIS. Size range: from 1/2 inch to 32 inch (DN15mm - DN800mm). Pressure: from ANSI class 150 to 2500 (PN1.6-42MPa). Operating temperature: from -196... [See More]

  • Valve Type: Check; Swing
  • Valve Size: 0.50 to 32.00
  • Media: Gasoline / Diesel Fuel; LP Gas; Natural Gas; Sour Gas
  • Connection Description: BoltFlange; Butt Weld
Flanged or Weld End Swing Check Valve -- STAAL 100 AKK/AKKS
from KSB AG

Design. Flanged or weld end swing check valve, with bolted cover, internal hinge pin body of forged or welded steel construction; seats made ofwear and corrosion resistant 17% Cr steel or stellite. Applications. In industrial plants, power stations, process engineering and shipbuilding. For water,... [See More]

  • Valve Type: Metal Seated; Check; Swing
  • Valve Size: 3.15 to 15.75
  • Media: Non-Aggressive Fluids
  • Connection Description: BoltFlange (optional feature); Butt Weld (optional feature)
Swing Check Valve -- LD-003-CK2
from Xiamen Landee Industries Co., Ltd.

Swing Check Valves, Pressure from ANSI Class 150 to 2500 (PN1.6-42MPa). Model Number:LD-003-CK2. Key Specifications/Special Features: Pressure: from ANSI class 150 to 2500 (PN1.6-42MPa). Manufacturing standards: API, ANSI, BS, DIN, JIS. Size range: from 1/2 inch to 32 inch (DN15mm - DN800mm). [See More]

  • Valve Type: Check; Swing
  • Valve Size: 0.50 to 32.00
  • Media: Gasoline / Diesel Fuel; LP Gas; Natural Gas; Sour Gas
  • Connection Description: BoltFlange; Butt Weld
Flanged or Weld End Swing Check Valve -- STAAL 40 AKK/AKKS
from KSB AG

Design. Flanged or weld end swing check valve, with bolted cover, internal hinge pin body of forged or welded steel construction; seats made ofwear and corrosion resistant 17% Cr steel. Applications. In industrial plants, power stations, process engineering and shipbuilding. For water, steam, gas,... [See More]

  • Valve Type: Metal Seated; Check; Swing
  • Valve Size: 3.15 to 15.75
  • Media: Non-Aggressive Fluids
  • Connection Description: BoltFlange (optional feature); Butt Weld (optional feature)
Swing Check Valve -- LD-016-WCK1
from Xiamen Landee Industries Co., Ltd.

Swing Check Valve, Flange Drilling According to ANSI125/150, DIN2501 PN10/PN16, and AS2129 Table E. Model Number:LD 016-WCK1. Key Specifications/Special Features: Key Specifications/Special Features: Working pressure: PN10, PN16, 125lb. Body materials: cast iron, ductile iron, aluminum bronze,... [See More]

  • Valve Type: Check; Swing
  • Valve Size: 2.00 to 40.00
  • Media: Gasoline / Diesel Fuel; LP Gas; Natural Gas; Sour Gas
  • Connection Description: BoltFlange
Swing Check Valve -- ECOLINE SC 800/PT 800
from KSB AG

Design. Swing check valve (SC) or piston check valve (PT) designed to ANSI/ASME. Forged steel A105 trim 8 (stellite/13% Cr). Pressure/temperature rating to ASME B16.34. Threaded ends (NPT ) to ASME B1.20.1. Socket weld ends (SW) to ASME B 16.11. Testing to API 598. Reduced bore. Boltedcover. [See More]

  • Valve Type: Metal Seated; Check; Swing
  • Valve Size: 0.59 to 1.97
  • Media: Non-Aggressive Fluids
  • Connection Description: Threaded (optional feature); Socket Weld (optional feature)