Poppet Valves Gas Valves
from Clippard
Clippard's Next Generation valve is compact, quick, and offers flows to 100 l/min!. Clippard Minimatic ® electronic valves are precision-built control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted... [See More]
- Valve Type: Cartridge; Poppet; Solenoid; Control Valve
- Connection Description: Cartridge Style (Inserts into a 3/4” Bore)
- Valve Size: 0.05
- Maximum Pressure: 100.00
from Clippard
Clippard's Next Generation valve is compact, quick, and offers flows to 100 l/min!. Clippard Minimatic ® electronic valves are precision-built control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted... [See More]
- Valve Type: Cartridge; Poppet; Solenoid; Control Valve
- Connection Description: #10-32 (On Manifold Mount Valve)
- Valve Size: 0.05
- Maximum Pressure: 100.00
from Clippard
Clippard's Next Generation valve is compact, quick, and offers flows to 100 l/min!. Clippard Minimatic ® electronic valves are precision-built control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted... [See More]
- Valve Type: Cartridge; Poppet; Solenoid; Control Valve
- Connection Description: #10-32 (On Manifold Mount Valve)
- Valve Size: 0.05
- Maximum Pressure: 100.00
from Clippard
Clippard Minimatic ® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse ” valves. With a cycle life... [See More]
- Valve Type: Cartridge; Poppet; Solenoid; Control Valve
- Connection Description: Cartridge Style (Inserts into a 3/4” Bore)
- Valve Size: 0.05
- Maximum Pressure: 100.00
from Clippard
Clippard Minimatic ® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse ” valves. With a cycle life... [See More]
- Valve Type: Cartridge; Poppet; Solenoid; Control Valve
- Connection Description: Cartridge Style (Inserts into a 3/4” Bore)
- Valve Size: 0.05
- Maximum Pressure: 100.00
from Clippard
Clippard Minimatic ® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse ” valves. With a cycle life... [See More]
- Valve Type: Cartridge; Poppet; Solenoid; Control Valve
- Connection Description: #10-32 (On Manifold Mount Valve)
- Valve Size: 0.05
- Maximum Pressure: 100.00
from Clippard
Clippard Minimatic ® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse ” valves. With a cycle life... [See More]
- Valve Type: Cartridge; Poppet; Solenoid; Control Valve
- Connection Description: #10-32 (On Manifold Mount Valve)
- Valve Size: 0.05
- Maximum Pressure: 100.00
from Clippard
Clippard Minimatic ® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse ” valves. With a cycle life... [See More]
- Valve Type: Cartridge; Poppet; Solenoid; Control Valve
- Connection Description: Cartridge Style (Inserts into a 3/4” Bore)
- Valve Size: 0.05
- Maximum Pressure: 100.00
from Clippard
Clippard Minimatic ® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse ” valves. With a cycle life... [See More]
- Valve Type: Cartridge; Poppet; Solenoid; Control Valve
- Connection Description: #10-32 (On Manifold Mount Valve)
- Valve Size: 0.05
- Maximum Pressure: 100.00
from Clippard
Clippard's Next Generation valve is compact, quick, and offers flows to 100 l/min!. Clippard Minimatic ® electronic valves are precision-built control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted... [See More]
- Valve Type: Cartridge; Poppet; Solenoid; Control Valve
- Connection Description: Cartridge Style (Inserts into a 3/4” Bore)
- Valve Size: 0.05
- Maximum Pressure: 100.00
from Clippard
NIV series multi-channel gradient valves feature multiple 2-Way, Normally-Closed PTFE media isolation valves connected around a central body. This unique design provides significant reduction in internal volume with enhanced mixing capabilities. Each actuator operates independently, allowing for... [See More]
- Valve Type: Diaphragm; Poppet; Solenoid; Mixing; Gradient Valve
- Connection Description: Threaded; 1/4-28 UNF, 1/8 NPS
- Media: Compatible Fluids
- Maximum Pressure: 30.00
from ASCO
Regulations that restrict lead content in devices used for potable water are becoming more common, presenting new design issues for OEMs. That's why ASCO gives OEMs the choice of using lead-free brass, composite, or stainless steel constructions. Lead-Free brass valves comply with Federal Safe... [See More]
- Valve Type: Poppet
- Connection Description: Threaded
- Valve Size: 0.12 to 1.00
- Material Of Construction: Brass / Bronze
from Valcor Engineering Corporation
Description. The SV61 & SV62 series are direct acting, 2-way normally closed general-purpose solenoid valves. The spring loaded poppet provides positive shifting and bubble tight shut-off when de-energized. Minimal moving parts make these valves dependable and suitable for long life service. [See More]
- Valve Type: Poppet; Solenoid; Control Valve
- Connection Description: Threaded; 1/4" Poly or 1/16" Brass Ports
- Valve Size: 0.06 to 0.25
- Maximum Pressure: 250.00
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems
TESCOM ™ VA and VG Series are air operated valves offering normally open/normally closed capabilities, operating pressures of 6000, 10000 and 15000 PSIG [413, 690, 1034 bar], very high cycle life and optional integrated solenoid valve. Suitable for liquid and gas applications, the VA and VG... [See More]
- Valve Type: Poppet; Solenoid (optional feature)
- Connection Description: Threaded; 1/8", 1/4" or 3/8" NPT or SAE
- Valve Size: 0.12 to 0.38
- Maximum Pressure: 10000.00
from Check-All Valve Mfg. Co.
The Bushing Valve is a check valve with a standard bushing housing. The valve is adaptable to many types of service applications. It has very little restriction and produces a low pressure drop. It can be used quite effectively in systems where flow and pressure drop are critical by the use of a... [See More]
- Valve Type: Metal Seated (optional feature); Check; Lift Check; Back Flow; Poppet; Directional; Hydraulic; Relief; Anti-Siphon; Bushing Valve
- Valve Size: 0.50
- Media: Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Liquids
- Connection Description: Threaded; Face Seal (optional feature); 3/8 NPT
from Watson McDaniel Company
The model WSSCV is an all stainless steel in-line check valve for steam, gas, or liquid service. It provides tight shut-off, minimizes water hammer and also stops recycling of pumps by preventing back flow of liquid. Used in the petrochemical, pulp and paper, textile and the food & beverage... [See More]
- Valve Type: Check; Poppet; Disc Check Valve
- Valve Size: 0.50
- Media: Liquids
- Connection Description: Threaded (optional feature); Socket Weld (optional feature); NPT or SW
from Radwell International
REGULATOR, W/LIMITER, 1/4 INCH NPT, 1/2 PSI MAX INLET PRESSURE, 3-5 INCH WC OUTLET PRESSURE, RUBBER SEAT POPPET MODEL APPLIANCE GAS REGULATOR WITH INTEGRAL VENT LIMITING ORIFICE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Regulator; Poppet
from ASCO
These 2-way normally closed valve bodies are designed for on/off control of commecial or industrial gas burners. The V710(B) is designed exclusively for use with the AH(E) Hydramotor® actuator. The AH(E) Hydramotor valve consists of two assemblies; the V710(B) valve body and the AH(E) Hydramotor... [See More]
- Valve Type: Poppet
- Valve Size: 1.00
- Media: Gasoline / Diesel Fuel
- Connection Description: Threaded
from Valcor Engineering Corporation
Description. The SV84 series is a 2-way, balanced poppet solenoid valve that is capable of handling up to 625 PSI of pressure. This unique design opens and closes independent of pressure. The poppet and seal assembly is spring loaded and shifted by a high force solenoid. This direct acting series... [See More]
- Valve Type: Poppet; Solenoid; Control Valve
- Connection Description: Threaded; 1" NPT
- Valve Size: 1.00
- Maximum Pressure: 625.00
from Check-All Valve Mfg. Co.
The Butt Weld (B4) check valve is a one piece body machined from bar stock, eliminating porosity concerns and providing uniform density for more consistent welds. Made to ASME/ANSI B16.25 for schedule 40 pipe, it carries rugged, dependable Check-All trim with a wide variety of seat materials and... [See More]
- Valve Type: Metal Seated (optional feature); Check; Lift Check; Back Flow; Poppet; Directional; Hydraulic; Relief; Anti-Siphon
- Valve Size: 0.50
- Media: Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Liquids
- Connection Description: Butt Weld; Face Seal (optional feature)
from Radwell International
GAS REGULATOR, 1/2" NPT, 1/2 PSI MAX INLET PRESSURE, 3-6"WC OUTLET PRESSURE, RUBBER SEAT POPPET. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Regulator; Poppet
from Check-All Valve Mfg. Co.
The Connector Valve is a check valve with a hex nipple or connector housing. It is designed to be used in installations where check valves with male pipe threads are required. The Connector Valve is adaptable for use as a check valve, vacuum breaker, or low pressure relief valve. Two valves used in... [See More]
- Valve Type: Metal Seated (optional feature); Check; Lift Check; Back Flow; Poppet; Directional; Relief; Anti-Siphon
- Valve Size: 0.50
- Media: Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Liquids
- Connection Description: Threaded; Face Seal (optional feature); 1/2 NPT
from Radwell International
VALVE, 3/8" NPT, 1/2 PSI MAX INLET PRESSURE, 2.8-5.2"WC OUTLET PRESSURE, RUBBER SEAT POPPET MODEL APPLIANCE GAS REGULATOR WITH INTEGRAL VENT LIMITING ORIFICE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Regulator; Poppet
from Check-All Valve Mfg. Co.
The CAV series of valves are not catalog items but rather are custom designed and tailored to meet customer specific connections or valve configurations. If you have a check valve application where our standard catalog items do not quite match what you are looking for, contact our sales department... [See More]
- Valve Type: Metal Seated (optional feature); Check; Lift Check; Back Flow; Cartridge (optional feature); Poppet; Directional; Hydraulic; Relief (optional feature); Anti-Siphon (optional feature)
- Connection Description: Threaded (optional feature); Compression (optional feature); BoltFlange (optional feature); Clamp Flange (optional feature); Union (optional feature); Tube Fitting (optional feature); Butt Weld (optional feature); Socket Weld (optional feature); Face Seal (optional feature)
- Media: Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Liquids
- Material Of Construction: Aluminum; Brass / Bronze; Stainless Steel (optional feature); Steel (optional feature); Exotic Metal; Titanium, Monel
from Check-All Valve Mfg. Co.
The EPIC ™ Female Pipe valve is a poppet style check valve with female NPT threaded connections machined from 300 series stainless steel bar stock with Aflas ® seat/seals and a 1/2-PSI stainless steel spring (cracking pressure) that can be installed in any flow orientation. This check... [See More]
- Valve Type: Check; Poppet
- Valve Size: 0.12 to 1.00
- Media: Liquids
- Connection Description: Threaded; Female NPT
from Check-All Valve Mfg. Co.
The EPIC ™ Flared Tube valve is a poppet style check valve with 37 ° flared tube connections. These connections are integral to the body and meet SAE J514 & ISO 8434-2 dimensional standards. The check valves are machined from 300 series stainless steel bar stock with Aflas ®... [See More]
- Valve Type: Check; Poppet
- Valve Size: 0.12 to 1.00
- Media: Liquids
- Maximum Pressure: 1395.00
from Check-All Valve Mfg. Co.
The EPIC ™ Male Pipe valve is a poppet style check valve with male NPT threaded connections machined from 300 series stainless steel bar stock with Aflas ® seat/seals and a 1/2-PSI stainless steel spring (cracking pressure) that can be installed in any flow orientation. This check valve... [See More]
- Valve Type: Check; Poppet
- Valve Size: 0.12 to 1.25
- Media: Liquids
- Connection Description: Male NPT
from Check-All Valve Mfg. Co.
Flange Insert valves are the ultimate check valves in flanged systems. They provide the simplest most economical way to install check valves in a piping system, the valve body automatically positions the valve and holds it in place while bolts are being installed and tightened. All that is required... [See More]
- Valve Type: Metal Seated (optional feature); Check; Lift Check; Back Flow; Poppet; Directional; Hydraulic; Relief; Anti-Siphon
- Valve Size: 0.50
- Media: Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Liquids
- Connection Description: BoltFlange; Face Seal (optional feature); 1-3/8" O.D. Flange
from Check-All Valve Mfg. Co.
The Check-All Flanged & Drilled check valve is a one-piece cast body valve with ANSI/ASME B16.5 Class 150 flanged ends. The HVFD series valve is used when higher flow rates and lower pressure drops are required. The valve is available in sizes 1 through 10 inches and standard materials of 316... [See More]
- Valve Type: Metal Seated (optional feature); Check; Lift Check; Back Flow; Poppet; Directional; Hydraulic; Relief; Anti-Siphon
- Valve Size: 1.00
- Media: Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Liquids
- Connection Description: BoltFlange; Face Seal (optional feature); 4-1/4" O.D. Flange
from Check-All Valve Mfg. Co.
The Check-All Flanged & Drilled - PTFE Lined check valve is a one-piece body valve with ANSI/ASME flanged ends. The valve has a solid one-piece PTFE liner, which covers the flange faces out to the raised face diameter. All wetted surfaces are fluoropolymer (PTFE/FEP/PFA) including the FEP... [See More]
- Valve Type: Metal Seated (optional feature); Check; Lift Check; Back Flow; Poppet; Directional; Hydraulic; Relief; Anti-Siphon
- Valve Size: 1.00
- Media: Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Liquids
- Connection Description: BoltFlange; Face Seal (optional feature); 4-1/4" O.D. Flange
from Check-All Valve Mfg. Co.
The Lined Pipe Insert valve is designed to mate between two flanges on most lined pipe systems. It provides the simplest most economical way to install a check valve in a lined piping system. No gaskets are required, just spread the flanges, center the valve and bolt the flanges together. Lined Pipe... [See More]
- Valve Type: Metal Seated (optional feature); Check; Lift Check; Back Flow; Poppet; Directional; Hydraulic; Relief; Anti-Siphon
- Valve Size: 1.00
- Media: Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Liquids
- Connection Description: BoltFlange; Face Seal (optional feature); 2" O.D. Flange
from Check-All Valve Mfg. Co.
The Check-All Mini-Check is a three piece constructed check valve. The valve is designed for minimum pressure drops. The three piece construction permits many combinations of end fittings, which makes the valve adaptable for nearly every application. The Mini-Check is available with 1/8, 1/4, and... [See More]
- Valve Type: Metal Seated (optional feature); Check; Lift Check; Back Flow; Poppet; Directional; Hydraulic; Relief; Anti-Siphon
- Valve Size: 0.12
- Media: Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Liquids
- Connection Description: Threaded (optional feature); Compression (optional feature); Tube Fitting; Face Seal (optional feature); 1/8 Pipe Size
from Check-All Valve Mfg. Co.
The Sanitary Cartridge Valve is a 316 stainless steel check valve for use in new or existing sanitary systems. The SCV design seals on the ID of sanitary ferrules with replaceable food grade seals (Standard is FDA EPDM). The valves fit the Alfa Laval Inc. Bevel Seat and Tri-Clamp ® fittings, the... [See More]
- Valve Type: Metal Seated (optional feature); Check; Lift Check; Back Flow; Cartridge; Poppet; Directional; Relief; Sanitary; Anti-Siphon
- Valve Size: 0.75
- Media: Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Liquids
- Connection Description: Clamp Flange (optional feature); Union (optional feature); Butt Weld; Face Seal (optional feature); 3/4" Line Size
from Check-All Valve Mfg. Co.
For over 35 years, the compact, fluoropolymer (PTFE/FEP/PFA), Sanitary Insert Valve has been used as the most economical solution to providing a check valve in a new or existing sanitary piping system. This valve style is designed to fit into grooved-end clamp-type fittings. Since the Sanitary... [See More]
- Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Relief; Sanitary; Anti-Siphon
- Valve Size: 0.75
- Media: Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Liquids
- Connection Description: Clamp Flange; Butt Weld; Face Seal (optional feature); 3/4" Line Size
from Check-All Valve Mfg. Co.
The 3-A Sanitary Check Valve is an all 316/316L stainless steel check valve with a standard 32 Ra or better finish, (finer available) for use in new or existing sanitary systems. The 3SC design seals on the ID of sanitary ferrules with 3-A specified materials (standard is EPDM). The valve seals... [See More]
- Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Relief; Sanitary; Anti-Siphon
- Valve Size: 1.00
- Media: Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Liquids
- Connection Description: Clamp Flange; 1" Line Size
from Check-All Valve Mfg. Co.
The Straight Sided Insert is a thread less check valve. designed to be inserted into any cavity where a check valve is needed and threads are not desired. Available Materials: 316 Stainless Steel (SS). Carbon Steel (CS). Alloy 20 (A2). Alloy C-276 (HC). Brass (BR). Alloy B (HB). MONEL ® (MO) [See More]
- Valve Type: Metal Seated (optional feature); Check; Lift Check; Back Flow; Poppet; Directional; Hydraulic; Relief; Anti-Siphon
- Valve Size: 0.50
- Media: Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Liquids
- Connection Description: Compression; Face Seal (optional feature); 5-23/64" O.D. Flange
from Check-All Valve Mfg. Co.
The Tubing Check Valve-Flared is a three piece constructed valve with 37 º flared ends which conform to J. I. C. and S. A. E. Hydraulic Standards. These valves are designed for maximum flow with minimal pressure drop. Available Materials: 316 Stainless Steel (SS). Brass (BR). Carbon Steel (CS) [See More]
- Valve Type: Metal Seated (optional feature); Check; Lift Check; Back Flow; Poppet; Directional; Hydraulic; Relief; Anti-Siphon
- Valve Size: 0.25
- Media: Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Liquids
- Connection Description: Threaded; Tube Fitting (optional feature); Face Seal (optional feature); 1/4" Tubing Size
from Check-All Valve Mfg. Co.
The Tubing Check Valve is a three piece constructed check valve with flareless tube ends. The valve is designed for minimum pressure drops. The valves are furnished complete with ferrules and nuts. Available Materials: 316 Stainless Steel (SS). Brass (BR). Carbon Steel (CS) [See More]
- Valve Type: Metal Seated (optional feature); Check; Lift Check; Back Flow; Poppet; Directional; Hydraulic; Relief; Anti-Siphon
- Valve Size: 0.12
- Media: Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Liquids
- Connection Description: Compression (optional feature); Tube Fitting; Face Seal (optional feature); 1/8" Tubing Size
from Check-All Valve Mfg. Co.
The Union Insert Valve is the threaded pipe counterpart of the Flange Insert Valve. Designed to be inserted into most standard ground joint unions, it provides the simplest and most economical way to install a check valve in a threaded pipe system. A check valve may be installed anywhere in the... [See More]
- Valve Type: Metal Seated (optional feature); Check; Lift Check; Back Flow; Poppet; Directional; Hydraulic; Relief; Anti-Siphon
- Valve Size: 0.50
- Media: Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Liquids
- Connection Description: Union; Face Seal (optional feature); 1/2" Line Size
from Check-All Valve Mfg. Co.
The Universal High Pressure check valve is a one piece body machined from bar stock with female pipe threads. The valve is designed and manufactured for high pressure applications. For applications below 3000 PSIG, view our UN-3 series. Available Materials: 316 Stainless Steel (SS). Alloy B (HB). [See More]
- Valve Type: Metal Seated; Check; Lift Check; Back Flow; Poppet; Directional; Hydraulic; Relief; Anti-Siphon
- Valve Size: 0.38
- Media: Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Liquids
- Connection Description: Threaded; Face Seal (optional feature); 3/8 NPT
from Check-All Valve Mfg. Co.
The Universal Low Pressure check valve is a one piece body machined from bar stock and is designed for minimum pressure drop. The valve is light, compact, and provides maintenance free dependable service. For applications above 3000 PSIG, view our UN-10 series. For applications where weld joint are... [See More]
- Valve Type: Metal Seated (optional feature); Check; Lift Check; Back Flow; Poppet; Directional; Hydraulic; Relief; Anti-Siphon
- Valve Size: 0.38
- Media: Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Liquids
- Connection Description: Threaded; Face Seal (optional feature); 3/8 NPT
from Check-All Valve Mfg. Co.
The Universal Socket Weld check valve is machined from bar stock and designed for a minimum pressure drop. It carries rugged, dependable Check-All trim and there is a wide variety of seat materials and cracking pressures to choose from. This valve series is particularly attractive when weld joints... [See More]
- Valve Type: Metal Seated (optional feature); Check; Lift Check; Back Flow; Poppet; Directional; Hydraulic; Relief; Anti-Siphon
- Valve Size: 0.38
- Media: Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Liquids
- Connection Description: Socket Weld; Face Seal (optional feature); 3/8 Pipe Size
from Check-All Valve Mfg. Co.
The Wafer Insert (WV) valve is designed to fit between two mating ANSI flanges. Two gaskets are required, instead of the one normally used. The "drop in" valve body fits inside the bolt circle for quick installation and removal in rigid piping applications where the use of the F1, F6, or FP are not... [See More]
- Valve Type: Metal Seated (optional feature); Check; Lift Check; Wafer; Back Flow; Poppet; Directional; Hydraulic; Relief; Anti-Siphon
- Valve Size: 0.50
- Media: Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Liquids
- Connection Description: BoltFlange; Face Seal (optional feature); 1-3/8" O.D. Flange