Nylon - Polyamide Gas Valves
from RS Components, Ltd.
3/2 way direct mtd solenoid valve, 24Vdc [See More]
- Material Of Construction: Polyamide; Nylon
- Valve Size: 0.12
- Media: Gas, liquid
- Connection Description: Threaded; 1/8 in g male
from RS Components, Ltd.
3/2 way direct mtd solenoid valve,230Vac [See More]
- Material Of Construction: Polyamide; Nylon
- Valve Size: 0.12
- Media: Gas, liquid
- Connection Description: Threaded; 1/8 in g male
from RS Components, Ltd.
3/2 way direct mtd solenoid valve, 24Vdc [See More]
- Material Of Construction: Polyamide; Nylon
- Valve Size: 0.25
- Media: Gas, liquid
- Connection Description: Threaded; 1/4 in g male
from First Sensor AG
The Series MX is a miniature solenoid valve that delivers high flow at low pressure in a compact, 10 mm wide size. Using hit and hold control, the Series MX miniature solenoid consumes very little power helping medical device manufacturers increase battery life and reduce system weight without... [See More]
- Material Of Construction: Nylon; PE
- Maximum Pressure: 6.00 to 30.00
- Connection Description: Manifold, Barbed-tube
- Actuation: Electric
from KZVALVE
The KZValve QX Series Ball Valves are engineered for actuation and. designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4" to 2" full port 2-way ball valves. • Valve body: Polypropylene or nylon. • Ball: 316 stainless... [See More]
- Material Of Construction: Nylon
- Valve Size: 1.50
- Media: Oil
- Connection Description: Threaded
from Enfield Technologies
The M1D is a proportional pneumatic valve. It is primarily used for directional control of inert gases in servo systems to control position, pressure, force or flow. It is also used in systems requiring very high speed pneumatic switching. The valve includes integrated on board driver electronics. [See More]
- Material Of Construction: Aluminum; Stainless Steel (optional feature); Steel (optional feature); Glass Filled Nylon; Nylon
- Valve Size: 0.38
- Media: Inert / Non -Corrosive Dry Gases
- Connection Description: Threaded; 3/8" NPTF
from KZVALVE
The KZValve QX Series 3-Way, Side Load, Full Port, Ball Valves (On-On Diverter) are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4", 1" and 11/2" full port valves. • Ball: 316 stainless steel. [See More]
- Material Of Construction: Nylon
- Valve Size: 1.50
- Media: Oil
- Connection Description: Threaded
from Enfield Technologies
The M2D is a proportional pneumatic valve. It is primarily used for directional control of inert gases in servo systems to control position, pressure, force or flow. It is also used in systems requiring very high speed pneumatic switching. The valve includes integrated on board driver electronics. [See More]
- Material Of Construction: Aluminum; Stainless Steel (optional feature); Steel (optional feature); Glass Filled Nylon; Nylon
- Valve Size: 0.38
- Media: Inert / Non -Corrosive Dry Gases
- Connection Description: Threaded; 3/8" NPTF
from KZVALVE
1 1/2" Nylon, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 200 psi at 70 ° F [See More]
- Material Of Construction: Nylon
- Valve Size: 1.50
- Media: Oil
- Connection Description: Threaded
from Enfield Technologies
The M2S is the inaugural release of the M2 family of valves from Enfield Technologies. In addition to the proportional response and ultra - fast response time (2.8 ms ) that have come to be associated with Enfield Technologies ’ valves, the M2 valves boast an IP65 environmental protection... [See More]
- Material Of Construction: Aluminum; Stainless Steel (optional feature); Steel (optional feature); Glass Filled Nylon; Nylon
- Valve Size: 0.38
- Media: Inert / Non -Corrosive Dry Gases
- Connection Description: Threaded; 3/8" NPTF
from KZVALVE
1 1/2" Nylon, 3-way, side load, full port, stainless steel ball, FNPT, on-on diverter ball valve, rated for 200 psi at 70 ° F [See More]
- Material Of Construction: Nylon
- Valve Size: 1.50
- Media: Oil
- Connection Description: Threaded
from KZVALVE
1 1/2" Nylon, 3-way, bottom load, full port, stainless steel ball, on-on, FNPT, ball valve, rated for 200 psi at 70 ° F [See More]
- Material Of Construction: Nylon
- Valve Size: 1.50
- Media: Oil
- Connection Description: Threaded
from KZVALVE
1" Nylon, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 300 psi at 70 ° F [See More]
- Material Of Construction: Nylon
- Valve Size: 1.00
- Media: Oil
- Connection Description: Threaded