Directional Valves Gas Valves

37 Results
Electronic Valves -- ES Series
from Clippard

The ES Series features large cross sectional O-rings, minimal leak points, and proven poppet designs. To reduce the possibility of contamination, all mounting hardware is outside of the flow path and no internal parts are threaded during assembly. A compact footprint combined with long life and... [See More]

  • Valve Type: Directional; Anti-Siphon; 2-way bi-directional or 3-way normally-closed & universally ported
  • Material Of Construction: Stainless Steel; ENP Carbon Steel, Nickel Iron Alloy
  • Maximum Pressure: 105.00
  • Actuation: Electric
Natural Gas Pressure Regulator
from Shanghai Thinktank Process Management Co., Ltd

Description. The model ZZVP pressure regulating valve is a nitrogen sealing device is composed of the control valve, actuator, pressure spring, pilot, pulse pipe, and other parts. It is mainly used for maintaining the pressure of the gas (generally nitrogen) at the top of the vessel constant so as... [See More]

  • Valve Type: Regulator; Control Valve; Directional; Pilot
Self-Operated Pressure Regulator
from Shanghai Thinktank Process Management Co., Ltd

Description. The ZZY series self-operated pressure regulator is a kind of gas, air, or water regulator that does not need outside power but takes advantage of the power from medium to act and adjust by itself. The most notable feature of this series regulator is that it can be used in the working... [See More]

  • Valve Type: Regulator; Directional; Pilot
2-Way Ball Valve -- V86A-D-4T
from DK-LOK U.S.A.

Up to 10000psig (689 bar). Up to 230 ℃ (446 ℉). SS316, Carbon Steel. 2-way and 3-way side and bottom entry. DK patented Locking Device optional. Panel Mounting optional. DK-LOK OD 1/4 - OD 1 inch. Pipe thread 1/4 -1 inch [See More]

  • Valve Type: Ball; Control Valve; Directional; Shut Off
  • Valve Size: 0.39
  • Media: Sour Gas; Fluids
  • Connection Description: Threaded; 1/4" Dk-Lok
Bushing Valve -- BUD (BU-050x0375)
from Check-All Valve Mfg. Co.

The Bushing Valve is a check valve with a standard bushing housing. The valve is adaptable to many types of service applications. It has very little restriction and produces a low pressure drop. It can be used quite effectively in systems where flow and pressure drop are critical by the use of a... [See More]

  • Valve Type: Metal Seated (optional feature); Check; Lift Check; Back Flow; Poppet; Directional; Hydraulic; Relief; Anti-Siphon; Bushing Valve
  • Valve Size: 0.50
  • Media: Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Liquids
  • Connection Description: Threaded; Face Seal (optional feature); 3/8 NPT
High-Speed Servo-Pneumatic Valve -- Model LS-V05
from Enfield Technologies

Enfield Technologies model proportional valves are the newest addition to 5 - Ported, 4 - Way valve product offering. While compact, they remain big on versatility, with a rugged design specifically designed for in - line or custom manifold mounting. The bi - directional linear forc e motor and... [See More]

  • Valve Type: Cartridge; Servo; Solenoid; Control Valve; Directional
  • Material Of Construction: Aluminum (optional feature); Steel (optional feature)
  • Connection Description: Threaded; 10-32 UNF
  • Actuation: ElectroPneumatic
Model 1365, 3-Way Solenoid Valve -- 1365BA17C
from Clark Solutions

Model 1365 three-way solenoid valves are available in brass, iron or 304 stainless steel bodies. A variety of seal and seat materials including Acrylo-Nitrile, Neoprene ®, Ethylpropylene and Viton ® satisfy many general industry applications. The valves employ a direct acting solenoid. A... [See More]

  • Valve Type: Solenoid; Spool; Directional
  • Connection Description: Threaded; 1/4" BSP or NPT
  • Valve Size: 0.07 to 0.16
  • Maximum Pressure: 116.03 to 290.08
Differential Pilot Valve -- D12
from AAA Products International, Inc.

Differential Pilot models are operated with a button bleeder that shifts the spool. [See More]

  • Valve Type: Spool; Directional; Pilot
  • Connection Description: Threaded; 1.5" FNPT
  • Valve Size: 1.50
  • Maximum Pressure: 250.00
3-Way Switching Ball Valve -- V86A-3*- D-4T
from DK-LOK U.S.A.

Up to 10000psig (689 bar). Up to 230 ℃ (446 ℉). SS316, Carbon Steel. 2-way and 3-way side and bottom entry. DK patented Locking Device optional. Panel Mounting optional. DK-LOK OD 1/4 - OD 1 inch. Pipe thread 1/4 -1 inch [See More]

  • Valve Type: Angle; Ball; Control Valve; Directional; Shut Off
  • Valve Size: 0.39
  • Media: Sour Gas; Fluids
  • Connection Description: Threaded; 1/4" Dk-Lok
Butt Weld Check Valve -- B4D (B4-050)
from Check-All Valve Mfg. Co.

The Butt Weld (B4) check valve is a one piece body machined from bar stock, eliminating porosity concerns and providing uniform density for more consistent welds. Made to ASME/ANSI B16.25 for schedule 40 pipe, it carries rugged, dependable Check-All trim with a wide variety of seat materials and... [See More]

  • Valve Type: Metal Seated (optional feature); Check; Lift Check; Back Flow; Poppet; Directional; Hydraulic; Relief; Anti-Siphon
  • Valve Size: 0.50
  • Media: Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Liquids
  • Connection Description: Butt Weld; Face Seal (optional feature)
Proportional Servo-Pneumatic Control Valve -- LS-V05s
from Enfield Technologies

Enfield Technologies LS - V05s model proportional valves are the newest addition to 5 - Ported, 4 - Way valve product offering. While compact, they remain big on versatility, with a rugged design specifically designed for in - line or custom manifold mounting. The bi - directional linear forc e... [See More]

  • Valve Type: Cartridge; Servo; Control Valve; Directional
  • Valve Size: 0.16
  • Media: Inert / Non -Corrosive Dry Gases
  • Connection Description: Threaded; 10-32 UNF
Manual Lever Valve -- HE12
from AAA Products International, Inc.

Manual lever models are operated with a handle that shifts the spool. The standard handle position of the knob for a 3-position valve is the center of the valve (Position "B"). To fully shift the valve, the handle is pulled towards the operator (Position [See More]

  • Valve Type: Cartridge; Spool; Directional
  • Connection Description: Threaded; 1.5" FNPT
  • Valve Size: 1.50
  • Maximum Pressure: 250.00
3-Way Switching Ball Valve -- V86A-3*- D-8T
from DK-LOK U.S.A.

Up to 10000psig (689 bar). Up to 230 ℃ (446 ℉). SS316, Carbon Steel. 2-way and 3-way side and bottom entry. DK patented Locking Device optional. Panel Mounting optional. DK-LOK OD 1/4 - OD 1 inch. Pipe thread 1/4 -1 inch [See More]

  • Valve Type: Angle; Ball; Control Valve; Directional; Shut Off
  • Valve Size: 0.39
  • Media: Sour Gas; Fluids
  • Connection Description: Threaded; 1/2" Dk-Lok
Connector Valve -- CND (CON-050)
from Check-All Valve Mfg. Co.

The Connector Valve is a check valve with a hex nipple or connector housing. It is designed to be used in installations where check valves with male pipe threads are required. The Connector Valve is adaptable for use as a check valve, vacuum breaker, or low pressure relief valve. Two valves used in... [See More]

  • Valve Type: Metal Seated (optional feature); Check; Lift Check; Back Flow; Poppet; Directional; Relief; Anti-Siphon
  • Valve Size: 0.50
  • Media: Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Liquids
  • Connection Description: Threaded; Face Seal (optional feature); 1/2 NPT
Proportional Servo-Pneumatic Control Valve -- LS-V15s
from Enfield Technologies

Enfield Technologies LS - V15s model proportional valves are the newest addition to 5 - Ported, 4 - Way valve product offering. While compact, they remain big on versatility, with a rugged design specifically designed for in - line or custom manifold mounting. The bi - directional linear force motor... [See More]

  • Valve Type: Cartridge; Servo; Control Valve; Directional
  • Valve Size: 0.12
  • Media: Inert / Non -Corrosive Dry Gases
  • Connection Description: Threaded; 1/8" NPT
Solenoid Valve -- ESO12
from AAA Products International, Inc.

Standard solenoid models are assembled for "Internal Pilot" operation; that is, the valves derive shifting pressure for the spool from the valve inlet port. The required pressure to shift the spool is dependent upon the operator style. If the valve must operate at other pressures or vacuum, then the... [See More]

  • Valve Type: Solenoid; Spool; Directional
  • Connection Description: Threaded; 1.5" FNPT
  • Valve Size: 1.50
  • Maximum Pressure: 250.00
Custom Valves -- CAV
from Check-All Valve Mfg. Co.

The CAV series of valves are not catalog items but rather are custom designed and tailored to meet customer specific connections or valve configurations. If you have a check valve application where our standard catalog items do not quite match what you are looking for, contact our sales department... [See More]

  • Valve Type: Metal Seated (optional feature); Check; Lift Check; Back Flow; Cartridge (optional feature); Poppet; Directional; Hydraulic; Relief (optional feature); Anti-Siphon (optional feature)
  • Connection Description: Threaded (optional feature); Compression (optional feature); BoltFlange (optional feature); Clamp Flange (optional feature); Union (optional feature); Tube Fitting (optional feature); Butt Weld (optional feature); Socket Weld (optional feature); Face Seal (optional feature)
  • Media: Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Liquids
  • Material Of Construction: Aluminum; Brass / Bronze; Stainless Steel (optional feature); Steel (optional feature); Exotic Metal; Titanium, Monel
Proportional Servo-Pneumatic Control Valve -- LS-V25s
from Enfield Technologies

Enfield Technologies LS - V25s series continues in the long line of tradition for fast response and high flow, associated with the LS series sub - base mounted valves. The LS - V25s is a ¼ ” ported in - line valve, with a 1 .0 Cv. Customers in the market for a low profile valve , with a... [See More]

  • Valve Type: Cartridge; Servo; Control Valve; Directional
  • Valve Size: 0.25
  • Media: Inert / Non -Corrosive Dry Gases
  • Connection Description: Threaded; 1/4" NPT
Stainless Steel Valve -- KE2SS
from AAA Products International, Inc.

This option is only available on models KE and KO with body styles 2 and 3. This option allows the valve to be used in harsh, wash down environments. Entire construction is stainless steel, even the nameplate and screws. Soft seal construction with Viton O-ring seals in body grooves. Can be used on... [See More]

  • Valve Type: Cartridge; Spool; Directional
  • Connection Description: Threaded; 0.25" FNPT
  • Valve Size: 0.25
  • Maximum Pressure: 250.00
Flange Insert Valve -- 0.5" FIV
from Check-All Valve Mfg. Co.

Flange Insert valves are the ultimate check valves in flanged systems. They provide the simplest most economical way to install check valves in a piping system, the valve body automatically positions the valve and holds it in place while bolts are being installed and tightened. All that is required... [See More]

  • Valve Type: Metal Seated (optional feature); Check; Lift Check; Back Flow; Poppet; Directional; Hydraulic; Relief; Anti-Siphon
  • Valve Size: 0.50
  • Media: Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Liquids
  • Connection Description: BoltFlange; Face Seal (optional feature); 1-3/8" O.D. Flange
Proportional Servo-Pneumatic Control Valve -- M1D
from Enfield Technologies

The M1D is a proportional pneumatic valve. It is primarily used for directional control of inert gases in servo systems to control position, pressure, force or flow. It is also used in systems requiring very high speed pneumatic switching. The valve includes integrated on board driver electronics. [See More]

  • Valve Type: Cartridge; Servo; Control Valve; Directional
  • Valve Size: 0.38
  • Media: Inert / Non -Corrosive Dry Gases
  • Connection Description: Threaded; 3/8" NPTF
Flanged & Drilled -- HVH (HVFD-100)
from Check-All Valve Mfg. Co.

The Check-All Flanged & Drilled check valve is a one-piece cast body valve with ANSI/ASME B16.5 Class 150 flanged ends. The HVFD series valve is used when higher flow rates and lower pressure drops are required. The valve is available in sizes 1 through 10 inches and standard materials of 316... [See More]

  • Valve Type: Metal Seated (optional feature); Check; Lift Check; Back Flow; Poppet; Directional; Hydraulic; Relief; Anti-Siphon
  • Valve Size: 1.00
  • Media: Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Liquids
  • Connection Description: BoltFlange; Face Seal (optional feature); 4-1/4" O.D. Flange
Proportional Servo-Pneumatic Control Valve -- M2D
from Enfield Technologies

The M2D is a proportional pneumatic valve. It is primarily used for directional control of inert gases in servo systems to control position, pressure, force or flow. It is also used in systems requiring very high speed pneumatic switching. The valve includes integrated on board driver electronics. [See More]

  • Valve Type: Cartridge; Servo; Control Valve; Directional
  • Valve Size: 0.38
  • Media: Inert / Non -Corrosive Dry Gases
  • Connection Description: Threaded; 3/8" NPTF
Flanged & Drilled PTFE Lined -- HTH (HVFD-T-100)
from Check-All Valve Mfg. Co.

The Check-All Flanged & Drilled - PTFE Lined check valve is a one-piece body valve with ANSI/ASME flanged ends. The valve has a solid one-piece PTFE liner, which covers the flange faces out to the raised face diameter. All wetted surfaces are fluoropolymer (PTFE/FEP/PFA) including the FEP... [See More]

  • Valve Type: Metal Seated (optional feature); Check; Lift Check; Back Flow; Poppet; Directional; Hydraulic; Relief; Anti-Siphon
  • Valve Size: 1.00
  • Media: Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Liquids
  • Connection Description: BoltFlange; Face Seal (optional feature); 4-1/4" O.D. Flange
Lined Pipe Valve -- LPH (LPI-100)
from Check-All Valve Mfg. Co.

The Lined Pipe Insert valve is designed to mate between two flanges on most lined pipe systems. It provides the simplest most economical way to install a check valve in a lined piping system. No gaskets are required, just spread the flanges, center the valve and bolt the flanges together. Lined Pipe... [See More]

  • Valve Type: Metal Seated (optional feature); Check; Lift Check; Back Flow; Poppet; Directional; Hydraulic; Relief; Anti-Siphon
  • Valve Size: 1.00
  • Media: Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Liquids
  • Connection Description: BoltFlange; Face Seal (optional feature); 2" O.D. Flange
Mini-Check Valve -- MCV-0125
from Check-All Valve Mfg. Co.

The Check-All Mini-Check is a three piece constructed check valve. The valve is designed for minimum pressure drops. The three piece construction permits many combinations of end fittings, which makes the valve adaptable for nearly every application. The Mini-Check is available with 1/8, 1/4, and... [See More]

  • Valve Type: Metal Seated (optional feature); Check; Lift Check; Back Flow; Poppet; Directional; Hydraulic; Relief; Anti-Siphon
  • Valve Size: 0.12
  • Media: Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Liquids
  • Connection Description: Threaded (optional feature); Compression (optional feature); Tube Fitting; Face Seal (optional feature); 1/8 Pipe Size
Sanitary Cartridge Valve -- SCFSS (SCV-075-SS)
from Check-All Valve Mfg. Co.

The Sanitary Cartridge Valve is a 316 stainless steel check valve for use in new or existing sanitary systems. The SCV design seals on the ID of sanitary ferrules with replaceable food grade seals (Standard is FDA EPDM). The valves fit the Alfa Laval Inc. Bevel Seat and Tri-Clamp ® fittings, the... [See More]

  • Valve Type: Metal Seated (optional feature); Check; Lift Check; Back Flow; Cartridge; Poppet; Directional; Relief; Sanitary; Anti-Siphon
  • Valve Size: 0.75
  • Media: Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Liquids
  • Connection Description: Clamp Flange (optional feature); Union (optional feature); Butt Weld; Face Seal (optional feature); 3/4" Line Size
Sanitary Insert Valve -- TCFTF (SIV-075-TC)
from Check-All Valve Mfg. Co.

For over 35 years, the compact, fluoropolymer (PTFE/FEP/PFA), Sanitary Insert Valve has been used as the most economical solution to providing a check valve in a new or existing sanitary piping system. This valve style is designed to fit into grooved-end clamp-type fittings. Since the Sanitary... [See More]

  • Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Relief; Sanitary; Anti-Siphon
  • Valve Size: 0.75
  • Media: Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Liquids
  • Connection Description: Clamp Flange; Butt Weld; Face Seal (optional feature); 3/4" Line Size
Sanitary Valve -- 3SHSS (3SC-100-SS)
from Check-All Valve Mfg. Co.

The 3-A Sanitary Check Valve is an all 316/316L stainless steel check valve with a standard 32 Ra or better finish, (finer available) for use in new or existing sanitary systems. The 3SC design seals on the ID of sanitary ferrules with 3-A specified materials (standard is EPDM). The valve seals... [See More]

  • Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Relief; Sanitary; Anti-Siphon
  • Valve Size: 1.00
  • Media: Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Liquids
  • Connection Description: Clamp Flange; 1" Line Size
Straight Sided Insert Valve -- SIJ (SSI-050)
from Check-All Valve Mfg. Co.

The Straight Sided Insert is a thread less check valve. designed to be inserted into any cavity where a check valve is needed and threads are not desired. Available Materials: 316 Stainless Steel (SS). Carbon Steel (CS). Alloy 20 (A2). Alloy C-276 (HC). Brass (BR). Alloy B (HB). MONEL ® (MO) [See More]

  • Valve Type: Metal Seated (optional feature); Check; Lift Check; Back Flow; Poppet; Directional; Hydraulic; Relief; Anti-Siphon
  • Valve Size: 0.50
  • Media: Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Liquids
  • Connection Description: Compression; Face Seal (optional feature); 5-23/64" O.D. Flange
Tubing Check Flared Valve -- TFB (TCVF-0250)
from Check-All Valve Mfg. Co.

The Tubing Check Valve-Flared is a three piece constructed valve with 37 º flared ends which conform to J. I. C. and S. A. E. Hydraulic Standards. These valves are designed for maximum flow with minimal pressure drop. Available Materials: 316 Stainless Steel (SS). Brass (BR). Carbon Steel (CS) [See More]

  • Valve Type: Metal Seated (optional feature); Check; Lift Check; Back Flow; Poppet; Directional; Hydraulic; Relief; Anti-Siphon
  • Valve Size: 0.25
  • Media: Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Liquids
  • Connection Description: Threaded; Tube Fitting (optional feature); Face Seal (optional feature); 1/4" Tubing Size
Tubing Check Valve -- TVB (TCV-0150)
from Check-All Valve Mfg. Co.

The Tubing Check Valve is a three piece constructed check valve with flareless tube ends. The valve is designed for minimum pressure drops. The valves are furnished complete with ferrules and nuts. Available Materials: 316 Stainless Steel (SS). Brass (BR). Carbon Steel (CS) [See More]

  • Valve Type: Metal Seated (optional feature); Check; Lift Check; Back Flow; Poppet; Directional; Hydraulic; Relief; Anti-Siphon
  • Valve Size: 0.12
  • Media: Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Liquids
  • Connection Description: Compression (optional feature); Tube Fitting; Face Seal (optional feature); 1/8" Tubing Size
Union Insert Valve -- UVD (UIV-050)
from Check-All Valve Mfg. Co.

The Union Insert Valve is the threaded pipe counterpart of the Flange Insert Valve. Designed to be inserted into most standard ground joint unions, it provides the simplest and most economical way to install a check valve in a threaded pipe system. A check valve may be installed anywhere in the... [See More]

  • Valve Type: Metal Seated (optional feature); Check; Lift Check; Back Flow; Poppet; Directional; Hydraulic; Relief; Anti-Siphon
  • Valve Size: 0.50
  • Media: Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Liquids
  • Connection Description: Union; Face Seal (optional feature); 1/2" Line Size
Universal High Pressure Valve -- U1C ( UN-10-0375)
from Check-All Valve Mfg. Co.

The Universal High Pressure check valve is a one piece body machined from bar stock with female pipe threads. The valve is designed and manufactured for high pressure applications. For applications below 3000 PSIG, view our UN-3 series. Available Materials: 316 Stainless Steel (SS). Alloy B (HB). [See More]

  • Valve Type: Metal Seated; Check; Lift Check; Back Flow; Poppet; Directional; Hydraulic; Relief; Anti-Siphon
  • Valve Size: 0.38
  • Media: Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Liquids
  • Connection Description: Threaded; Face Seal (optional feature); 3/8 NPT
Universal Low Pressure Valve -- U3C (UN-3-0375)
from Check-All Valve Mfg. Co.

The Universal Low Pressure check valve is a one piece body machined from bar stock and is designed for minimum pressure drop. The valve is light, compact, and provides maintenance free dependable service. For applications above 3000 PSIG, view our UN-10 series. For applications where weld joint are... [See More]

  • Valve Type: Metal Seated (optional feature); Check; Lift Check; Back Flow; Poppet; Directional; Hydraulic; Relief; Anti-Siphon
  • Valve Size: 0.38
  • Media: Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Liquids
  • Connection Description: Threaded; Face Seal (optional feature); 3/8 NPT
Universal Socket Weld -- USC (UN-SW-0375)
from Check-All Valve Mfg. Co.

The Universal Socket Weld check valve is machined from bar stock and designed for a minimum pressure drop. It carries rugged, dependable Check-All trim and there is a wide variety of seat materials and cracking pressures to choose from. This valve series is particularly attractive when weld joints... [See More]

  • Valve Type: Metal Seated (optional feature); Check; Lift Check; Back Flow; Poppet; Directional; Hydraulic; Relief; Anti-Siphon
  • Valve Size: 0.38
  • Media: Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Liquids
  • Connection Description: Socket Weld; Face Seal (optional feature); 3/8 Pipe Size
Wafer Check Valve -- WVD (WIV-050)
from Check-All Valve Mfg. Co.

The Wafer Insert (WV) valve is designed to fit between two mating ANSI flanges. Two gaskets are required, instead of the one normally used. The "drop in" valve body fits inside the bolt circle for quick installation and removal in rigid piping applications where the use of the F1, F6, or FP are not... [See More]

  • Valve Type: Metal Seated (optional feature); Check; Lift Check; Wafer; Back Flow; Poppet; Directional; Hydraulic; Relief; Anti-Siphon
  • Valve Size: 0.50
  • Media: Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Liquids
  • Connection Description: BoltFlange; Face Seal (optional feature); 1-3/8" O.D. Flange