Metal Seated Gas Valves
from ValvTechnologies, Inc.
IsoTech®, ValvTechnologies' parallel slide gate (PSG) seat-protected valves, are the culmination of years of practical design enhancements and eliminating the limitations of typically accepted norms in gate valve design. Proven precisely right for steam and feed water isolation applications,... [See More]
- Media: LP Gas
- Connection Description: Butt Weld
- Valve Size: 4.00 to 36.00
- Material Of Construction: Stainless Steel; Steel; Exotic Metal (optional feature)
from DFT Inc.
The ULTRA-TROL ® is designed for applications requiring flanged end connections. The internal design features are similar to the HI-100 found on page 6. They include the in-line through ported, venturi flow shape and the contained spherical ball. The ball, cage and stem can easily be replaced... [See More]
- Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
- Connection Description: BoltFlange; Face Seal; ANSI RF/FTJ
- Valve Size: 0.25 to 10.00
- Maximum Pressure: 6170.00
from DynaQuip Controls
The DynaMatic EHH2 series of electrically actuated brass valves offers an excellent option for automated applications requiring durable yet economical brass. These automated valves fit a wide range of applications, and all models are pre-sized for clean water, air, or light oil applications. Please... [See More]
- Valve Size: 0.50 to 4.00
- Material Of Construction: Brass / Bronze
- Connection Description: Threaded; 1/2"-4" NPT
- Actuation: Electric
from ValvTechnologies, Inc.
Order up a safer, higher-performing side-entry valve that is both tough and multi-functional. The NexTech® E Series (enhanced series) represents a true engineered-to-spec, specialty valve with materials selected to meet the needs of the most demanding applications. These valves are designed and... [See More]
- Valve Size: 2.00 to 42.00
- Material Of Construction: Stainless Steel; Steel; Exotic Metal
- Connection Description: BoltFlange
- Valve Type: Metal Seated; Ball
from DFT Inc.
The DFT ® Model PDC ® Silent Check Valve is specially designed for use on the discharge side of reciprocating air or gas compressors. It includes a pulse damping chamber to maintain the disc in the open position during the momentary reductions in flow associated with each cycle of a... [See More]
- Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
- Connection Description: BoltFlange; Face Seal; ANSI B16.10, Flanged RF/RTJ
- Valve Size: 2.00 to 12.00
- Maximum Pressure: 3705.00
from ValvTechnologies, Inc.
The cost-efficient, side-entry NexTech® R is in stock and ready for tough duty, leak prevention and increased productivity. It has been engineered to resist abrasion and corrosion using diamond mate-lapped tungsten/chromium carbide coatings via our proven HVOF RiTech® process on sealing surfaces. [See More]
- Valve Size: 2.00 to 8.00
- Material Of Construction: Stainless Steel; Steel
- Connection Description: BoltFlange
- Valve Type: Metal Seated; Ball
from DFT Inc.
The DFT ® Excalibur ® Silent Check Valve is a spring-assisted, center guided, in-line, check valve that provides reliable, low maintenance service for a wide range of fluids and pressure/temperature combinations. The valve consists of a body, gasket, seat, spring, disc with stem and guide... [See More]
- Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
- Connection Description: BoltFlange; Butt Weld (optional feature); Face Seal; Flanged RF/RTJ, BWE
- Valve Size: 2.00 to 24.00
- Maximum Pressure: 3705.00
from ValvTechnologies, Inc.
A trunnion-mounted ball valve, capable of 90° or 180° rotation in speeds as low as 0.5 seconds or faster, this fast actuation speed is what creates the gas "pulse" through the pipeline system. PulseJet systems can be used to clean system filters, spray chemicals in an injection type system, or pulse... [See More]
- Valve Size: 2.00 to 6.00
- Material Of Construction: Stainless Steel
- Connection Description: BoltFlange
- Valve Type: Metal Seated; Ball
from DFT Inc.
The DFT ® Model DLC ® is a corrosion resistant, dependable, versatile and economical spring assisted, in-line check valve for a wide range of applications. Whether the fluid is liquid, gas or steam, the DLC ® provides tight shut-off and protects other equipment in the system from water... [See More]
- Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
- Connection Description: BoltFlange; Face Seal; ANSI B16.10, ANSI RF
- Valve Size: 0.50 to 3.00
- Maximum Pressure: 720.00
from ValvTechnologies, Inc.
ValvTechnologies' TrunTech® is designed to address the severe service demands of the upstream and midstream oil and gas industries. Its protected seat seals design provides long life and tight shut-off in abrasive / erosive conditions and meets stringent fugitive emission requirements. TrunTech® is... [See More]
- Valve Size: 2.00 to 36.00
- Material Of Construction: Stainless Steel
- Connection Description: BoltFlange
- Valve Type: Metal Seated; Ball
from DFT Inc.
The FBC ™ is a compact, lightweight, insert wafer check valve that easily installs between two flanges. The in-line, spring assisted design prevents "water hammer" and "reverse flow". The FBC ™ contains all of the proven features of the Basic-Check ® valve developed by DFT ® over... [See More]
- Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
- Connection Description: BoltFlange; Face Seal; ANSI RF
- Valve Size: 1.00 to 4.00
- Maximum Pressure: 720.00
from ValvTechnologies, Inc.
Primarily used in severe service applications, V1-1 valves are manufactured to each customer's unique specifications. The flagship of the ValvTechnologies' product line, the V1-1, is the valve by which all other severe service metal-seated ball valves are measured. The V1-1 design includes integral... [See More]
- Media: Sour Gas
- Material Of Construction: Stainless Steel; Steel
- Connection Description: Threaded; Butt Weld; Socket Weld
- Actuation: Manual
from DFT Inc.
The DFT ® Restrictor Check Valve (RCV) is a versatile, all-purpose, spring-assisted, in-line check valve for applications that require higher cracking pressures to open the check valve than those offered by other DFT ® check valves. Cracking pressures are available from 2 to 40 psi. Like the... [See More]
- Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
- Connection Description: Threaded; Face Seal; MNPT
- Valve Size: 0.25 to 2.50
- Maximum Pressure: 2500.00
from ValvTechnologies, Inc.
Get outstanding flexibility and reliability in the lower pressure class rage. ValvTechnologies V1-2 flanged valves come in more sizes - you can put superior performance and long life where they are needed, in virtually any cast or forged material. Specify them with special end connections. Order... [See More]
- Media: Sour Gas
- Material Of Construction: Stainless Steel; Steel; Exotic Metal (optional feature)
- Connection Description: BoltFlange
- Actuation: Manual
from DFT Inc.
The HI-100 product line features an in-line, through-ported, venturi flow shape. The seating element, a ball, is contained by a cage that positions it relative to the downstream seat by means of linear stem travel. There are no close clearances between the moving parts (i.e. cage, ball, and seat). [See More]
- Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
- Connection Description: Threaded (optional feature); BoltFlange (optional feature); Clamp Flange (optional feature); Butt Weld (optional feature); Socket Weld (optional feature); Face Seal; ANSI RF/RTJ, BWE, SWE
- Valve Size: 0.25 to 10.00
- Maximum Pressure: 10800.00
from ValvTechnologies, Inc.
ValvTechnologies' investment cast version of the V1-1 severe service isolation valves pay off in low-pressure drain applications with the elimination the typical high-maintenance linear valves and allows the customer to take advantage of the benefits that come standard with the zero-leakage... [See More]
- Media: Sour Gas
- Material Of Construction: Stainless Steel; Steel; Exotic Metal (optional feature)
- Connection Description: Butt Weld; Socket Weld
- Actuation: Manual
from DFT Inc.
The DSV ® is an in-line spring-assisted check valve designed to prevent flow reversal in industries with strict cleanliness codes. To accommodate various piping arrangements, the DSV ® is available as a "Vertical" or "Horizontal" valve. The Horizontal valve is for Horizontal lines requiring... [See More]
- Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
- Connection Description: Clamp Flange; Face Seal; Tri-Clamp
- Valve Size: 0.50 to 3.00
- Maximum Pressure: 108.00
from ValvTechnologies, Inc.
ValvTechnologies' V1-4 severe service metal seated ball valve extends our core design concepts to large diameter and higher pressure applications and is the result of the evolution of the latest in manufacturing techniques and hard coating technologies expanding of all of the features and benefits... [See More]
- Media: Sour Gas
- Material Of Construction: Stainless Steel; Steel; Exotic Metal (optional feature)
- Connection Description: BoltFlange
- Actuation: Manual
from DFT Inc.
The DSV ® is an in-line spring-assisted check valve designed to prevent flow reversal in industries with strict cleanliness codes. To accommodate various piping arrangements, the DSV ® is available as a "Vertical" or "Horizontal" valve. The Horizontal valve is for Horizontal lines requiring... [See More]
- Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
- Connection Description: Clamp Flange; Face Seal; Tri-Clamp
- Valve Size: 0.50 to 3.00
- Maximum Pressure: 108.00
from DFT Inc.
The DFT ® Model GLC ® Silent Check Valve is a spring-assisted, center guided, in-line, flanged check valve that provides reliable, low maintenance service for a wide range of fluids and pressure/temperature combinations. The valve consists of a body, seat, spring, disc with stem and guide... [See More]
- Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
- Connection Description: BoltFlange; Face Seal; RF/FF Flange
- Valve Size: 1.00 to 24.00
- Maximum Pressure: 6170.00
from DFT Inc.
The DFT ® Basic-Check ® valve is a versatile all-purpose, spring-assisted, in-line check valve that provides reliable, low maintenance service for a wide range of liquids and gases at various pressure/temperature combinations. The valve consists of a guard cage, spring, valve disc, retaining... [See More]
- Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
- Connection Description: Threaded; Face Seal; MNPT
- Valve Size: 0.25 to 2.50
- Maximum Pressure: 6000.00
from DFT Inc.
The DFT ® Model SCV ® is a corrosion resistant, dependable, versatile and economical spring-assisted, in-line check valve for a wide range of applications. Whether the fluid is liquid, gas or steam, the SCV ® provides tight shut-off and protects other equipment in the system from water... [See More]
- Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
- Connection Description: Threaded; Butt Weld (optional feature); Socket Weld (optional feature); Face Seal; NPT & SWE
- Valve Size: 0.50 to 3.00
- Maximum Pressure: 3600.00
from DFT Inc.
DFT ® Vacuum Breakers provide effective protection against collapse of pressure vessels, tanks and rolls. They prevent condensate "back-up" when equipment is shut down or inlet steam is reduced by modulating control valves. In piping systems, DFT ® Vacuum Breakers are used to break siphons,... [See More]
- Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
- Connection Description: Threaded; Face Seal; MNPT
- Valve Size: 1.00 to 4.00
- Maximum Pressure: 2500.00
from DFT Inc.
The ALC ® is an in-line, spring assisted, single guided "wafer" check valve designed to prevent "water hammer" and "reverse" flow. The lightweight compact design fits between mating flanges and meets API 594 Face-to-Face dimensions. The ALC ® is an easy to maintain check valve for... [See More]
- Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
- Connection Description: BoltFlange; Face Seal; Wafer RF/RTJ
- Valve Size: 10.00 to 24.00
- Maximum Pressure: 720.00
from DFT Inc.
The DFT ® Model WLC Wafer style Silent Check Valve is a lightweight, spring-assisted, in-line check valve that provides reliable, low maintenance service for a wide range of fluids and pressure/temperature combinations. The joint between the seat ring and body is sealed by the flange gasket upon... [See More]
- Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
- Connection Description: BoltFlange; Face Seal; Wafer RF/RTJ, API 594
- Valve Size: 1.00 to 10.00
- Maximum Pressure: 6170.00
from Armstrong International
The GD-10/10F is a lightweight direct-acting diaphragm valve used primarily for pneumatic tool air supply and non-hazardous gas regulation. Screwed connections make it easy to support in position without external sensing lines or other parts. Zinc or aluminum bodies eliminate rust and scale. Plug,... [See More]
- Valve Size: 0.25 to 1.00
- Maximum Pressure: 0.00 to 250.00
- Connection Description: Threaded; (1/4", 3/8", 1/2", 3/4", 1") NPT
- Material Of Construction: Aluminum (optional feature); Exotic Metal (optional feature)
from Spirax-Sarco
The DCV1 disc check valve is of the wafer pattern designed to be sandwiched between flanges. It is suitable for use on a wide range of fluids for applications in process lines, hot water systems, steam and condensate systems etc. Face-to-face dimensions conform to EN 558 part 1, series 49. As... [See More]
- Valve Size: 0.59 to 3.94
- Maximum Pressure: 232.06
- Connection Description: Clamp Flange
- Material Of Construction: Brass / Bronze
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit switches,... [See More]
- Media: Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature)
- Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
- Valve Size: 0.39
- Maximum Pressure: 0.00 to 750.00
from Winters Instruments
Description & Features: • Excellent flow regulation and leak tight • The one-piece body construction (no welding) provides strength, safety and corrosion resistance • "Slow opening" prevents sudden pressure surge and instrument damage • Available in Soft Seat (up to 6,000... [See More]
- Media: LP Gas
- Material Of Construction: Stainless Steel
- Connection Description: Threaded; 1/4” Female x 1/4” Female NPT
- Actuation: Manual
from Watson McDaniel Company
The HD or D Regulator with the “T ” Temperature Pilot is used for controlling temperature in various processes and systems, such as Oil Heaters, Ovens, Process Heaters, Vats, Dryers, and Jacketed Kettles. The purpose of the temperature pilot is to control the operation of the temperature... [See More]
- Valve Size: 0.50
- Maximum Pressure: 300.00
- Connection Description: Threaded; NPT
- Material Of Construction: Cast Iron
from KITZ Corporation of America
KITZ was able to establish the technique of the ball valve which you can use the Hydrogen gas stations. High pressure ball valves for Hydrogen gas station [See More]
- Media: High Purity
- Connection Description: Threaded
- Valve Size: 0.56
- Maximum Pressure: 13053.32
from KSB AG
Design. Butt weld end gate valve with pressure seal bonnet, billet forged body, seats made of wear and corrosion resistant stellite, flexible wedges for exact adaptation to valve seats. Applications. In industrial plants, power stations, process engineering and shipbuilding. For water, steam, gas,... [See More]
- Media: Non-Aggressive Fluids
- Connection Description: Butt Weld
- Valve Size: 1.97 to 31.50
- Maximum Pressure: 8702.26
from Cooper Valves
When performance under pressure is critical, the Accuseal ® Automated Relief Valve is a must, The Accuseal ARV design provides automatic or manual overpressure protection for steam boiler systems, assisting with venting for start-up and shutdown. [See More]
- Media: Natural Gas; Sour Gas; Specialty Corrosive
- Connection Description: BoltFlange; Butt Weld; BW RFF Custom
- Valve Size: 1.00 to 2.00
- Maximum Pressure: 3705.00 to 11110.00
from DK-LOK U.S.A.
Up to 6000psig (413bar). Up to 232 ℃ (450 ℉). SS316,Carbon Steel. Pipe thread 1/2 - 3/4 inch. Standard gauge valve, longer body gauge root valve, and extended 4" long body for pipe insulation are standard. Grafoil packing for high temperature available. Non-rotating globe stem tip. Stem... [See More]
- Media: Sour Gas (optional feature)
- Connection Description: Threaded; 1/2" Male to Female NPT
- Valve Size: 0.20
- Maximum Pressure: 6000.00
from Check-All Valve Mfg. Co.
The Universal High Pressure check valve is a one piece body machined from bar stock with female pipe threads. The valve is designed and manufactured for high pressure applications. For applications below 3000 PSIG, view our UN-3 series. Available Materials: 316 Stainless Steel (SS). Alloy B (HB). [See More]
- Media: Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Liquids
- Connection Description: Threaded; Face Seal (optional feature); 3/8 NPT
- Valve Size: 0.38
- Maximum Pressure: 10000.00
from Sharpe Valves
Class 800, ASTM A182/F316L, 316L body/bonnet, threaded or socket weld [See More]
- Media: Gasoline / Diesel Fuel
- Connection Description: Threaded (optional feature); Socket Weld (optional feature)
- Valve Size: 0.50
- Material Of Construction: Stainless Steel
from Armstrong International
The GD-30 is a compact, high-performance direct-acting valve. Economical to buy and use, it is ideal for those low- to moderate-flow applications where accuracy of +/- 10% is acceptable. The GD-30 is well suited for laundry and dry-cleaning equipment, hospital equipment, tire molds, humidifiers,... [See More]
- Valve Size: 0.50 to 2.00
- Maximum Pressure: 250.00
- Connection Description: Threaded; (1/2", 3/4", 1", 1-1/2", 2") NPT OR BSPT
- Material Of Construction: Brass / Bronze
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit switches,... [See More]
- Media: Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature)
- Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
- Valve Size: 0.59
- Maximum Pressure: 0.00 to 750.00
from KSB AG
Design. Butt weld end line blind valve in pressure seal design, billet-forged body, seats made of wear and corrosion resistant stellite. Applications. In industrial plants, power stations, process engineering and shipbuilding. For water, steam, gas, oil and other non-aggressive fluids. Other fluids... [See More]
- Media: Non-Aggressive Fluids
- Connection Description: Butt Weld
- Valve Size: 7.87 to 31.50
- Maximum Pressure: 8702.26
from Cooper Valves
These workhorses are built to deliver absolute isolation, extreme durability and long life under severe conditions. Two and three piece designs are field serviceable and retain Class VI Shut-off rating. This versatile valve can be utilized in projects for many different industries, including:... [See More]
- Media: Natural Gas; Sour Gas; Specialty Corrosive
- Connection Description: BoltFlange; Butt Weld; Socket Weld; SW RTJ BW RFF HUB Custom
- Valve Size: 0.50 to 30.00
- Maximum Pressure: 285.00 to 11110.00
from Sharpe Valves
Resistance to erosion, abrasion, corrosion, and high temp [See More]
- Media: Gasoline / Diesel Fuel
- Connection Description: Threaded (optional feature); BoltFlange (optional feature); Butt Weld (optional feature); Socket Weld (optional feature); NPT, CL150, CL300, CL600
- Valve Size: 0.50
- Maximum Pressure: 1150.00
from Armstrong International
The GD-45 is a compact, high-performance direct-acting valve. Inexpensive to buy and use, it is ideal for those moderate-flow applications that do not justify the higher cost of pilot-controlled valves. The GD-45 is well suited for laundry and dry-cleaning equipment, hospital equipment, tire molds,... [See More]
- Valve Size: 0.50 to 1.00
- Maximum Pressure: 300.00
- Connection Description: Threaded; (1/2", 3/4", 1") NPT
- Material Of Construction: Ductile Iron
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit switches,... [See More]
- Media: Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature)
- Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
- Valve Size: 0.39
- Maximum Pressure: 0.00 to 750.00
from KSB AG
Design. Cast gate valve to API 600 with bolted bonnet. Outside screw and. yoke. Flexible wedge design, non-rotating rising stem and non-rising handwheel. Seating surfaces 13% Cr steel/stellite hard-faced. With graphite gasket and gland packing. Pressure/temperature ratings to ASME B16.34. [See More]
- Media: Non-Aggressive Fluids
- Connection Description: BoltFlange (optional feature); Butt Weld (optional feature)
- Valve Size: 1.97 to 23.62
- Maximum Pressure: 1508.39
from Cooper Valves
The Accuseal Steam Power Valve is a powerhouse of a valve designed for high-temperature, up to 1100 °F, used in clean steam services. The SPV is typically installed in vents and drains where unidirectional flow is preferred although the valve will properly seat in bi-directional applications. [See More]
- Valve Size: 0.50 to 2.00
- Maximum Pressure: 1480.00 to 11110.00
- Connection Description: Butt Weld; Socket Weld; SW BW HUB
- Material Of Construction: Steel; Exotic Metal; Low Alloy Chrome
from Armstrong International
The GD-6N and GD-6 are compact, direct-acting diaphragm valves ideal for low-flow applications, including laundry/dry-cleaning equipment, hospital equipment, tire/plastic molds and food processing. Lightweight and compact, the valves require no external sensing lines or additional parts. An external... [See More]
- Valve Size: 0.38 to 1.00
- Maximum Pressure: 150.00
- Connection Description: Threaded; (3/8", 1/2", 3/4" 1") NPT
- Material Of Construction: Cast Iron
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit switches,... [See More]
- Media: Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature)
- Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
- Valve Size: 0.59
- Maximum Pressure: 0.00 to 750.00
from KSB AG
Design. Cast gate valve to ASME B16.34. Pressure seal bonnet, double-disc wedge design. Outside screw and yoke. Rising stem, non-rising handwheel. Stellite hard-faced seating surfaces, incl. back seat. With graphite gasket and gland packing. Pressure/temperature ratings to ASMEB16.34. Butt weld ends... [See More]
- Media: Non-Aggressive Fluids
- Connection Description: Butt Weld
- Valve Size: 1.97 to 15.75
- Maximum Pressure: 6367.16
from Armstrong International
The GP-1000 Series valves are pilot-controlled for accurate regulation of pressure under widely ranging flow. The internal-pilot design eliminates external components and piping. Internally piloted GP Series valves are capable of larger capacity and greater accuracy than direct-acting valves. [See More]
- Valve Size: 0.50 to 2.00
- Maximum Pressure: 15.00 to 250.00
- Connection Description: Threaded; (1/2", 3/4", 1", 1-1/4", 1-1/2", 2") NPT
- Material Of Construction: Ductile Iron
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit switches,... [See More]
- Media: Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature)
- Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
- Valve Size: 0.59
- Maximum Pressure: 0.00 to 3000.00
from KSB AG
Design. Cast globe valve to BS 1873 with bolted bonnet. Outside screw and yoke. Rotating, rising stem. Seating surfaces 13% Cr steel/stellite hard-faced. With graphite gasket and gland packing. Pressure/temperature ratings to ASME B16.34. Flanged/butt weld ends to ASME B16.5/ASME B16.25 standards. [See More]
- Media: Non-Aggressive Fluids
- Connection Description: BoltFlange
- Valve Size: 1.97 to 9.84
- Maximum Pressure: 1508.39
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or pneumatically controlled, normally closed versions. Media: gaseous, liquid, highly viscous, gelatinous, pasty, contaminated. Body Materials: brass, nickel plated brass, stainless steel. Options: special flanges, limit... [See More]
- Media: Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature)
- Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
- Valve Size: 0.59 to 3.15
- Maximum Pressure: 0.00 to 1500.00
from KSB AG
Design. Cast swing check valve to BS 1868 with bolted cover. Internal hinge pin mounted design. Bigger sizes with anti-slam/dash pot arrangement (optional). With graphite gasket. Seating surfaces 13% Cr steel/stellite hard-faced. Pressure/temperature ratings to ASME B16.34. Flanged/butt weld ends to... [See More]
- Media: Non-Aggressive Fluids
- Connection Description: BoltFlange (optional feature); Butt Weld (optional feature)
- Valve Size: 1.97 to 23.62
- Maximum Pressure: 1508.39
from KSB AG
Design. Cast swing check valve to ASME B16.34. Pressure seal cover.Internal hinge pin mounted design. Stellite hard-faced seating surfaces, graphite gasket. Pressure/temperature ratings to ASME B16.34. Butt weldends to ASME B16.25 standard. Face-to-face length to ASME B16.10, valve testing in... [See More]
- Media: Non-Aggressive Fluids
- Connection Description: Butt Weld
- Valve Size: 1.97 to 15.75
- Maximum Pressure: 6367.16
from KSB AG
Design. Cast Y-pattern globe valve to ASME B16.34 with pressure seal bonnet. Outside screw and yoke. Rising stem and non-rising handwheel. Stellite hardfaced seating surfaces, incl. back seat. With graphite gasket and gland packing. Pressure/temperature ratings to ASME B16.34. Butt weld ends to ASME... [See More]
- Media: Non-Aggressive Fluids
- Connection Description: Butt Weld
- Valve Size: 1.97 to 7.87
- Maximum Pressure: 6367.16
from KSB AG
Design. Die-forged gate valve to API 602. Bolted bonnet (800) or welded bonnet (1500). Solid wedge design. Outside screw and yoke, seating surfaces 13%Cr steel/stellite hard-faced. With graphite gasket and gland packing. Pressure/temperature ratings to ASME B16.34. Line connection: threaded NPT (F)... [See More]
- Media: Non-Aggressive Fluids
- Connection Description: Threaded (optional feature); Socket Weld (optional feature)
- Valve Size: 0.59 to 1.97
- Maximum Pressure: 3829.00
from KSB AG
Design. Die-forged globe valve as per API 602 (800/1500)/ASME B16.34 (2500). Bolted bonnet (800) or welded bonnet (1500/2500). Outside screw and yoke. Integral stellite hard-faced body seat, disc seating face 13% Cr steel/stellite hardfaced. With graphite gasket and gland packing. [See More]
- Media: Non-Aggressive Fluids
- Connection Description: Threaded (optional feature); Socket Weld (optional feature)
- Valve Size: 0.59 to 1.97
- Maximum Pressure: 6367.16
from KSB AG
Design. Die-forged piston type lift valves as per API 602 (800/1500)/ASME B16.34 (2500). Bolted cover (800) or welded cover (1500/2500). Integral stellite hard-faced body seat, disc seating face 13% Cr steel/stellite hard-faced. Graphite gasket. Pressure/temperature ratings to ASME B16.34. Line... [See More]
- Media: Non-Aggressive Fluids
- Connection Description: Threaded (optional feature); Socket Weld (optional feature)
- Valve Size: 0.59 to 1.97
- Maximum Pressure: 6367.16
from KSB AG
Design. Double-offset butterfly valve with plastomer seat ring (also in firesafe design) or metal seat ring. With lever or gearbox, pneumatic or electric or hydraulic actuator. Body made of cast steel or stainless steel. Wafer type body (T1) or full-lug type body (T4). Body type T4 is suitable for... [See More]
- Media: Gasoline / Diesel Fuel
- Connection Description: Threaded (optional feature); BoltFlange (optional feature)
- Valve Size: 1.97 to 39.37
- Maximum Pressure: 362.59
from KSB AG
Design. Double-offset butterfly valve with plastomer or metal seat ring (firesafe design); without gland packing, maintenance-free. With lever or gearbox, pneumatic, electric or hydraulic actuator. Body made of cast steel or stainless steel. With wafer type body (T1), full-lug type body (T4) or... [See More]
- Media: Gasoline / Diesel Fuel
- Connection Description: Threaded (optional feature); BoltFlange (optional feature)
- Valve Size: 1.97 to 23.62
- Maximum Pressure: 725.19
from KSB AG
Design. Flanged or weld end bellows-type globe valve with shut-off or throttling valve plug; seats made of wear and corrosion resistant Cr steel or CrNi steel. Applications. In industrial plants, building services, power stations andshipbuilding. For water, steam, gas and other non-aggressive... [See More]
- Media: Non-Aggressive Fluids
- Connection Description: BoltFlange (optional feature); Butt Weld (optional feature)
- Valve Size: 0.39 to 13.78
- Maximum Pressure: 580.15
from KSB AG
Design. Flanged or weld end bellows-type globe valve with replaceable shut-off or throttling valve plug, 2-piece stem; seats made of wear andcorrosion resistant Cr steel or CrNi steel. Applications. In industrial plants, building services, power stations andshipbuilding. For water, steam, gas and... [See More]
- Media: Non-Aggressive Fluids
- Connection Description: BoltFlange (optional feature); Butt Weld (optional feature); Socket Weld (optional feature)
- Valve Size: 0.39 to 7.87
- Maximum Pressure: 580.15
from KSB AG
Design. Flanged or weld end bellows-type globe valve with shut-off or throttling valve plug, 2-piece stem; seats made of wear and corrosion resistant Cr steel or CrNi steel. Applications. In industrial plants, building services, power stations andshipbuilding. For water, steam, gas and other... [See More]
- Media: Non-Aggressive Fluids
- Connection Description: BoltFlange (optional feature); Butt Weld (optional feature)
- Valve Size: 0.39 to 7.87
- Maximum Pressure: 580.15
from KSB AG
Design. Flanged or weld end bellows-type globe valve, Y-valve, withreplaceable throttling valve plug (up to DN 100) or shut-off plug (DN 125 and above), single-piece non-rotating stem; with position indicator, travel stop, locking device; seats made of wear and corrosion resistant Cr or CrNi steel. [See More]
- Media: Non-Aggressive Fluids
- Connection Description: BoltFlange (optional feature); Butt Weld (optional feature)
- Valve Size: 0.59 to 11.81
- Maximum Pressure: 580.15
from KSB AG
Design. Flanged or weld end gate valve with pressure seal bonnet, forged or welded body, non-rotating stem, flexible wedges for exact adaptation to seats. Seats made of wear and corrosion resistant 17% Cr steelor stellite. Applications. In industrial plants, power stations, process engineering and... [See More]
- Media: Non-Aggressive Fluids
- Connection Description: BoltFlange (optional feature); Butt Weld (optional feature)
- Valve Size: 3.15 to 11.81
- Maximum Pressure: 2320.60
from KSB AG
Design. Flanged or weld end gate valve with bolted bonnet, body of forged or welded steel construction, non-rotating stem, flexible wedges for exact adaptation to seats. Seats made of wear and corrosion resistant 17% Cr steel or stellite. Applications. In industrial plants, power stations, process... [See More]
- Media: Non-Aggressive Fluids
- Connection Description: BoltFlange (optional feature); Butt Weld (optional feature)
- Valve Size: 1.97 to 19.69
- Maximum Pressure: 1450.38
from KSB AG
Design. Flanged or weld end globe valve with gland packing, shut-off or throttling valve plug, rotating stem; seats made of wear and corrosion resistant Cr steel or CrNi steel. Applications. In industrial plants, building services, power stations andshipbuilding. For water, steam, gas and other... [See More]
- Media: Non-Aggressive Fluids
- Connection Description: BoltFlange (optional feature); Butt Weld (optional feature); Socket Weld (optional feature)
- Valve Size: 0.39 to 15.75
- Maximum Pressure: 580.15
from KSB AG
Design. Flanges (DIN/ASME), butt weld ends, socket weld or threadedends, metal-seated primary seal, soft secondary seal, double block and bleed, fully welded design, with lever or gearbox. Optional: Polyurethane coating, emergency seal, pneumatic or electric actuators, split body (bolted). [See More]
- Media: Combustable Liquids
- Connection Description: Threaded (optional feature); BoltFlange (optional feature); Butt Weld (optional feature); Socket Weld (optional feature)
- Valve Size: 0.59 to 47.24
- Maximum Pressure: 3625.94
from KSB AG
Design. Start and stop control valve with pressure seal bonnet, billet forged body, seats made of wear and corrosion resistant stellite, rigid throttling plug / stem connection for high differential pressures. Applications. In industrial plants, power stations, process engineering and shipbuilding. [See More]
- Media: Non-Aggressive Fluids
- Connection Description: Butt Weld
- Valve Size: 2.56 to 9.84
- Maximum Pressure: 8702.26