High Purity Gas Gas Valves

91 Results
Electronic Solenoid Valves -- Electronic Solenoid Valves EC
from Clippard

When space is critical, the EM Series Valve provides the best solution. At just over an inch tall, and less than 3/4" in diameter, the EM Valve uses Clippard's special "spider" design. This reliable and proven design for long life is housed in a miniature body, and incorporates wire leads out the... [See More]

  • Media: High Purity
  • Maximum Pressure: 105.00
  • Connection Description: Threaded; In-Line Mounted - #10-32 Stud
  • Actuation: Electric
Compact Mass Flow Meters & Regulators -- RedyCompact
from Sierra Instruments, Inc.

The RedyCompact mass flow meters and regulators offers users a valuable digital upgrade to mechanical rotameters. A true thermal mass flow meter, RedyCompact is for those that want the highest accuracy and repeatability and need a drop-in replacement for a Rotameter. Battery powered, with a large... [See More]

  • Media: High Purity; LP Gas
  • Maximum Pressure: 3.00 to 160.00
  • Connection Description: Process Connection: G¼" (BSPP* female) up to 64 SLPM, G½" (BSPP* female) up to 480 SLPM
  • Material Of Construction: Aluminum; Stainless Steel (optional feature)
Flanged Abrasive Service Control Valves -- DFT® Ultra-Trol®
from DFT Inc.

The ULTRA-TROL ® is designed for applications requiring flanged end connections. The internal design features are similar to the HI-100 found on page 6. They include the in-line through ported, venturi flow shape and the contained spherical ball. The ball, cage and stem can easily be replaced... [See More]

  • Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
  • Connection Description: BoltFlange; Face Seal; ANSI RF/FTJ
  • Valve Size: 0.25 to 10.00
  • Maximum Pressure: 6170.00
Oxygen Clean Series Electronic Valves -- O-EC-*M
from Clippard

Clippard Instrument Laboratory, Inc. introduces the all-new Oxygen Clean Series electronic valves. Available in 2-way or 3-way, normally-closed or fully ported, the valves are designed for use with oxygen applications and will work with air and inert gas. The "O-E" Series pneumatic valves utilize a... [See More]

  • Media: High Purity
  • Maximum Pressure: 105.00
  • Connection Description: Threaded; Manifold Mounted - #10-32 Stud
  • Actuation: Electric
Flanged Check Valve -- DFT® PDC®
from DFT Inc.

The DFT ® Model PDC ® Silent Check Valve is specially designed for use on the discharge side of reciprocating air or gas compressors. It includes a pulse damping chamber to maintain the disc in the open position during the momentary reductions in flow associated with each cycle of a... [See More]

  • Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
  • Connection Description: BoltFlange; Face Seal; ANSI B16.10, Flanged RF/RTJ
  • Valve Size: 2.00 to 12.00
  • Maximum Pressure: 3705.00
Oxygen Clean Series Electronic Valves -- O-ECO-3
from Clippard

Clippard Instrument Laboratory, Inc. introduces the all-new Oxygen Clean Series electronic valves. Available in 2-way or 3-way, normally-closed or fully ported, the valves are designed for use with oxygen applications and will work with air and inert gas. The "O-E" Series pneumatic valves utilize a... [See More]

  • Media: High Purity
  • Maximum Pressure: 105.00
  • Connection Description: Threaded; In-Line or Manifold
  • Actuation: Electric
Flanged Spring Assisted Center Guided Check Valves -- DFT® Excalibur®
from DFT Inc.

The DFT ® Excalibur ® Silent Check Valve is a spring-assisted, center guided, in-line, check valve that provides reliable, low maintenance service for a wide range of fluids and pressure/temperature combinations. The valve consists of a body, gasket, seat, spring, disc with stem and guide... [See More]

  • Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
  • Connection Description: BoltFlange; Butt Weld (optional feature); Face Seal; Flanged RF/RTJ, BWE
  • Valve Size: 2.00 to 24.00
  • Maximum Pressure: 3705.00
Oxygen Clean Series Electronic Valves -- O-ET-*M
from Clippard

Clippard Instrument Laboratory, Inc. introduces the all-new Oxygen Clean Series electronic valves. Available in 2-way or 3-way, normally-closed or fully ported, the valves are designed for use with oxygen applications and will work with air and inert gas. The "O-E" Series pneumatic valves utilize a... [See More]

  • Media: High Purity
  • Maximum Pressure: 105.00
  • Connection Description: Threaded; Manifold Mounted - #10-32 Stud
  • Actuation: Electric
Flanged Spring Assisted Check Valves -- DFT® DLC®
from DFT Inc.

The DFT ® Model DLC ® is a corrosion resistant, dependable, versatile and economical spring assisted, in-line check valve for a wide range of applications. Whether the fluid is liquid, gas or steam, the DLC ® provides tight shut-off and protects other equipment in the system from water... [See More]

  • Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
  • Connection Description: BoltFlange; Face Seal; ANSI B16.10, ANSI RF
  • Valve Size: 0.50 to 3.00
  • Maximum Pressure: 720.00
Oxygen Clean Series Electronic Valves -- O-EV-*M
from Clippard

Clippard Instrument Laboratory, Inc. introduces the all-new Oxygen Clean Series electronic valves. Available in 2-way or 3-way, normally-closed or fully ported, the valves are designed for use with oxygen applications and will work with air and inert gas. The "O-E" Series pneumatic valves utilize a... [See More]

  • Media: High Purity
  • Maximum Pressure: 105.00
  • Connection Description: Threaded; Manifold Mounted - #10-32 Stud
  • Actuation: Electric
Insert Wafer Check Valves -- DFT® FBC™
from DFT Inc.

The FBC ™ is a compact, lightweight, insert wafer check valve that easily installs between two flanges. The in-line, spring assisted design prevents "water hammer" and "reverse flow". The FBC ™ contains all of the proven features of the Basic-Check ® valve developed by DFT ® over... [See More]

  • Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
  • Connection Description: BoltFlange; Face Seal; ANSI RF
  • Valve Size: 1.00 to 4.00
  • Maximum Pressure: 720.00
Restrictor Check Valves (RCV) -- DFT®
from DFT Inc.

The DFT ® Restrictor Check Valve (RCV) is a versatile, all-purpose, spring-assisted, in-line check valve for applications that require higher cracking pressures to open the check valve than those offered by other DFT ® check valves. Cracking pressures are available from 2 to 40 psi. Like the... [See More]

  • Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
  • Connection Description: Threaded; Face Seal; MNPT
  • Valve Size: 0.25 to 2.50
  • Maximum Pressure: 2500.00
Severe Service Control Valves -- DFT® HI-100™
from DFT Inc.

The HI-100 product line features an in-line, through-ported, venturi flow shape. The seating element, a ball, is contained by a cage that positions it relative to the downstream seat by means of linear stem travel. There are no close clearances between the moving parts (i.e. cage, ball, and seat). [See More]

  • Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
  • Connection Description: Threaded (optional feature); BoltFlange (optional feature); Clamp Flange (optional feature); Butt Weld (optional feature); Socket Weld (optional feature); Face Seal; ANSI RF/RTJ, BWE, SWE
  • Valve Size: 0.25 to 10.00
  • Maximum Pressure: 10800.00
Spring Assisted Sanitary Check Valves -- DFT® DSV™
from DFT Inc.

The DSV ® is an in-line spring-assisted check valve designed to prevent flow reversal in industries with strict cleanliness codes. To accommodate various piping arrangements, the DSV ® is available as a "Vertical" or "Horizontal" valve. The Horizontal valve is for Horizontal lines requiring... [See More]

  • Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
  • Connection Description: Clamp Flange; Face Seal; Tri-Clamp
  • Valve Size: 0.50 to 3.00
  • Maximum Pressure: 108.00
Spring Assisted Sanitary Check Valves -- DFT® DSV®
from DFT Inc.

The DSV ® is an in-line spring-assisted check valve designed to prevent flow reversal in industries with strict cleanliness codes. To accommodate various piping arrangements, the DSV ® is available as a "Vertical" or "Horizontal" valve. The Horizontal valve is for Horizontal lines requiring... [See More]

  • Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
  • Connection Description: Clamp Flange; Face Seal; Tri-Clamp
  • Valve Size: 0.50 to 3.00
  • Maximum Pressure: 108.00
Spring Assisted Silent Check Valves -- DFT® GLC®
from DFT Inc.

The DFT ® Model GLC ® Silent Check Valve is a spring-assisted, center guided, in-line, flanged check valve that provides reliable, low maintenance service for a wide range of fluids and pressure/temperature combinations. The valve consists of a body, seat, spring, disc with stem and guide... [See More]

  • Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
  • Connection Description: BoltFlange; Face Seal; RF/FF Flange
  • Valve Size: 1.00 to 24.00
  • Maximum Pressure: 6170.00
Threaded In-Line Check Valves -- DFT® Basic-Check®
from DFT Inc.

The DFT ® Basic-Check ® valve is a versatile all-purpose, spring-assisted, in-line check valve that provides reliable, low maintenance service for a wide range of liquids and gases at various pressure/temperature combinations. The valve consists of a guard cage, spring, valve disc, retaining... [See More]

  • Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
  • Connection Description: Threaded; Face Seal; MNPT
  • Valve Size: 0.25 to 2.50
  • Maximum Pressure: 6000.00
Threaded In-Line Check Valves -- DFT® SCV®
from DFT Inc.

The DFT ® Model SCV ® is a corrosion resistant, dependable, versatile and economical spring-assisted, in-line check valve for a wide range of applications. Whether the fluid is liquid, gas or steam, the SCV ® provides tight shut-off and protects other equipment in the system from water... [See More]

  • Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
  • Connection Description: Threaded; Butt Weld (optional feature); Socket Weld (optional feature); Face Seal; NPT & SWE
  • Valve Size: 0.50 to 3.00
  • Maximum Pressure: 3600.00
Vacuum Breaker Check Valves -- DFT®
from DFT Inc.

DFT ® Vacuum Breakers provide effective protection against collapse of pressure vessels, tanks and rolls. They prevent condensate "back-up" when equipment is shut down or inlet steam is reduced by modulating control valves. In piping systems, DFT ® Vacuum Breakers are used to break siphons,... [See More]

  • Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
  • Connection Description: Threaded; Face Seal; MNPT
  • Valve Size: 1.00 to 4.00
  • Maximum Pressure: 2500.00
Wafer Check Valves -- DFT® ALC®
from DFT Inc.

The ALC ® is an in-line, spring assisted, single guided "wafer" check valve designed to prevent "water hammer" and "reverse" flow. The lightweight compact design fits between mating flanges and meets API 594 Face-to-Face dimensions. The ALC ® is an easy to maintain check valve for... [See More]

  • Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
  • Connection Description: BoltFlange; Face Seal; Wafer RF/RTJ
  • Valve Size: 10.00 to 24.00
  • Maximum Pressure: 720.00
2-Way Mini-Solenoid Valve -- SX21NO
from Cylinders & Valves, Inc.

Mini-Solenoid Valve [See More]

  • Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
  • Maximum Pressure: 125.00
  • Valve Size: 0.12
  • Material Of Construction: Aluminum; Stainless Steel
Multigas Digital Gas Back Pressure/Flow Controller -- GSB-1/2"-Alu
from Vogtlin Massflow USA

The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]

  • Media: High Purity; Natural Gas
  • Connection Description: Threaded; Compression; Tube Fitting; Face Seal; Swagelok, VCR, VCO, Push-in
  • Valve Size: 0.50
  • Maximum Pressure: 0.00 to 160.00
2-Piece SS Ball Valve -- MS-2P Series
from BI-TORQ® Valve Automation

Manual 2-Piece Stainless Steel Ball Valve. Features. Full port SS ball valve. 1/4" through 3" sizes. Blow-out proof stem. RTFE seats and TFE seals. Spring loaded belleville washers. 1000 PSI, 450 °F maximum CWP, 366 °F steam. Adjustable stem packing. ISO mounting pad for direct mount... [See More]

  • Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Specialty Corrosive
  • Connection Description: Threaded
  • Valve Size: 0.25 to 3.00
  • Maximum Pressure: 1000.00
Gas Check Valve -- TVR1 H2
from WEH Technologies Inc.

Check valve for hydrogen cars. With this product WEH offers an advanced, high performance check valve for use with gaseous hydrogen (CGH. 2). The check valve system is designed to minimise the effect that dirt particles have on the sealing components within the unit. The WEH TVR1 H2 check valve is... [See More]

  • Media: High Purity
  • Connection Description: Threaded (optional feature); Tube Fitting (optional feature)
  • Valve Size: 0.24 to 0.39
  • Maximum Pressure: 5000.00
FLOW-ADJUST Manual Control Valve -- NV-001-HR
from Bronkhorst USA

FLOW-ADJUST manual control valves are designed for extremely precise control in low flow gas and liquid applications. The manual control valves are available in two standard resolution (SR) and five high resolution (HR) models offering a smooth control of gas or liquid flow. The standard resolution... [See More]

  • Media: High Purity
  • Material Of Construction: Aluminum
  • Maximum Pressure: 150.00
  • Actuation: Manual
Series 067 - Rocker Isolation Valve -- S067A021
from ASCO

2 way and 3 way 10mm wide manifold mount isolation valve with 13 microliter internal volume. PEEK body with FFKM, EPDM, or FKM elastomers with a variety of pressures and orifice sizes available. [See More]

  • Media: High Purity
  • Connection Description: Tube Fitting; Push-in hose connection
  • Valve Size: ? to 0.39
  • Maximum Pressure: 44.00
Chexter™ Pivot Check Valves -- 1601
from Mueller Steam Specialty

Can be used in a variety of applications including: chilled and hot water systems, refrigeration, plumbing, air conditioning, gas and liquid applications, water filtration, oxygen systems, boiler feed lines, centrifugal pump and compressor systems and process applications. [See More]

  • Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Process Industries, Construction
  • Connection Description: BoltFlange; Designed to Fit Within ANSI Bolt Circles
  • Valve Size: 2.00 to 36.00
  • Maximum Pressure: 195.00 to 275.00
Fire-Safe Ball Valve -- HPF Series
from Assured Automation

The Assured Automation HPF Series 3-piece Ball Valves are superior quality, rugged, and universal purpose valves for all fluids. Ideal for saturated or superheated steam, slurries, semi-solids, and corrosive services in endless industrial, chemical, power, gas, paper and original equipment... [See More]

  • Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
  • Connection Description: Threaded (optional feature); Socket Weld (optional feature)
  • Valve Size: 0.50 to 4.00
  • Maximum Pressure: 3000.00
High Pressure Ball Valve
from KITZ Corporation of America

KITZ was able to establish the technique of the ball valve which you can use the Hydrogen gas stations. High pressure ball valves for Hydrogen gas station [See More]

  • Media: High Purity
  • Connection Description: Threaded
  • Valve Size: 0.56
  • Maximum Pressure: 13053.32
PTFE Lined Butterfly Valves -- 24/7 Stock Service
from World-Valve B.V.

The centric butterfly valves are executed with a PTFE liner on/off control service in aggresive and corrosive fluids and high purity applications. High performance PTFE lined wafertype. Standardized actuation flange. One piece blow-out proof shaft. Self lubricating shaft bushing. Chambered lining. [See More]

  • Media: High Purity; Specialty Corrosive; For aggresive and corrosive fluids, high purity applications
  • Connection Description: BoltFlange; DIN-PN 10/16, ANSI Class 150*
  • Valve Size: 1.26 to 35.43
  • Maximum Pressure: 232.06
Absolute Pressure Regulator -- 44-4700 Series
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

TESCOM ™ 44-4700 Series is an extremely sensitive, high purity, backpressure regulator for specialty, flammable and industrial gases for low pressure and sub-atmospheric pressure control. Diffusion-resistant metal diaphragm seal ensures gas purity and leak integrity. Ideal for use in... [See More]

  • Media: High Purity; Specialty Corrosive
  • Connection Description: Tube Fitting (optional feature); Face Seal (optional feature); 1/4" VCR® or Tube Fitting
  • Valve Size: 0.25
  • Maximum Pressure: 150.00
Medical Gas Valves
from NIBCO INC.

Three-piece bronze multi-purpose ball valve for use in medical gas systems, pharmaceutical applications and other systems where valves should not be disassembled prior to installation. Valve pressure rating 600 psi 41.4 bar non-shock cold working pressure, Valve pressure rating 200 psi 13.8 bar for... [See More]

  • Media: High Purity
  • Connection Description: Socket Weld
  • Valve Size: 0.50 to 2.00
  • Maximum Pressure: 600.00
52 Series -- 52-1-11
from Ideal Valve Inc.

For extremely precise flow control, allows very precise repeatability [See More]

  • Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
  • Connection Description: Threaded; 1/8" FNPT
  • Valve Size: 0.03
  • Maximum Pressure: 3000.00
EVR Series Equilibar Vacuum Regulator
from Equilibar, LLC.

Equilibar introduces a new type of vacuum regulator with more than 5X the flow stability of traditional spring regulators. That means that your vacuum process can remain stable even as gas flow rate changes over wide ranges. Can be used with manual set-point adjustment or computer automation. Is... [See More]

  • Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
  • Connection Description: Threaded; Compression (optional feature); BoltFlange (optional feature); Clamp Flange (optional feature); Union (optional feature); Tube Fitting (optional feature); Butt Weld (optional feature); Socket Weld (optional feature); Face Seal (optional feature); NPT
  • Valve Size: 0.25 to 4.00
  • Maximum Pressure: 0.00 to 14.74
Check Valves -- Class -150,300, 900, 2500, 4500 available
from Curtiss-Wright, Valve Group

Curtis Wright provides a variety of industrial grade check valves that meet the harsh environments suitable for applications such as power and oil, petrochemical, hydrocarbon service, seawater cooling systems, offshore applications. Curtiss-Wright check valves are supplied through their Phonix,... [See More]

  • Media: High Purity; Specialty Corrosive; non aggressive liquids, gases and vapours
  • Connection Description: BoltFlange; Butt Weld; Socket Weld
  • Valve Size: 0.50 to 24.00
  • Material Of Construction: Stainless Steel; Steel; Exotic Metal
Bellows Valves -- BL Series
from Hy-Lok USA, Inc.

Assembly and Packaging is performed in the clean room of Class 10. Valves are packed with anti-static polyethylene bag that is pressured into the high purity nitrogen gas. Applications: Semiconductor. Biotech. Pharmaceutical. Cleaning & Testing - Passivation is done at Nitrogen environment. Fine... [See More]

  • Media: High Purity
  • Valve Type: Bellows Valve
  • Actuation: Manual
3-Way Mini-Solenoid Valve -- SA31NC
from Cylinders & Valves, Inc.

Mini-Solenoid Valve [See More]

  • Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
  • Maximum Pressure: 150.00
  • Valve Size: 0.12
  • Material Of Construction: Aluminum; Stainless Steel
Multigas Digital Gas Back Pressure/Flow Controller -- GSB-1/2"-SS
from Vogtlin Massflow USA

The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]

  • Media: High Purity; Natural Gas
  • Connection Description: Threaded; Compression; Tube Fitting; Face Seal; Swagelok, VCR, VCO, Push-in
  • Valve Size: 0.50
  • Maximum Pressure: 0.00 to 160.00
3-Piece SS Ball Valve -- IS-3PT Series
from BI-TORQ® Valve Automation

Features. Full port 3-piece SS ball valve. 1/4" through 4". 1000PSI working pressure. ISO mounting pad. Blowout proof stem. Swing out design for easy in-line maintenance. Spring loaded belleville washers. RTFE seats, TFE body seals. Rated for vacuum service to 29 inHg. note: not recommended for use... [See More]

  • Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Specialty Corrosive
  • Connection Description: Threaded (optional feature); Butt Weld (optional feature); Socket Weld (optional feature); NPT
  • Valve Size: 0.25 to 4.00
  • Maximum Pressure: 1000.00
Gas Check Valve -- TVR1 H2 70 MPa
from WEH Technologies Inc.

High-Performance Check Valve for hydrogen for use with cars (DN 4 mm). With this product WEH offers a high performance check valve for use with hydrogen cars of the latest generation. The check valve system is designed to minimize the effect that dirt particles have on the sealing components within... [See More]

  • Media: High Purity
  • Connection Description: Threaded; Tube Fitting
  • Valve Size: 0.24 to 0.39
  • Maximum Pressure: 18200.00
RF Steel Chexter™ Check Valves -- 1605
from Mueller Steam Specialty

Can be used in a variety of applications including: chilled and hot water systems, refrigeration, plumbing, air conditioning, gas and liquid applications, water filtration, oxygen systems, boiler feed lines, centrifugal pump and compressor systems and process applications. [See More]

  • Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Process Industries, Construction
  • Connection Description: BoltFlange; Designed to Fit Within ANSI Bolt Circles
  • Valve Size: 2.00 to 24.00
  • Maximum Pressure: 992.00 to 1480.00
Backpressure Regulator -- 26-1700F Series
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

TESCOM ™ 26-1700F Series backpressure regulators come with welded flanges according to EN 1092 and are suitable for gas or liquid service. Ideal for use in pilot plants in chemical industry and in reactor or vessel applications. [See More]

  • Media: High Purity; Specialty Corrosive
  • Connection Description: Threaded; 1/4" NPT
  • Valve Size: 0.25
  • Maximum Pressure: 750.00
FD Series Fully Drainable Hygienic Back Pressure Regulator
from Equilibar, LLC.

Precision Back Pressure Regulator for Hygienic Service. For gas, liquid and mixed phase processes. Wide Range of working Pressures and Flows. Rugged 316 stainless steel Bar Stock Design with no Welded Fittings. Hygienic: No Crevices, <32Ra Finish. 3 Piece Low Dead Volume Design. Ports are the... [See More]

  • Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
  • Connection Description: Compression (optional feature); BoltFlange (optional feature); Clamp Flange (optional feature); Union (optional feature); Tube Fitting (optional feature); Butt Weld (optional feature); Socket Weld (optional feature); Face Seal (optional feature); NPT
  • Valve Size: 0.50
  • Maximum Pressure: 0.00 to 150.00
Control Valves
from Curtiss-Wright, Valve Group

Curtis Wright provides a variety of industrial grade control valves that meet the harsh environments suitable for applications such as power and oil, petrochemical, hydrocarbon service, seawater cooling systems, offshore applications. Curtiss-Wright control valves are supplied through their Daume... [See More]

  • Media: High Purity; Oxygen, Condensate, Feedwater, Steam, Natural Gas
  • Valve Type: Control Valve
  • Actuation: Pneumatic (optional feature)
3-Way Spool Valve - Air Pilot Operated -- P-3125-14
from Cylinders & Valves, Inc.

Air Pilot Operated [See More]

  • Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
  • Maximum Pressure: 0.00 to 200.00
  • Valve Size: 0.12
  • Material Of Construction: Aluminum
Multigas Digital Gas Back Pressure/Flow Controller -- GSB-1/4"-Alu
from Vogtlin Massflow USA

The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]

  • Media: High Purity; Natural Gas
  • Connection Description: Threaded; Compression; Tube Fitting; Face Seal; Swagelok, VCR, VCO, Push-in
  • Valve Size: 0.25
  • Maximum Pressure: 0.00 to 160.00
3-Way Flanged SS Ball Valve -- MS-3WF Series
from BI-TORQ® Valve Automation

Manual 3-Way Flanged Stainless Steel Ball Valve. Features. Full port 3-way SS ball valve. 1/2" through 4" 150# ANSI flanged ends. L-port and T-port design. 4-seat design for high cycle applications. ISO 5211 mounting pad for direct mount actuation. Ideal for mixing and industrial applications [See More]

  • Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Specialty Corrosive
  • Connection Description: BoltFlange; ANSI Class 150#
  • Valve Size: 0.50 to 4.00
  • Maximum Pressure: 275.00
Gas Check Valve -- TVR5 H2
from WEH Technologies Inc.

Hydrogen check valve for buses and trucks (DN 12 mm). WEH TVR5 H2 is the largest of our check valves. It is most efficient and developed specifically for hydrogen buses and trucks. The check valve system is designed to minimise the effect that dirt particles have on the sealing components within the... [See More]

  • Media: High Purity
  • Connection Description: Threaded (optional feature); Tube Fitting (optional feature)
  • Valve Size: 0.47 to 0.63
  • Maximum Pressure: 5000.00
Central Gas Supply Unit -- Compact Panel
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

TESCOM ™ Compact Panel is a central gas supply unit for the pressure control of analytical gases in laboratory facilities. Depending on the requirements, these units switch over to a spare cylinder to enable an uninterrupted gas supply. The use of contact gauges allows the monitoring of empty... [See More]

  • Media: High Purity; Specialty Corrosive
  • Connection Description: Threaded (optional feature); Compression (optional feature); M16x1.5 Female or 1/4" NPT
  • Valve Size: 0.25
  • Maximum Pressure: 2900.00 to 4350.00
GS Series Gas Service Back Pressure Regulator
from Equilibar, LLC.

Precision Back Pressure Regulator. For gas & mixed phase processes. Rugged Bar Stock Design. Available in ¼ inch through 1 inch sizes. SS316 standard with Hastelloy C optional. Diaphragms available in PTFE, Hastelloy, SS316, and polyimide. The GS series is specifically designed for a... [See More]

  • Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
  • Connection Description: Threaded; Compression (optional feature); BoltFlange (optional feature); Clamp Flange (optional feature); Union (optional feature); Tube Fitting (optional feature); Butt Weld (optional feature); Socket Weld (optional feature); Face Seal (optional feature); NPT
  • Valve Size: 0.12 to 1.00
  • Maximum Pressure: 0.00 to 2500.00
Globe Valves -- Class - 150, 300, 900, 1500, 2500, 4500
from Curtiss-Wright, Valve Group

Curtis Wright provides a variety of industrial grade globe valves that meet the harsh environments suitable for applications such as power and oil, petrochemical, hydrocarbon service, seawater cooling systems, offshore applications. Curtiss-Wright globe valves are supplied through their Phonix or... [See More]

  • Media: High Purity; LP Gas; Natural Gas; Specialty Corrosive; Refrigerents
  • Material Of Construction: Aluminum; Stainless Steel; Steel; Exotic Metal
  • Valve Size: 0.25 to 20.00
  • Actuation: Manual; Pneumatic (optional feature)
3-Way Spool Valve - Button Bleeder Valve -- B-24250
from Cylinders & Valves, Inc.

Button Bleeder Valve [See More]

  • Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
  • Maximum Pressure: 0.00 to 150.00
  • Valve Size: 0.12
  • Material Of Construction: Aluminum
Multigas Digital Gas Back Pressure/Flow Controller -- GSB-1/4"-SS
from Vogtlin Massflow USA

The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]

  • Media: High Purity; Natural Gas
  • Connection Description: Threaded; Compression; Tube Fitting; Face Seal; Swagelok, VCR, VCO, Push-in
  • Valve Size: 0.25
  • Maximum Pressure: 0.00 to 160.00
3-Way Full Port SS Ball Valve -- MS-3W Series
from BI-TORQ® Valve Automation

Manual 3-Way Full Port Stainless Steel Ball Valve. Features. Full port 3-way SS ball valve. 1/2" through 2" NPT or SW ends. L-port and T-port design. 4-seat design for high cycle applications. ISO 5211 mounting pad for direct mount actuation. 1000 PSI pressure rating. Ideal for mixing applications [See More]

  • Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Specialty Corrosive
  • Connection Description: Threaded (optional feature); Socket Weld (optional feature); NPT
  • Valve Size: 0.50 to 2.00
  • Maximum Pressure: 1000.00
High Pressure Valve -- TV17GE
from WEH Technologies Inc.

High pressure valve with automatic venting for inert gases up to 6,000 psi (420 bar). The high pressure valve type TV17GE is designed as a shut-off valve for pressurized gases. Additionally the outlet port of the valve is vented after closing. The compact design makes the TV17GE ideal for... [See More]

  • Media: High Purity
  • Connection Description: Threaded
  • Valve Size: 0.47
  • Maximum Pressure: 6000.00
Cylinder Pressure Regulator -- Labo-F and Doppelregulus
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

TESCOM ™ Labo-F and Doppelregulus are cylinder pressure regulators for applications with medium flow requirements (Labo) or low outlet pressures (Doppelregulus). [See More]

  • Media: High Purity
  • Connection Description: Compression; 6 mm Compression Fitting
  • Valve Size: 0.24
  • Maximum Pressure: 2900.00
H10P Series 10,000psi Precision Back Pressure Regulator
from Equilibar, LLC.

Equilibar's Research Series back pressure regulator offer precision performance for high pressure applications up to 5000 psig. These regulators provide stable inlet pressure across widely varying flow rates, for liquid, gas, and mixed phase fluids. We can provide diaphragms of Stainless Steel 316,... [See More]

  • Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
  • Connection Description: Threaded; Compression (optional feature); BoltFlange (optional feature); Clamp Flange (optional feature); Union (optional feature); Tube Fitting (optional feature); Butt Weld (optional feature); Socket Weld (optional feature); Face Seal (optional feature)
  • Valve Size: 0.12
  • Maximum Pressure: 0.00 to 10000.00
3-Way Spool Valve - Cam Stem Operated -- C-3125-12
from Cylinders & Valves, Inc.

Cam Stem Operated [See More]

  • Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
  • Material Of Construction: Aluminum
  • Maximum Pressure: 0.00 to 200.00
  • Actuation: Cam Stem
Multigas Digital Gas Pressure/Mass Flow Controller -- GSP-1/2"-Alu
from Vogtlin Massflow USA

The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]

  • Media: High Purity; Natural Gas
  • Connection Description: Threaded; Compression; Tube Fitting; Face Seal; Swagelok, VCR, VCO, Push-in
  • Valve Size: 0.50
  • Maximum Pressure: 0.00 to 160.00
3-Way SS Ball Valve -- IS-3W Series
from BI-TORQ® Valve Automation

Features. Full port 3-way NPT 316SS ball valve. 1/2" through 2". ISO mounting pad for direct mount automation. RTFE seats and seals. L-port or T-port configurations. Ideal for mixing, food and chemical applications. 4-seat design for high cycling. NPT or socket weld ends (clamp ends also available... [See More]

  • Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Specialty Corrosive
  • Connection Description: Threaded (optional feature); Socket Weld (optional feature); NPT
  • Valve Size: 0.50 to 2.00
  • Maximum Pressure: 1000.00
High Pressure Valve -- TV17GER
from WEH Technologies Inc.

High pressure valve with automatic venting and check valve for inert gases up to 6,000 psi (420 bar). The Block & Bleed high pressure valve type TV17GER is also designed as a shut-off valve for pressurized gases. The valve automatically vents the space between the shut-off valve and the check... [See More]

  • Media: High Purity
  • Connection Description: Threaded
  • Valve Size: 0.47
  • Maximum Pressure: 6000.00
Cylinder Pressure Regulator -- Wega Mini
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

TESCOM ™ Wega Mini cylinder pressure regulator is designed for gas purities up to 6.0 and offers a lightweight & compact integrated relief valve design. Ideal for use in lecture bottle and mobile applications. [See More]

  • Media: High Purity; Specialty Corrosive
  • Connection Description: Threaded; Compression; 1/4" NPT or 6mm Compression Fitting
  • Valve Size: 0.24
  • Maximum Pressure: 2900.00
HT1 Series High Temperature Back Presure Regulator
from Equilibar, LLC.

New Beta HT Series Extends Temperature to 450C. Equilibar has just made its HT Series back pressure regulators available for beta release to select customers. These regulators utilize a graphite seal for temperatures to 450C and pressures to 5000 psig. The Grafoil GTA seal is nuclear grade purity... [See More]

  • Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
  • Connection Description: Threaded; Compression (optional feature); BoltFlange (optional feature); Clamp Flange (optional feature); Union (optional feature); Tube Fitting (optional feature); Butt Weld (optional feature); Socket Weld (optional feature); Face Seal (optional feature)
  • Valve Size: 0.12
  • Maximum Pressure: 0.00 to 5000.00
3-Way Spool Valve - Foot Pedal & Treadle Operated -- F-3250-25
from Cylinders & Valves, Inc.

Foot Pedal & Treadle Operated [See More]

  • Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
  • Material Of Construction: Aluminum
  • Maximum Pressure: 0.00 to 200.00
  • Actuation: Manual
Multigas Digital Gas Pressure/Mass Flow Controller -- GSP-1/2"-SS
from Vogtlin Massflow USA

The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]

  • Media: High Purity; Natural Gas
  • Connection Description: Threaded; Compression; Tube Fitting; Face Seal; Swagelok, VCR, VCO, Push-in
  • Valve Size: 0.50
  • Maximum Pressure: 0.00 to 160.00
SS Lug Style Knife Gate Valve -- Series 20
from BI-TORQ® Valve Automation

The SERIES 20 knife gate is a uni-directional all stainless steel lug style valve designed for industrial service applications. The design of the valve allows for a tight shutoff in services with solids in suspension. Industries served include: Pulp and Paper. Chemical Plants. Food and Beverage. [See More]

  • Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Specialty Corrosive
  • Connection Description: BoltFlange; ANSI 150 B16.5, PN10
  • Valve Size: 2.00 to 24.00
  • Maximum Pressure: 150.00
High Pressure Valve -- TV17GO
from WEH Technologies Inc.

High pressure valve for inert gases up to 6,000 psi (420 bar). The high pressure valve type TV17GO is designed as a shut-off valve for pressurized gases. The compact design makes the TV17GO ideal for installation into gas mixing plants. The valve is available with pneumatic actuator (normal... [See More]

  • Media: High Purity
  • Connection Description: Threaded
  • Valve Size: 0.47
  • Maximum Pressure: 6000.00
Cylinder Pressure Regulator -- Wega Series
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

TESCOM ™ Wega 1 single-stage and Wega 2 dual-stage cylinder pressure regulators are designed for gas purities up to 6.0 and offer relief valve integrated into body for low internal gas volume. Both versions are lightweight and compact. Ideal for use in reducing high pressure gases in storage... [See More]

  • Media: High Purity
  • Connection Description: Tube Fitting; 6 mm Tube Connector
  • Valve Size: 0.24
  • Maximum Pressure: 2900.00
Instrument Series Back Pressure Regulator ZF Zero Flow Model
from Equilibar, LLC.

Standard Pressure Range: 0.02 (.5 ” WC) to 1500 psig. Ultra Low to Zero flow performance. Standard Cv from 1E-11 to 0.01. Standard 316L Stainless Steel Body; Hastelloy C and PTFE also available. NPT, VCR/VCO type and Valco (low dead volume) ends available. Wide Variety of Diaphragms Including... [See More]

  • Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
  • Connection Description: Threaded; Compression (optional feature); BoltFlange (optional feature); Clamp Flange (optional feature); Union (optional feature); Tube Fitting (optional feature); Butt Weld (optional feature); Socket Weld (optional feature); Face Seal (optional feature); NPT
  • Valve Size: 0.12
  • Maximum Pressure: 0.00 to 3000.00
3-Way Spool Valve - Hand Lever -- H-3125-1
from Cylinders & Valves, Inc.

Hand Lever [See More]

  • Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
  • Material Of Construction: Aluminum
  • Maximum Pressure: 0.00 to 200.00
  • Actuation: Manual
Multigas Digital Gas Pressure/Mass Flow Controller -- GSP-1/4"-Alu
from Vogtlin Massflow USA

The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]

  • Media: High Purity; Natural Gas
  • Connection Description: Threaded; Compression; Tube Fitting; Face Seal; Swagelok, VCR, VCO, Push-in
  • Valve Size: 0.25
  • Maximum Pressure: 0.00 to 160.00
High Pressure Valve -- TV17GR
from WEH Technologies Inc.

High pressure valve with check valve for inert gases up to 6,000 psi (420 bar). The high pressure valve type TV17GR is designed as a shut-off valve for pressurized gases. The valve prevents backflow of the medium at the outlet port. Therefore no gases can enter the inlet port. The compact design... [See More]

  • Media: High Purity
  • Connection Description: Threaded
  • Valve Size: 0.47
  • Maximum Pressure: 6000.00
Diaphragm Metering Valve
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

Diaphragm Metering Valve provides precision flow control of high purity gases in point-of-use assemblies or in combination with pressure regulators. Ideal for controlling the flow of process media with high accuracy and laboratory, R & D and analyzer applications. This valve is also suitable for... [See More]

  • Media: High Purity
  • Maximum Pressure: 290.00
  • Connection Description: Threaded; DN 2
  • Material Of Construction: Brass / Bronze (optional feature); Stainless Steel (optional feature)
NLB Series Back Pressure Regulator
from Equilibar, LLC.

Precision Back Pressure Regulator. For liquid, gas & mixed phase processes. SS316 Rugged Bar Stock Design. Unique Chatter Suppression Feature in liquid only applications. High Precision and sensitivity. PTFE, stainless steel, and Hastelloy diaphragms available. The NL series back pressure... [See More]

  • Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
  • Connection Description: Threaded; Compression (optional feature); BoltFlange (optional feature); Clamp Flange (optional feature); Union (optional feature); Tube Fitting (optional feature); Butt Weld (optional feature); Socket Weld (optional feature); Face Seal (optional feature); NPT
  • Valve Size: 1.00 to 4.00
  • Maximum Pressure: 0.00 to 500.00
3-Way Spool Valve - Palm Button Operated -- B-3125-10
from Cylinders & Valves, Inc.

Palm Button Operated [See More]

  • Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
  • Material Of Construction: Aluminum
  • Maximum Pressure: 0.00 to 200.00
  • Actuation: Manual
Multigas Digital Gas Pressure/Mass Flow Controller -- GSP-1/4"-SS
from Vogtlin Massflow USA

The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]

  • Media: High Purity; Natural Gas
  • Connection Description: Threaded; Compression; Tube Fitting; Face Seal; Swagelok, VCR, VCO, Push-in
  • Valve Size: 0.25
  • Maximum Pressure: 0.00 to 160.00
Pressure Relief Module -- TVS20
from WEH Technologies Inc.

Vacuum pressure relief module for vacuum pump protection. The vacuum pressure relief module is used to protect the vacuum pump from excess pressure. Even in cases of rapid pressure rises (up to 4,350 psi) the vacuum pressure relief module protects the vacuum pump and its peripherals effectively. If... [See More]

  • Media: High Purity
  • Connection Description: Threaded; Clamp Flange
  • Valve Size: 0.47
  • Maximum Pressure: 2.90
ER5100 Series Electropneumatic Actuator Regulator -- ER5100 Series
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

ER5100 Series consists of the ER5000 Series controller and a 44-4000 Series pressure reducing regulator integrated together. Inlet pressures are up to 4500 psig / 310 bar with two different outlet ranges of 400 and 900 psig / 27.6 and 62.1 bar. The ER5100 Series may be ordered with a Cv = 0.7 or a... [See More]

  • Media: High Purity
  • Maximum Pressure: 400.00 to 900.00
  • Connection Description: Threaded
  • Material Of Construction: Brass / Bronze (optional feature); Stainless Steel (optional feature)
3-Way Spool Valve - Roller Cam Operated -- R-3125-8
from Cylinders & Valves, Inc.

Roller Cam Operated [See More]

  • Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
  • Material Of Construction: Aluminum
  • Maximum Pressure: 0.00 to 200.00
  • Actuation: Roller Cam
Pressure Relief Module -- TVS21
from WEH Technologies Inc.

Vacuum pressure relief module for venting to the outside for vacuum pump protection. The TVS21 vacuum pressure relief module is used to protect the vacuum pump from excess pressure. The vacuum pressure relief module type TVS21 protects the pump from damages by venting the excess pressure safely into... [See More]

  • Media: High Purity
  • Connection Description: Threaded; Clamp Flange
  • Valve Size: 0.47
  • Maximum Pressure: 2.90
High Flow Single-Stage High Purity Regulator -- SG3 Series Regulator
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

TESCOM ™ SG3 Series is a compact, lightweight, high purity single-stage regulator for specialty, flammable and industrial gas flows of 5-200 SCFM / 141-5600 SLPM. Sensitive, extra long-life metal diaphragm ensures gas purity and integrity. Exceptionally low decaying inlet characteristic... [See More]

  • Media: High Purity; Specialty Corrosive
  • Connection Description: Threaded; Inlet and Outlet: 1/2" NPTF, Accessories: 1/4"
  • Valve Size: 0.50
  • Maximum Pressure: 4496.17
3-Way Spool Valve - Single Solenoid Pilot Operated -- S-3125-20
from Cylinders & Valves, Inc.

Single Solenoid Pilot Operated [See More]

  • Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
  • Material Of Construction: Aluminum
  • Maximum Pressure: 50.00 to 200.00
  • Actuation: Pilot
High Pressure Panel Regulator
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

High Pressure Panel is a central gas supply unit for the pressure control of analytical gases in laboratory facilities. The use of contact gauges allows the monitoring of the filling pressure of gas cylinders. This product is ideal for high pressure central gas supply for the distribution of gases... [See More]

  • Media: High Purity
  • Maximum Pressure: 2900.00 to 4350.00
  • Connection Description: Threaded
  • Material Of Construction: Brass / Bronze (optional feature); Stainless Steel (optional feature)
4-Way Spool Valve - Button Bleeder Operated -- P-4250-17
from Cylinders & Valves, Inc.

Operating Pressure 20-200 PSI. 2-Way Bleeder Buttons can be remotely mounted up to 8 ’ apart with 1/8 ” I.D. (maximum) tubing. [See More]

  • Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
  • Maximum Pressure: 20.00 to 200.00
  • Valve Size: 0.12
  • Material Of Construction: Aluminum
High Pressure Valve Gas
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

High Pressure Valve for the supply of high purity gases in laboratory gas supply lines. Ideal for high pressure systems and high flow systems. Suitable for 5.0 purity gas applications. This product is also used in main lines and specialty panel solutions. No contamination of the gas due to full... [See More]

  • Media: High Purity
  • Maximum Pressure: 4351.00
  • Connection Description: Threaded; Line Valve: G 1/2" female
  • Material Of Construction: Brass / Bronze
4-Way Spool Valve - Foot Pedal Operated -- F-4125-25
from Cylinders & Valves, Inc.

4-Way Spool Valves - Foot Pedal Operated, Spring Return [See More]

  • Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
  • Material Of Construction: Aluminum
  • Maximum Pressure: 0.00 to 200.00
  • Actuation: Manual
High Purity High Flow Single Stage Regulator -- PH-3200 Series
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

TESCOM ™ PH-3200 Series high purity high flow single stage regulator offers a compact, USP Class VI and BPE compliant design suitable for biotech and pharm gas flows of 5-50 SCFM [141-1415 SLPM]. Diffusion-resistant metal-to-metal diaphragm seal ensures gas purity and integrity. Ideal for use... [See More]

  • Media: High Purity
  • Connection Description: Compression (optional feature); Tube Fitting (optional feature); 1/2" to 3/4"
  • Valve Size: 0.50 to 0.75
  • Maximum Pressure: 500.00
4-Way Spool Valve - Foot Treadle Operated -- T-4125-27
from Cylinders & Valves, Inc.

4-Way Spool Valves - Foot Treadle Operated, Friction Position [See More]

  • Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
  • Material Of Construction: Aluminum
  • Maximum Pressure: 0.00 to 200.00
  • Actuation: Manual
High Purity Single Stage Regulator -- PH-2200 Series
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

TESCOM ™ PH-2200 Series high purity single stage regulator offers a compact, USP Class VI and BPE compliant design suitable for specialty, corrosive, and pyrophoric gases of <5 SCFM [141 SLPM]. Diffusion-resistant metal diaphragm seal ensures gas purity and integrity. Ideal for use in... [See More]

  • Media: High Purity
  • Connection Description: Compression (optional feature); Tube Fitting (optional feature); 3/8" to 1/2"
  • Valve Size: 0.38 to 0.50
  • Maximum Pressure: 150.00
4-Way Spool Valve - Hand Lever -- H-4125-1
from Cylinders & Valves, Inc.

4-Way Spool Valves - Hand Lever [See More]

  • Media: Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
  • Material Of Construction: Aluminum
  • Maximum Pressure: 0.00 to 200.00
  • Actuation: Manual
High Purity Single Stage Regulator -- PH-2600 Series
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

TESCOM ™ PH-2600 Series high purity single stage regulator offers a compact, USP Class VI and BPE compliant design suitable for specialty, corrosive, and pyrophoric gases flows of <10 SCFM [283 SLPM]. Diffusion-resistant metal diaphragm seal ensures gas purity and integrity. Ideal for use... [See More]

  • Media: High Purity
  • Connection Description: Compression (optional feature); Tube Fitting (optional feature); 3/8" to 1/2"
  • Valve Size: 0.38 to 0.50
  • Maximum Pressure: 150.00