Block and Bleed Valves Gas Valves
from ValvTechnologies, Inc.
The AbrasoBlock® has been developed specifically to improve the performance and reliability of Autoclave Discharge Block valves, thereby increasing operational uptime and capacity. This is one of the most severe service applications and is critical to the economic performance of any HPAL (High... [See More]
- Valve Type: Ball; Block Bleed
- Connection Description: BoltFlange
- Valve Size: 3.00 to 20.00
- Material Of Construction: Exotic Metal
from Hex Valve
Integral block and bleed valve for power industry [See More]
- Valve Type: Metal Seated; Needle; Block Bleed; Metering; Shut Off; Power Valve
- Valve Size: 0.50
- Media: Gasoline / Diesel Fuel
- Connection Description: Threaded (optional feature); Compression (optional feature); BoltFlange (optional feature); Tube Fitting (optional feature); Butt Weld (optional feature); Socket Weld (optional feature); 1/2"MNPT, FNPT, MSW, FSW, Inlet/Outlets
from Radwell International
BLEED VALVE, BREATHER, BRASS, MANUAL BLEED BUTTON, AIR/INERT GAS, 0-200 PSI, 0-13.8 BAR. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Block Bleed
- Material Of Construction: Brass / Bronze
from Spirax-Sarco
The Spirax SafeBloc TM is a double block and bleed bellows sealed stop valve, accommodated within the same face-to-face dimension of a single valve. It has been designed for use as an in-line double isolation valve on steam, gas, liquid, condensate and water systems. [See More]
- Valve Type: Bellows; Block Bleed
- Connection Description: BoltFlange
- Valve Size: 0.50 to 4.00
- Maximum Pressure: 739.69
from Radwell International
VALVE, BLEED GAS DIAPHRAGM VALVE, 1 INCH INLET PIPE, 1 INCH OUTLET, 700060HC-87B. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Diaphragm; Block Bleed
from Radwell International
CWH-3D, BLEED GAS CONTROLLER, 195F, 2-7/8IN SHANK, 8-1/4IN ELEMENT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Block Bleed; Control Valve