Line Blinds Gas Valves
2 Results
Swing / Sliding Line Blind
from BI-TORQ® Valve Automation
from BI-TORQ® Valve Automation
Total equipment isolation valves are never 100% reliable. For this reason, most safety regulations demand positive shut-off devices like line blinds Strahman offers the most complete and diverse series of line blinds in the world. While most types of line blinds require movement of the adjacent... [See More]
- Valve Type: Line Blinds
- Valve Size: 6.50 to 48.00
- Media: Sour Gas
- Connection Description: BoltFlange (optional feature); Butt Weld (optional feature)
Butt Weld End Line Blind Valve -- VTS
from KSB AG
from KSB AG
Design. Butt weld end line blind valve in pressure seal design, billet-forged body, seats made of wear and corrosion resistant stellite. Applications. In industrial plants, power stations, process engineering and shipbuilding. For water, steam, gas, oil and other non-aggressive fluids. Other fluids... [See More]
- Valve Type: Line Blinds; Metal Seated
- Valve Size: 7.87 to 31.50
- Media: Non-Aggressive Fluids
- Connection Description: Butt Weld