Shut Off Valves Gas Valves
from Bonomi North America, Inc.
High Capacity Spring Loaded Stainless Steel Check Valve 250 WOG, FNPT Threaded w/ FKM Seat [See More]
- Valve Type: Check; Shut Off
- Connection Description: Threaded
- Valve Size: 1.00
- Maximum Pressure: 250.00
from Shenzhen Jewellok Technology Co., Ltd.
Product Features. • Wall-mounting tapping points. • JSR-2EL series single-stage regulator. • Stainless steel 316L body and bonnet for corrosive gases. • Modular design. • Diaphragm type shut-off vlaves. • Suitable for inlet pressure up to 100 bar. • Tested... [See More]
- Valve Type: Regulator; Control Valve; Shut Off
- Material Of Construction: Stainless Steel
- Maximum Pressure: 4351.13
from ThermOmegaTech®
Operation. The High Sample Temperature (HST) Safety Thermal Shutoff Valve is used to sense the sample temperature after the sample cooler and control flow based on fluid temperature. This valve is normally open and allows the sample to pass through it. If the sample temperature exceeds the valve set... [See More]
- Valve Type: Safety; Shut Off
- Valve Size: 0.50
- Media: Gasoline / Diesel Fuel; Ketones, Oil
- Connection Description: Threaded; 1/2" NPT
from Bonomi North America, Inc.
High Capacity Spring Loaded Stainless Steel Check Valve 800 WOG, FNPT Threaded w/ P.T.F.E. Seat [See More]
- Valve Type: Check; Shut Off
- Connection Description: Threaded
- Valve Size: 1.00
- Maximum Pressure: 800.00
from ThermOmegaTech®
Operation. A thermostatic element inside the valve senses temperature and if this falls below the setpoint, the valve modulates open to allow flow. When the temperature increases to near the setpoint, the HAT (Heat Actuated Trap) valve modulates closed. HAT valves are available with built-in leakage... [See More]
- Valve Type: Control Valve; Drain; Hydraulic; Safety; Shut Off
- Valve Size: 0.50 to 0.75
- Media: Gasoline / Diesel Fuel; Glycol, Ketones, Oil
- Connection Description: Threaded; 1/2", 3/4" NPT
from Bonomi North America, Inc.
High Flow Rate Brass Spring Loaded Check Valve FNPT Threaded w/ NBR Seat [See More]
- Valve Type: Check; Shut Off
- Connection Description: Threaded
- Valve Size: 1.00
- Maximum Pressure: 175.00 to 400.00
from ThermOmegaTech®
Product Description. TV/HAT valves are ideal for use in conjunction with tracer tubing and tracing systems using pre-traced tubing bundles. These valves are optimal for replacing conventional steam traps on winterization tracing, instrument tracing, condensate return system freeze protection,... [See More]
- Valve Type: Control Valve; Drain; Hydraulic; Safety; Shut Off
- Valve Size: 0.25 to 0.50
- Media: Gasoline / Diesel Fuel; Ketones, Oil
- Connection Description: Compression; Tube Fitting; 1/4", 3/8", 1/2" Tubing
from Bonomi North America, Inc.
High Flow Rate Brass Spring Loaded Check Valve FNPT Threaded w/ Viton Seat [See More]
- Valve Type: Check; Shut Off
- Connection Description: Threaded
- Valve Size: 0.38
- Maximum Pressure: 175.00 to 400.00
from Bonomi North America, Inc.
High Flow Rate Spring Loaded Lead Free Brass Check Valve FNPT Threaded w/ NBR Seat [See More]
- Valve Type: Check; Shut Off
- Connection Description: Threaded
- Valve Size: 1.00
- Maximum Pressure: 175.00 to 400.00
from Bonomi North America, Inc.
High Flow Rate Spring Loaded Lead Free Brass Check Valve w/ EURO-PRESS Connections [See More]
- Valve Type: Check; Shut Off
- Maximum Pressure: 175.00 to 400.00
- Valve Size: 1.00
- Material Of Construction: Brass / Bronze
from Bonomi North America, Inc.
High Flow Rate Spring Loaded Lead Free Brass Check Valve w/ Solder Ends [See More]
- Valve Type: Check; Shut Off
- Maximum Pressure: 175.00 to 400.00
- Valve Size: 1.00
- Material Of Construction: Brass / Bronze
from Johnson Electric North America, Inc.
The Johnson Electric product range of Gas Shut-Off valves is the industry's first integrated gas shut-off valve to combine mechanical valve, motor, sensors and control electronics for smart and pre-payment gas metering. Its innovative ball valve design enables a zero flow resistance supporting... [See More]
- Valve Type: Shut Off
from Assured Automation
The TSV series Thermal Shut-off valves combine a fire-safe ball or butterfly valve with a pneumatic actuator and the FM approved FireChek® valve to form a dedicated stand-alone thermal shut-off valve that will close (or open) at a given temperature (165 ̊F standard). This alternative to fusible... [See More]
- Valve Type: Ball; Safety; Shut Off
- Valve Size: 0.50 to 8.00
- Media: Gasoline / Diesel Fuel; LP Gas; Natural Gas
- Connection Description: BoltFlange
from Watts
Series 210-5 Automatic Gas Shutoff Valves are used in gas water heater applications to protect against overheating water in the domestic hot water supply heating system. It is an immersion-type valve that automatically shuts off the gas supply to the heater if the temperature reaches 210 °F (99... [See More]
- Valve Type: Shut Off
- Valve Size: 0.75
from Valcor Engineering Corporation
Valcor is known for our “Floating Seal ” valve design that utilizes a flat seal disc against an equally flat seat. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by contamination. Valcor also... [See More]
- Valve Type: Solenoid; Shut Off
- Valve Size: 0.09 to 0.10
- Media: Space Vehicle Propellants and Inert Gases
- Connection Description: Threaded
from Kerotest Manufacturing Corp.
We at Kerotest produce American-made valves that are among the best you can buy anywhere in the world. As an employee-owned TQM company, we don't just talk about quality, we produce it. That's why everyone here is empowered to give you the best product, the best value, and the best service. It's the... [See More]
- Valve Type: Needle; Shut Off
- Valve Size: 0.50
- Media: Natural Gas
- Connection Description: Threaded
from Thermon, Inc
The safety shut-off valve works in conjunction with a thermocouple to monitor the catalytic reaction in the Cata-Dyne ™ heater and ensure it is well established before the fuel supply remains on unattended. It is also designed to shut off the gas supply to the heater automatically if the... [See More]
- Valve Type: Safety; Shut Off
- Connection Description: Threaded
- Valve Size: 0.38
- Actuation: Mechanical
from BI-TORQ® Valve Automation
BT-SERIES FEATURES. Designed for valve sizes 3" through 12" based on valve torque, media or pressure values. Up to 21,000 inch pounds of torque output. Valve can still be operated manually through the declutchable gear override. Weatherproof spring pack and heavy duty top plate for maximum corrosion... [See More]
- Valve Type: Ball; Shut Off
- Valve Size: 3.00 to 12.00
- Media: Gasoline / Diesel Fuel; LP Gas; Natural Gas; Flammable or Toxic Media
- Connection Description: Threaded (optional feature); BoltFlange (optional feature); Socket Weld (optional feature); ANSI Class 150#, NPT
from Xylem Applied Water Systems
For use with N500 Series pump. Model No.: 20308 Auto Shutoff. Automatically shuts off pump when BIB bag is empty. NSF Standard 18 [See More]
- Valve Type: Shut Off
- Valve Size: 0.25
- Media: CO2
- Connection Description: Threaded; 1/4" plastic straight
from Cooper Valves
These workhorses are built to deliver absolute isolation, extreme durability and long life under severe conditions. Two and three piece designs are field serviceable and retain Class VI Shut-off rating. This versatile valve can be utilized in projects for many different industries, including:... [See More]
- Valve Type: Metal Seated; Ball; Shut Off
- Valve Size: 0.50 to 30.00
- Media: Natural Gas; Sour Gas; Specialty Corrosive
- Connection Description: BoltFlange; Butt Weld; Socket Weld; SW RTJ BW RFF HUB Custom
from DK-LOK U.S.A.
Up to 10000psig (689 bar). Up to 230 ℃ (446 ℉). SS316, Carbon Steel. 2-way and 3-way side and bottom entry. DK patented Locking Device optional. Panel Mounting optional. DK-LOK OD 1/4 - OD 1 inch. Pipe thread 1/4 -1 inch [See More]
- Valve Type: Ball; Control Valve; Directional; Shut Off
- Valve Size: 0.39
- Media: Sour Gas; Fluids
- Connection Description: Threaded; 1/4" Dk-Lok
from Curtiss-Wright, Valve Group
Shut Off Cock and Reversing Cock (3-way-cock) with lubrication system, approved stem sealing system in accordance with TA-Luft. Especially for coke oven gas in coke oven plants, battery heating system. Curtiss-Wright Shut off cock valves are supplied through their Phonix manufacturing facilities. [See More]
- Valve Type: Control Valve; Shut Off
- Valve Size: 2.50 to 12.00
- Media: Coke Oven Gas
- Connection Description: Threaded; BoltFlange
from Danfoss A/S
SNV gauge valves are designed as service valves with a very sturdy construction. SNV-ST are made in steel approved for low temperature operations, SVA-SS are stainless steel versions. SNV valves have internal backseating (metal to metal), enabling the spindle seal to be replaced while the valve is... [See More]
- Valve Type: Needle; Shut Off
- Valve Size: 0.24 to 0.39
- Media: Refrigerents
- Maximum Pressure: 754.20
from CIRCOR Energy
Control valves are typically globe valves with an internal trim installed at the valve seat. The trim is designed to attenuate energy in the form of velocity, noise, or heat. The control valve has a very tough job to perform as the valve is typically found where there is a large disparity in the... [See More]
- Valve Type: Control Valve; Shut Off; Dump Valve
- Valve Size: 1.00 to 6.00
- Media: LP Gas; Natural Gas
- Connection Description: Threaded (optional feature); BoltFlange (optional feature); Butt Weld (optional feature); Socket Weld (optional feature)
from ASCO
8030 Series Direct Acting Low Pressure - 3/4". Low pressure solenoid valves are available in normally closed or normally open constructions with brass bodies. A variety of flow rates and elastomer options are available for a wide range of applications. [See More]
- Valve Type: Solenoid; Shut Off
- Maximum Pressure: 3.00
- Connection Description: Threaded; 3/4 Inch
- Material Of Construction: Brass / Bronze
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Injection; Solenoid; Balancing; Control Valve; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Valve Size: 0.59
- Media: Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature)
- Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
from Johnson Electric Group
The Johnson Electric product range of Gas Shut-Off valves is the industry's first integrated gas shut-off valve to combine mechanical valve, motor, sensors and control electronics for smart and pre-payment gas metering. Its innovative ball valve design enables a zero flow resistance supporting... [See More]
- Valve Type: Shut Off
- Connection Description: Threaded
- Media: LP Gas; Natural Gas
- Actuation: Electric
from Spectrum Associates, Inc.
These patented valves are installed where fuel lines connect to tanks, between tanks, at firewalls, and other points where hard landing can cause fuel system leaks. BALVAC ® Breakaway valves separate and shut off fuel lines with negligible loss of fluid during separation (See Table). [See More]
- Valve Type: Ball; Shut Off
- Valve Size: 0.50 to 2.00
- Media: Specialty Corrosive
- Connection Description: Threaded; Tube size: 1/2", 3/4", 1", 1.5", 2"
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems
TESCOM ™ VT Series 3-way air operated valve provides high cycle life in a compact design. Ideal for use in component pressure cycle testing, two source selector valve, fill and dump applications (e.g. airbag canister filling, gas spring filling), and emergency shutoff. [See More]
- Valve Type: Solenoid (optional feature); Shut Off; Air Operated Valve
- Connection Description: Threaded; 1/4" or 3/8" NPT or SAE
- Valve Size: 0.25 to 0.38
- Maximum Pressure: 3500.00 to 10000.00
from Safran Electrical & Power
Techspace Aero is the European leader in the field of regulation valves for launcher engines and stages. The company's engineering skills cover all fluids used in propulsion systems, from extreme cryogenics to combustion gases (nitrogen, helium, hydrogen, oxygen, hydrazine, nitrogen peroxide,... [See More]
- Valve Type: Check; Control Valve; Shut Off
from NIBCO INC.
Brass Ball Valves for use in residential and light commercial applications. Typical services include; Multi-purpose shut-off valve for use in domestic hot and cold water systems, natural or bottled gas and compressed air systems. Valve pressure rating 200 psi/13.8 bar non shock cold working... [See More]
- Valve Type: Ball; Shut Off
- Valve Size: 0.25 to 4.00
- Media: LP Gas; Natural Gas
- Material Of Construction: Brass / Bronze
from KSB AG
Design. Flanged or weld end bellows-type globe valve with shut-off or throttling valve plug; seats made of wear and corrosion resistant Cr steel or CrNi steel. Applications. In industrial plants, building services, power stations andshipbuilding. For water, steam, gas and other non-aggressive... [See More]
- Valve Type: Metal Seated; Bellows; Globe; Shut Off
- Valve Size: 0.39 to 13.78
- Media: Non-Aggressive Fluids
- Connection Description: BoltFlange (optional feature); Butt Weld (optional feature)
from Radwell International
BASO GAS PRODUCTS LLC, H17CB-5, H17CB5, PILOT VALVE, AUTO SHUTOFF, HIGH TEMPERATURE, 3/8 INCH , 40 KW,133,000 BTU. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Pilot; Shut Off
from Valcor Engineering Corporation
Description. Valcor Nuclear process solenoid valves are extremely reliable due to their rugged design, simplicity of operation and a minimum number of moving parts. Available in a multitude of body sizes, materials, operating voltages, flow capacity and pressure ratings, Valcor valves are designed... [See More]
- Valve Type: Solenoid; Control Valve; Shut Off
- Maximum Pressure: 2500.00
- Connection Description: Threaded
- Actuation: Electric
from Thermon, Inc
This safety shut-off valve works in conjunction with a thermocouple to monitor the catalytic reaction in the Cata-Dyne ™ heater and ensure it is well established before the fuel supply remains on unattended. It is also designed to shut off the gas supply to the heater automatically if the... [See More]
- Valve Type: Safety; Shut Off
- Connection Description: Threaded
- Valve Size: 0.38
- Actuation: Mechanical
from BI-TORQ® Valve Automation
HT-SERIES FEATURES. Designed for valve sizes 3" through 6" based on valve torque, media or pressure values. Up to 1800 inch pounds of torque output. Valve can still be operated manually through the declutchable gear override. Weatherproof spring pack and all stainless steel top plate for maximum... [See More]
- Valve Type: Ball; Shut Off
- Valve Size: 3.00 to 6.00
- Media: Gasoline / Diesel Fuel; LP Gas; Natural Gas; Flammable or Toxic Media
- Connection Description: BoltFlange (optional feature); ANSI Class 150#, Wafer or Lug
from Cooper Valves
The Accuseal Steam Power Valve is a powerhouse of a valve designed for high-temperature, up to 1100 °F, used in clean steam services. The SPV is typically installed in vents and drains where unidirectional flow is preferred although the valve will properly seat in bi-directional applications. [See More]
- Valve Type: Metal Seated; Ball; Shut Off
- Connection Description: Butt Weld; Socket Weld; SW BW HUB
- Valve Size: 0.50 to 2.00
- Maximum Pressure: 1480.00 to 11110.00
from DK-LOK U.S.A.
Up to 10000psig (689 bar). Up to 230 ℃ (446 ℉). SS316, Carbon Steel. 2-way and 3-way side and bottom entry. DK patented Locking Device optional. Panel Mounting optional. DK-LOK OD 1/4 - OD 1 inch. Pipe thread 1/4 -1 inch [See More]
- Valve Type: Angle; Ball; Control Valve; Directional; Shut Off
- Valve Size: 0.39
- Media: Sour Gas; Fluids
- Connection Description: Threaded; 1/4" Dk-Lok
from Danfoss A/S
SVA Shut-off valves are available in angleway and straightway versions and with Standard neck (SVA-S) and Long neck (SVA-L) for insulated systems. The valves are designed to meet all industrial refrigeration application requirements and are designed to give favourable flow characteristics and are... [See More]
- Valve Type: Shut Off
- Valve Size: 0.59 to 1.57
- Media: Refrigerents
- Maximum Pressure: 754.20
from ASCO
8210 Series Pilot Operated Diaphragm - 3/8"-2". Pilot operated solenoid valves are available in normally closed or normally open constructions with brass or stainless steel bodies. A variety of flow rates and elastomer options are available for a wide range of applications. [See More]
- Valve Type: Solenoid; Shut Off
- Maximum Pressure: 150.00
- Connection Description: Threaded; 1 Inch
- Material Of Construction: Brass / Bronze
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Injection; Solenoid; Balancing; Control Valve; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Valve Size: 0.79
- Media: Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature)
- Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
from Spectrum Associates, Inc.
Frangible Quick Disconnect Assemblies retain all of the proven spring-loaded self-rotating breakaway ball valve design features, while adding a manual reset "quick-disconnet" option. In this manner, the assembly not only operates as a frangible segment of the pressurized fuel system, it is also... [See More]
- Valve Type: Ball; Shut Off
- Valve Size: 0.50 to 2.00
- Media: Specialty Corrosive
- Connection Description: Threaded; Tube size: 1/2", 3/4", 1", 1.5", 2"
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems
TESCOM ™ Labo-F and Doppelregulus are cylinder pressure regulators for applications with medium flow requirements (Labo) or low outlet pressures (Doppelregulus). [See More]
- Valve Type: Regulator; Shut Off
- Valve Size: 0.24
- Media: High Purity
- Connection Description: Compression; 6 mm Compression Fitting
from NIBCO INC.
Gas shutoff valves for use with natural gas, manufactured gas, mixed gas, liquefied petroleum gas and LP gas-air mixtures. Valve pressure rating 600 psi/41.4 bar non-shock cold working pressure, RPTFE seat, FIP x FIP end connections, Not for water service. 1/2 psi for indoor appliance connections... [See More]
- Valve Type: Ball; Shut Off
- Valve Size: 0.38 to 1.00
- Media: LP Gas; Natural Gas
- Connection Description: Threaded; Flare
from KSB AG
Design. Flanged or weld end bellows-type globe valve with replaceable shut-off or throttling valve plug, 2-piece stem; seats made of wear andcorrosion resistant Cr steel or CrNi steel. Applications. In industrial plants, building services, power stations andshipbuilding. For water, steam, gas and... [See More]
- Valve Type: Metal Seated; Bellows; Globe; Shut Off
- Valve Size: 0.39 to 7.87
- Media: Non-Aggressive Fluids
- Connection Description: BoltFlange (optional feature); Butt Weld (optional feature); Socket Weld (optional feature)
from Radwell International
VALVE,SOLENOID, 2 WAY NORMALLY CLOSED, 1", NPT, 120VAC, 21 CV 1,119,000 BTU/HR 0-25 PSI AIR-FUEL GAS SHUTOFF VALVE WITH ALUMINUM BODY, NBR SEALS, AND NEMA 1 ENCLOSURE . FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Solenoid; Shut Off
- Material Of Construction: Aluminum
from Valcor Engineering Corporation
Description. Valcor is known for our “Floating Seal ” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by... [See More]
- Valve Type: Solenoid; Control Valve; Shut Off
- Valve Size: 0.50
- Media: Gasoline / Diesel Fuel; Non-Corrosive Fluids & Gases
- Connection Description: Threaded
from BI-TORQ® Valve Automation
For valves up to 150 inch pounds of Torque. Heavy Duty Spring Pack. The armed spring pack features weatherproof sealed spring housing and corrosion resistant epoxy paint. The reliable low stress clock springs assure quick closing action when the fusible links yield. Customized Mounting Hardware. A... [See More]
- Valve Type: Ball; Shut Off
- Valve Size: 0.25 to 1.25
- Media: Gasoline / Diesel Fuel; LP Gas; Natural Gas; Flammable or Toxic Media
- Connection Description: Threaded (optional feature); BoltFlange (optional feature); Socket Weld (optional feature); ANSI Class 150#, NPT
from DK-LOK U.S.A.
Up to 10000psig (689 bar). Up to 230 ℃ (446 ℉). SS316, Carbon Steel. 2-way and 3-way side and bottom entry. DK patented Locking Device optional. Panel Mounting optional. DK-LOK OD 1/4 - OD 1 inch. Pipe thread 1/4 -1 inch [See More]
- Valve Type: Angle; Ball; Control Valve; Directional; Shut Off
- Valve Size: 0.39
- Media: Sour Gas; Fluids
- Connection Description: Threaded; 1/2" Dk-Lok
from Danfoss A/S
SVA Shut-off valves are available in angleway and straightway versions and with Standard neck (SVA-S) and Long neck (SVA-L) for insulated systems. The valves are designed to meet all industrial refrigeration application requirements and are designed to give favourable flow characteristics and are... [See More]
- Valve Type: Shut Off
- Valve Size: 0.24 to 1.57
- Media: Refrigerents
- Maximum Pressure: 754.00
from ASCO
8223 Series Pilot Operated High Pressure - 1/4 ″-3/4 ″. High pressure solenoid valves are available in normally closed constructions with brass or stainless steel bodies. They are a rugged piston construction built to withstand high pressure applications, such as, water applications up... [See More]
- Valve Type: Solenoid; Shut Off
- Maximum Pressure: 1500.00
- Connection Description: Threaded; 1/2 Inch
- Material Of Construction: Brass / Bronze
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Injection; Solenoid; Balancing; Control Valve; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Valve Size: 0.98
- Media: Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature)
- Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems
TESCOM ™ VJ Series hand valves offer control pressure of 6,000 and 10,000 PSIG [413, 690 bar]. Available in angle and globe patterns. Ideal for use in pressure control panels and Ground Support Equipment (GSE). [See More]
- Valve Type: Angle (optional feature); Needle; Shut Off
- Connection Description: Threaded; 1/4" or 3/8" SAE, NPT or MS33649
- Valve Size: 0.25 to 0.38
- Maximum Pressure: 10000.00
from KSB AG
Design. Flanged or weld end bellows-type globe valve with shut-off or throttling valve plug, 2-piece stem; seats made of wear and corrosion resistant Cr steel or CrNi steel. Applications. In industrial plants, building services, power stations andshipbuilding. For water, steam, gas and other... [See More]
- Valve Type: Metal Seated; Bellows; Globe; Shut Off
- Valve Size: 0.39 to 7.87
- Media: Non-Aggressive Fluids
- Connection Description: BoltFlange (optional feature); Butt Weld (optional feature)
from Radwell International
DISCONTINUED BY MANUFACTURER, SAFETY SHUTOFF VALVE, SINGLE, AUTOMATIC, ELECTRICALLY OPERATED, NC, 24VDC, 20VA, FOR GAS BURNERS/APPLIANCES. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Safety; Shut Off
from Valcor Engineering Corporation
Description. Valcor is known for our “Floating Seal ” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by... [See More]
- Valve Type: Solenoid; Control Valve; Shut Off
- Valve Size: 1.00
- Media: Gasoline / Diesel Fuel; Non-Corrosive Fluids & Gases
- Connection Description: Threaded
from BI-TORQ® Valve Automation
For valves up to 830 inch pounds torque. Heavy Duty Spring Pack. The armed spring pack features weatherproof sealed spring housing and corrosion resistant epoxy paint. The reliable low stress clock springs assure quick closing action when the fusible links yield. Customized Mounting Hardware. A... [See More]
- Valve Type: Ball; Shut Off
- Valve Size: 1.50 to 3.00
- Media: Gasoline / Diesel Fuel; LP Gas; Natural Gas; Flammable or Toxic Media
- Connection Description: Threaded (optional feature); BoltFlange (optional feature); Socket Weld (optional feature); ANSI Class 150#, NPT
from DK-LOK U.S.A.
Up to 5000psig (344 bar). Up to 232 ℃ (450 ℉). SS316,Brass, and Alloys. Regulating stem, Vee stem, and Soft seat. Bar and Knob handles. DK-LOK OD 1/8 - OD 3/4 inch Pipe thread 1/8 -1/2 inch [See More]
- Valve Type: Metal Seated (optional feature); Needle; Shut Off
- Valve Size: 0.08
- Media: LP Gas; Natural Gas; Sour Gas (optional feature)
- Connection Description: Threaded (optional feature); Tube Fitting (optional feature); 1/8" Female NPT
from Danfoss A/S
The SVA-S SS shut-off valves in stainless steel are available with DIN connections in angleway and straigtway versions and with standard neck. The valves are designed to meet all industrial refrigeration application requirements and are designed to give favourable flow characteristics and are easy... [See More]
- Valve Type: Shut Off
- Valve Size: 0.59 to 1.57
- Media: Refrigerents
- Maximum Pressure: 754.00
from ASCO
8262 Series Direct Acting Poppet - 1/4 ″. Direct acting solenoid poppet valves are available in normally closed or normally open constructions with brass or stainless steel bodies. A variety of flow rates and elastomer options are available for a wide range of applications. [See More]
- Valve Type: Solenoid; Shut Off
- Maximum Pressure: 500.00
- Connection Description: Threaded; 1/4 Inch
- Material Of Construction: Brass / Bronze
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Injection; Solenoid; Balancing; Control Valve; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Valve Size: 1.26
- Media: Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature)
- Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems
TESCOM ™ VK Series block and bleed manifold offers control pressures of 6000 and 10,000 psig / 414 and 690 bar. This valve is based on TESCOM ’s field proven VJ Series. Ideal for purge applications. High pressure. Material options. Built-in metallic stop. Allows construction or repair... [See More]
- Valve Type: Angle (optional feature); Shut Off
- Maximum Pressure: 6000.00 to 10000.00
- Connection Description: Threaded; 1/4" - 1/2" NPTF
- Material Of Construction: Brass / Bronze (optional feature); Stainless Steel (optional feature)
from KSB AG
Design. Flanged or weld end bellows-type globe valve, Y-valve, withreplaceable throttling valve plug (up to DN 100) or shut-off plug (DN 125 and above), single-piece non-rotating stem; with position indicator, travel stop, locking device; seats made of wear and corrosion resistant Cr or CrNi steel. [See More]
- Valve Type: Metal Seated; Bellows; Globe; Shut Off
- Valve Size: 0.59 to 11.81
- Media: Non-Aggressive Fluids
- Connection Description: BoltFlange (optional feature); Butt Weld (optional feature)
from Radwell International
GAS SHUTOFF VALVE, SERIES S261, 120VAC 60HZ, 0.60 AMP, 17.5 WATT, 2.50IN PIPE SIZE, 3IN ORIFICE SIZE, 117 CV FLOW, 25 PSI MAX. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Shut Off
from Valcor Engineering Corporation
Description. Valcor is known for our “Floating Seal ” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by... [See More]
- Valve Type: Solenoid; Control Valve; Shut Off
- Valve Size: 0.12 to 0.25
- Media: Gasoline / Diesel Fuel; Non-Corrosive Fluids & Gases
- Connection Description: Threaded
from DK-LOK U.S.A.
DQ Series Quick Connectors. Up to 300psig (20.6bar). Up to 93 ℃ (200 ℉). SS316 and Brass. PTEE soft seat standard. Sturdy SS handle for extended service life. For instant open and close the valve. For sampling and testing equipment. DK-LOK OD1/8 - OD1/2 inch Pipe thread 1/8 -3/8 inch [See More]
- Valve Type: Toggle; Control Valve; Sampling; Shut Off
- Valve Size: 0.08
- Media: Flow of Fluids, Vacuum
- Connection Description: Tube Fitting; 1/8" Male NEPT
from Danfoss A/S
GBC ball valves are manually operated shut-off valves suitable for applications where bi-directional flow is a requirement. They are approved for applications in liquid, suction, and hot gas lines in refrigeration and air conditioning systems. Valves offer maximum tightness across the seat and seal,... [See More]
- Valve Type: Ball; Shut Off
- Valve Size: 0.88 to 3.12
- Media: Refrigerents
- Maximum Pressure: 652.67 to 1305.34
from ASCO
8263 Series Direct Acting Poppet - 3/8". Direct acting solenoid poppet valves are available in normally closed constructions with brass bodies. A variety of flow rates and elastomer options are available for a wide range of applications. [See More]
- Valve Type: Solenoid; Shut Off
- Maximum Pressure: 150.00
- Connection Description: Threaded; 3/8 Inch
- Material Of Construction: Brass / Bronze
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Injection; Solenoid; Balancing; Control Valve; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Valve Size: 1.57
- Media: Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature)
- Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems
TESCOM ™ VM Series is an air-operated high pressure, high flow valve. Ideal for high pressure gas and liquid, high flow filling applications and testing of high pressure and high flow components. Normally closed valve. Balanced valve. In-line flow path to minimize the pressure drop across the... [See More]
- Valve Type: Angle (optional feature); Shut Off
- Maximum Pressure: 6000.00
- Connection Description: Threaded; 3/4" to 1" SAE, NPT or MS33649
- Material Of Construction: Stainless Steel
from KSB AG
Design. Flanged or weld end globe valve with gland packing, shut-off or throttling valve plug, rotating stem; seats made of wear and corrosion resistant 17 % Cr steel or stellite. Applications. In industrial plants, power stations, process engineering and shipbuilding. For water, steam, gas, oil and... [See More]
- Valve Type: Metal Seated; Globe; Shut Off
- Valve Size: 0.39 to 7.87
- Media: Non-Aggressive Fluids
- Connection Description: BoltFlange (optional feature); Butt Weld (optional feature); Socket Weld (optional feature)
from Radwell International
DISCONTINUED BY MANUFACTURER, GAS SHUTOFF VALVE, 110-120V, 50/60HZ, 0.260 AMP, 17.5 WATT, 25 PSI MAX, 4.5IN ORFICE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Shut Off
from Valcor Engineering Corporation
Description. Valcor is known for our “Floating Seal ” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by... [See More]
- Valve Type: Solenoid; Control Valve; Shut Off
- Valve Size: 0.25 to 0.38
- Media: Gasoline / Diesel Fuel; Specialty Corrosive; Corrosive Liquids & Gases
- Connection Description: Threaded
from Danfoss A/S
BML is a manual shut-off valve designed for installation in the liquid, suction and hot gas lines of refrigeration plants. The valve can be delivered with flare, ODF solder or ODF solder with extended ends. In the same product category, BMT 6 is a three-way manual shut-off valve with similar... [See More]
- Valve Type: Diaphragm; Shut Off
- Valve Size: 0.25 to 0.88
- Media: Refrigerents
- Maximum Pressure: 14.50 to 304.58
from ASCO
Three-way (3/2) Next Generation solenoid valves have three ports and. two orifices. When one orifice is open, the other is closed. • Control of air, water, light oil, and other non-corrosive media. • Normally closed (pressure to cylinder port when energized) operation. • Normally open... [See More]
- Valve Type: Solenoid; Shut Off
- Maximum Pressure: 205.00
- Connection Description: Threaded; 1/4 Inch
- Material Of Construction: Brass / Bronze
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Injection; Solenoid; Balancing; Control Valve; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Valve Size: 1.97
- Media: Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature)
- Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems
TESCOM ™ VN Series high flow, bidirectional valve. Ideal for high pressure / high flow supply lines. Y-Pattern flow path. Low torque handknob. Replaceable soft seats. Grayloc hub connections are available [See More]
- Valve Type: Angle (optional feature); Shut Off
- Maximum Pressure: 10000.00
- Connection Description: Threaded
- Material Of Construction: Stainless Steel
from KSB AG
Design. Flanged or weld end globe valve with gland packing, shut-off or throttling valve plug, non-rotating stem, integrated position indicator; seats made of wear and corrosion resistant 17 % Cr steel or stellite. Applications. In industrial plants, power stations, process engineering and... [See More]
- Valve Type: Metal Seated; Globe; Shut Off
- Valve Size: 0.39 to 7.87
- Media: Non-Aggressive Fluids
- Connection Description: BoltFlange (optional feature); Butt Weld (optional feature); Socket Weld (optional feature)
from Radwell International
GAS VALVE, 2 WAY, NORMALLY CLOSED, 2 1/2 INCH NPT, TWO WAY SAFETY SHUTOFF VALVE, USE WITH NATURAL OR LP GAS, COMES WITH 1/4 INCH UPSTREAM AND DOWNSTREAM TAP AND PLUG, -40/150 DEGREES F OPERATING TEMPERATURE, 4250 CFH, ON-OFF SHUT OFF. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Plug; Safety; Shut Off
from Valcor Engineering Corporation
Description. Valcor is known for our “Floating Seal ” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by... [See More]
- Valve Type: Solenoid; Control Valve; Shut Off
- Valve Size: 0.25
- Media: Gasoline / Diesel Fuel; Non-Corrosive Fluids & Gases
- Connection Description: Threaded
from Danfoss A/S
QDV is a quick closing shut-off valve, designed particularly for draining oil from systems containing refrigerant (ammonia) under pressure. The valve will close immediately on release of the handle, thus protecting user and environment against unnecessary refrigerant leaks. In order to prevent... [See More]
- Valve Type: Drain; Shut Off
- Valve Size: 0.59
- Media: Refrigerents
- Maximum Pressure: 580.15
from ASCO
The normally closed H118 is a combination Hydramotor actuator and safety shutoff/control gas valve. It is used for commercial and industrial burners in applications such as furnaces, dryers, dehydrators, conversion burners and heaters. The cast iron, globe-type valve body features a soft synthetic... [See More]
- Valve Type: Shut Off
- Valve Size: 1.00
- Media: Gasoline / Diesel Fuel
- Connection Description: Threaded
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Injection; Solenoid; Balancing; Control Valve; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Valve Size: 2.56
- Media: Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature)
- Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems
TESCOM ™ MiniLabo 2 is a Point-Of-Use regulator for non-corrosive gases, corrosive gases and gas mixtures up to 6.0 purity and offers a compact, modular and ergonomical design. Ideal for use in laboratories, R &D and analyzer applications. [See More]
- Valve Type: Regulator; Metering; Shut Off
- Valve Size: 0.25 to 0.38
- Media: Specialty Corrosive
- Connection Description: Threaded (optional feature); Compression (optional feature); 1/4" FMPT or 3/8" or 8 or 10 mm fitting
from KSB AG
Design. Flanged or weld end globe valve with gland packing, shut-off or throttling valve plug, non-rotating stem, integrated position indicator; seats made of wear and corrosion resistant 17 % Cr steel or stellite. Applications. In industrial plants, power stations, process engineering and... [See More]
- Valve Type: Metal Seated; Globe; Shut Off
- Valve Size: 2.56 to 7.87
- Media: Non-Aggressive Fluids
- Connection Description: BoltFlange (optional feature); Butt Weld (optional feature)
from Radwell International
SERIES 8040 GAS SHUTOFF VALVE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Shut Off
from Valcor Engineering Corporation
Description. Valcor is known for our “Floating Seal ” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by... [See More]
- Valve Type: Solenoid; Control Valve; Shut Off
- Connection Description: Threaded
- Media: Gasoline / Diesel Fuel; Aircraft Fuel
- Maximum Pressure: 1200.00
from Danfoss A/S
SVA-DL are angleway shut-off valves designed to meet all industrial refrigeration application requirements. SVA-DL (Delta pressure Low) is designed with a restriction in the opening function. High differential pressure can be applied from the side port and reduced pressure can be applied from bottom... [See More]
- Valve Type: Shut Off
- Valve Size: 9.84 to 11.81
- Media: Refrigerents
- Maximum Pressure: 580.15
from ASCO
These normally closed, cast iron body, fuel gas shutoff valves are ideal for large commercial and industrial boilers and many process heating applications. High pressure/high flow. Pipe connections from 2" to 6". These valves close in less than 1 sec when power is removed. [See More]
- Valve Type: Shut Off
- Valve Size: 2.00
- Media: Gasoline / Diesel Fuel
- Connection Description: Threaded
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Injection; Solenoid; Balancing; Control Valve; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Valve Size: 3.15
- Media: Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature)
- Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems
TESCOM ™ MiniLabo 2 VCR ® is a Point-Of-Use regulator for high purity applications and offers a compact, modular and ergonomical design. All connections are 1/4' internal VCR ® for reduced leak rates. Ideal for use in laboratories, R &D and analyzer applications. [See More]
- Valve Type: Regulator; Metering; Shut Off
- Valve Size: 0.25 to 0.38
- Media: Specialty Corrosive
- Connection Description: Threaded; Internal VCR
from KSB AG
Design. Flanged or weld end globe valve with gland packing, shut-off or throttling valve plug, rotating stem; seats made of wear and corrosion resistant Cr steel or CrNi steel. Applications. In industrial plants, building services, power stations andshipbuilding. For water, steam, gas and other... [See More]
- Valve Type: Metal Seated; Globe; Shut Off
- Valve Size: 0.39 to 15.75
- Media: Non-Aggressive Fluids
- Connection Description: BoltFlange (optional feature); Butt Weld (optional feature); Socket Weld (optional feature)
from Radwell International
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, GAS SHUTOFF, 24 V DC, 2-WAY, 3/4" NPT, NORMALLY CLOSED, EXPLOSION PROOF. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Solenoid; Shut Off
from Valcor Engineering Corporation
Description. Valcor is known for our “Floating Seal ” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by... [See More]
- Valve Type: Solenoid; Control Valve; Shut Off
- Valve Size: 0.25 to 0.50
- Media: Gasoline / Diesel Fuel; Hot Gases & Corrosive Fluids
- Connection Description: Threaded
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Injection; Solenoid; Balancing; Control Valve; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Valve Size: 0.39
- Media: Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature)
- Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems
TESCOM ™ 20-1000 Series regulator is designed with lightweight aluminum construction for onboard compressed natural gas vehicles with 7 liter engines and larger. Piston sensed for long service life with coolant heat jacket to prevent freezing. [See More]
- Valve Type: Regulator; Shut Off
- Connection Description: Threaded; 1/4" and 3/8" NPT
- Valve Size: 0.25 to 0.38
- Maximum Pressure: 3600.00
from KSB AG
Design. Flanged or weld end globe valve with gland packing, shut-off or throttling valve plug, non-rotating stem, integrated position indicator; seats made of wear and corrosion resistant Cr steel or CrNi steel. Applications. In industrial plants, building services, power stations andshipbuilding. [See More]
- Valve Type: Metal Seated; Globe; Shut Off
- Valve Size: 0.39 to 7.87
- Media: Non-Aggressive Fluids
- Connection Description: BoltFlange (optional feature); Butt Weld (optional feature); Socket Weld (optional feature)
from Radwell International
GAS SHUTOFF VALVE, SERIES 8214, 120 V AC, 60 HZ, 20.1 W, 2IN NPT, 5 PSI FUEL GAS. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Shut Off
from Valcor Engineering Corporation
Description. Valcor is known for our “Floating Seal ” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by... [See More]
- Valve Type: Solenoid; Control Valve; Shut Off
- Connection Description: Threaded
- Media: Gasoline / Diesel Fuel; Non-Corrosive Fluids & Gases
- Maximum Pressure: 1200.00
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Valve Type: Injection; Balancing; Control Valve; Drain; Hydraulic; Metering; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Valve Size: 0.39
- Media: Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature)
- Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems
TESCOM ™ Metal Bellows Shutoff valves are designed for use as shutoff valves in gaseous systems for gas purity up to 6.0 quality. [See More]
- Valve Type: Shut Off
- Valve Size: 0.31
- Media: High Purity
- Connection Description: Compression; 8, 10 or 12 mm Fitting
from KSB AG
Design. Flanged or weld end globe valve with gland packing, throttling valve plug, non-rotating stem, integrated position indicator, back seat, stellited seats. Applications. In industrial plants, power stations, process engineering and shipbuilding. For water, steam, gas, oil and other... [See More]
- Valve Type: Metal Seated; Globe; Shut Off
- Valve Size: 0.39 to 1.97
- Media: Non-Aggressive Fluids
- Connection Description: BoltFlange (optional feature); Butt Weld (optional feature); Socket Weld (optional feature)
from Radwell International
SOLENOID VALVE, GAS SHUTOFF VALVE, X8040H007 18969, 120 VOLT AC/60HZ, 110 VOLT AC/50HZ. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Solenoid; Shut Off
from Valcor Engineering Corporation
Description. Valcor is known for our “Floating Seal ” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by... [See More]
- Valve Type: Solenoid; Control Valve; Hydraulic; Shut Off
- Connection Description: Threaded
- Media: Gasoline / Diesel Fuel; Aviation Fuels, Non-Corrosive Gases
- Maximum Pressure: 1200.00
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Injection; Solenoid; Balancing; Control Valve; Diverter; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Valve Size: 0.39
- Media: Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature)
- Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems
TESCOM ™ Metal Diaphragm Shutoff Valve is designed for use with inert, reactive, corrosive (stainless steel option), flammable and oxidizing gas and gas mixtures. Ideal for use in laboratories, R &D and analyzer applications. [See More]
- Valve Type: Diaphragm; Shut Off
- Valve Size: 0.25
- Media: Specialty Corrosive
- Connection Description: Threaded; Compression; 1/4" NPT or Compression Ring Fittings
from KSB AG
Design. Weld end globe valve with gland packing, throttling valve plug, non-rotating stem, bayonet-type body / yoke connection, integrated position indicator, stellited seats. Applications. In industrial plants, power stations, process engineering and shipbuilding. For water, steam, gas, oil and... [See More]
- Valve Type: Metal Seated; Globe; Shut Off
- Valve Size: 0.39 to 1.97
- Media: Non-Aggressive Fluids
- Connection Description: BoltFlange (optional feature); Butt Weld (optional feature); Socket Weld (optional feature)
from Radwell International
GENERAL PURPOSE VALVE, 214 SERIES GAS SHUTOFF VALVE, ALUMINUM BODY, FLOW: 4.40CV/3.80KV, 2 WAY FUNCTION: 2/2 NORMALLY CLOSED, NPT 1/2 INCH, COIL CLASS F, MEDIA: FUEL GAS, 3/4 INCH ORIFICE, 120 VAC AT 60 HZ, 17.1 W. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Shut Off
- Material Of Construction: Aluminum
from Valcor Engineering Corporation
Description. Valcor is known for our “Floating Seal ” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by... [See More]
- Valve Type: Solenoid; Control Valve; Shut Off
- Connection Description: Threaded
- Media: Gasoline / Diesel Fuel; Non-Corrosive Air & Gases
- Maximum Pressure: 3500.00
from co-ax valves inc.
Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Valve Type: Injection; Balancing; Control Valve; Diverter; Drain; Hydraulic; Metering; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Valve Size: 0.39
- Media: Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature)
- Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
from KSB AG
Design. Weld end globe valve with gland packing, throttling valve plug, non-rotating stem, bayonet-type body / yoke connection, integrated position indicator, stellited seats. Applications. In industrial plants, power stations, process engineering and shipbuilding. For water, steam, gas, oil and... [See More]
- Valve Type: Metal Seated; Globe; Shut Off
- Valve Size: 0.39 to 2.56
- Media: Non-Aggressive Fluids
- Connection Description: Butt Weld (optional feature); Socket Weld (optional feature)
from Radwell International
SHUTOFF VALVE, LIQUID PETROLEUM GAS, 2 WAY - 2/2 NORMALLY CLOSED, SOLENOID, PIPE / PORT SIZE 3/4 ", BODY MATERIAL BRASS. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Solenoid; Shut Off
- Material Of Construction: Brass / Bronze
from Valcor Engineering Corporation
Description. Valcor is known for our “Floating Seal ” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by... [See More]
- Valve Type: Solenoid; Control Valve; Hydraulic; Shut Off
- Valve Size: 0.25 to 0.50
- Media: Gasoline / Diesel Fuel; Non-Corrosive Fuel
- Connection Description: Threaded
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit switches,... [See More]
- Valve Type: Metal Seated; Cartridge; Injection; Control Valve; Drain; Hydraulic; Metering; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Valve Size: 0.39
- Media: Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature)
- Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
from Radwell International
GAS SHUTOFF SOLENOID VALVE, HV216 SERIES, 2-WAY, ALUMINUM BODY, CABLE OPERATED, RELEASE TO CLOSE, 1//2 INCH NPT, 3/4 INCH ORIFICE, 5.2 CV FLOW, 32-132 FAHRENHEIT, 5 PSI MAX, FOR COMMERCIAL KITCHENS. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Solenoid; Shut Off
- Material Of Construction: Aluminum
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive. Body Materials: brass, galvanized steel, nickel plated steel, without... [See More]
- Valve Type: Injection; Solenoid; Control Valve; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Valve Size: 0.38
- Media: Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature)
- Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
from Radwell International
SOLENOID VALVE, LOW TEMPERATURE GAS SHUTOFF VALVE, 304 STAINLESS STEEL, 1/2" X 5/8", 4.3 CV FLOW, 120/110 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Solenoid; Shut Off
- Material Of Construction: Stainless Steel; Steel
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,... [See More]
- Valve Type: Injection; Solenoid; Control Valve; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Valve Size: 0.06 to 0.12
- Media: Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature)
- Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,... [See More]
- Valve Type: Injection; Solenoid; Control Valve; Diverter; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Valve Size: 0.47
- Media: Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature)
- Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to contact us... [See More]
- Valve Type: Injection; Solenoid; Balancing; Control Valve; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Valve Size: 0.39
- Media: Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature)
- Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.