Safety Valves Gas Valves
from Bonomi North America, Inc.
0.5" Stainless steel 2-Way NPT Safety Exhaust Ball Valve & Double Acting Pneumatic Actuator [See More]
- Valve Type: Ball; Safety
- Connection Description: Threaded
- Valve Size: 0.50
- Maximum Pressure: 600.00
from ThermOmegaTech®
Operation. The High Sample Temperature (HST) Safety Thermal Shutoff Valve is used to sense the sample temperature after the sample cooler and control flow based on fluid temperature. This valve is normally open and allows the sample to pass through it. If the sample temperature exceeds the valve set... [See More]
- Valve Type: Safety; Shut Off
- Valve Size: 0.50
- Media: Gasoline / Diesel Fuel; Ketones, Oil
- Connection Description: Threaded; 1/2" NPT
from Bonomi North America, Inc.
0.5" Stainless steel 2-Way NPT Safety Exhaust Ball Valve & 12VDC Plastic On/Off Electric Actuator [See More]
- Valve Type: Ball; Safety
- Connection Description: Threaded
- Valve Size: 0.50
- Maximum Pressure: 600.00
from ThermOmegaTech®
Operation. A thermostatic element inside the valve senses temperature and if this falls below the setpoint, the valve modulates open to allow flow. When the temperature increases to near the setpoint, the HAT (Heat Actuated Trap) valve modulates closed. HAT valves are available with built-in leakage... [See More]
- Valve Type: Control Valve; Drain; Hydraulic; Safety; Shut Off
- Valve Size: 0.50 to 0.75
- Media: Gasoline / Diesel Fuel; Glycol, Ketones, Oil
- Connection Description: Threaded; 1/2", 3/4" NPT
from Bonomi North America, Inc.
0.5" Stainless steel 2-Way NPT Safety Exhaust Ball Valve & 12VDC Metal On/Off Electric Actuator [See More]
- Valve Type: Ball; Safety
- Connection Description: Threaded
- Valve Size: 0.50
- Maximum Pressure: 600.00
from ThermOmegaTech®
Product Description. TV/HAT valves are ideal for use in conjunction with tracer tubing and tracing systems using pre-traced tubing bundles. These valves are optimal for replacing conventional steam traps on winterization tracing, instrument tracing, condensate return system freeze protection,... [See More]
- Valve Type: Control Valve; Drain; Hydraulic; Safety; Shut Off
- Valve Size: 0.25 to 0.50
- Media: Gasoline / Diesel Fuel; Ketones, Oil
- Connection Description: Compression; Tube Fitting; 1/4", 3/8", 1/2" Tubing
from Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Full Stroke Safety Valve. Pressure regulating screw. Spring plate. Compression spring. Pressure bolt. Valve guide and seat. Valve cone. Retaining disk and flange. Compressed water. Retainging space. Return [See More]
- Valve Type: Safety
from Radwell International
INDUSTRIAL GAS VALVE, 1 1/4" NPT, 2 WAY NORMALLY CLOSED, ON-OFF SAFETY SHUT OFF, FOR NATURAL GAS / LIQUEFIED PETROLEUM. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Safety
from Watts
Series Figure 41A Safety Relief Valves for Air, Gas, and Vapors are ASME section VIII valves used for compressors, intercoolers, aftercoolers and receivers, air makeup units, gas burners, pneumatic conveying/elevating equipment, dryers and other pressure vessels and piping, that handle air, gases,... [See More]
- Valve Type: Relief; Safety
from Assured Automation
The TSV series Thermal Shut-off valves combine a fire-safe ball or butterfly valve with a pneumatic actuator and the FM approved FireChek® valve to form a dedicated stand-alone thermal shut-off valve that will close (or open) at a given temperature (165 ̊F standard). This alternative to fusible... [See More]
- Valve Type: Ball; Safety; Shut Off
- Valve Size: 0.50 to 8.00
- Media: Gasoline / Diesel Fuel; LP Gas; Natural Gas
- Connection Description: BoltFlange
from Thermon, Inc
The safety shut-off valve works in conjunction with a thermocouple to monitor the catalytic reaction in the Cata-Dyne ™ heater and ensure it is well established before the fuel supply remains on unattended. It is also designed to shut off the gas supply to the heater automatically if the... [See More]
- Valve Type: Safety; Shut Off
- Connection Description: Threaded
- Valve Size: 0.38
- Actuation: Mechanical
from CIRCOR Energy
CIRCOR Energy offers several lines of spring-loaded safety relief valves ideally suited for pipe and pressure vessel protection in Upstream, Midstream and Downstream Hydrocarbon applications. Useful for air, gas, liquid and mixed phase services, these valves are designed for reliable operation, long... [See More]
- Valve Type: Relief; Safety
- Valve Size: 0.25 to 3.00
- Media: LP Gas; Natural Gas
- Connection Description: Threaded
from Spirax-Sarco
The SV615 full lift, full nozzle safety valve is suitable for steam, air, inert industrial gas and non-hazardous liquid service. [See More]
- Valve Type: Safety
- Connection Description: Threaded; BoltFlange; DN15, DN20, DN25, DN32, DN40 and DN50
- Media: Non-hazardous Liquid
- Maximum Pressure: 203.05 to 261.07
from Seetru Limited
Flows Rates: Flow calculated based upon: Air @ 15 °C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 10mm Nominal Bore Atmospheric Discharge Safety Relief Valve For Compressed Air & Gases. Notes: Relieving pressure is set... [See More]
- Valve Type: Relief; Safety
- Connection Description: Threaded; 1/2" to 3/4" BSP, BSPT, NPT
- Valve Size: 0.50 to 0.75
- Maximum Pressure: 6.96 to 667.17
from Watson McDaniel Company
The WSVB Safety Relief Valves are used for over-pressure protec- tion on unfired pressure vessels in saturated steam systems. As safety valves open on a non-compressible fluid applica- tion, the disc lifts directly proportional to the increase in system pressure over the valve set point. Safety... [See More]
- Valve Type: Relief; Safety
- Connection Description: Threaded; 1/2" NPT, 3/4" NPT
- Valve Size: 0.50 to 0.75
- Maximum Pressure: 250.00
from Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
The URACA safety valve, type HHV, is a spring loaded seat valve with metal seal. Casing is made from spherolitic cast iron. All other materials had been selected for operation with clean water, water-oil-emulsion or hydraulic oil application. After having set the blow-off pressure by turning the... [See More]
- Valve Type: Safety
from Radwell International
DISCONTINUED BY MANUFACTURER, SAFETY SHUTOFF VALVE, SINGLE, AUTOMATIC, ELECTRICALLY OPERATED, NC, 24VDC, 20VA, FOR GAS BURNERS/APPLIANCES. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Safety; Shut Off
from Thermon, Inc
This safety shut-off valve works in conjunction with a thermocouple to monitor the catalytic reaction in the Cata-Dyne ™ heater and ensure it is well established before the fuel supply remains on unattended. It is also designed to shut off the gas supply to the heater automatically if the... [See More]
- Valve Type: Safety; Shut Off
- Connection Description: Threaded
- Valve Size: 0.38
- Actuation: Mechanical
from Spirax-Sarco
The SV60 is a range of full lift flanged safety valves suitable for use on steam, inert industrial gas and water services. Please contact Spirax Sarco for suitability of any other media. [See More]
- Valve Type: Safety
- Maximum Pressure: 2.90
- Connection Description: BoltFlange; DN20, DN25, DN32, DN40, DN50, DN65, DN80, DN100, DN125 and DN150
- Material Of Construction: Carbon Steel, SG Iron
from Seetru Limited
Flows Rates: Flow calculated based upon: Air @ 15 °C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 13mm Nominal Bore Atmospheric Discharge Safety Relief Valve For Compressed Air & Gases. Notes: Relieving pressure is set... [See More]
- Valve Type: Relief; Safety
- Connection Description: Threaded; 1/2" to 3/4" BSP, BSPT, NPT
- Valve Size: 0.50 to 0.75
- Maximum Pressure: 40.61 to 304.58
from Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
General information. In normal operating conditions, safety valves have to close tightly and must open, if pressure increases to an inadmissibly high figure; they have to avoid further pressure increase and must shut again, after the pressure has been reduced. Hofer safety valves meet these... [See More]
- Valve Type: Safety
from Radwell International
DISCONTINUED BY MANUFACTURER, GAS SOLENOID VALVES, SAFETY SHUT-OFF FOR GASEOUS FUELS, 500 MBAR (500 HPA/7 PSIG), BLUE LED, SUITABLE FOR HIGH-DUTY CYCLING, FM, CSA, UL AND AGA APPROVED (230 V AC, 120 V AC, 24 V DC). FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Solenoid; Safety
from Spirax-Sarco
The SVL606 is a stainless steel, full lift T ÜV approved flanged safety valve suitable for use with steam, gas and liquids. [See More]
- Valve Type: Safety
- Connection Description: BoltFlange
- Media: Liquid
- Maximum Pressure: 101.53 to 580.15
from Seetru Limited
Flows Rates: Flow calculated based upon: Air @ 15 °C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 15mm Nominal Bore Atmospheric Discharge Safety Relief Valve For Compressed Air & Gases. Notes: Relieving pressure is set... [See More]
- Valve Type: Relief; Safety
- Connection Description: Threaded; 3/4" to 1" BSP, BSPT or NPT
- Valve Size: 0.75 to 1.00
- Maximum Pressure: 36.26 to 304.58
from Radwell International
NDUSTRIAL GAS VALVE, W/ ON-OFF SAFETY SHUT-OFF, 3" NPT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Safety
from Spirax-Sarco
The SVL488 is a soft seated stainless steel, full lift, T ÜV approved safety valve suitable for steam, gas and liquid applications. [See More]
- Valve Type: Safety
- Valve Size: 1.50 to 6.00
- Media: Liquid
- Connection Description: Clamp Flange
from Seetru Limited
Flows Rates: Flow calculated based upon: Air @ 15 °C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 18mm Nominal Bore Atmospheric Discharge Safety Relief Valve for Compressed Air & Gases. Notes: Relieving pressure is set... [See More]
- Valve Type: Relief; Safety
- Connection Description: Threaded; 1" to 1 1/2" BSP, BSPT or NPT
- Valve Size: 1.00 to 1.50
- Maximum Pressure: 30.46 to 522.14
from Radwell International
GAS VALVE, 2 WAY, NORMALLY CLOSED, 2 1/2 INCH NPT, TWO WAY SAFETY SHUTOFF VALVE, USE WITH NATURAL OR LP GAS, COMES WITH 1/4 INCH UPSTREAM AND DOWNSTREAM TAP AND PLUG, -40/150 DEGREES F OPERATING TEMPERATURE, 4250 CFH, ON-OFF SHUT OFF. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Plug; Safety; Shut Off
from Seetru Limited
Flows Rates: Flow calculated based upon: Air @ 15 °C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 25mm Nominal Bore Atmospheric Discharge Safety Relief Valve for Clean & Particle Laden Gases. Notes: Relieving pressure is... [See More]
- Valve Type: Relief; Safety
- Connection Description: Threaded; 1" to 2" BSP, BSPT or NPT
- Valve Size: 1.00 to 2.00
- Maximum Pressure: 7.25 to 174.05
from Radwell International
COMMERCIAL GAS SAFETY VALVE, 11/64" RESET BUTTON LENGTH, INLET: 3/8" PIPE, OUTLET: 3/8" PIPE, 48" CAPILLARY, BUSHING TYPE 1 & 2, PILOT OUTLET 1/4" TUBING. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Pilot; Safety
from Seetru Limited
Flows Rates: Flow calculated based upon: Air @ 15 °C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 25mm Nominal Bore Enclosed Discharge Safety Relief Valve for Compressed Air & Gases. Notes: Maximum permissible built up... [See More]
- Valve Type: Relief; Safety
- Connection Description: Threaded; 1 1/4 to 2" BSP, BSPT or NPT
- Valve Size: 1.25 to 2.00
- Maximum Pressure: 81.95 to 435.11
from Radwell International
DISCONTINUED BY MANUFACTURER, SAFETY VALVE, 6000 SERIES, MODEL 6186, H ORIFICE, 1-1/2 INCH INLET, METAL SEAT, PLAIN LEVER, AIR/GAS, STAINLESS STEEL SPRING, BRONZE/BRASS TRIM, 150 PSIG MAX SET PRESSURE, OEM ONLY. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Safety
- Material Of Construction: Brass / Bronze; Stainless Steel; Steel
from Seetru Limited
Flows Rates: Flow calculated based upon: Air @ 15 °C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 3mm Nominal Bore Atmospheric Discharge Safety Relief Valve for Compressed Air & Gases. Notes: Relieving pressure is set... [See More]
- Valve Type: Relief; Safety
- Connection Description: Threaded; 3/8" to 3/4" BSP or BSPT
- Valve Size: 0.38 to 0.75
- Maximum Pressure: 699.08 to 3501.21
from Radwell International
SAFETY VALVE, PRESSURE RELIEF, MODEL 6010, SIDE OUTLET, 0.216 IN2 ORIFICE, 3/4 IN INLET, 1 IN OUTLET, METAL SEAL, PLAIN LEVER, AIR/GAS ASME SEC VIII/XIII, SS SPRING, 50 PSIG PRESSURE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Relief; Safety; Anti-Siphon
from Seetru Limited
Flows Rates: Flow calculated based upon: Air @ 15 °C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 4mm Nominal Bore Atmospheric Discharge Safety Relief Valve for Compressed Air & Gases. Notes: Relieving pressure is set... [See More]
- Valve Type: Relief; Safety
- Connection Description: Threaded; 1/4" to 1/2" BSP
- Valve Size: 0.25 to 0.50
- Maximum Pressure: 1000.76 to 6500.59
from Radwell International
SAFETY VALVE, PRESSURE RELIEF, MODEL 6010, SIDE OUTLET, 0.121 IN2 ORIFICE, 1/2 IN INLET, 3/4 IN OUTLET, METAL SEAL, PLAIN LEVER, AIR/GAS ASME SEC VIII/XIII, SS SPRING, 120 PSIG PRESSURE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Relief; Safety; Anti-Siphon
from Seetru Limited
Flows Rates: Flow calculated based upon: Air @ 15 °C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 1/8" Nominal Bore Enclosed Discharge Safety Relief Valve for Compressed Air & Gases. Notes: Relieving pressure is set... [See More]
- Valve Type: Relief; Safety
- Connection Description: Threaded; 3/8" to 1/2" BSP, BSPT, NPT
- Valve Size: 0.38 to 0.50
- Maximum Pressure: 696.18 to 3495.41
from Radwell International
SAFETY VALVE, PRESSURE RELIEF, MODEL 6010, SIDE OUTLET, 0.216 IN2 ORIFICE, 3/4 IN INLET, 1 IN OUTLET, METAL SEAL, PLAIN LEVER, AIR/GAS ASME SEC VIII/XIII, SS SPRING, 150 PSIG PRESSURE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Relief; Safety; Anti-Siphon
from Seetru Limited
Flows Rates: Flow calculated based upon: Air @ 15 °C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 40mm Nominal Bore Atmospheric Discharge Safety Relief Valve for Compressed Air & Gases. Notes: Relieving pressure is set... [See More]
- Valve Type: Relief; Safety
- Connection Description: Threaded; 2" to 2 1/2" BSP, BSPT
- Valve Size: 2.00 to 2.50
- Maximum Pressure: 40.61 to 136.34