Pilot Valves Gas Valves
from Shanghai Thinktank Process Management Co., Ltd
Description. The model ZZVP pressure regulating valve is a nitrogen sealing device is composed of the control valve, actuator, pressure spring, pilot, pulse pipe, and other parts. It is mainly used for maintaining the pressure of the gas (generally nitrogen) at the top of the vessel constant so as... [See More]
- Valve Type: Regulator; Control Valve; Directional; Pilot
from Shanghai Thinktank Process Management Co., Ltd
Description. The ZZY series self-operated pressure regulator is a kind of gas, air, or water regulator that does not need outside power but takes advantage of the power from medium to act and adjust by itself. The most notable feature of this series regulator is that it can be used in the working... [See More]
- Valve Type: Regulator; Directional; Pilot
from Radwell International
DISCONTINUED BY MANUFACTURER, COMBINATION PILOT VALVE, 24 VOLTS, .28 AMPS, 60 HZ, NATURAL AND LP GAS PILOT VALVE, INLET SIZE: 1/8 INCH NPT, OUTLET SIZE: 1/8 INCH NPT, MAX PRESSURE: 1/2 PSI, MODEL: SX482. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Pilot
from ASCO
Internal pilot operated shutoff valves provides on-off control of fuel gas which are available in aluminum body, 3/4 ™ thru 3 ™ pipe size. Optional visual indication (VI), proof of closure (C) and silicon-free (SF) constructions available. [See More]
- Valve Type: Solenoid; Pilot
- Connection Description: Threaded
- Media: Gasoline / Diesel Fuel
- Material Of Construction: Aluminum
from AAA Products International, Inc.
Differential Pilot models are operated with a button bleeder that shifts the spool. [See More]
- Valve Type: Spool; Directional; Pilot
- Connection Description: Threaded; 1.5" FNPT
- Valve Size: 1.50
- Maximum Pressure: 250.00
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Valve Type: Injection; Solenoid; Balancing; Control Valve; Drain; Hydraulic; Metering; Mixing; Pilot; Shut Off; Underwater (optional feature); Coaxial Valve
- Valve Size: 0.31
- Media: Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature)
- Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
from Armstrong International
The GP-1000 Series valves are pilot-controlled for accurate regulation of pressure under widely ranging flow. The internal-pilot design eliminates external components and piping. Internally piloted GP Series valves are capable of larger capacity and greater accuracy than direct-acting valves. [See More]
- Valve Type: Metal Seated; Diaphragm; Control Valve; Pilot; Relief
- Connection Description: Threaded; (1/2", 3/4", 1", 1-1/4", 1-1/2", 2") NPT
- Valve Size: 0.50 to 2.00
- Maximum Pressure: 15.00 to 250.00
from Watson McDaniel Company
The “TRP ” Temperature Pilot used with either the HD or D Regulator controls temperature in various processes and systems. Some examples are: Oil heaters, Ovens, Process Heaters, Vats, Dryers and Jacketed Kettles. [See More]
- Valve Type: Metal Seated; Pilot
- Material Of Construction: Ductile Iron
- Connection Description: Threaded; 1" NPT
from CIRCOR Energy
CIRCOR Energy is pleased to offer the Model 3500 as part of our Pilot Operated Valves portfolio. Below is a list of features that will enable you to better understand its capabilities. Features. Snap acting & modulating options available. API orifice sizes "D" through "T". Air & gas... [See More]
- Valve Type: Pilot; Relief
- Valve Size: 1.00 to 8.00
- Media: LP Gas; Natural Gas
- Connection Description: BoltFlange
from Watts
The original dual diaphragm design, with lifetime warranty. [See More]
- Valve Type: Pilot; Anti-Siphon
- Media: 1
from Radwell International
BASO GAS PRODUCTS LLC, H17CB-5, H17CB5, PILOT VALVE, AUTO SHUTOFF, HIGH TEMPERATURE, 3/8 INCH , 40 KW,133,000 BTU. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Pilot; Shut Off
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Valve Type: Injection; Solenoid; Balancing; Control Valve; Drain; Hydraulic; Metering; Mixing; Pilot; Shut Off; Underwater (optional feature); Coaxial Valve
- Valve Size: 0.31
- Media: Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature)
- Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
from Radwell International
DISCONTINUED BY MANUFACTURER, REPLACED BY V800A1070, STANDARD PILOT GAS VALVE, 24V, 1/2IN NPT INLET, 3/4IN NPT OUTLET, STRAIGHT THROUGH, SET FOR NATURAL GAS. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Pilot
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive. Body Materials: brass, galvanized steel, nickel plated steel, without... [See More]
- Valve Type: Injection; Solenoid; Balancing; Control Valve; Drain; Hydraulic; Metering; Mixing; Pilot; Shut Off; Underwater (optional feature); Coaxial Valve
- Valve Size: 0.31
- Media: Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature)
- Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
from Radwell International
PILOT GAS VALVE, SOLENOID, MAGNETIC, 110-120 V, 50/60 HZ, 10 PSI MAX, 1/4 INCH NPT, CONTACT NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Solenoid; Pilot
from Radwell International
GAS FLOW CONTROL AND ELECTRONIC INTERMITTENT PILOT SEQUENCING, 24VAC, 90 SEC IGNITION TRIAL TIME, CONTINUOUS RETRY, 1/2 PSI PRESS RATING, 1/8" PRESS TAPPING, NATURAL GAS, STANDARD OPENING, 1/2"X1/2" NPT, 3.5" WC, -40-175 DEGREE AMBIENT TEMP RANGE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Insertion and Tapping Valves; Control Valve; Pilot
from Radwell International
DIAPHRAGM VALVE, PILOTED, 120 VAC 60 HZ, 110 VAC 50 HZ, 125 MAX PSI, 3/8 NPT, GAS/AIR. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Diaphragm; Pilot
from Radwell International
DISCONTINUED BY MANUFACTURER, GAS VALVE PILOT THERMOCOUPLE . FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Pilot
from Radwell International
DISCONTINUED BY MANUFACTURER, PILOT GENERATOR, PORT-C, 180 DEGREES, 0.10 ORIFICE LPG GAS. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Pilot
from Radwell International
PILOT GAS VALVE, 24VAC, 3/8", 10PSI, 36" WIRE LENGTH, 1/2" CONDUIT BUSTING, MOUNT DIRECTLY IN PIPE OR ON SUPPORT BRACKET, -40-125 DEGREE OPERATING TEMP RANGE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Pilot
from Radwell International
1/2 INCH 240V PILOT GAS VALVE 200,000. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Pilot
from Radwell International
AUTO PILOT VALVE, SHUT-OFF, FOR NATURAL AND LP GAS UP TO 0.5 PSI, W/ BUSHINGS, 3/4 INCH, 1/8"-27 NPT, NO PRESSURE TAP. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Pilot
from Radwell International
DISCONTINUED BY MANUFACTURER, STANDING PILOT GAS VALVE, SINGLE STAGE, 120VAC, 3/4" X 3/4" INLET/OUTLET SIZE, PRESSURE TAPPING: 1/8" NPT WITH PLUG, FOR USE WITH NATURAL GAS, 335,000 BTU CAPACITY, DIRECT REPLACEMENT IS VR4300A4502. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Insertion and Tapping Valves; Plug; Pilot
from Radwell International
PILOT GAS VALVE, 110/120V, 50/60HZ, 10 PSI MAX OPER PRESS, 1/8IN PIPE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Pilot
from Radwell International
UNIVERSAL GAS VALVE, 36C SERIES, STANDING PILOT, 1/2 INCH, 24 VAC, 60 HZ, FLOW DIRECTION: STRAIGHT THROUGH. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Pilot
from Radwell International
COMMERCIAL GAS SAFETY VALVE, 11/64" RESET BUTTON LENGTH, INLET: 3/8" PIPE, OUTLET: 3/8" PIPE, 48" CAPILLARY, BUSHING TYPE 1 & 2, PILOT OUTLET 1/4" TUBING. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Pilot; Safety
from Radwell International
PILOT VALVE, VQ0 SERIES, CLEAN ROOM, FLUID: AIR/INERT GAS, OPERATING PRESSURE RANGE: 0.1MPA - 0.7MPA, (HIGH PRESSURE TYPE 0.8MPA), EFFECTIVE AREA MM 2 (CV): METAL SEAL 3.6 (0.2);, RUBBER SEAL: 5.4 (0.3). FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Pilot
from Radwell International
DISCONTINUED BY MANUFACTURER, VALVE, VZM SERIES, FLUID: AIR, INERT GAS, OPERATING PRESSURE: 0.15 TO 1.0MPA, AMBIENT AND FLUID TEMP: -5 TO 60 C (NO FREEZING), EFFECTIVE AREA (CV): 0.55 THREAD: NPT, PORT SIZE: MAIN VALVE 1/8, PILOT VALVE (EXH) M5X0.8, MECH'. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Pilot
- Connection Description: Threaded
from Radwell International
DISCONTINUED BY MANUFACTURER, VALVE, VFS3000 SERIES, SOLENOID, PILOT, 24VDC, 5 PORTS, 14.4 CFM, AIR/ INERT GAS, 0.1-1 MPA. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Solenoid; Pilot
from Radwell International
SOLENOID VALVE, SERIES VXD, PILOT 2 PORT, FOR AIR/ GAS/ WATER AND OIL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Solenoid; Pilot
from Radwell International
MAGNETIC PILOT GAS VALVE, 110/120V, 50/60HZ, 10 PSI OPERATING PRESSURE, 1/4 INCH, NC. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Pilot
from Radwell International
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SERIES 8214, RED HAT, 2 WAY INTERNAL PILOT, 110/120 VAC, 50/60 HZ, 20W, 5PSI FUEL GAS, 3/4 INCH NPT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Solenoid; Pilot
from Radwell International
SOLENOID GAS VALVE ,25 VAC 1/2 PSI, 3/4 INCH NPT, PLUG IN PILOT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Plug; Solenoid; Pilot
from Radwell International
SOLENOID VALVE, 3/8 INCH, PILOT, GAS, 120 V, 10# MAX. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Solenoid; Pilot
from Radwell International
SOLENOID VALVE, 5/2 BISTABLE VALVE FUNCTION, OPER PRESSURE 22~145 PSI, FLUID TYPE-AIR/INERT GAS/LIQUID, SUB-BASE MOUNT, 31 MM VALVE SIZE, 2300 L/MIN FLOW RATE, 3/8 NPT PORT, PISTON GATE VALVE DESIGN, W/FLOW CONTROL, PILOT-CONTROLLED, NON-REVERSIBLE FLOW. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Gate; Piston; Solenoid; Control Valve; Pilot
from Radwell International
PILOT SOLENOID VALVE KIT COIL ASSY, 100/120V, 50/60HZ, (PURPLE) NEMA 9 GASKET. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Solenoid; Pilot