Diaphragm Valves Gas Valves

94 Results
Compact 10 mm Isolation Valve -- E*210S*
from Clippard

The E2S series valve combines the versatility of Clippard's compact 10 mm valve line with the advantages of media isolation. With a durable, glass-filled nylon body and an EPDM diaphragm that separates the actuation mechanism from the flow path, the E2S series is an excellent choice for dispensing a... [See More]

  • Valve Type: Diaphragm; Control Valve
  • Connection Description: Threaded; Manifold Mounted
  • Valve Size: 0.39
  • Maximum Pressure: 0.00 to 36.00
Flow Control Stainless Steel Low Pressure Manual Diaphragm Valve For High Purity And Ultra High Purity Gases
from Shenzhen Jewellok Technology Co., Ltd.

LD SERIES. LOW PRESSURE MANUAL DIAPHRAGM VALVE. Features. Body. *316L VIM-VAR stainless steel body material for ultrahigh-purity applications. *The inner surface roughness can reach Ra 5 μin, and the flow channel can be completely cleaned. 1.minimizes entrapment areas. 2.facilitates purging. [See More]

  • Valve Type: Diaphragm; Control Valve
  • Material Of Construction: Stainless Steel
Air solenoid valve -- VZWF-B-L-M22C-G1-275-1P4-6
from Festo Corporation

High flow rates. Large nominal diameters with relatively small solenoids. No pressure difference required. Can also be used in vacuum technology [See More]

  • Valve Type: Diaphragm; Solenoid
  • Maximum Pressure: 0.00 to 87.02
  • Connection Description: Rectangular design as per EN 175301-803 Form A Plug
  • Material Of Construction: Brass / Bronze
Gradient Valves with Hit & Hold Circuit -- NIV-G Series
from Clippard

NIV series multi-channel gradient valves feature multiple 2-Way, Normally-Closed PTFE media isolation valves connected around a central body. This unique design provides significant reduction in internal volume with enhanced mixing capabilities. Each actuator operates independently, allowing for... [See More]

  • Valve Type: Diaphragm; Poppet; Solenoid; Mixing; Gradient Valve
  • Connection Description: Threaded; 1/4-28 UNF, 1/8 NPS
  • Media: Compatible Fluids
  • Maximum Pressure: 30.00
Stainless Steel Low Pressure Seal Pneumatic Diaphragm Control Valve For For HP & UHP Gases
from Shenzhen Jewellok Technology Co., Ltd.

Ultra High Purity Diaphragm Valve. LOW PRESSURE PNEUMATIC DIAPHRAGM VALVE. Features. Body. *316L VIM-VAR stainless steel body material for ultrahigh-purity applications . *The inner surface roughness can reach Ra 5 µin, and the flow channel can be completely cleaned. 1.minimizes... [See More]

  • Valve Type: Diaphragm; Control Valve
  • Material Of Construction: Stainless Steel
Air solenoid valve -- VZWF-B-L-M22C-G1-275-1P4-6-R1
from Festo Corporation

High flow rates. Large nominal diameters with relatively small solenoids. No pressure difference required. Can also be used in vacuum technology [See More]

  • Valve Type: Diaphragm; Solenoid
  • Maximum Pressure: 0.00 to 87.02
  • Connection Description: Rectangular design as per EN 175301-803 Form A Plug
  • Material Of Construction: Stainless Steel; Steel
Isolation Valves -- PIV series
from Clippard

PIV series media isolation valves are solenoid-operated devices that utilize a flexible diaphragm to isolate the actuation mechanism from the fluid path. Media isolation valves are commonly used for a wide variety of applications, including those that require precise, repeatable dispensing of media... [See More]

  • Valve Type: Diaphragm; Solenoid
  • Maximum Pressure: 0.00 to 30.00
  • Connection Description: #10-32, 1/4-28 UNF or 1/8 NPS
  • Material Of Construction: PEEK; PTFE
Stainless Steel Ultra High Purity (UHP) High Pressure Manual Diaphragm Valve
from Shenzhen Jewellok Technology Co., Ltd.

HD SERIES. HIGH PRESSURE MANUAL DIAPHRAGM VALVE. Features. Body. *316L VIM-VAR stainless steel body material for ultrahigh-purity applications. *The inner surface roughness can reach Ra 5 μin, and the flow channel can be completely cleaned. 1.minimizes entrapment areas. 2.facilitates purging. [See More]

  • Valve Type: Diaphragm
  • Material Of Construction: Stainless Steel
Air solenoid valve -- VZWF-B-L-M22C-G12-135-1P4-10
from Festo Corporation

High flow rates. Large nominal diameters with relatively small solenoids. No pressure difference required. Can also be used in vacuum technology [See More]

  • Valve Type: Diaphragm; Solenoid
  • Maximum Pressure: 0.00 to 145.04
  • Connection Description: Rectangular design as per EN 175301-803 Form A Plug
  • Material Of Construction: Brass / Bronze
PEEK Isolation Valve with Hit & Hold Circuit -- PIV Series
from Clippard

PIV series media isolation valves are solenoid-operated devices that utilize a flexible diaphragm to isolate the actuation mechanism from the fluid path. Media isolation valves are commonly used for a wide variety of applications, including those that require precise, repeatable dispensing of media... [See More]

  • Valve Type: Diaphragm; Solenoid; Isolation Valve
  • Connection Description: Threaded; #10-32, 1/4-28 UNF, 1/8 NPS or G 1/8
  • Media: Compatible Fluids
  • Maximum Pressure: 30.00 to 100.00
Air solenoid valve -- VZWF-B-L-M22C-G12-135-1P4-10-R1
from Festo Corporation

High flow rates. Large nominal diameters with relatively small solenoids. No pressure difference required. Can also be used in vacuum technology [See More]

  • Valve Type: Diaphragm; Solenoid
  • Maximum Pressure: 0.00 to 145.04
  • Connection Description: Rectangular design as per EN 175301-803 Form A Plug
  • Material Of Construction: Stainless Steel; Steel
PTFE Isolation Valve with Hit & Hold Circuit -- NIV Series
from Clippard

The NIV series media isolation valve is a solenoid-operated device that utilizes a flexible diaphragm to isolate the actuation mechanism from the fluid path. Media isolation valves are commonly used for a wide variety of applications, including those that require precise, repeatable dispensing of... [See More]

  • Valve Type: Diaphragm; Solenoid; Isolation Valve
  • Connection Description: Threaded; #10-32, 1/4-28 UNF, 1/8 NPS or G 1/8
  • Media: Compatible Fluids
  • Maximum Pressure: 30.00
Air solenoid valve -- VZWF-B-L-M22C-G14-135-1P4-10
from Festo Corporation

High flow rates. Large nominal diameters with relatively small solenoids. No pressure difference required. Can also be used in vacuum technology [See More]

  • Valve Type: Diaphragm; Solenoid
  • Maximum Pressure: 0.00 to 145.04
  • Connection Description: Rectangular design as per EN 175301-803 Form A Plug
  • Material Of Construction: Brass / Bronze
Air solenoid valve -- VZWF-B-L-M22C-G14-135-1P4-10-R1
from Festo Corporation

High flow rates. Large nominal diameters with relatively small solenoids. No pressure difference required. Can also be used in vacuum technology [See More]

  • Valve Type: Diaphragm; Solenoid
  • Maximum Pressure: 0.00 to 145.04
  • Connection Description: Rectangular design as per EN 175301-803 Form A Plug
  • Material Of Construction: Stainless Steel; Steel
Air solenoid valve -- VZWF-B-L-M22C-G34-275-1P4-6
from Festo Corporation

High flow rates. Large nominal diameters with relatively small solenoids. No pressure difference required. Can also be used in vacuum technology [See More]

  • Valve Type: Diaphragm; Solenoid
  • Maximum Pressure: 0.00 to 87.02
  • Connection Description: Rectangular design as per EN 175301-803 Form A Plug
  • Material Of Construction: Brass / Bronze
Air solenoid valve -- VZWF-B-L-M22C-G34-275-1P4-6-R1
from Festo Corporation

High flow rates. Large nominal diameters with relatively small solenoids. No pressure difference required. Can also be used in vacuum technology [See More]

  • Valve Type: Diaphragm; Solenoid
  • Maximum Pressure: 0.00 to 87.02
  • Connection Description: Rectangular design as per EN 175301-803 Form A Plug
  • Material Of Construction: Stainless Steel; Steel
Air solenoid valve -- VZWF-B-L-M22C-G38-135-1P4-10
from Festo Corporation

High flow rates. Large nominal diameters with relatively small solenoids. No pressure difference required. Can also be used in vacuum technology [See More]

  • Valve Type: Diaphragm; Solenoid
  • Maximum Pressure: 0.00 to 145.04
  • Connection Description: Rectangular design as per EN 175301-803 Form A Plug
  • Material Of Construction: Brass / Bronze
Air solenoid valve -- VZWF-B-L-M22C-G38-135-1P4-10-R1
from Festo Corporation

High flow rates. Large nominal diameters with relatively small solenoids. No pressure difference required. Can also be used in vacuum technology [See More]

  • Valve Type: Diaphragm; Solenoid
  • Maximum Pressure: 0.00 to 145.04
  • Connection Description: Rectangular design as per EN 175301-803 Form A Plug
  • Material Of Construction: Stainless Steel; Steel
Air solenoid valve -- VZWF-L-M22C-G112-400-1P4-10
from Festo Corporation

High flow rates. Large nominal diameters with relatively small solenoids. No pressure difference required. Can also be used in vacuum technology [See More]

  • Valve Type: Diaphragm; Solenoid
  • Maximum Pressure: 0.00 to 145.04
  • Connection Description: Form A Rectangular design Plug as per EN 175301-803
  • Material Of Construction: Brass / Bronze
Air solenoid valve -- VZWM-L-M22C-G1-F4
from Festo Corporation

Brass or stainless steel casting design. Electrical connection via solenoid armature tube. Wide range of coils. Coil can be ordered separately [See More]

  • Valve Type: Diaphragm; Solenoid
  • Maximum Pressure: 7.25 to 145.04
  • Connection Description: Solenoid coil type MD-... , coil can be ordered as an accessory
  • Material Of Construction: Brass / Bronze
Air solenoid valve -- VZWM-L-M22C-G112-F5-R1
from Festo Corporation

Brass or stainless steel casting design. Electrical connection via solenoid armature tube. Wide range of coils. Coil can be ordered separately [See More]

  • Valve Type: Diaphragm; Solenoid
  • Maximum Pressure: 10.15 to 145.04
  • Connection Description: Solenoid coil type MH-... , coil can be ordered as an accessory
  • Material Of Construction: Stainless Steel; Steel
Air solenoid valve -- VZWM-L-M22C-G14-F4
from Festo Corporation

Brass or stainless steel casting design. Electrical connection via solenoid armature tube. Wide range of coils. Coil can be ordered separately [See More]

  • Valve Type: Diaphragm; Solenoid
  • Maximum Pressure: 7.25 to 145.04
  • Connection Description: Solenoid coil type MD-... , coil can be ordered as an accessory
  • Material Of Construction: Brass / Bronze
Air solenoid valve -- VZWM-L-M22C-G34-F4
from Festo Corporation

Brass or stainless steel casting design. Electrical connection via solenoid armature tube. Wide range of coils. Coil can be ordered separately [See More]

  • Valve Type: Diaphragm; Solenoid
  • Maximum Pressure: 7.25 to 145.04
  • Connection Description: Solenoid coil type MD-... , coil can be ordered as an accessory
  • Material Of Construction: Brass / Bronze
Air solenoid valve -- VZWM-L-M22C-G38-F4
from Festo Corporation

Brass or stainless steel casting design. Electrical connection via solenoid armature tube. Wide range of coils. Coil can be ordered separately [See More]

  • Valve Type: Diaphragm; Solenoid
  • Maximum Pressure: 7.25 to 145.04
  • Connection Description: Solenoid coil type MD-... , coil can be ordered as an accessory
  • Material Of Construction: Brass / Bronze
Air solenoid valve -- VZWM-L-M22C-N114-F5
from Festo Corporation

Brass or stainless steel casting design. Electrical connection via solenoid armature tube. Wide range of coils. Coil can be ordered separately [See More]

  • Valve Type: Diaphragm; Solenoid
  • Maximum Pressure: 10.15 to 145.04
  • Connection Description: Solenoid coil type MH-... , coil can be ordered as an accessory
  • Material Of Construction: Brass / Bronze
Angle seat valve -- VZXA-A-TS6-32-M2-V13T-16-M-90-26-PR-V4
from Festo Corporation

Highly flexible, extremely high flow rates. Long service life. Modular design. Hygienic design, insensitive to dirt. Quick and easy maintenance. Simple and sturdy: an ideal choice for virtually all media with a viscosity of 600 mm2/s. High chemical and thermal resistance [See More]

  • Valve Type: Diaphragm
  • Maximum Pressure: 72.52 to 101.53
  • Connection Description: Threaded; Internal thread G1/8
  • Actuation: Pneumatic
Filter regulator -- MS12-LFR-G-D7-CUV-LD-AS
from Festo Corporation

Width dimension 124 mm. Piloted diaphragm regulator without internal air consumption. Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation. Good particle and condensate separation. With or without secondary venting. High flow rate. Lockable rotary knob. [See More]

  • Valve Type: Regulator; Diaphragm
  • Connection Description: Internal
  • Valve Size: 0.47
  • Maximum Pressure: 29.01 to 174.05
Filter regulator -- MS9-LFR-G-D6-EUM-AG-BAR-AS
from Festo Corporation

Grid dimension 90 mm. Piloted or directly actuated compressed air filter diaphragm regulator. Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation. Good particle and condensate separation. With or without secondary venting. High flow rate. Lockable... [See More]

  • Valve Type: Regulator; Diaphragm
  • Maximum Pressure: 14.50 to 290.08
  • Valve Size: 0.35
  • Material Of Construction: Aluminum
Precision pressure regulator -- LRP-1/4-0,7
from Festo Corporation

Lockable design. Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation. High secondary venting [See More]

  • Valve Type: Regulator; Diaphragm
  • Maximum Pressure: 14.50 to 174.05
  • Connection Description: G¼
  • Material Of Construction: Aluminum
Precision pressure regulator -- LRPS-1/4-0,7
from Festo Corporation

Lockable design. Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation. High secondary venting [See More]

  • Valve Type: Regulator; Diaphragm
  • Maximum Pressure: 14.50 to 174.05
  • Connection Description: G¼
  • Material Of Construction: Aluminum
Precision pressure regulator -- MS6-LRP-1/2-D2-A8
from Festo Corporation

Width dimension 62 mm. As individual device and for manifold assembly. Manifold assembly with through air supply. Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation. High secondary venting. Lockable rotary knob. Available with pressure sensor with... [See More]

  • Valve Type: Regulator; Diaphragm
  • Connection Description: G1/2
  • Valve Size: 0.24
  • Maximum Pressure: 14.50 to 203.05
Precision pressure regulator -- MS6-LRPB-1/2-D2-A8-BD
from Festo Corporation

Width dimension 62 mm. As individual device and for manifold assembly. Manifold assembly with through air supply. Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation. High secondary venting. Lockable rotary knob. Available with pressure sensor with... [See More]

  • Valve Type: Regulator; Diaphragm
  • Connection Description: G1/2
  • Valve Size: 0.24
  • Maximum Pressure: 14.50 to 203.05
Pressure regulator -- LR-1/2-D-MIDI
from Festo Corporation

Lockable design. Two pressure gauge connections for different installation options. Micro, mini, midi size: directly actuated diaphragm regulator. Maxi size: piloted piston regulating valve, diaphragm regulator LRS-DI. Optional return flow option for venting from output 2 to input 1. With optional... [See More]

  • Valve Type: Regulator; Diaphragm
  • Maximum Pressure: 0.00 to 232.06
  • Connection Description: G1/2
  • Material Of Construction: Zinc
Differential Valve
from Liquid Controls Group; a Unit of IDEX Corporation

Provides a constant 15 PSI differential pressure and controls flow when vapor is sensed. This Basic Diaphragm Style Valve is spring loaded and designed to fail closed. [See More]

  • Valve Type: Diaphragm
  • Connection Description: BoltFlange; 2", 3" , 4", 6" Flanges
  • Media: Gasoline / Diesel Fuel
  • Material Of Construction: Aluminum (optional feature); Ductile Iron (optional feature); Steel (optional feature)
Flanged Diaphragm Valve -- SISTO-16
from KSB AG

Design. Flanged diaphragm valve; shut-off and sealing to atmosphereby completely enclosed spiral-supported diaphragm; position indicator with integrated stem protection. All moving parts are separated from the fluid by the diaphragm; maintenance-free, PN 16. Applications. In building services,... [See More]

  • Valve Type: Diaphragm
  • Valve Size: 0.59 to 7.87
  • Media: Aggressive Fluids
  • Connection Description: BoltFlange
Diaphragm Metering Valve
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

Diaphragm Metering Valve provides precision flow control of high purity gases in point-of-use assemblies or in combination with pressure regulators. Ideal for controlling the flow of process media with high accuracy and laboratory, R & D and analyzer applications. This valve is also suitable for... [See More]

  • Valve Type: Diaphragm; Metering
  • Connection Description: Threaded; DN 2
  • Media: High Purity
  • Maximum Pressure: 290.00
Series 067 - Rocker Isolation Valve -- S067A021
from ASCO

2 way and 3 way 10mm wide manifold mount isolation valve with 13 microliter internal volume. PEEK body with FFKM, EPDM, or FKM elastomers with a variety of pressures and orifice sizes available. [See More]

  • Valve Type: Diaphragm; Solenoid; Isolation Valve
  • Valve Size: ? to 0.39
  • Media: High Purity
  • Connection Description: Tube Fitting; Push-in hose connection
Highly Media Resistant Solenoid Valve -- Series 1
from First Sensor AG

The media isolated Series 1 solenoid valves are compatible with aggressive liquids and gases. Only PTFE and borosilicate glass are in contact with the media passing through the valve. The valves feature a low internal volume, fast response time and low power consumption. Typical applications include... [See More]

  • Valve Type: Diaphragm; Solenoid
  • Valve Size: 0.25
  • Media: Liquids
  • Connection Description: Threaded; 1/4"-28 Threaded Ports
Piping, Valves & Fittings
from Chemac Inc./Uraca/Uhde HPT/Gather/BHDT

High Pressure Piping, Valves and Fittings. Based on the High-pressure valves and fittings to IG standards for pressure ratings of 325 and 700 bar, Chemac Inc offers these for pressure ratings of 500, 1600, 2500, 3200, 3600 and 4000 bar in similar construction with lens-type gaskets. Valves with... [See More]

  • Valve Type: Check; Angle; Butterfly; Diaphragm; Globe; Piston; Control Valve; Relief
Shut-off Diaphragm Valves for Refrigerants -- BM
from Danfoss A/S

BML is a manual shut-off valve designed for installation in the liquid, suction and hot gas lines of refrigeration plants. The valve can be delivered with flare, ODF solder or ODF solder with extended ends. In the same product category, BMT 6 is a three-way manual shut-off valve with similar... [See More]

  • Valve Type: Diaphragm; Shut Off
  • Valve Size: 0.25 to 0.88
  • Media: Refrigerents
  • Maximum Pressure: 14.50 to 304.58
Replacement Parker®Diaphragm Valves
from Restek

for Air Monitoring Canisters*. High quality, metal-to-metal seal, 2/3-turn valve with stainless steel diaphragms. 2-port or 3-port valve available. [See More]

  • Valve Type: Diaphragm
  • Connection Description: Threaded; 1/4" Male Thread
  • Valve Size: 0.25
  • Material Of Construction: Stainless Steel
Pressure Reducing Valve -- AF-10
from Armstrong International

The GD-10/10F is a lightweight direct-acting diaphragm valve used primarily for pneumatic tool air supply and non-hazardous gas regulation. Screwed connections make it easy to support in position without external sensing lines or other parts. Zinc or aluminum bodies eliminate rust and scale. Plug,... [See More]

  • Valve Type: Metal Seated; Diaphragm; Control Valve; Relief
  • Connection Description: Threaded; (1/4", 3/8", 1/2", 3/4", 1") NPT
  • Valve Size: 0.25 to 1.00
  • Maximum Pressure: 0.00 to 250.00
Model 1325, 3-Way Solenoid Valve -- 1325BA3C
from Clark Solutions

Model 1325 three-way solenoid valves are available in brass or 304 stainless steel bodies. A choice of seal and seat materials including Acrylo-Nitrile and Viton ® satisfy many general industry applications. The valve ’s typical uses include lubricated and dry air, water, light oils and... [See More]

  • Valve Type: Diaphragm; Solenoid
  • Connection Description: Threaded; 3/8", 1/2", 3/4" BSP or NPT
  • Valve Size: 0.63
  • Maximum Pressure: 145.04
Diaphragm Valve -- GEMU® 600
from Gemu Valves

Construction. The pneumatically operated 2/2 way diaphragm valve GEMU 600 is a corrosion-resistant all plastic construction. It has a maintenance-free piston actuator which can be controlled by any inert gas. GEMU 600 has a stroke limiter and an integral optical position indicator. The control... [See More]

  • Valve Type: Diaphragm
  • Valve Size: 0.59 to 1.97
  • Media: Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
  • Connection Description: BoltFlange (optional feature); Union (optional feature); Butt Weld (optional feature); Socket Weld (optional feature)
Control Valve -- 476769 [R400Z-1/2 from Maxitrol Company]
from Radwell International

GAS REGULATOR, 1/2 IN NPT, ZERO GOVERNOR, 1/2 PSI INLET PRESSURE, DOUBLE DIAPHRAGM. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Regulator; Diaphragm
Flanged Diaphragm Valve -- SISTO-16 TWA / HWA / DLU
from KSB AG

Design. Flanged diaphragm valve for drinking water installations toDIN 1988, DIN-DVGW Water approved acc. to test W 270, in compliance withKTW recommendations (use of elastomers in drinking water applications); shut-off and sealing to atmosphere by completely enclosed diaphragm; position indicator... [See More]

  • Valve Type: Diaphragm
  • Connection Description: BoltFlange
  • Valve Size: 0.59 to 7.87
  • Maximum Pressure: 232.06
High Purity High Flow Single Stage Regulator -- PH-3200 Series
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

TESCOM ™ PH-3200 Series high purity high flow single stage regulator offers a compact, USP Class VI and BPE compliant design suitable for biotech and pharm gas flows of 5-50 SCFM [141-1415 SLPM]. Diffusion-resistant metal-to-metal diaphragm seal ensures gas purity and integrity. Ideal for use... [See More]

  • Valve Type: Regulator; Diaphragm
  • Valve Size: 0.50 to 0.75
  • Media: High Purity
  • Connection Description: Compression (optional feature); Tube Fitting (optional feature); 1/2" to 3/4"
Series 8256 - Direct acting, normally closed solenoid valves -- U8256A001V
from ASCO

Features. • 2-way normally closed operation. • Compact design. • Brass and 316 stainless steel body constructions. • Mountable in any position. • Available with manual operator. • NSF 61 and 169 version available for potable water. and food service [See More]

  • Valve Type: Diaphragm; Solenoid
  • Maximum Pressure: 500.00
  • Connection Description: Threaded
  • Material Of Construction: Brass / Bronze
Highly Media Resistant Solenoid Valve -- Series 2
from First Sensor AG

The media isolated Series 2 solenoid valves are compatible with aggressive liquids and gases. Only PTFE is in contact with the media passing through the valve. The valves feature a low internal volume, fast response time and low power consumption. Typical applications include analytical devices as... [See More]

  • Valve Type: Diaphragm; Solenoid
  • Valve Size: 0.25
  • Media: Liquids
  • Connection Description: Threaded; 1/4"-28 Threaded Ports
Pressure Reducing Valve -- GD-6
from Armstrong International

The GD-6N and GD-6 are compact, direct-acting diaphragm valves ideal for low-flow applications, including laundry/dry-cleaning equipment, hospital equipment, tire/plastic molds and food processing. Lightweight and compact, the valves require no external sensing lines or additional parts. An external... [See More]

  • Valve Type: Metal Seated; Diaphragm; Control Valve; Relief
  • Connection Description: Threaded; (3/8", 1/2", 3/4" 1") NPT
  • Valve Size: 0.38 to 1.00
  • Maximum Pressure: 150.00
Diaphragm Valve -- GEMU® 610
from Gemu Valves

Construction. The GEMU 610 pneumatically operated 2/2-way diaphragm valve has a low-maintenance plastic piston actuator which can be controlled by inert gases. Normally closed, Normally open and Double acting control functions are available. Features. Suitable for inert and corrosive liquid and... [See More]

  • Valve Type: Diaphragm
  • Connection Description: Union (optional feature); Butt Weld (optional feature); Socket Weld (optional feature)
  • Media: Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
  • Maximum Pressure: 13.05 to 87.02
Control Valve -- 97275632
from Radwell International

DIAPHRAGM VALVE, PILOTED, 120 VAC 60 HZ, 110 VAC 50 HZ, 125 MAX PSI, 3/8 NPT, GAS/AIR. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Diaphragm; Pilot
Flanged Diaphragm Valve -- SISTO-16S
from KSB AG

Design. Flanged diaphragm valve; shut-off and sealing to atmosphereby completely enclosed spiral-supported diaphragm; position indicator with integrated stem protection. All moving parts are separated from the fluid by the diaphragm; maintenance-free, PN 16. Applications. In building services,... [See More]

  • Valve Type: Diaphragm
  • Valve Size: 0.59 to 7.87
  • Media: Aggressive Fluids
  • Connection Description: BoltFlange
High Purity Single Stage Regulator -- PH-2200 Series
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

TESCOM ™ PH-2200 Series high purity single stage regulator offers a compact, USP Class VI and BPE compliant design suitable for specialty, corrosive, and pyrophoric gases of <5 SCFM [141 SLPM]. Diffusion-resistant metal diaphragm seal ensures gas purity and integrity. Ideal for use in... [See More]

  • Valve Type: Regulator; Diaphragm
  • Valve Size: 0.38 to 0.50
  • Media: High Purity
  • Connection Description: Compression (optional feature); Tube Fitting (optional feature); 3/8" to 1/2"
Pressure Reducing Valve -- GP-1000
from Armstrong International

The GP-1000 Series valves are pilot-controlled for accurate regulation of pressure under widely ranging flow. The internal-pilot design eliminates external components and piping. Internally piloted GP Series valves are capable of larger capacity and greater accuracy than direct-acting valves. [See More]

  • Valve Type: Metal Seated; Diaphragm; Control Valve; Pilot; Relief
  • Connection Description: Threaded; (1/2", 3/4", 1", 1-1/4", 1-1/2", 2") NPT
  • Valve Size: 0.50 to 2.00
  • Maximum Pressure: 15.00 to 250.00
Diaphragm Valve -- GEMU® 611
from Gemu Valves

Standard Features. Reinforced polymer bonnet with sanitary internals. EHEDG certified sealing concept. Lockable handwheel in any position. Visual position indicator. Second generation PTFE or EPDM diaphragm. Body material forged 316L stainless steel. Integral buttweld tube extensions or triclamp. [See More]

  • Valve Type: Diaphragm
  • Valve Size: 0.38 to 0.75
  • Media: Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
  • Connection Description: Clamp Flange (optional feature); Butt Weld (optional feature)
Gas Valve -- 20729877 [V88A1634 from Honeywell Analytics, Inc.]
from Radwell International

DIAPHRAGM GAS VALVE, NORMALLY CLOSED, 1-1/2" NPT PIPE SIZE, 1/2 MAX. PSI, 24 VAC. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Diaphragm
Flanged Diaphragm Valve -- SISTO-20
from KSB AG

Design. Flanged diaphragm valve; shut-off and sealing to atmosphereby completely enclosed spiral-supported diaphragm; position indicator with integrated stem protection. All moving parts are separated from the fluid by the diaphragm; maintenance-free, PN 16. Applications. In building services,... [See More]

  • Valve Type: Diaphragm
  • Valve Size: 0.59 to 7.87
  • Media: Aggressive Fluids
  • Connection Description: BoltFlange
High Purity Single Stage Regulator -- PH-2600 Series
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

TESCOM ™ PH-2600 Series high purity single stage regulator offers a compact, USP Class VI and BPE compliant design suitable for specialty, corrosive, and pyrophoric gases flows of <10 SCFM [283 SLPM]. Diffusion-resistant metal diaphragm seal ensures gas purity and integrity. Ideal for use... [See More]

  • Valve Type: Regulator; Diaphragm
  • Valve Size: 0.38 to 0.50
  • Media: High Purity
  • Connection Description: Compression (optional feature); Tube Fitting (optional feature); 3/8" to 1/2"
Diaphragm Valve -- GEMU® 613
from Gemu Valves

Construction. Valve body and diaphragm are available in various materials. Low maintenance electric actuator with reversible synchronous motor. Reduction gear is operated via a cam. A spring ensures continuous contact between the cam and the valve spindle. Optical position indicator. Features. [See More]

  • Valve Type: Diaphragm
  • Valve Size: 0.47 to 0.59
  • Media: Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
  • Connection Description: Union (optional feature); Butt Weld (optional feature); Socket Weld (optional feature)
Gas Valve -- 20755871 [V48A-2334 from Honeywell Analytics, Inc.]
from Radwell International

DIAPHRAGM GAS VALVE, 12-AMP, 1-INCH NPT, 1PSI, 120VAC. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Diaphragm
High Purity, High Flow Single Stage Regulator -- PH-1600 Series
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

TESCOM ™ PH-1600 Series high purity, high flow single stage regulator offers a compact, USP Class VI and BPE compliant design suitable for biotech and pharm gas flows of 5-200 SCFM [141-5663 SLPM]. Gylon ® diaphragm ensures gas purity and integrity. Ideal for use in clean steam for... [See More]

  • Valve Type: Regulator; Diaphragm
  • Valve Size: 0.50 to 1.50
  • Media: High Purity
  • Connection Description: Compression (optional feature); Tube Fitting (optional feature); 1/2" to 1 1/2"
Diaphragm Valve -- GEMU® 617
from Gemu Valves

Construction. The GEMU 617 manually operated 2/2-way diaphragm valve has a low-maintenance plastic bonnet. An optical position indicator is integrated as standard. Features. Suitable for inert and corrosive liquid and gaseous media. The valve is insensitive to contaminated abrasive media. Integral... [See More]

  • Valve Type: Diaphragm
  • Connection Description: Threaded (optional feature); Union (optional feature); Butt Weld (optional feature)
  • Media: Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
  • Maximum Pressure: 13.05 to 87.02
Gas Valve -- 20755889 [V88A-1667 from Honeywell Analytics, Inc.]
from Radwell International

DIAPHRAGM GAS VALVE, 3/4 NPT, BODY PATTERN: STRAIGHT-THROUGH, CAPACITY: 668 CFH, 24 V GAS VALVE 1 # MAX.. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Diaphragm
High Purity, High Flow Single Stage Regulator -- PH-1800 Series
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

TESCOM ™ PH-1800 Series high purity, high flow single stage regulator offers a compact, USP Class VI and BPE compliant design suitable for biotech and pharm gas flows of 5-2000 SCFM [141-56633 SLPM]. Gylon diaphragm ensures gas purity and integrity. Ideal for use in clean steam for... [See More]

  • Valve Type: Regulator; Diaphragm
  • Valve Size: 0.75 to 2.00
  • Media: High Purity
  • Connection Description: Compression (optional feature); Tube Fitting (optional feature); 3/4" to 2"
Diaphragm Valve -- GEMU® 618
from Gemu Valves

Standard Features. Stainless steel / reinforced polymer actuator. Reversible synchronous AC motor. 24, 120, 230 VAC, 50 or 60 Hz. Continuous rated (100% duty cycle). Overload protection. IP 65 enclosure rating. Compact low maintenance design. EHEDG certified sealing concept. Optical position... [See More]

  • Valve Type: Diaphragm
  • Valve Size: 0.25 to 0.75
  • Media: Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
  • Connection Description: Clamp Flange (optional feature); Butt Weld (optional feature)
Gas Valve -- 96534142 [700-823 from Invensys PLC]
from Radwell International

VALVE, BLEED GAS DIAPHRAGM VALVE, 1 INCH INLET PIPE, 1 INCH OUTLET, 700060HC-87B. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Diaphragm; Block Bleed
Shutoff Valve -- Metal Diaphragm Shutoff Valve
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

TESCOM ™ Metal Diaphragm Shutoff Valve is designed for use with inert, reactive, corrosive (stainless steel option), flammable and oxidizing gas and gas mixtures. Ideal for use in laboratories, R &D and analyzer applications. [See More]

  • Valve Type: Diaphragm; Shut Off
  • Valve Size: 0.25
  • Media: Specialty Corrosive
  • Connection Description: Threaded; Compression; 1/4" NPT or Compression Ring Fittings
Diaphragm Valve -- GEMU® 620
from Gemu Valves

Standard Features. Coated actuator. Fail closed, fail open, double acting. Compact low maintenance design. EHEDG certified sealing concept. Visual position indicator. Second generation PTFE or EPDM diaphragms. 316L stainless steel valve body. Integral buttweld tube extensions or triclamp. Available... [See More]

  • Valve Type: Diaphragm
  • Valve Size: 6.00
  • Media: Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
  • Connection Description: Clamp Flange (optional feature); Butt Weld (optional feature)
Pneumatic Regulator -- 173973179 [67CH-90 from Artesyn Embedded Power]
from Radwell International

REGULATOR, PRESSURE REGULATOR, GAS, W/ PRESSURE GAUGE, MANUAL ACTUATION, 1/4 NPT, DIAPHRAGM, 3 - 35 PSI, 250 PSI MAX. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Regulator; Diaphragm
Diaphragm Valve -- GEMU® 650
from Gemu Valves

Standard Features. Stainless steel actuator. Fail closed, fail open, double acting. Compact low maintenance design. EHEDG certified sealing concept. Visual position indicator. Second generation PTFE or EPDM diaphragms. 316L stainless steel valve body. Integral buttweld tube extensions or triclamp. [See More]

  • Valve Type: Diaphragm
  • Valve Size: 0.25 to 2.00
  • Media: Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
  • Connection Description: Clamp Flange (optional feature); Butt Weld (optional feature)
Pneumatic Regulator -- 8246197 [821302582 from Bosch Tool Corporation]
from Radwell International

PRESSURE REGULATOR, PNEUMATIC, SERIES NL4-RGS, DIAPHRAGM-TYPE REGULATOR, 0.5-16 BAR, G 1/2 PORT, 9500 L/MIN QN, MECHANICAL ACTIVATION, SINGLE PRESSURE SUPPLY, MEDIUM - NEUTRAL GASES/COMPRESSED AIR. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Regulator; Diaphragm
  • Actuation: Pneumatic
Diaphragm Valve -- GEMU® 651
from Gemu Valves

Standard Features. Stainless steel actuator. Auto programming. LED status and diagnostics. Integrated solenoid pilot valve. 24 VDC or AS-i. Integrated electrical position indicators. Compact low maintenance design. Fail closed, fail open, double acting. EHEDG certified sealing concept. Second... [See More]

  • Valve Type: Diaphragm
  • Valve Size: 0.25 to 1.00
  • Media: Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
  • Connection Description: Clamp Flange (optional feature); Butt Weld (optional feature)
Pneumatic Valve -- 141805099 [625015D5940132-1502 from Gemu Valves]
from Radwell International

DISCONTINUED BY MANUFACTURER, PNEUMATIC DIAPHRAGM VALVE, SUITABLE FOR INERT AND CORROSIVE* LIQUID AND GASEOUS MEDIA, COMPACT DESIGN, CIP/SIP CLEANING AND STERILIZING CAPABILITIES. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Diaphragm
  • Actuation: Pneumatic
Diaphragm Valve -- GEMU® 653
from Gemu Valves

Standard Features. Stainless steel bonnet with sanitary internals. Filled PPS polymer handwheel,. EHEDG certified sealing concept. Autoclavable. Seal adjuster (travel stop closed). Stroke limiter (travel stop open). Visual position indicator. Optional enclosed bonnet fasteners. Second generation... [See More]

  • Valve Type: Diaphragm
  • Valve Size: 0.38 to 4.00
  • Media: Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
  • Connection Description: Clamp Flange (optional feature); Butt Weld (optional feature)
Solenoid Valve -- 49519551 [6L-ELD8-11XX from Swagelok Company]
from Radwell International

SEALED VALVE, 316L SS, EP CAST-BODY, BULK GAS DIAPHRAGM, 1/2 X 0.049 X 3 IN., TUBE EXT, NO PURGE PORTS. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Diaphragm
  • Connection Description: Tube Fitting
Diaphragm Valve -- GEMU® 654
from Gemu Valves

Standard Features. Stainless steel bonnet with sanitary internals. Stainless steel handwheel,. EHEDG certified sealing concept. Autoclavable. Seal adjuster (travel stop closed). Stroke limiter (travel stop open). Visual position indicator. Optional enclosed bonnet fasteners. Second generation PTFE... [See More]

  • Valve Type: Diaphragm
  • Valve Size: 0.38 to 2.00
  • Media: Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
  • Connection Description: Clamp Flange (optional feature); Butt Weld (optional feature)
Valve Repair Kit -- 126648846 [6DYJ2 from ASCO]
from Radwell International

REBUILD KIT, CORE / PLUGNUT GASKET / PUGNUT ASSEMBLY / SOLENOID BASE GASKET / DISC HOLDER SPRING / DIAPHRAGM/SPRING SUB-ASSEMBLY / BODY GASKET. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Diaphragm; Plug; Solenoid
Diaphragm Valve -- GEMU® 658
from Gemu Valves

Standard Features. External mechanical adjustment 0-100%. Stainless steel actuator. Compact low maintenance design. Fail closed function only. EHEDG certified sealing concept. Second generation PTFE or EPDM diaphragms. 316L stainless steel valve body. Integral buttweld tube extensions or triclamp. [See More]

  • Valve Type: Diaphragm
  • Valve Size: 0.38 to 0.75
  • Media: Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
  • Connection Description: Clamp Flange (optional feature); Butt Weld (optional feature)
Valve Repair Kit -- 20626409 [9170003K from Cla-Val]
from Radwell International

REPAIR KIT, BUNA-N DIAPHRAGM, WASHER/GASKET, STAINLESS STEEL DISC, RETAINER AND SPARE SCREWS. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Diaphragm
  • Material Of Construction: Stainless Steel; Steel
Diaphragm Valve -- GEMU® 660
from Gemu Valves

Standard Features. 5 million plus cycles. High cycle rate. Graduated stroke adjustment (adjustable travel stop open). Seal adjuster (adjustable travel stop closed). Stainless steel actuator. Fail closed, fail open, double acting. Compact low maintenance design. EHEDG certified sealing concept. [See More]

  • Valve Type: Diaphragm
  • Valve Size: 0.38 to 1.00
  • Media: Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
  • Connection Description: Clamp Flange (optional feature); Butt Weld (optional feature)
Valve Repair Kit -- 220355596
from Radwell International

DISCONTINUED BY MANUFACTURER, VALVE REPLACEMENT PARTS KIT, VALVE PLATE DIAPHRAGM, FOR SERIES MPU1859 PUMP, O-RING SEAL GASKETS. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Diaphragm
Diaphragm Valve -- GEMU® 667
from Gemu Valves

Construction. The GEMU 667 pneumatically operated 2/2 way diaphragm valve has a low maintenance membrane actuator. All medium wetted parts and the housing are made of plastic. Valve sizes DN 15 to DN 50 are self-opening due to integral springs (Control function 2), valve sizes DN 65 and DN 80 are... [See More]

  • Valve Type: Diaphragm
  • Connection Description: Union (optional feature); Butt Weld (optional feature); Socket Weld (optional feature)
  • Media: Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
  • Maximum Pressure: 21.76 to 145.04
Diaphragm Valve -- GEMU® 671
from Gemu Valves

Standard Features. Filled reinforced polymer bonnet with sanitary internals. EHEDG certified sealing concept. Lockable handwheel in any position. Visual position indicator. Second generation PTFE or EPDM diaphragm. Body material forged 316L stainless steel. Integral buttweld tube extensions or... [See More]

  • Valve Type: Diaphragm
  • Valve Size: 0.50 to 4.00
  • Media: Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
  • Connection Description: Threaded (optional feature); BoltFlange (optional feature); Clamp Flange (optional feature); Butt Weld (optional feature)
Diaphragm Valve -- GEMU® 675
from Gemu Valves

Standard Features. ENi coated bonnet, with sanitary internals. Polymer coated handwheel,. EHEDG certified sealing concept. Autoclavable. Seal adjuster (adjustable travel stop closed). Visual position indicator. Second generation PTFE or EPDM diaphragm. Body material forged 316L stainless steel. [See More]

  • Valve Type: Diaphragm
  • Valve Size: 6.00
  • Media: Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
  • Connection Description: Clamp Flange (optional feature); Butt Weld (optional feature)
Diaphragm Valve -- GEMU® 677
from Gemu Valves

Construction. All medium wetted parts, the bonnet and handwheel of the GEMU 677 2/2-way diaphragm valve are made of plastic. The maintenance-free plastic bonnet has an economically designed handwheel with integral optical position indicator. Features. Suitable for inert and corrosive liquid and... [See More]

  • Valve Type: Diaphragm
  • Connection Description: BoltFlange (optional feature); Union (optional feature); Butt Weld (optional feature); Socket Weld (optional feature)
  • Media: Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
  • Maximum Pressure: 21.76 to 145.04
Diaphragm Valve -- GEMU® 690
from Gemu Valves

Construction. The GEMU 690 2/2 way valve has a low maintenance membrane actuator which can be controlled by inert gases. Normally Closed, Normally Open and Double Acting control functions are available. All medium wetted parts and the actuator housing are made of plastic. Features. Suitable for... [See More]

  • Valve Type: Diaphragm
  • Connection Description: BoltFlange (optional feature); Union (optional feature); Butt Weld (optional feature); Socket Weld (optional feature)
  • Media: Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
  • Maximum Pressure: 87.02 to 145.04
Diaphragm Valve -- GEMU® 693
from Gemu Valves

Construction. The GEMU 693 motorized 2/2 way diaphragm valve has a low- maintenance electric actuator incorporating a reversible synchronous motor and a low maintenance toothed belt drive. It is fitted with a manual override and an optical position indicator. Advantages. Consistent control system... [See More]

  • Valve Type: Diaphragm
  • Connection Description: BoltFlange (optional feature); Union (optional feature); Butt Weld (optional feature); Socket Weld (optional feature)
  • Media: Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
  • Maximum Pressure: 21.76 to 145.04
High Purity Diaphragm Valve -- GEMU® 600 HP
from Gemu Valves

Construction. The GEMU 600 HP 2/2 way valve has a low maintenance piston actuator which can be controlled by inert gases. It has a stroke limiter, a manual override and an integral optical position indicator as standard. Normally Closed, Normally Open and Double Acting control functions are... [See More]

  • Valve Type: Diaphragm
  • Valve Size: 2.00
  • Media: Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
  • Connection Description: Butt Weld
High Purity Diaphragm Valve -- GEMU® 677 HPW
from Gemu Valves

Construction. The GEMU 677 HPW 2/2 way diaphragm valve has a low maintenance bonnet with an economically designed handwheel and an integral optical position indicator. All medium wetted parts are made of PFA (body) and PTFE (diaphragm). Features. Suitable for inert and corrosive liquid and gaseous... [See More]

  • Valve Type: Diaphragm
  • Valve Size: 2.00
  • Media: Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
  • Connection Description: Butt Weld
Industrial Diaphragm Valve -- GEMU® 611
from Gemu Valves

Construction. The GEM Ü 611 manually operated 2/2-way metal diaphragm valves have a low maintenance plastic bonnet and an integral optical position indicator as standard. Features. Suitable for inert and corrosive liquid and gaseous media. Chemical resistance of bonnet. Insensitive to... [See More]

  • Valve Type: Diaphragm
  • Valve Size: 0.38 to 0.50
  • Media: Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
  • Connection Description: Threaded; Threaded BSP
PFA Diaphragm Valves -- GEMU® C60
from Gemu Valves

Construction. The GEMU CleanStar ®C60 / C67 HPW ultra pure pneumatically or manually operated 3/5 way diaphragm valves have a full PFA-HP body with two valve seats. All medium wetted parts are in PFA-HP or PTFE (diaphragm). The non-wetted bonnet is PVDF. The standard version of type C60... [See More]

  • Valve Type: Diaphragm
  • Valve Size: 0.50 to 0.75
  • Media: Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
  • Connection Description: Clamp Flange
Sanitary Diaphragm Valve -- GEMU® Type 601
from Gemu Valves

Standard Features. · Stainless steel bonnet with sanitary internals. · Ultem ® 1000 polymer handwheel,. · EHEDG certified sealing concept. · Autoclavable. · Compact design. · Seal adjuster (adjustable travel stop closed). · Visual position... [See More]

  • Valve Type: Diaphragm; Sanitary
  • Valve Size: 0.25 to 0.50
  • Media: Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
  • Connection Description: Clamp Flange (optional feature); Butt Weld (optional feature)
Sanitary Diaphragm Valve -- GEMU® Type 605
from Gemu Valves

Standard Features. Stainless steel / reinforced polymer actuator. Stainless steel actuator base. Fail closed, fail open, double acting. Compact low maintenance design. EHEDG certified sealing concept. Visual position indicator. Second generation PTFE or EPDM diaphragms. 316L stainless steel valve... [See More]

  • Valve Type: Diaphragm
  • Valve Size: 0.38 to 0.50
  • Media: Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
  • Connection Description: Clamp Flange (optional feature); Butt Weld (optional feature)