Linear Control Humidity Controllers
from Cubic Sensor and Instrument Co.,Ltd.
INTRODUCTION. AM6108 HVAC system controller is with built-in IAQ sensor modules, which integrated NDIR CO2 sensor, laser PM2.5 sensor, HVAC indoor air quality sensor. It can monitor and display indoor CO2 concentration, PM1.0 PM2.5 PM10 concentration, HCHO, VOC and RH&T. The signal of controller can... [See More]
- Control: Linear; PID
- Features: PLC; Multi-Function; Rate Indication/ Control
- Controller Type: Environmental; HVAC; Temperature
- Form Factor: Wall Mount
from OMEGA Engineering, Inc.
The wiSeries 1/8 DIN Panel Meter & Controller can monitor up to eight (8) wireless sensors. The compact instrument connects directly to an Ethernet network and the Internet and features OMEGA ’s award-winning embedded Web Server. It is easily configured and monitored with a Web browser... [See More]
- Control: Limit; Linear
- Features: Rate Indication/ Control; PC-Based
- Controller Type: Environmental; HVAC; Temperature
- Form Factor: DIN
from DRI-STEEM Corporation
Vapor-logic provides comprehensive control for DRI-STEEM STS, LTS, Vaporstream, Vapormist, and CRUV humidifiers. With an easy-to-use keypad, Vapor-logic controls all humidifier functions. Navigating the keypad to adjust or review humidifier functions is an intuitive process of walking through easily... [See More]
- Control: Limit; Linear; PID
- Form Factor: Board; Chassis; Handheld
- Features: Multi-Function; Datalogger
- Interface: Digital Front Panel