Network / Fieldbus Input Humidity Controllers
2 Results
Humidifier Control System -- Vapor-logic3
from DRI-STEEM Corporation
from DRI-STEEM Corporation
Vapor-logic provides comprehensive control for DRI-STEEM STS, LTS, Vaporstream, Vapormist, and CRUV humidifiers. With an easy-to-use keypad, Vapor-logic controls all humidifier functions. Navigating the keypad to adjust or review humidifier functions is an intuitive process of walking through easily... [See More]
- Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; Resistive/ Potentiometer Inputs; Switch / Relay Input; Fieldbus / Network Input; LonTalk
- Features: Multi-Function; Datalogger
- Control: Limit; Linear; PID
- Form Factor: Board; Chassis; Handheld
Wireless Meter Scanner & Controller -- Wi8
from OMEGA Engineering, Inc.
from OMEGA Engineering, Inc.
The wiSeries 1/8 DIN Panel Meter & Controller can monitor up to eight (8) wireless sensors. The compact instrument connects directly to an Ethernet network and the Internet and features OMEGA ’s award-winning embedded Web Server. It is easily configured and monitored with a Web browser... [See More]
- Type: Fieldbus / Network Input
- Control: Limit; Linear
- Controller Type: Environmental; HVAC; Temperature
- Features: Rate Indication/ Control; PC-Based