Rate Indication / Control Humidity Controllers

4 Results
Environmental Test Chamber Touch Screen Controller -- CSZ EZT-430i
from Cincinnati Sub-Zero Products

The CSZ EZT-430i Touch Screen Controller offers a users a choice to navigate like a smartphone or windows-based navigation. It comes standard with data logging, date file access with memory stick, Ethernet control and monitoring, alarm notification via email and/or phone text message, data file... [See More]

  • Features: Datalogger; Is a Chart Recorder; Rate Indication/ Control
  • Control: Limit; PID; Fuzzy Logic
  • Controller Type: Environmental; Laboratory
  • Form Factor: Stand-Alone
Humidity and Temperature Controllers -- CNiTH and DPiTH
from OMEGA Engineering, Inc.

The Omega ® DPiTH and CNiTH Series instruments monitor and control both temperature and relative humidity. All meters and controllers in the series are high quality, highly accurate instruments featuring Omega's award-winning iSeries technology, uncompromising accuracy, and Made in the U.S.A. [See More]

  • Features: Rate Indication/ Control
  • Control: Limit
  • Controller Type: Environmental; HVAC; Temperature
  • Form Factor: DIN
Wall Mounted HVAC Controller -- AM6108
from Cubic Sensor and Instrument Co.,Ltd.

INTRODUCTION. AM6108 HVAC system controller is with built-in IAQ sensor modules, which integrated NDIR CO2 sensor, laser PM2.5 sensor, HVAC indoor air quality sensor. It can monitor and display indoor CO2 concentration, PM1.0 PM2.5 PM10 concentration, HCHO, VOC and RH&T. The signal of controller can... [See More]

  • Features: PLC; Multi-Function; Rate Indication/ Control
  • Control: Linear; PID
  • Controller Type: Environmental; HVAC; Temperature
  • Form Factor: Wall Mount
Watflow Controllers -- F4 Series
from Russells Technical Products

Watlow's Series F4 controllers offer high performance PID control tailored for environmental chamber or furnace and oven applications. With one or two loops of control, along with industry leading control features, including cascade, differential, and ratio control, these controllers are ideally... [See More]

  • Features: Rate Indication/ Control
  • Control: PID
  • Controller Type: Environmental
  • Form Factor: Chassis