Temperature Controller Humidity Controllers

19 Results
Electronic DC Hygrostat -- DCF 010
from STEGO

The electronic DC hygrostat with integrated switch module is used to control heating and cooling equipment, filter fans or signal devices through the relay. The hygrostat measures the relative humidity and can switch a signal current via an internal relay. The external sensor can be positioned... [See More]

  • Controller Type: Temperature
  • Features: Multi-Function
  • Control: Limit
  • Form Factor: DIN
Environmental Test Chamber Touch Screen Controller -- CSZ EZT-570S
from Cincinnati Sub-Zero Products

Save Valuable Programming Time with CSZ's Next Generation Controller. CSZ ’S new EZT-570S touch screen controller is designed with an improved interface and added functionality for ease of use. The controller, which utilizes smart-phone technology, allows users to choose to navigate their... [See More]

  • Controller Type: Environmental; Laboratory; Temperature
  • Features: Datalogger; Is a Chart Recorder
  • Control: Limit; PID; Fuzzy Logic
  • Form Factor: Stand-Alone
Electronic Hygrotherm -- ETF 012 Series
from STEGO

The electronic hygrotherm simultaneously monitors temperature and air humidity in enclosures and cabinets. Condensation is avoided by switching the heating and fans as required. In the design with an external sensor, this can be placed anywhere in the enclosure, enabling precise measurement. [See More]

  • Controller Type: Temperature
  • Features: Multi-Function
  • Control: Limit
  • Form Factor: DIN
Smart Fog® CPLC 1 Zone Relative Humidity and Temperature Controller Unit -- CPLC-1
from Smart Fog

Smart Fog ® CPLC 1 Zone Controller Unit is an industrial relative humidity and temperature controller. This unit provides accurate, user friendly control interface. Propriatory intelligent algorithms provide unsurpassed accuracy and set and forget functionality. Product Advantages: Competely... [See More]

  • Controller Type: Environmental; HVAC; Temperature
  • Features: PLC
  • Control: Nonlinear
  • Form Factor: Chassis; Stand-Alone
EasyControls™ Thermostat -- EC-STAT-FC
from Distech Controls, Inc.

2 Digital inputs (software configurable),1 digital auxiliary output (triac) [See More]

  • Controller Type: Temperature
  • Features: Multi-Function; PC-Based (optional feature)
  • Control: Limit; PID
  • Form Factor: Chassis; DIN
CMP6010 Control System
from Conviron

With its modest palette of features and capabilities, the CMP6010 is easy to learn yet powerful and robust in its ability to accurately control. Designed for simplicity and ease of use, the CMP6010 allows you to control temperature, humidity and light. And given its compact, integrated design and... [See More]

  • Controller Type: Temperature; Light Controller
  • Features: Multi-Function; Datalogger (optional feature)
  • Control: Limit; PID
  • Form Factor: Chassis
Humidity and Temperature Controllers -- CNiTH and DPiTH
from OMEGA Engineering, Inc.

The Omega ® DPiTH and CNiTH Series instruments monitor and control both temperature and relative humidity. All meters and controllers in the series are high quality, highly accurate instruments featuring Omega's award-winning iSeries technology, uncompromising accuracy, and Made in the U.S.A. [See More]

  • Controller Type: Environmental; HVAC; Temperature
  • Features: Rate Indication/ Control
  • Control: Limit
  • Form Factor: DIN
Wall Mounted HVAC Controller -- AM6108
from Cubic Sensor and Instrument Co.,Ltd.

INTRODUCTION. AM6108 HVAC system controller is with built-in IAQ sensor modules, which integrated NDIR CO2 sensor, laser PM2.5 sensor, HVAC indoor air quality sensor. It can monitor and display indoor CO2 concentration, PM1.0 PM2.5 PM10 concentration, HCHO, VOC and RH&T. The signal of controller can... [See More]

  • Controller Type: Environmental; HVAC; Temperature
  • Features: PLC; Multi-Function; Rate Indication/ Control
  • Control: Linear; PID
  • Form Factor: Wall Mount
Electronic Wall Mounted Temperature Controllers -- Controller w/Space Humidity Control - VT7657 & VT7607
from Viconics Technologies Inc.

Introducing the VT7657 and VT7607 scheduling and non-Scheduling staged equipment controller with integrated space humidity control. These new additions to the VT7000 series thermostat family are taking space comfort to an all-new level!. Advanced PI humidification / dehumidification and temperature... [See More]

  • Controller Type: HVAC; Temperature
  • Form Factor: Chassis
  • Control: Limit; PID
  • Interface: Digital Front Panel
Digitherm® Control Line
from Thermalogic Corporation

Microprocessor Based Indicating Temperature and Process Controls Indicating microprocessor based 1/8 DIN and Touchscreen [See More]

  • Controller Type: Temperature
  • Interface: Digital Front Panel
  • Form Factor: Chassis (optional feature)
  • Type: DC Voltage Inputs (optional feature); Current Loop (Transmitter) Excitation (optional feature); Resistive/ Potentiometer Inputs (optional feature); Switch / Relay Input (optional feature); Frequency Inputs (optional feature); Humidity, Infrared, pH and ORP
Dual Display 2x6-digit Panel Meter/Controller -- TEX-DEW200
from Define Instruments

This controller has been designed for wet/dry bulb relative humidity applications. It comes factory precalibrated to suit 385 RTD input, and features dual 4-20mA analogue output and a dual display for temperature and R.H. At a glance: Dual 3-wire RTD input (385/392, PT100). Suits wet/dry bulbs. Dual... [See More]

  • Controller Type: Temperature
  • Form Factor: Chassis
  • Control: Limit
  • Interface: Digital Front Panel
Environmental Test Chamber Controller -- 8800
from Thermotron Industries

Thermotron ’s 8800 Controller incorporates state-of-the-art controlling, monitoring, graphing, and reporting on a 12 ” touchscreen for a wide range of Thermotron environmental test chambers. Data collection and operation are intuitive and reliable with a Windows ®-based interface. [See More]

  • Controller Type: Environmental; Laboratory; Temperature; Environmental Testing Chambers
  • Form Factor: Chassis
  • Features: Datalogger; PC-Based
  • Interface: Network
Smart Fog® MS100 Control Unit -- MS100-VB
from Smart Fog

Smart Fog ® MS100 VB Control Unit is a reliable control center for the MS100 System. Easy plug & play install and maintenance free design provides a bullet proof industrial solution for humidity control appliacation. This unit controls a constant stream of 0 psi water pressure. Unit... [See More]

  • Controller Type: Environmental; HVAC; Temperature
  • Features: PLC
  • Control: Nonlinear
  • Form Factor: Chassis; Stand-Alone
CMP6050 Control System
from Conviron

The CMP6050 is the most advanced control system developed by Conviron. Configured to your chamber specifications from the factory, the CMP6050 offers a wide array of set-up, control, and alarm features to fine tune the configuration to your specific requirements. The scalability of the CMP6050... [See More]

  • Controller Type: Temperature; Light and CO2 Controller
  • Features: Multi-Function; Datalogger; Is a Chart Recorder
  • Control: Limit
  • Form Factor: Chassis
Wireless Meter Scanner & Controller -- Wi8
from OMEGA Engineering, Inc.

The wiSeries 1/8 DIN Panel Meter & Controller can monitor up to eight (8) wireless sensors. The compact instrument connects directly to an Ethernet network and the Internet and features OMEGA ’s award-winning embedded Web Server. It is easily configured and monitored with a Web browser... [See More]

  • Controller Type: Environmental; HVAC; Temperature
  • Features: Rate Indication/ Control; PC-Based
  • Control: Limit; Linear
  • Form Factor: DIN
Master Series® Control Line
from Thermalogic Corporation

Multi-function Temperature and Process Controls for Demanding Applications Elaborate multi-zone microprocessor based controls for demanding applications where many parameters may be controlled simultaneously in a single package. [See More]

  • Controller Type: Temperature
  • Form Factor: Board
  • Features: Multi-Function
  • Type: DC Voltage Inputs (optional feature); Current Loop (Transmitter) Excitation (optional feature); Resistive/ Potentiometer Inputs (optional feature); Switch / Relay Input (optional feature); Frequency Inputs (optional feature); Humidity, Infrared, pH and ORP
HALT and HASS Chamber Control System -- AST-8800
from Thermotron Industries

The AST-8800 Controller features an intuitive, Windows ®-based user interface specifcially designed for use with HALT HASS test chambers. The flat screen color monitor displays power spectral density, temperature, and vibration data from a HALT or HASS test. Users define how multiple... [See More]

  • Controller Type: Environmental; Laboratory; Temperature; Thermal Shock Chambers
  • Form Factor: Chassis
  • Features: Datalogger; PC-Based
  • Interface: Network
TempGuard® Analog Control Line
from Thermalogic Corporation

Analog Based Non-Indicating Temperature and Process ControlsAn extensive line of non-indicating, simple analog controls (from single zone to multiple zone controls) [See More]

  • Controller Type: Temperature
  • Type: DC Voltage Inputs (optional feature); Current Loop (Transmitter) Excitation (optional feature); Resistive/ Potentiometer Inputs (optional feature); Switch / Relay Input (optional feature); Frequency Inputs (optional feature); Humidity, Infrared, pH and ORP
  • Form Factor: Board
  • Temperature: Thermocouple (optional feature); RTD / Thermistor (optional feature)
Thermotron Thermal Shock Chamber Controller -- 8825 Control
from Thermotron Industries

This climatic chamber controller allows for flexibility and versatility during thermal shock and temperature cycling profile operation. A 12 ” touchscreen displays the intuitive, Windows ®-based operating system. The 8825 Controller allows temperature programs that utilize the chamber's... [See More]

  • Controller Type: Environmental; Laboratory; Temperature; Environmental Testing Chambers
  • Form Factor: Chassis
  • Features: Datalogger; PC-Based
  • Interface: Network