DIN Rail Humidity Controllers
from STEGO
The electronic DC hygrostat with integrated switch module is used to control heating and cooling equipment, filter fans or signal devices through the relay. The hygrostat measures the relative humidity and can switch a signal current via an internal relay. The external sensor can be positioned... [See More]
- Form Factor: DIN
- Control: Limit
- Controller Type: Temperature
- Features: Multi-Function
from STEGO
The electronic hygrotherm simultaneously monitors temperature and air humidity in enclosures and cabinets. Condensation is avoided by switching the heating and fans as required. In the design with an external sensor, this can be placed anywhere in the enclosure, enabling precise measurement. [See More]
- Form Factor: DIN
- Control: Limit
- Controller Type: Temperature
- Features: Multi-Function
from Distech Controls, Inc.
2 Digital inputs (software configurable),1 digital auxiliary output (triac) [See More]
- Form Factor: Chassis; DIN
- Control: Limit; PID
- Controller Type: Temperature
- Features: Multi-Function; PC-Based (optional feature)
from OMEGA Engineering, Inc.
The Omega ® DPiTH and CNiTH Series instruments monitor and control both temperature and relative humidity. All meters and controllers in the series are high quality, highly accurate instruments featuring Omega's award-winning iSeries technology, uncompromising accuracy, and Made in the U.S.A. [See More]
- Form Factor: DIN
- Control: Limit
- Controller Type: Environmental; HVAC; Temperature
- Features: Rate Indication/ Control
from Russells Technical Products
The SERIES F4 1 ⁄4 DIN industrial ramping temperature controller meets the requirements of the most demanding ramp soak controller processing applications. Easy to set up and operate, the ramp soak controller ’s programming features and proven performance capabilities are ideally suited... [See More]
- Form Factor: DIN
- Control: Limit
- Controller Type: Environmental
- Interface: Digital Front Panel
from Distech Controls, Inc.
6 Universal inputs, 5 triac outputs (PWM or digital), 2 universal outputs [See More]
- Form Factor: DIN; Stand-Alone (optional feature); Part of Networked System
- Features: Multi-Function; PC-Based
- Control: PID
- Interface: Computer Programmable
from OMEGA Engineering, Inc.
The wiSeries 1/8 DIN Panel Meter & Controller can monitor up to eight (8) wireless sensors. The compact instrument connects directly to an Ethernet network and the Internet and features OMEGA ’s award-winning embedded Web Server. It is easily configured and monitored with a Web browser... [See More]
- Form Factor: DIN
- Control: Limit; Linear
- Controller Type: Environmental; HVAC; Temperature
- Features: Rate Indication/ Control; PC-Based