Multi-Function Controller Humidity Controllers

11 Results
Electronic DC Hygrostat -- DCF 010
from STEGO

The electronic DC hygrostat with integrated switch module is used to control heating and cooling equipment, filter fans or signal devices through the relay. The hygrostat measures the relative humidity and can switch a signal current via an internal relay. The external sensor can be positioned... [See More]

  • Controller Type: Temperature
  • Features: Multi-Function
  • Control: Limit
  • Form Factor: DIN
Electronic Hygrotherm -- ETF 012 Series
from STEGO

The electronic hygrotherm simultaneously monitors temperature and air humidity in enclosures and cabinets. Condensation is avoided by switching the heating and fans as required. In the design with an external sensor, this can be placed anywhere in the enclosure, enabling precise measurement. [See More]

  • Controller Type: Temperature
  • Features: Multi-Function
  • Control: Limit
  • Form Factor: DIN
Humidifier Control System -- Vapor-logic3
from DRI-STEEM Corporation

Vapor-logic provides comprehensive control for DRI-STEEM STS, LTS, Vaporstream, Vapormist, and CRUV humidifiers. With an easy-to-use keypad, Vapor-logic controls all humidifier functions. Navigating the keypad to adjust or review humidifier functions is an intuitive process of walking through easily... [See More]

  • Control: Limit; Linear; PID
  • Form Factor: Board; Chassis; Handheld
  • Features: Multi-Function; Datalogger
  • Interface: Digital Front Panel
EasyControls™ Thermostat -- EC-STAT-FC
from Distech Controls, Inc.

2 Digital inputs (software configurable),1 digital auxiliary output (triac) [See More]

  • Controller Type: Temperature
  • Features: Multi-Function; PC-Based (optional feature)
  • Control: Limit; PID
  • Form Factor: Chassis; DIN
Master Series® Control Line
from Thermalogic Corporation

Multi-function Temperature and Process Controls for Demanding Applications Elaborate multi-zone microprocessor based controls for demanding applications where many parameters may be controlled simultaneously in a single package. [See More]

  • Controller Type: Temperature
  • Form Factor: Board
  • Features: Multi-Function
  • Type: DC Voltage Inputs (optional feature); Current Loop (Transmitter) Excitation (optional feature); Resistive/ Potentiometer Inputs (optional feature); Switch / Relay Input (optional feature); Frequency Inputs (optional feature); Humidity, Infrared, pH and ORP
CMP6010 Control System
from Conviron

With its modest palette of features and capabilities, the CMP6010 is easy to learn yet powerful and robust in its ability to accurately control. Designed for simplicity and ease of use, the CMP6010 allows you to control temperature, humidity and light. And given its compact, integrated design and... [See More]

  • Controller Type: Temperature; Light Controller
  • Features: Multi-Function; Datalogger (optional feature)
  • Control: Limit; PID
  • Form Factor: Chassis
Wall Mounted HVAC Controller -- AM6108
from Cubic Sensor and Instrument Co.,Ltd.

INTRODUCTION. AM6108 HVAC system controller is with built-in IAQ sensor modules, which integrated NDIR CO2 sensor, laser PM2.5 sensor, HVAC indoor air quality sensor. It can monitor and display indoor CO2 concentration, PM1.0 PM2.5 PM10 concentration, HCHO, VOC and RH&T. The signal of controller can... [See More]

  • Controller Type: Environmental; HVAC; Temperature
  • Features: PLC; Multi-Function; Rate Indication/ Control
  • Control: Linear; PID
  • Form Factor: Wall Mount
H-Stat Humidistat -- H2 Trans
from Roscid Technologies

The H-STAT is a low voltage microprocessor based humidistat ideal for controlling humidification and dehumidification in both residential and commercial applications. It offers an optional temperature sensor used to lower the humidity set point to prevent condensation buildup on windows or... [See More]

  • Features: Multi-Function
  • Interface: Digital Front Panel
  • Form Factor: Chassis
  • Accuracy: 2.0
Humidifier Control System -- Vapor-logic4
from DRI-STEEM Corporation

Vapor-logic provides comprehensive control for DRI-STEEM GTS humidifiers. As DRI-STEEM's newest controller, Vapor-logic4 offers the same functionality as Vapor-logic3 controllers, plus several new features. [See More]

  • Control: Limit; Linear; PID
  • Form Factor: Board; Chassis; Handheld
  • Features: Multi-Function; Datalogger
  • Interface: Digital Front Panel; Computer Programmable; Network; Web
Roof Top Unit Control -- EC-RTU-L
from Distech Controls, Inc.

6 Universal inputs, 5 triac outputs (PWM or digital), 2 universal outputs [See More]

  • Control: PID
  • Form Factor: DIN; Stand-Alone (optional feature); Part of Networked System
  • Features: Multi-Function; PC-Based
  • Interface: Computer Programmable
CMP6050 Control System
from Conviron

The CMP6050 is the most advanced control system developed by Conviron. Configured to your chamber specifications from the factory, the CMP6050 offers a wide array of set-up, control, and alarm features to fine tune the configuration to your specific requirements. The scalability of the CMP6050... [See More]

  • Controller Type: Temperature; Light and CO2 Controller
  • Features: Multi-Function; Datalogger; Is a Chart Recorder
  • Control: Limit
  • Form Factor: Chassis