Knobs / Switches / Meter Humidity Controllers

4 Results
Electronic DC Hygrostat -- DCF 010
from STEGO

The electronic DC hygrostat with integrated switch module is used to control heating and cooling equipment, filter fans or signal devices through the relay. The hygrostat measures the relative humidity and can switch a signal current via an internal relay. The external sensor can be positioned... [See More]

  • Interface: Switches
  • Control: Limit
  • Controller Type: Temperature
  • Features: Multi-Function
Electronic Hygrotherm -- ETF 012 Series
from STEGO

The electronic hygrotherm simultaneously monitors temperature and air humidity in enclosures and cabinets. Condensation is avoided by switching the heating and fans as required. In the design with an external sensor, this can be placed anywhere in the enclosure, enabling precise measurement. [See More]

  • Interface: Switches
  • Control: Limit
  • Controller Type: Temperature
  • Features: Multi-Function
Relative Humidity Controller -- RHCN-3
from OMEGA Engineering, Inc.

OMEGA ’s RHCN-3 is an economical relative humidity controller. The probe uses a thin film polymer capacitive sensor which may be mounted thousands of feet from the controller box. The RHCN-3 has a standard 10 mV/%RH or 50 mV/%RH (internally selectable) recorder output, and a 5 amp SPDT relay... [See More]

  • Interface: Switches
  • Form Factor: Wall Mount
  • Control: Limit
  • Inputs: 1
Relative Humidity Set Point Controller and Probe -- RHS-1
from TEGAM, Inc.

RH Set Point Controller and Probe. Model RHS-1 Relative Humidity Set point controllers are simple to install and offer dependable performance for monitoring relative humidity. Each set includes a dial-type set point controller and a stainless steel humidity probe. The probe may be mounted up to... [See More]

  • Interface: Switches
  • Form Factor: Chassis
  • Control: Limit
  • Inputs: 1