Gas / Air Humidity Controllers
from STEGO
The electronic DC hygrostat with integrated switch module is used to control heating and cooling equipment, filter fans or signal devices through the relay. The hygrostat measures the relative humidity and can switch a signal current via an internal relay. The external sensor can be positioned... [See More]
- Media: Gas
- Control: Limit
- Controller Type: Temperature
- Features: Multi-Function
from Innovative Sensor Technology IST USA Division
The LinPicco series provides a Plug & Play module for humidity and temperature measurements. The module is fully calibrated, has an analog output signal and is temperature compensated. No extra software is needed. The principle of the module is a capacitive change which is transformed into an... [See More]
- Media: Gas
- Inputs: 1
- Form Factor: Board
- Control Outputs: 1
from STEGO
The electronic hygrotherm simultaneously monitors temperature and air humidity in enclosures and cabinets. Condensation is avoided by switching the heating and fans as required. In the design with an external sensor, this can be placed anywhere in the enclosure, enabling precise measurement. [See More]
- Media: Gas
- Control: Limit
- Controller Type: Temperature
- Features: Multi-Function
from Traceable® Products
Humidity outlet switch turns any piece of equipment on or off. Program higher-ON/lower-OFF or lower-ON/higher-OFF switching at any set point from 30 to 90% RH in 1% RH increments. Use for turning humidifiers, dehumidifiers, or alarms on or off. Three-button operation is extremely easy and fast. [See More]
- Media: Gas
- Form Factor: Stand-Alone
- Control: Limit
- Interface: Digital Front Panel
from Conviron
With its modest palette of features and capabilities, the CMP6010 is easy to learn yet powerful and robust in its ability to accurately control. Designed for simplicity and ease of use, the CMP6010 allows you to control temperature, humidity and light. And given its compact, integrated design and... [See More]
- Media: Gas
- Control: Limit; PID
- Controller Type: Temperature; Light Controller
- Features: Multi-Function; Datalogger (optional feature)
from Cubic Sensor and Instrument Co.,Ltd.
INTRODUCTION. AM6108 HVAC system controller is with built-in IAQ sensor modules, which integrated NDIR CO2 sensor, laser PM2.5 sensor, HVAC indoor air quality sensor. It can monitor and display indoor CO2 concentration, PM1.0 PM2.5 PM10 concentration, HCHO, VOC and RH&T. The signal of controller can... [See More]
- Media: Gas
- Control: Linear; PID
- Controller Type: Environmental; HVAC; Temperature
- Features: PLC; Multi-Function; Rate Indication/ Control
from Smart Fog
Smart Fog ® CPLC 1 Zone Controller Unit is an industrial relative humidity and temperature controller. This unit provides accurate, user friendly control interface. Propriatory intelligent algorithms provide unsurpassed accuracy and set and forget functionality. Product Advantages: Competely... [See More]
- Media: Liquid; Gas
- Control: Nonlinear
- Controller Type: Environmental; HVAC; Temperature
- Features: PLC
from Roscid Technologies
The H-STAT is a low voltage microprocessor based humidistat ideal for controlling humidification and dehumidification in both residential and commercial applications. It offers an optional temperature sensor used to lower the humidity set point to prevent condensation buildup on windows or... [See More]
- Media: Gas
- Form Factor: Chassis
- Features: Multi-Function
- Interface: Digital Front Panel
from TEGAM, Inc.
RH Set Point Controller and Probe. Model RHS-1 Relative Humidity Set point controllers are simple to install and offer dependable performance for monitoring relative humidity. Each set includes a dial-type set point controller and a stainless steel humidity probe. The probe may be mounted up to... [See More]
- Media: Gas
- Form Factor: Chassis
- Control: Limit
- Interface: Switches
from OMEGA Engineering, Inc.
OMEGA ’s RHCN-3 is an economical relative humidity controller. The probe uses a thin film polymer capacitive sensor which may be mounted thousands of feet from the controller box. The RHCN-3 has a standard 10 mV/%RH or 50 mV/%RH (internally selectable) recorder output, and a 5 amp SPDT relay... [See More]
- Media: Gas
- Form Factor: Wall Mount
- Control: Limit
- Interface: Switches
from Thermotron Industries
Thermotron ’s 8800 Controller incorporates state-of-the-art controlling, monitoring, graphing, and reporting on a 12 ” touchscreen for a wide range of Thermotron environmental test chambers. Data collection and operation are intuitive and reliable with a Windows ®-based interface. [See More]
- Media: Gas
- Features: Datalogger; PC-Based
- Controller Type: Environmental; Laboratory; Temperature; Environmental Testing Chambers
- Form Factor: Chassis
from Viconics Technologies Inc.
Introducing the VT7657 and VT7607 scheduling and non-Scheduling staged equipment controller with integrated space humidity control. These new additions to the VT7000 series thermostat family are taking space comfort to an all-new level!. Advanced PI humidification / dehumidification and temperature... [See More]
- Media: Gas
- Control: Limit; PID
- Controller Type: HVAC; Temperature
- Form Factor: Chassis
from Conviron
The CMP6050 is the most advanced control system developed by Conviron. Configured to your chamber specifications from the factory, the CMP6050 offers a wide array of set-up, control, and alarm features to fine tune the configuration to your specific requirements. The scalability of the CMP6050... [See More]
- Media: Gas
- Control: Limit
- Controller Type: Temperature; Light and CO2 Controller
- Features: Multi-Function; Datalogger; Is a Chart Recorder
from Smart Fog
Smart Fog ® MS100 VB Control Unit is a reliable control center for the MS100 System. Easy plug & play install and maintenance free design provides a bullet proof industrial solution for humidity control appliacation. This unit controls a constant stream of 0 psi water pressure. Unit... [See More]
- Media: Liquid; Gas
- Control: Nonlinear
- Controller Type: Environmental; HVAC; Temperature
- Features: PLC
from Thermotron Industries
The AST-8800 Controller features an intuitive, Windows ®-based user interface specifcially designed for use with HALT HASS test chambers. The flat screen color monitor displays power spectral density, temperature, and vibration data from a HALT or HASS test. Users define how multiple... [See More]
- Media: Gas
- Features: Datalogger; PC-Based
- Controller Type: Environmental; Laboratory; Temperature; Thermal Shock Chambers
- Form Factor: Chassis
from Viconics Technologies Inc.
The VH7200 humidity controller series has been specifically designed to control humidification and dehumidification equipment such as steam header direct injection, desiccant wheel, or stand alone humidification and dehumidification equipment. This product features a complete embedded humidity... [See More]
- Media: Gas
- Form Factor: Chassis
- Control: Limit (optional feature); PID
- Interface: Digital Front Panel