Network / Fieldbus Output Humidity Controllers

3 Results
Humidifier Control System -- Vapor-logic3
from DRI-STEEM Corporation

Vapor-logic provides comprehensive control for DRI-STEEM STS, LTS, Vaporstream, Vapormist, and CRUV humidifiers. With an easy-to-use keypad, Vapor-logic controls all humidifier functions. Navigating the keypad to adjust or review humidifier functions is an intuitive process of walking through easily... [See More]

  • Control Signal: Analog Voltage Output; Network / Fieldbus Output; LonTalk
  • Features: Multi-Function; Datalogger
  • Control: Limit; Linear; PID
  • Form Factor: Board; Chassis; Handheld
SERIES F4 Ramping Temperature Controller
from Russells Technical Products

The SERIES F4 1 ⁄4 DIN industrial ramping temperature controller meets the requirements of the most demanding ramp soak controller processing applications. Easy to set up and operate, the ramp soak controller ’s programming features and proven performance capabilities are ideally suited... [See More]

  • Control Signal: Switched Output; Serial / Digital; Network / Fieldbus Output; Modbus® RTU, EIA-232, EIA-485
  • Control: Limit
  • Controller Type: Environmental
  • Form Factor: DIN
Humidity and Temperature Controllers -- CNiTH and DPiTH
from OMEGA Engineering, Inc.

The Omega ® DPiTH and CNiTH Series instruments monitor and control both temperature and relative humidity. All meters and controllers in the series are high quality, highly accurate instruments featuring Omega's award-winning iSeries technology, uncompromising accuracy, and Made in the U.S.A. [See More]

  • Control Signal: Analog Voltage Output; Switched Output; Pulse / Frequency; Serial / Digital; Network / Fieldbus Output; RS232/485, IEEE 802.3
  • Control: Limit
  • Controller Type: Environmental; HVAC; Temperature
  • Features: Rate Indication/ Control