Limit / Set Point Control Humidity Controllers
from STEGO
The electronic DC hygrostat with integrated switch module is used to control heating and cooling equipment, filter fans or signal devices through the relay. The hygrostat measures the relative humidity and can switch a signal current via an internal relay. The external sensor can be positioned... [See More]
- Control: Limit
- Features: Multi-Function
- Controller Type: Temperature
- Form Factor: DIN
from Cincinnati Sub-Zero Products
The CSZ EZT-430i Touch Screen Controller offers a users a choice to navigate like a smartphone or windows-based navigation. It comes standard with data logging, date file access with memory stick, Ethernet control and monitoring, alarm notification via email and/or phone text message, data file... [See More]
- Control: Limit; PID; Fuzzy Logic
- Features: Datalogger; Is a Chart Recorder; Rate Indication/ Control
- Controller Type: Environmental; Laboratory
- Form Factor: Stand-Alone
from STEGO
The electronic hygrotherm simultaneously monitors temperature and air humidity in enclosures and cabinets. Condensation is avoided by switching the heating and fans as required. In the design with an external sensor, this can be placed anywhere in the enclosure, enabling precise measurement. [See More]
- Control: Limit
- Features: Multi-Function
- Controller Type: Temperature
- Form Factor: DIN
from Cincinnati Sub-Zero Products
Save Valuable Programming Time with CSZ's Next Generation Controller. CSZ ’S new EZT-570S touch screen controller is designed with an improved interface and added functionality for ease of use. The controller, which utilizes smart-phone technology, allows users to choose to navigate their... [See More]
- Control: Limit; PID; Fuzzy Logic
- Features: Datalogger; Is a Chart Recorder
- Controller Type: Environmental; Laboratory; Temperature
- Form Factor: Stand-Alone
from DRI-STEEM Corporation
Vapor-logic provides comprehensive control for DRI-STEEM STS, LTS, Vaporstream, Vapormist, and CRUV humidifiers. With an easy-to-use keypad, Vapor-logic controls all humidifier functions. Navigating the keypad to adjust or review humidifier functions is an intuitive process of walking through easily... [See More]
- Control: Limit; Linear; PID
- Form Factor: Board; Chassis; Handheld
- Features: Multi-Function; Datalogger
- Interface: Digital Front Panel
from Distech Controls, Inc.
2 Digital inputs (software configurable),1 digital auxiliary output (triac) [See More]
- Control: Limit; PID
- Features: Multi-Function; PC-Based (optional feature)
- Controller Type: Temperature
- Form Factor: Chassis; DIN
from TEGAM, Inc.
RH Set Point Controller and Probe. Model RHS-1 Relative Humidity Set point controllers are simple to install and offer dependable performance for monitoring relative humidity. Each set includes a dial-type set point controller and a stainless steel humidity probe. The probe may be mounted up to... [See More]
- Control: Limit
- Interface: Switches
- Form Factor: Chassis
- Inputs: 1
from OMEGA Engineering, Inc.
The Omega ® DPiTH and CNiTH Series instruments monitor and control both temperature and relative humidity. All meters and controllers in the series are high quality, highly accurate instruments featuring Omega's award-winning iSeries technology, uncompromising accuracy, and Made in the U.S.A. [See More]
- Control: Limit
- Features: Rate Indication/ Control
- Controller Type: Environmental; HVAC; Temperature
- Form Factor: DIN
from Russells Technical Products
The SERIES F4 1 ⁄4 DIN industrial ramping temperature controller meets the requirements of the most demanding ramp soak controller processing applications. Easy to set up and operate, the ramp soak controller ’s programming features and proven performance capabilities are ideally suited... [See More]
- Control: Limit
- Form Factor: DIN
- Controller Type: Environmental
- Interface: Digital Front Panel
from Traceable® Products
Humidity outlet switch turns any piece of equipment on or off. Program higher-ON/lower-OFF or lower-ON/higher-OFF switching at any set point from 30 to 90% RH in 1% RH increments. Use for turning humidifiers, dehumidifiers, or alarms on or off. Three-button operation is extremely easy and fast. [See More]
- Control: Limit
- Interface: Digital Front Panel
- Form Factor: Stand-Alone
- Inputs: 1
from Viconics Technologies Inc.
Introducing the VT7657 and VT7607 scheduling and non-Scheduling staged equipment controller with integrated space humidity control. These new additions to the VT7000 series thermostat family are taking space comfort to an all-new level!. Advanced PI humidification / dehumidification and temperature... [See More]
- Control: Limit; PID
- Form Factor: Chassis
- Controller Type: HVAC; Temperature
- Interface: Digital Front Panel
from Define Instruments
This controller has been designed for wet/dry bulb relative humidity applications. It comes factory precalibrated to suit 385 RTD input, and features dual 4-20mA analogue output and a dual display for temperature and R.H. At a glance: Dual 3-wire RTD input (385/392, PT100). Suits wet/dry bulbs. Dual... [See More]
- Control: Limit
- Form Factor: Chassis
- Controller Type: Temperature
- Interface: Digital Front Panel
from Conviron
With its modest palette of features and capabilities, the CMP6010 is easy to learn yet powerful and robust in its ability to accurately control. Designed for simplicity and ease of use, the CMP6010 allows you to control temperature, humidity and light. And given its compact, integrated design and... [See More]
- Control: Limit; PID
- Features: Multi-Function; Datalogger (optional feature)
- Controller Type: Temperature; Light Controller
- Form Factor: Chassis
from DRI-STEEM Corporation
Vapor-logic provides comprehensive control for DRI-STEEM GTS humidifiers. As DRI-STEEM's newest controller, Vapor-logic4 offers the same functionality as Vapor-logic3 controllers, plus several new features. [See More]
- Control: Limit; Linear; PID
- Form Factor: Board; Chassis; Handheld
- Features: Multi-Function; Datalogger
- Interface: Digital Front Panel; Computer Programmable; Network; Web
from OMEGA Engineering, Inc.
OMEGA ’s RHCN-3 is an economical relative humidity controller. The probe uses a thin film polymer capacitive sensor which may be mounted thousands of feet from the controller box. The RHCN-3 has a standard 10 mV/%RH or 50 mV/%RH (internally selectable) recorder output, and a 5 amp SPDT relay... [See More]
- Control: Limit
- Interface: Switches
- Form Factor: Wall Mount
- Inputs: 1
from Conviron
The CMP6050 is the most advanced control system developed by Conviron. Configured to your chamber specifications from the factory, the CMP6050 offers a wide array of set-up, control, and alarm features to fine tune the configuration to your specific requirements. The scalability of the CMP6050... [See More]
- Control: Limit
- Features: Multi-Function; Datalogger; Is a Chart Recorder
- Controller Type: Temperature; Light and CO2 Controller
- Form Factor: Chassis