Current Loop Humidity Controllers

6 Results
Humidity Modules -- LinPicco™ Axxx Basic
from Innovative Sensor Technology IST USA Division

The LinPicco series provides a Plug & Play module for humidity and temperature measurements. The module is fully calibrated, has an analog output signal and is temperature compensated. No extra software is needed. The principle of the module is a capacitive change which is transformed into an... [See More]

  • Control Signal: Analog Voltage Output; Current Loop Output
  • Inputs: 1
  • Form Factor: Board
  • Control Outputs: 1
Watflow Controllers -- F4 Series
from Russells Technical Products

Watlow's Series F4 controllers offer high performance PID control tailored for environmental chamber or furnace and oven applications. With one or two loops of control, along with industry leading control features, including cascade, differential, and ratio control, these controllers are ideally... [See More]

  • Control Signal: Analog Voltage Output; Current Loop Output; Switched Output; Pulse / Frequency; Serial / Digital; Modbus® RTU
  • Control: PID
  • Controller Type: Environmental
  • Features: Rate Indication/ Control
Wireless Meter Scanner & Controller -- Wi8
from OMEGA Engineering, Inc.

The wiSeries 1/8 DIN Panel Meter & Controller can monitor up to eight (8) wireless sensors. The compact instrument connects directly to an Ethernet network and the Internet and features OMEGA ’s award-winning embedded Web Server. It is easily configured and monitored with a Web browser... [See More]

  • Control Signal: Analog Voltage Output; Current Loop Output; Switched Output; Serial / Digital; USB, Ethernet
  • Control: Limit; Linear
  • Controller Type: Environmental; HVAC; Temperature
  • Features: Rate Indication/ Control; PC-Based
HVAC/R Humidity Controller -- C7232A1008
from Honeywell International, Inc.

STAND ALONE, NON-DISPERSIVE INFRARED TYPE. 3-11/16 INCH WIDTH X 2 INCH DEPTH X 5-1/16 INCH HEIGHT OVERALL DIMENSIONS. 50/60 HERTZ FREQUENCY RATING. 5 PERCENT ACCURACY. LCD DISPLAY TYPE. 1 AMP AT 50 VOLT AC/24 VOLT DC CONTACT RATING. UL (CANADA AND US), CE APPLICABLE STANDARD. 24 VOLT AC/DC VOLTAGE... [See More]

  • Control Signal: Analog Voltage Output; Current Loop Output
Dual Display 2x6-digit Panel Meter/Controller -- TEX-DEW200
from Define Instruments

This controller has been designed for wet/dry bulb relative humidity applications. It comes factory precalibrated to suit 385 RTD input, and features dual 4-20mA analogue output and a dual display for temperature and R.H. At a glance: Dual 3-wire RTD input (385/392, PT100). Suits wet/dry bulbs. Dual... [See More]

  • Control Signal: Current Loop Output; Switched Output
  • Control: Limit
  • Controller Type: Temperature
  • Form Factor: Chassis
Roof Top Unit Control -- EC-RTU-L
from Distech Controls, Inc.

6 Universal inputs, 5 triac outputs (PWM or digital), 2 universal outputs [See More]

  • Control Signal: Analog Voltage Output; Current Loop Output; Serial / Digital; Triac 1.0A @ 24VAC
  • Features: Multi-Function; PC-Based
  • Control: PID
  • Form Factor: DIN; Stand-Alone (optional feature); Part of Networked System