Serial / Digital Humidity Controllers
from Cincinnati Sub-Zero Products
The CSZ EZT-430i Touch Screen Controller offers a users a choice to navigate like a smartphone or windows-based navigation. It comes standard with data logging, date file access with memory stick, Ethernet control and monitoring, alarm notification via email and/or phone text message, data file... [See More]
- Control Signal: Serial / Digital
- Control: Limit; PID; Fuzzy Logic
- Controller Type: Environmental; Laboratory
- Features: Datalogger; Is a Chart Recorder; Rate Indication/ Control
from Cincinnati Sub-Zero Products
Save Valuable Programming Time with CSZ's Next Generation Controller. CSZ ’S new EZT-570S touch screen controller is designed with an improved interface and added functionality for ease of use. The controller, which utilizes smart-phone technology, allows users to choose to navigate their... [See More]
- Control Signal: Serial / Digital
- Control: Limit; PID; Fuzzy Logic
- Controller Type: Environmental; Laboratory; Temperature
- Features: Datalogger; Is a Chart Recorder
from Russells Technical Products
The SERIES F4 1 ⁄4 DIN industrial ramping temperature controller meets the requirements of the most demanding ramp soak controller processing applications. Easy to set up and operate, the ramp soak controller ’s programming features and proven performance capabilities are ideally suited... [See More]
- Control Signal: Switched Output; Serial / Digital; Network / Fieldbus Output; Modbus® RTU, EIA-232, EIA-485
- Control: Limit
- Controller Type: Environmental
- Form Factor: DIN
from OMEGA Engineering, Inc.
The Omega ® DPiTH and CNiTH Series instruments monitor and control both temperature and relative humidity. All meters and controllers in the series are high quality, highly accurate instruments featuring Omega's award-winning iSeries technology, uncompromising accuracy, and Made in the U.S.A. [See More]
- Control Signal: Analog Voltage Output; Switched Output; Pulse / Frequency; Serial / Digital; Network / Fieldbus Output; RS232/485, IEEE 802.3
- Control: Limit
- Controller Type: Environmental; HVAC; Temperature
- Features: Rate Indication/ Control
from Thermotron Industries
Thermotron ’s 8800 Controller incorporates state-of-the-art controlling, monitoring, graphing, and reporting on a 12 ” touchscreen for a wide range of Thermotron environmental test chambers. Data collection and operation are intuitive and reliable with a Windows ®-based interface. [See More]
- Control Signal: Pulse / Frequency; Serial / Digital
- Features: Datalogger; PC-Based
- Controller Type: Environmental; Laboratory; Temperature; Environmental Testing Chambers
- Form Factor: Chassis
from Cubic Sensor and Instrument Co.,Ltd.
INTRODUCTION. AM6108 HVAC system controller is with built-in IAQ sensor modules, which integrated NDIR CO2 sensor, laser PM2.5 sensor, HVAC indoor air quality sensor. It can monitor and display indoor CO2 concentration, PM1.0 PM2.5 PM10 concentration, HCHO, VOC and RH&T. The signal of controller can... [See More]
- Control Signal: Analog Voltage Output (optional feature); Serial / Digital
- Control: Linear; PID
- Controller Type: Environmental; HVAC; Temperature
- Features: PLC; Multi-Function; Rate Indication/ Control
from Distech Controls, Inc.
6 Universal inputs, 5 triac outputs (PWM or digital), 2 universal outputs [See More]
- Control Signal: Analog Voltage Output; Current Loop Output; Serial / Digital; Triac 1.0A @ 24VAC
- Features: Multi-Function; PC-Based
- Control: PID
- Form Factor: DIN; Stand-Alone (optional feature); Part of Networked System
from Russells Technical Products
Watlow's Series F4 controllers offer high performance PID control tailored for environmental chamber or furnace and oven applications. With one or two loops of control, along with industry leading control features, including cascade, differential, and ratio control, these controllers are ideally... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output; Switched Output; Pulse / Frequency; Serial / Digital; Modbus® RTU
- Control: PID
- Controller Type: Environmental
- Features: Rate Indication/ Control
from OMEGA Engineering, Inc.
The wiSeries 1/8 DIN Panel Meter & Controller can monitor up to eight (8) wireless sensors. The compact instrument connects directly to an Ethernet network and the Internet and features OMEGA ’s award-winning embedded Web Server. It is easily configured and monitored with a Web browser... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output; Switched Output; Serial / Digital; USB, Ethernet
- Control: Limit; Linear
- Controller Type: Environmental; HVAC; Temperature
- Features: Rate Indication/ Control; PC-Based
from Thermotron Industries
The AST-8800 Controller features an intuitive, Windows ®-based user interface specifcially designed for use with HALT HASS test chambers. The flat screen color monitor displays power spectral density, temperature, and vibration data from a HALT or HASS test. Users define how multiple... [See More]
- Control Signal: Serial / Digital
- Features: Datalogger; PC-Based
- Controller Type: Environmental; Laboratory; Temperature; Thermal Shock Chambers
- Form Factor: Chassis