Analog Voltage Humidity Controllers

8 Results
Humidity Modules -- LinPicco™ Axxx Basic
from Innovative Sensor Technology IST USA Division

The LinPicco series provides a Plug & Play module for humidity and temperature measurements. The module is fully calibrated, has an analog output signal and is temperature compensated. No extra software is needed. The principle of the module is a capacitive change which is transformed into an... [See More]

  • Control Signal: Analog Voltage Output; Current Loop Output
  • Inputs: 1
  • Form Factor: Board
  • Control Outputs: 1
Relative Humidity Set Point Controller and Probe -- RHS-1
from TEGAM, Inc.

RH Set Point Controller and Probe. Model RHS-1 Relative Humidity Set point controllers are simple to install and offer dependable performance for monitoring relative humidity. Each set includes a dial-type set point controller and a stainless steel humidity probe. The probe may be mounted up to... [See More]

  • Control Signal: Analog Voltage Output; Switched Output
  • Form Factor: Chassis
  • Control: Limit
  • Interface: Switches
Watflow Controllers -- F4 Series
from Russells Technical Products

Watlow's Series F4 controllers offer high performance PID control tailored for environmental chamber or furnace and oven applications. With one or two loops of control, along with industry leading control features, including cascade, differential, and ratio control, these controllers are ideally... [See More]

  • Control Signal: Analog Voltage Output; Current Loop Output; Switched Output; Pulse / Frequency; Serial / Digital; Modbus® RTU
  • Control: PID
  • Controller Type: Environmental
  • Features: Rate Indication/ Control
HVAC/R Humidity Controller -- C7232A1008
from Honeywell International, Inc.

STAND ALONE, NON-DISPERSIVE INFRARED TYPE. 3-11/16 INCH WIDTH X 2 INCH DEPTH X 5-1/16 INCH HEIGHT OVERALL DIMENSIONS. 50/60 HERTZ FREQUENCY RATING. 5 PERCENT ACCURACY. LCD DISPLAY TYPE. 1 AMP AT 50 VOLT AC/24 VOLT DC CONTACT RATING. UL (CANADA AND US), CE APPLICABLE STANDARD. 24 VOLT AC/DC VOLTAGE... [See More]

  • Control Signal: Analog Voltage Output; Current Loop Output
Roof Top Unit Control -- EC-RTU-L
from Distech Controls, Inc.

6 Universal inputs, 5 triac outputs (PWM or digital), 2 universal outputs [See More]

  • Control Signal: Analog Voltage Output; Current Loop Output; Serial / Digital; Triac 1.0A @ 24VAC
  • Features: Multi-Function; PC-Based
  • Control: PID
  • Form Factor: DIN; Stand-Alone (optional feature); Part of Networked System
VH7200 Humidity Controller
from Viconics Technologies Inc.

The VH7200 humidity controller series has been specifically designed to control humidification and dehumidification equipment such as steam header direct injection, desiccant wheel, or stand alone humidification and dehumidification equipment. This product features a complete embedded humidity... [See More]

  • Control Signal: Analog Voltage Output
  • Form Factor: Chassis
  • Control: Limit (optional feature); PID
  • Interface: Digital Front Panel
Humidifier Control System -- Vapor-logic3
from DRI-STEEM Corporation

Vapor-logic provides comprehensive control for DRI-STEEM STS, LTS, Vaporstream, Vapormist, and CRUV humidifiers. With an easy-to-use keypad, Vapor-logic controls all humidifier functions. Navigating the keypad to adjust or review humidifier functions is an intuitive process of walking through easily... [See More]

  • Control Signal: Analog Voltage Output; Network / Fieldbus Output; LonTalk
  • Features: Multi-Function; Datalogger
  • Control: Limit; Linear; PID
  • Form Factor: Board; Chassis; Handheld
Humidity and Temperature Controllers -- CNiTH and DPiTH
from OMEGA Engineering, Inc.

The Omega ® DPiTH and CNiTH Series instruments monitor and control both temperature and relative humidity. All meters and controllers in the series are high quality, highly accurate instruments featuring Omega's award-winning iSeries technology, uncompromising accuracy, and Made in the U.S.A. [See More]

  • Control Signal: Analog Voltage Output; Switched Output; Pulse / Frequency; Serial / Digital; Network / Fieldbus Output; RS232/485, IEEE 802.3
  • Control: Limit
  • Controller Type: Environmental; HVAC; Temperature
  • Features: Rate Indication/ Control