PC-Based Controller Humidity Controllers

4 Results
Environmental Test Chamber Controller -- 8800
from Thermotron Industries

Thermotron ’s 8800 Controller incorporates state-of-the-art controlling, monitoring, graphing, and reporting on a 12 ” touchscreen for a wide range of Thermotron environmental test chambers. Data collection and operation are intuitive and reliable with a Windows ®-based interface. [See More]

  • Controller Type: Environmental; Laboratory; Temperature; Environmental Testing Chambers
  • Form Factor: Chassis
  • Features: Datalogger; PC-Based
  • Interface: Network
Wireless Meter Scanner & Controller -- Wi8
from OMEGA Engineering, Inc.

The wiSeries 1/8 DIN Panel Meter & Controller can monitor up to eight (8) wireless sensors. The compact instrument connects directly to an Ethernet network and the Internet and features OMEGA ’s award-winning embedded Web Server. It is easily configured and monitored with a Web browser... [See More]

  • Controller Type: Environmental; HVAC; Temperature
  • Features: Rate Indication/ Control; PC-Based
  • Control: Limit; Linear
  • Form Factor: DIN
Roof Top Unit Control -- EC-RTU-L
from Distech Controls, Inc.

6 Universal inputs, 5 triac outputs (PWM or digital), 2 universal outputs [See More]

  • Control: PID
  • Form Factor: DIN; Stand-Alone (optional feature); Part of Networked System
  • Features: Multi-Function; PC-Based
  • Interface: Computer Programmable
HALT and HASS Chamber Control System -- AST-8800
from Thermotron Industries

The AST-8800 Controller features an intuitive, Windows ®-based user interface specifcially designed for use with HALT HASS test chambers. The flat screen color monitor displays power spectral density, temperature, and vibration data from a HALT or HASS test. Users define how multiple... [See More]

  • Controller Type: Environmental; Laboratory; Temperature; Thermal Shock Chambers
  • Form Factor: Chassis
  • Features: Datalogger; PC-Based
  • Interface: Network