Serial / Digital Input Humidity Controllers

4 Results
Environmental Test Chamber Touch Screen Controller -- CSZ EZT-430i
from Cincinnati Sub-Zero Products

The CSZ EZT-430i Touch Screen Controller offers a users a choice to navigate like a smartphone or windows-based navigation. It comes standard with data logging, date file access with memory stick, Ethernet control and monitoring, alarm notification via email and/or phone text message, data file... [See More]

  • Type: Serial / Digital Input
  • Control: Limit; PID; Fuzzy Logic
  • Controller Type: Environmental; Laboratory
  • Features: Datalogger; Is a Chart Recorder; Rate Indication/ Control
EasyControls™ Thermostat -- EC-STAT-FC
from Distech Controls, Inc.

2 Digital inputs (software configurable),1 digital auxiliary output (triac) [See More]

  • Type: Serial / Digital Input; Relay Dry Contact, Analog
  • Control: Limit; PID
  • Controller Type: Temperature
  • Features: Multi-Function; PC-Based (optional feature)
VH7200 Humidity Controller
from Viconics Technologies Inc.

The VH7200 humidity controller series has been specifically designed to control humidification and dehumidification equipment such as steam header direct injection, desiccant wheel, or stand alone humidification and dehumidification equipment. This product features a complete embedded humidity... [See More]

  • Type: Serial / Digital Input
  • Form Factor: Chassis
  • Control: Limit (optional feature); PID
  • Interface: Digital Front Panel
SERIES F4 Ramping Temperature Controller
from Russells Technical Products

The SERIES F4 1 ⁄4 DIN industrial ramping temperature controller meets the requirements of the most demanding ramp soak controller processing applications. Easy to set up and operate, the ramp soak controller ’s programming features and proven performance capabilities are ideally suited... [See More]

  • Type: DC Voltage Inputs; Serial / Digital Input
  • Control: Limit
  • Controller Type: Environmental
  • Form Factor: DIN