Stand-Alone Humidity Controllers

5 Results
Environmental Test Chamber Touch Screen Controller -- CSZ EZT-430i
from Cincinnati Sub-Zero Products

The CSZ EZT-430i Touch Screen Controller offers a users a choice to navigate like a smartphone or windows-based navigation. It comes standard with data logging, date file access with memory stick, Ethernet control and monitoring, alarm notification via email and/or phone text message, data file... [See More]

  • Form Factor: Stand-Alone
  • Control: Limit; PID; Fuzzy Logic
  • Controller Type: Environmental; Laboratory
  • Features: Datalogger; Is a Chart Recorder; Rate Indication/ Control
Environmental Test Chamber Touch Screen Controller -- CSZ EZT-570S
from Cincinnati Sub-Zero Products

Save Valuable Programming Time with CSZ's Next Generation Controller. CSZ ’S new EZT-570S touch screen controller is designed with an improved interface and added functionality for ease of use. The controller, which utilizes smart-phone technology, allows users to choose to navigate their... [See More]

  • Form Factor: Stand-Alone
  • Control: Limit; PID; Fuzzy Logic
  • Controller Type: Environmental; Laboratory; Temperature
  • Features: Datalogger; Is a Chart Recorder
Smart Fog® CPLC 1 Zone Relative Humidity and Temperature Controller Unit -- CPLC-1
from Smart Fog

Smart Fog ® CPLC 1 Zone Controller Unit is an industrial relative humidity and temperature controller. This unit provides accurate, user friendly control interface. Propriatory intelligent algorithms provide unsurpassed accuracy and set and forget functionality. Product Advantages: Competely... [See More]

  • Form Factor: Chassis; Stand-Alone
  • Control: Nonlinear
  • Controller Type: Environmental; HVAC; Temperature
  • Features: PLC
Traceable® Controller -- Model 4190
from Traceable® Products

Humidity outlet switch turns any piece of equipment on or off. Program higher-ON/lower-OFF or lower-ON/higher-OFF switching at any set point from 30 to 90% RH in 1% RH increments. Use for turning humidifiers, dehumidifiers, or alarms on or off. Three-button operation is extremely easy and fast. [See More]

  • Form Factor: Stand-Alone
  • Interface: Digital Front Panel
  • Control: Limit
  • Inputs: 1
Smart Fog® MS100 Control Unit -- MS100-VB
from Smart Fog

Smart Fog ® MS100 VB Control Unit is a reliable control center for the MS100 System. Easy plug & play install and maintenance free design provides a bullet proof industrial solution for humidity control appliacation. This unit controls a constant stream of 0 psi water pressure. Unit... [See More]

  • Form Factor: Chassis; Stand-Alone
  • Control: Nonlinear
  • Controller Type: Environmental; HVAC; Temperature
  • Features: PLC