HVAC Controller Humidity Controllers
from OMEGA Engineering, Inc.
The Omega ® DPiTH and CNiTH Series instruments monitor and control both temperature and relative humidity. All meters and controllers in the series are high quality, highly accurate instruments featuring Omega's award-winning iSeries technology, uncompromising accuracy, and Made in the U.S.A. [See More]
- Controller Type: Environmental; HVAC; Temperature
- Features: Rate Indication/ Control
- Control: Limit
- Form Factor: DIN
from Viconics Technologies Inc.
Introducing the VT7657 and VT7607 scheduling and non-Scheduling staged equipment controller with integrated space humidity control. These new additions to the VT7000 series thermostat family are taking space comfort to an all-new level!. Advanced PI humidification / dehumidification and temperature... [See More]
- Controller Type: HVAC; Temperature
- Form Factor: Chassis
- Control: Limit; PID
- Interface: Digital Front Panel
from Smart Fog
Smart Fog ® CPLC 1 Zone Controller Unit is an industrial relative humidity and temperature controller. This unit provides accurate, user friendly control interface. Propriatory intelligent algorithms provide unsurpassed accuracy and set and forget functionality. Product Advantages: Competely... [See More]
- Controller Type: Environmental; HVAC; Temperature
- Features: PLC
- Control: Nonlinear
- Form Factor: Chassis; Stand-Alone
from Cubic Sensor and Instrument Co.,Ltd.
INTRODUCTION. AM6108 HVAC system controller is with built-in IAQ sensor modules, which integrated NDIR CO2 sensor, laser PM2.5 sensor, HVAC indoor air quality sensor. It can monitor and display indoor CO2 concentration, PM1.0 PM2.5 PM10 concentration, HCHO, VOC and RH&T. The signal of controller can... [See More]
- Controller Type: Environmental; HVAC; Temperature
- Features: PLC; Multi-Function; Rate Indication/ Control
- Control: Linear; PID
- Form Factor: Wall Mount
from OMEGA Engineering, Inc.
The wiSeries 1/8 DIN Panel Meter & Controller can monitor up to eight (8) wireless sensors. The compact instrument connects directly to an Ethernet network and the Internet and features OMEGA ’s award-winning embedded Web Server. It is easily configured and monitored with a Web browser... [See More]
- Controller Type: Environmental; HVAC; Temperature
- Features: Rate Indication/ Control; PC-Based
- Control: Limit; Linear
- Form Factor: DIN
from Smart Fog
Smart Fog ® MS100 VB Control Unit is a reliable control center for the MS100 System. Easy plug & play install and maintenance free design provides a bullet proof industrial solution for humidity control appliacation. This unit controls a constant stream of 0 psi water pressure. Unit... [See More]
- Controller Type: Environmental; HVAC; Temperature
- Features: PLC
- Control: Nonlinear
- Form Factor: Chassis; Stand-Alone