Current Loop (Transmitter) Input Humidity Controllers

7 Results
Watflow Controllers -- F4 Series
from Russells Technical Products

Watlow's Series F4 controllers offer high performance PID control tailored for environmental chamber or furnace and oven applications. With one or two loops of control, along with industry leading control features, including cascade, differential, and ratio control, these controllers are ideally... [See More]

  • Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; Switch / Relay Input; Frequency Inputs
  • Control: PID
  • Controller Type: Environmental
  • Features: Rate Indication/ Control
Smart Fog® CPLC 1 Zone Relative Humidity and Temperature Controller Unit -- CPLC-1
from Smart Fog

Smart Fog ® CPLC 1 Zone Controller Unit is an industrial relative humidity and temperature controller. This unit provides accurate, user friendly control interface. Propriatory intelligent algorithms provide unsurpassed accuracy and set and forget functionality. Product Advantages: Competely... [See More]

  • Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation
  • Control: Nonlinear
  • Controller Type: Environmental; HVAC; Temperature
  • Features: PLC
Roof Top Unit Control -- EC-RTU-L
from Distech Controls, Inc.

6 Universal inputs, 5 triac outputs (PWM or digital), 2 universal outputs [See More]

  • Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; Resistive/ Potentiometer Inputs; Serial / Digital Input; Dry Contact
  • Features: Multi-Function; PC-Based
  • Control: PID
  • Form Factor: DIN; Stand-Alone (optional feature); Part of Networked System
Relative Humidity On/Off Controller -- RHCN-7000
from OMEGA Engineering, Inc.

The microprocessor based RHCN-7000 Series on/off controller provides control for humidifying or de-humidifying. Relative humidity, output status, and error messaging can be viewed on the bright green LED display. The controller features user defined parameters including setpoint, hysteresis, control... [See More]

  • Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation
  • Form Factor: Chassis
  • Control: Limit; PID
  • Interface: Digital Front Panel
Humidifier Control System -- Vapor-logic3
from DRI-STEEM Corporation

Vapor-logic provides comprehensive control for DRI-STEEM STS, LTS, Vaporstream, Vapormist, and CRUV humidifiers. With an easy-to-use keypad, Vapor-logic controls all humidifier functions. Navigating the keypad to adjust or review humidifier functions is an intuitive process of walking through easily... [See More]

  • Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; Resistive/ Potentiometer Inputs; Switch / Relay Input; Fieldbus / Network Input; LonTalk
  • Features: Multi-Function; Datalogger
  • Control: Limit; Linear; PID
  • Form Factor: Board; Chassis; Handheld
Smart Fog® MS100 Control Unit -- MS100-VB
from Smart Fog

Smart Fog ® MS100 VB Control Unit is a reliable control center for the MS100 System. Easy plug & play install and maintenance free design provides a bullet proof industrial solution for humidity control appliacation. This unit controls a constant stream of 0 psi water pressure. Unit... [See More]

  • Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation
  • Control: Nonlinear
  • Controller Type: Environmental; HVAC; Temperature
  • Features: PLC
Humidifier Control System -- Vapor-logic4
from DRI-STEEM Corporation

Vapor-logic provides comprehensive control for DRI-STEEM GTS humidifiers. As DRI-STEEM's newest controller, Vapor-logic4 offers the same functionality as Vapor-logic3 controllers, plus several new features. [See More]

  • Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; Resistive/ Potentiometer Inputs; Switch / Relay Input; Fieldbus / Network Input; Modbus, BACnet, LonTalk
  • Features: Multi-Function; Datalogger
  • Control: Limit; Linear; PID
  • Form Factor: Board; Chassis; Handheld