PID Control Humidity Controllers

8 Results
Environmental Test Chamber Touch Screen Controller -- CSZ EZT-430i
from Cincinnati Sub-Zero Products

The CSZ EZT-430i Touch Screen Controller offers a users a choice to navigate like a smartphone or windows-based navigation. It comes standard with data logging, date file access with memory stick, Ethernet control and monitoring, alarm notification via email and/or phone text message, data file... [See More]

  • Control: Limit; PID; Fuzzy Logic
  • Features: Datalogger; Is a Chart Recorder; Rate Indication/ Control
  • Controller Type: Environmental; Laboratory
  • Form Factor: Stand-Alone
Wall Mounted HVAC Controller -- AM6108
from Cubic Sensor and Instrument Co.,Ltd.

INTRODUCTION. AM6108 HVAC system controller is with built-in IAQ sensor modules, which integrated NDIR CO2 sensor, laser PM2.5 sensor, HVAC indoor air quality sensor. It can monitor and display indoor CO2 concentration, PM1.0 PM2.5 PM10 concentration, HCHO, VOC and RH&T. The signal of controller can... [See More]

  • Control: Linear; PID
  • Features: PLC; Multi-Function; Rate Indication/ Control
  • Controller Type: Environmental; HVAC; Temperature
  • Form Factor: Wall Mount
Watflow Controllers -- F4 Series
from Russells Technical Products

Watlow's Series F4 controllers offer high performance PID control tailored for environmental chamber or furnace and oven applications. With one or two loops of control, along with industry leading control features, including cascade, differential, and ratio control, these controllers are ideally... [See More]

  • Control: PID
  • Features: Rate Indication/ Control
  • Controller Type: Environmental
  • Form Factor: Chassis
CMP6010 Control System
from Conviron

With its modest palette of features and capabilities, the CMP6010 is easy to learn yet powerful and robust in its ability to accurately control. Designed for simplicity and ease of use, the CMP6010 allows you to control temperature, humidity and light. And given its compact, integrated design and... [See More]

  • Control: Limit; PID
  • Features: Multi-Function; Datalogger (optional feature)
  • Controller Type: Temperature; Light Controller
  • Form Factor: Chassis
EasyControls™ Thermostat -- EC-STAT-FC
from Distech Controls, Inc.

2 Digital inputs (software configurable),1 digital auxiliary output (triac) [See More]

  • Control: Limit; PID
  • Features: Multi-Function; PC-Based (optional feature)
  • Controller Type: Temperature
  • Form Factor: Chassis; DIN
VH7200 Humidity Controller
from Viconics Technologies Inc.

The VH7200 humidity controller series has been specifically designed to control humidification and dehumidification equipment such as steam header direct injection, desiccant wheel, or stand alone humidification and dehumidification equipment. This product features a complete embedded humidity... [See More]

  • Control: Limit (optional feature); PID
  • Interface: Digital Front Panel
  • Form Factor: Chassis
  • Type: Serial / Digital Input
Humidifier Control System -- Vapor-logic3
from DRI-STEEM Corporation

Vapor-logic provides comprehensive control for DRI-STEEM STS, LTS, Vaporstream, Vapormist, and CRUV humidifiers. With an easy-to-use keypad, Vapor-logic controls all humidifier functions. Navigating the keypad to adjust or review humidifier functions is an intuitive process of walking through easily... [See More]

  • Control: Limit; Linear; PID
  • Form Factor: Board; Chassis; Handheld
  • Features: Multi-Function; Datalogger
  • Interface: Digital Front Panel
Relative Humidity On/Off Controller -- RHCN-7000
from OMEGA Engineering, Inc.

The microprocessor based RHCN-7000 Series on/off controller provides control for humidifying or de-humidifying. Relative humidity, output status, and error messaging can be viewed on the bright green LED display. The controller features user defined parameters including setpoint, hysteresis, control... [See More]

  • Control: Limit; PID
  • Interface: Digital Front Panel
  • Form Factor: Chassis
  • Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation