Resistive / Potentiometer Input Humidity Controllers
2 Results
Humidifier Control System -- Vapor-logic3
from DRI-STEEM Corporation
from DRI-STEEM Corporation
Vapor-logic provides comprehensive control for DRI-STEEM STS, LTS, Vaporstream, Vapormist, and CRUV humidifiers. With an easy-to-use keypad, Vapor-logic controls all humidifier functions. Navigating the keypad to adjust or review humidifier functions is an intuitive process of walking through easily... [See More]
- Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; Resistive/ Potentiometer Inputs; Switch / Relay Input; Fieldbus / Network Input; LonTalk
- Features: Multi-Function; Datalogger
- Control: Limit; Linear; PID
- Form Factor: Board; Chassis; Handheld
Roof Top Unit Control -- EC-RTU-L
from Distech Controls, Inc.
from Distech Controls, Inc.
6 Universal inputs, 5 triac outputs (PWM or digital), 2 universal outputs [See More]
- Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; Resistive/ Potentiometer Inputs; Serial / Digital Input; Dry Contact
- Features: Multi-Function; PC-Based
- Control: PID
- Form Factor: DIN; Stand-Alone (optional feature); Part of Networked System