RoHS Compliant Humidity Controllers

2 Results
Electronic DC Hygrostat -- DCF 010
from STEGO

The electronic DC hygrostat with integrated switch module is used to control heating and cooling equipment, filter fans or signal devices through the relay. The hygrostat measures the relative humidity and can switch a signal current via an internal relay. The external sensor can be positioned... [See More]

  • Standards and Compliance: RoHS; Other; UL, VDE
  • Control: Limit
  • Controller Type: Temperature
  • Features: Multi-Function
Wall Mounted HVAC Controller -- AM6108
from Cubic Sensor and Instrument Co.,Ltd.

INTRODUCTION. AM6108 HVAC system controller is with built-in IAQ sensor modules, which integrated NDIR CO2 sensor, laser PM2.5 sensor, HVAC indoor air quality sensor. It can monitor and display indoor CO2 concentration, PM1.0 PM2.5 PM10 concentration, HCHO, VOC and RH&T. The signal of controller can... [See More]

  • Standards and Compliance: RoHS; Other; REACH Compliant
  • Control: Linear; PID
  • Controller Type: Environmental; HVAC; Temperature
  • Features: PLC; Multi-Function; Rate Indication/ Control