PLC Controller Humidity Controllers
from Smart Fog
Smart Fog ® CPLC 1 Zone Controller Unit is an industrial relative humidity and temperature controller. This unit provides accurate, user friendly control interface. Propriatory intelligent algorithms provide unsurpassed accuracy and set and forget functionality. Product Advantages: Competely... [See More]
- Controller Type: Environmental; HVAC; Temperature
- Features: PLC
- Control: Nonlinear
- Form Factor: Chassis; Stand-Alone
from Cubic Sensor and Instrument Co.,Ltd.
INTRODUCTION. AM6108 HVAC system controller is with built-in IAQ sensor modules, which integrated NDIR CO2 sensor, laser PM2.5 sensor, HVAC indoor air quality sensor. It can monitor and display indoor CO2 concentration, PM1.0 PM2.5 PM10 concentration, HCHO, VOC and RH&T. The signal of controller can... [See More]
- Controller Type: Environmental; HVAC; Temperature
- Features: PLC; Multi-Function; Rate Indication/ Control
- Control: Linear; PID
- Form Factor: Wall Mount
from Smart Fog
Smart Fog ® MS100 VB Control Unit is a reliable control center for the MS100 System. Easy plug & play install and maintenance free design provides a bullet proof industrial solution for humidity control appliacation. This unit controls a constant stream of 0 psi water pressure. Unit... [See More]
- Controller Type: Environmental; HVAC; Temperature
- Features: PLC
- Control: Nonlinear
- Form Factor: Chassis; Stand-Alone