DC Voltage Input Humidity Controllers
from Smart Fog
Smart Fog ® CPLC 1 Zone Controller Unit is an industrial relative humidity and temperature controller. This unit provides accurate, user friendly control interface. Propriatory intelligent algorithms provide unsurpassed accuracy and set and forget functionality. Product Advantages: Competely... [See More]
- Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation
- Control: Nonlinear
- Controller Type: Environmental; HVAC; Temperature
- Features: PLC
from Russells Technical Products
The SERIES F4 1 ⁄4 DIN industrial ramping temperature controller meets the requirements of the most demanding ramp soak controller processing applications. Easy to set up and operate, the ramp soak controller ’s programming features and proven performance capabilities are ideally suited... [See More]
- Type: DC Voltage Inputs; Serial / Digital Input
- Control: Limit
- Controller Type: Environmental
- Form Factor: DIN
from TEGAM, Inc.
RH Set Point Controller and Probe. Model RHS-1 Relative Humidity Set point controllers are simple to install and offer dependable performance for monitoring relative humidity. Each set includes a dial-type set point controller and a stainless steel humidity probe. The probe may be mounted up to... [See More]
- Type: DC Voltage Inputs
- Form Factor: Chassis
- Control: Limit
- Interface: Switches
from OMEGA Engineering, Inc.
The Omega ® DPiTH and CNiTH Series instruments monitor and control both temperature and relative humidity. All meters and controllers in the series are high quality, highly accurate instruments featuring Omega's award-winning iSeries technology, uncompromising accuracy, and Made in the U.S.A. [See More]
- Type: DC Voltage Inputs
- Control: Limit
- Controller Type: Environmental; HVAC; Temperature
- Features: Rate Indication/ Control
from Cubic Sensor and Instrument Co.,Ltd.
INTRODUCTION. AM6108 HVAC system controller is with built-in IAQ sensor modules, which integrated NDIR CO2 sensor, laser PM2.5 sensor, HVAC indoor air quality sensor. It can monitor and display indoor CO2 concentration, PM1.0 PM2.5 PM10 concentration, HCHO, VOC and RH&T. The signal of controller can... [See More]
- Type: DC Voltage Inputs
- Control: Linear; PID
- Controller Type: Environmental; HVAC; Temperature
- Features: PLC; Multi-Function; Rate Indication/ Control
from DRI-STEEM Corporation
Vapor-logic provides comprehensive control for DRI-STEEM STS, LTS, Vaporstream, Vapormist, and CRUV humidifiers. With an easy-to-use keypad, Vapor-logic controls all humidifier functions. Navigating the keypad to adjust or review humidifier functions is an intuitive process of walking through easily... [See More]
- Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; Resistive/ Potentiometer Inputs; Switch / Relay Input; Fieldbus / Network Input; LonTalk
- Features: Multi-Function; Datalogger
- Control: Limit; Linear; PID
- Form Factor: Board; Chassis; Handheld
from Distech Controls, Inc.
6 Universal inputs, 5 triac outputs (PWM or digital), 2 universal outputs [See More]
- Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; Resistive/ Potentiometer Inputs; Serial / Digital Input; Dry Contact
- Features: Multi-Function; PC-Based
- Control: PID
- Form Factor: DIN; Stand-Alone (optional feature); Part of Networked System
from Smart Fog
Smart Fog ® MS100 VB Control Unit is a reliable control center for the MS100 System. Easy plug & play install and maintenance free design provides a bullet proof industrial solution for humidity control appliacation. This unit controls a constant stream of 0 psi water pressure. Unit... [See More]
- Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation
- Control: Nonlinear
- Controller Type: Environmental; HVAC; Temperature
- Features: PLC
from Russells Technical Products
Watlow's Series F4 controllers offer high performance PID control tailored for environmental chamber or furnace and oven applications. With one or two loops of control, along with industry leading control features, including cascade, differential, and ratio control, these controllers are ideally... [See More]
- Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; Switch / Relay Input; Frequency Inputs
- Control: PID
- Controller Type: Environmental
- Features: Rate Indication/ Control
from OMEGA Engineering, Inc.
OMEGA ’s RHCN-3 is an economical relative humidity controller. The probe uses a thin film polymer capacitive sensor which may be mounted thousands of feet from the controller box. The RHCN-3 has a standard 10 mV/%RH or 50 mV/%RH (internally selectable) recorder output, and a 5 amp SPDT relay... [See More]
- Type: DC Voltage Inputs
- Form Factor: Wall Mount
- Control: Limit
- Interface: Switches
from DRI-STEEM Corporation
Vapor-logic provides comprehensive control for DRI-STEEM GTS humidifiers. As DRI-STEEM's newest controller, Vapor-logic4 offers the same functionality as Vapor-logic3 controllers, plus several new features. [See More]
- Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; Resistive/ Potentiometer Inputs; Switch / Relay Input; Fieldbus / Network Input; Modbus, BACnet, LonTalk
- Features: Multi-Function; Datalogger
- Control: Limit; Linear; PID
- Form Factor: Board; Chassis; Handheld