RTD / Thermistor Controller Humidity Controllers

4 Results
Dual Display 2x6-digit Panel Meter/Controller -- TEX-DEW200
from Define Instruments

This controller has been designed for wet/dry bulb relative humidity applications. It comes factory precalibrated to suit 385 RTD input, and features dual 4-20mA analogue output and a dual display for temperature and R.H. At a glance: Dual 3-wire RTD input (385/392, PT100). Suits wet/dry bulbs. Dual... [See More]

  • Temperature: RTD / Thermistor
  • Control: Limit
  • Controller Type: Temperature
  • Form Factor: Chassis
Humidity and Temperature Controllers -- CNiTH and DPiTH
from OMEGA Engineering, Inc.

The Omega ® DPiTH and CNiTH Series instruments monitor and control both temperature and relative humidity. All meters and controllers in the series are high quality, highly accurate instruments featuring Omega's award-winning iSeries technology, uncompromising accuracy, and Made in the U.S.A. [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Control: Limit
  • Controller Type: Environmental; HVAC; Temperature
  • Features: Rate Indication/ Control
Humidifier Control System -- Vapor-logic3
from DRI-STEEM Corporation

Vapor-logic provides comprehensive control for DRI-STEEM STS, LTS, Vaporstream, Vapormist, and CRUV humidifiers. With an easy-to-use keypad, Vapor-logic controls all humidifier functions. Navigating the keypad to adjust or review humidifier functions is an intuitive process of walking through easily... [See More]

  • Temperature: RTD / Thermistor
  • Features: Multi-Function; Datalogger
  • Control: Limit; Linear; PID
  • Form Factor: Board; Chassis; Handheld
SERIES F4 Ramping Temperature Controller
from Russells Technical Products

The SERIES F4 1 ⁄4 DIN industrial ramping temperature controller meets the requirements of the most demanding ramp soak controller processing applications. Easy to set up and operate, the ramp soak controller ’s programming features and proven performance capabilities are ideally suited... [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Control: Limit
  • Controller Type: Environmental
  • Form Factor: DIN