Computer Programmable Humidity Controllers
from Russells Technical Products
Watlow's Series F4 controllers offer high performance PID control tailored for environmental chamber or furnace and oven applications. With one or two loops of control, along with industry leading control features, including cascade, differential, and ratio control, these controllers are ideally... [See More]
- Interface: Digital Front Panel; Computer Programmable
- Control: PID
- Controller Type: Environmental
- Features: Rate Indication/ Control
from DRI-STEEM Corporation
Vapor-logic provides comprehensive control for DRI-STEEM GTS humidifiers. As DRI-STEEM's newest controller, Vapor-logic4 offers the same functionality as Vapor-logic3 controllers, plus several new features. [See More]
- Interface: Digital Front Panel; Computer Programmable; Network; Web
- Features: Multi-Function; Datalogger
- Control: Limit; Linear; PID
- Form Factor: Board; Chassis; Handheld
from OMEGA Engineering, Inc.
The wiSeries 1/8 DIN Panel Meter & Controller can monitor up to eight (8) wireless sensors. The compact instrument connects directly to an Ethernet network and the Internet and features OMEGA ’s award-winning embedded Web Server. It is easily configured and monitored with a Web browser... [See More]
- Interface: Computer Programmable; Network
- Control: Limit; Linear
- Controller Type: Environmental; HVAC; Temperature
- Features: Rate Indication/ Control; PC-Based
from Conviron
The CMP6050 is the most advanced control system developed by Conviron. Configured to your chamber specifications from the factory, the CMP6050 offers a wide array of set-up, control, and alarm features to fine tune the configuration to your specific requirements. The scalability of the CMP6050... [See More]
- Interface: Digital Front Panel; Computer Programmable; Network
- Control: Limit
- Controller Type: Temperature; Light and CO2 Controller
- Features: Multi-Function; Datalogger; Is a Chart Recorder
from Distech Controls, Inc.
6 Universal inputs, 5 triac outputs (PWM or digital), 2 universal outputs [See More]
- Interface: Computer Programmable
- Features: Multi-Function; PC-Based
- Control: PID
- Form Factor: DIN; Stand-Alone (optional feature); Part of Networked System