Acrylic Specialty Tapes
from GLT Products (Great Lakes Textiles, Inc.)
Jacketing material consisting of high intensity white foil/scrim/Kraft lamination with 4 x 4/sq.in. (2.5 x 2.5 cm) tridirectional scrim reinforcement. The composite is coated on the plain foil side with an aggressive high tack adhesive and self-wound on a 42 lb. differential release liner. Special... [See More]
- Adhesive: Acrylic
- Color: White
- Features: UV or Weather Resistant
from ICO RALLY
TP tapes are polyester tapes available in a range of colors. Their main applications include graphic arts, splicing, electrical insulation, film seaming, and repair. These tapes offer good adhesive wet out and low adhesion properties. Several of these are used to print and wrap over capacitors. [See More]
- Adhesive: Acrylic
- Thickness: 0.0025
- Materials of Construction: Polyester; Plastic / Polymer
- Peel: 1.88
from CCT - Coating and Converting Technologies
A flexible, breathable medical tape with ultra-high MVTR through a unique film and acrylic adhesive combination. Designed for long wear/skin bonding, for covering, protecting and secure attachment. High conformability and flexibility provides enhanced patient comfort during long term wear. [See More]
- Adhesive: Acrylic
- Application: Medical
- Materials of Construction: MTVR
from Custom Fabricating & Supplies
3M ™ Impact Stripping Tape 500 is a specially compounded light green rubber-backed tape with an acrylic adhesive and easy-release liner. This product is designed for masking and surface protection during dry media blast paint removal. Specially formulated rubber backing designed to withstand... [See More]
- Adhesive: Acrylic
- Peel: 1.44
- Width: 1 to 3
from Shurtape Technologies, LLC
All Service Jacket+ (ASJ+) tape for sealing butt joints on ductboard and pipe insulation wrapped with ASJ+ faced backing. Linered and tested in accordance with UL 723, AF 995CT is constructed with a white poly-scrim-foil backing that inhibits mold growth and is DECA free, in addition to an... [See More]
- Adhesive: Acrylic; Pressure Sensitive
- Width: 2.83 to 3.78
- Materials of Construction: Acrylic / Acrylate
- Thickness: 0.0083
from Intertape Polymer Group, Inc.
Intertape ™ brand Flatback Tape is designed for superior performance in a variety of packaging, splicing and tabbing applications. They provide a quick positive seal under a wide range of temperature and humidity conditions. [See More]
- Adhesive: Acrylic; Pressure Sensitive
- Thickness: 0.0091
- Materials of Construction: Paper
- Peel: 3.38
from NADCO Tapes & Labels, Inc.
A 31.25 mil (0.8 mm) double coated polyethylene foam tape designed for mounting, sealing, gasketing, and sound and vibration damping applications. These foam tapes are equipped with a highly- conformable foam, coupled with a high performance acrylic adhesive, which creates a reliable bond on a wide... [See More]
- Adhesive: Acrylic
- Thickness: 0.0353
- Materials of Construction: Foam
- Peel: 5.62
from tesa tape, inc.
4900 consists of a transparent pure acrylic adhesive. The adhesive is transparent, ageing resistant and has a high initial tack. 4900 also withstands elevated temperatures. [See More]
- Adhesive: Acrylic
- Thickness: 0.0020
- Materials of Construction: Plastic / Polymer
- Peel: 1.94 to 2.17
from Berry Plastics Corporation - Engineered Materials Division
Embossed Foil Laminate Backing with Engineered Acrylic Adhesive. Applications. Seals seams, cracks, and corners against air leakage for walk-in refrigeration units, refrigerated display cases and trailers, industrial coolers, and more. Sealing and patching insulation cladding and jacketing. Features... [See More]
- Adhesive: Acrylic
- Width: 4
- Materials of Construction: Metal Foil; Embossed Foil Laminate
- Thickness: 0.0102
from GLT Products (Great Lakes Textiles, Inc.)
A self-sealing lap tape for use in temperature extremes. Coated on both faces with cold weather acrylic adhesive formulation combining superior quick stick with excellent adhesion performance down to -17 °F (-27 °C). Application: High performance insulation mounting in high and low... [See More]
- Adhesive: Acrylic
- Features: Thermally Insulating; UV or Weather Resistant
from Shurtape Technologies, LLC
Label protection acrylic packaging tape for defending shipping labels and other printed surfaces against weather and handling. Offering high clarity and UV resistance, AP 15 adds an additional layer of protection to keep critical information intact. [See More]
- Adhesive: Acrylic; Pressure Sensitive
- Width: 3.78 to 5.67
- Materials of Construction: Acrylic / Acrylate; Plastic / Polymer
- Thickness: 0.0016
from Intertape Polymer Group, Inc.
Polyethylene (PE) woven tape with an aggressive acrylic, pressure sensitive adhesive. High tensile strength. Product is designed to remove cleanly from most surfaces if removed within 7 to 14 days. UV resistant for up to 5 years outdoors. [See More]
- Adhesive: Acrylic; Pressure Sensitive
- Features: Single; UV or Weather Resistant
- Materials of Construction: Plastic / Polymer; Woven Polyethylene
from tesa tape, inc.
4987 is a translucent double-sided self-adhesive tape consisting of a non-woven backing and a tackified acrylic adhesive. 4987 features especially:Good shear resistanceA good conjunction of high initial tack and ultimate adhesion level even to rough su [See More]
- Adhesive: Acrylic
- Thickness: 0.0050
- Materials of Construction: Plastic / Polymer
- Peel: 5.14 to 6.39
from Berry Plastics Corporation - Engineered Materials Division
PE Film with Permanent Acrylic Adhesive and 66# Clay-Coated Kraft Release Liner. Applications. Wire harness attachment to headliners, flooring, and other surfaces in automotive, marine, recreational equipment, construction, and more. Permanent surface attachments. Anti-squeak, anti-itch headliner... [See More]
- Adhesive: Acrylic
- Width: 1.5 to 54
- Materials of Construction: Plastic / Polymer; Polyethylene
- Thickness: 0.0070
from GLT Products (Great Lakes Textiles, Inc.)
FSK facing tape that is tridirectionally reinforced with fiberglass scrim, UL listed foil/scrim/Kraft lamination. Coated with a special cold weather acrylic adhesive system. Combines high quick stick at normal temperatures with superior low temperature performance. Recommended for use down to 10... [See More]
- Adhesive: Acrylic
- Features: UV or Weather Resistant
from Shurtape Technologies, LLC
High performance grade acrylic packaging tape for heavy duty manual and automated industrial sealing of cartons exposed to rough handling and load stress. With excellent quick stick and superior clarity, AP 401® delivers performance you can count on in a wide range of applications, environments and... [See More]
- Adhesive: Acrylic; Pressure Sensitive
- Width: 1.89 to 2.83
- Materials of Construction: Acrylic / Acrylate; Plastic / Polymer
- Thickness: 0.0025
from tesa tape, inc.
4957 is a double-sided tape consisting of a very conformable closed cell PE-foam backing and a shear resistant modified acrylic adhesive. It is fully outdoor suitable and available in black and white color. 4957 features especially:High immediate bondi [See More]
- Adhesive: Acrylic
- Thickness: 0.0430
- Materials of Construction: Foam; Plastic / Polymer
- Peel: 2.28
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. General Purpose Acrylic Adhesive. Designed for sound deadening. Bonds great to Ether and Ester foams, plastics, ABS, lexan, stainless steel and glass. Common Applications. Decals. Gasketing. Mounting Tape. Name Plates. Plastic Materials. Sound Damping. Trim. Vibration Control. [See More]
- Adhesive: Acrylic
- Peel: 6.25
- Materials of Construction: Paper; Plastic / Polymer; Silicone
- Temperature Resistance: 93.33
from Shurtape Technologies, LLC
A closure tape for sealing seams on all types of housewrap, sheathing, insulation and vapor barrier materials used in residential and commercial construction applications. CCMC-Certified HW 300 can be applied in vast temperature ranges and in humid conditions, and combines the high shear and... [See More]
- Adhesive: Acrylic; Pressure Sensitive
- Width: 2.36
- Materials of Construction: Acrylic / Acrylate
- Thickness: 0.0030
from tesa tape, inc.
4959 is a double-sided mounting and splicing tape equipped with a non-woven backing and coated with an acrylic adhesive of high tack and good shear strength. It is UV and ageing resistant and largely resistant to plasticizers. [See More]
- Adhesive: Acrylic
- Thickness: 0.0045
- Materials of Construction: Plastic / Polymer
- Peel: 3.54 to 4.28
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. Acrylic adhesive with good anchorage to various surfaces. Adhesion builds over time. Air Side Adhesive. Acrylic adhesive with good anchorage to various surfaces. Adhesion builds over time. Common Applications. Decals. Graphics. Mounting Tape. Name Plates [See More]
- Adhesive: Acrylic
- Peel: 3.44 to 4.06
- Materials of Construction: Paper; Polyester; Plastic / Polymer; Silicone
- Temperature Resistance: 71.11
from Shurtape Technologies, LLC
Clear to the core solvent-based acrylic packaging tape for overlamination and label protection, as well as for light duty packaging, paper repair and mending, and holding applications. JLAR is a glossy, brilliantly clear film tape that dispenses effortlessly from counter and desk dispensers. [See More]
- Adhesive: Acrylic; Pressure Sensitive
- Width: 0.5000 to 1
- Materials of Construction: Acrylic / Acrylate; Plastic / Polymer
- Thickness: 0.0026
from tesa tape, inc.
51575 is a double-sided tape with a non-woven backing. It is coated with a water-borne acrylic adhesive offering high tack and high shear and temperature resistance. The special adhesive formulation ensures a good bond even on rough surfaces like cardb [See More]
- Adhesive: Acrylic
- Thickness: 0.0035
- Materials of Construction: Plastic / Polymer
- Peel: 1.81
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. General Purpose Acrylic Adhesive. Designed for sound deadening. Bonds great to Ether and Ester foams, plastics, ABS, lexan, stainless steel and glass. Air Side Adhesive. General Purpose Acrylic Adhesive. Designed for sound deadening. Bonds great to Ether and Ester foams,... [See More]
- Adhesive: Acrylic
- Peel: 5.5 to 6.38
- Materials of Construction: Paper; Polyester; Plastic / Polymer; Silicone
- Temperature Resistance: 93.33
from Shurtape Technologies, LLC
UV-resistant line set tape for taping outdoor HVAC components. An economical solution that holds strong outdoors, LS 300 is durable, easy to unwind and can be applied in a variety of temperature ranges and used in humid conditions. [See More]
- Adhesive: Acrylic; Pressure Sensitive
- Width: 1.89
- Materials of Construction: Acrylic / Acrylate
- Thickness: 0.0029
from tesa tape, inc.
62932 foam tape offers an excellent longterm adhesive performance for demanding constructive applications at a small design gap. 62932 offers benefits for various industrial applications:Thin foam backing allows to implement a small design gapHigh imme [See More]
- Adhesive: Acrylic
- Thickness: 0.0200
- Materials of Construction: Foam; Plastic / Polymer
- Peel: 7.44 to 9.69
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. General Purpose Acrylic Adhesive - water white. Good peel, tack and shear properties. Used in graphic arts (nameplates, control panels, etc.) applications. Bonds well to many types of rubber sponge. Air Side Adhesive. General Purpose Acrylic Adhesive - water white. Good peel,... [See More]
- Adhesive: Acrylic
- Peel: 3.44
- Materials of Construction: Paper; Plastic / Polymer; Silicone
- Temperature Resistance: 93.33
from Shurtape Technologies, LLC
Open weave fiberglass mesh tape used for reinforcing joints, seams and connections when paint-on mastic is used in HVAC applications, and can also be applied to drywall seams before the application of joint compound. MJ 100 drywall tape is self-adhering and offers superior strength compared to... [See More]
- Adhesive: Acrylic; Pressure Sensitive
- Width: 1.89 to 3
- Materials of Construction: Acrylic / Acrylate
- Thickness: 0.0090
from tesa tape, inc.
62934 is a double-sided PE-foam tape for constructive mounting applications. It consists of a highly conformable PE-foam backing and a tackified acrylic adhesive.Product benefits:Versatile adhesive for high immediate adhesion on numerous substratesHigh [See More]
- Adhesive: Acrylic
- Thickness: 0.0320
- Materials of Construction: Foam; Plastic / Polymer
- Peel: 9.69
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. High Heat Resistant Acrylic Adhesive - High peel and tack values. Good shear properties. Bonds well to many surfaces including molded nylon and polypropylene. 0n-fogging. Common Applications. Gasket materials. Mounting Tape. Paper. Plastic Materials. Rubber Sponge. Sound... [See More]
- Adhesive: Acrylic
- Peel: 3.12
- Materials of Construction: Paper; Plastic / Polymer; Silicone
- Temperature Resistance: 93.33
from Shurtape Technologies, LLC
Premium grade solvent-based acrylic general purpose and label protection tape used for protecting labels and handling instructions, as well as for industrial and production laminating, joining, covering and protecting jobs. PP 807 resists bacteria, fungi, solvents, weathering and yellowing, and... [See More]
- Adhesive: Acrylic; Pressure Sensitive
- Width: 4 to 6
- Materials of Construction: Acrylic / Acrylate; Plastic / Polymer
- Thickness: 0.0018
from tesa tape, inc.
4952 is a double-sided tape consisting of a conformable white closed cell PE-foam backing and a shear resistant modified acrylic adhesive. It is fully outdoor suitable. 4952 features especially:High immediate bonding strength on rough surfacesGood comp [See More]
- Adhesive: Acrylic
- Thickness: 0.0450
- Materials of Construction: Foam; Plastic / Polymer
- Peel: 3.69 to 4.56
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. High Heat Resistant Acrylic Adhesive - High peel and tack values. Good shear properties. Bonds well to many surfaces including molded nylon and polypropylene. 0n-fogging. Common Applications. Felt. Foam. Gasket materials. Mounting Tape. Paper. Plastic Materials. Sound Damping. [See More]
- Adhesive: Acrylic
- Peel: 4.38
- Materials of Construction: Paper; Plastic / Polymer; Silicone
- Temperature Resistance: 93.33
from Shurtape Technologies, LLC
Clear repair tape used indoors and out for quick and discreet repairs to a variety of surfaces, including those that require a water-resistant seal. T-REX® / RT 700 Clear Repair Tape is engineered for versatility and conformability, delivering an all-weather, crystal clear construction with... [See More]
- Adhesive: Acrylic; Pressure Sensitive
- Width: 1.89
- Materials of Construction: Acrylic / Acrylate
- Thickness: 0.0068
from tesa tape, inc.
50589 is a fineline masking tape with acrylic adhesive and high temperature resistance.no shrinking at high temperaturesconforms to the dimensional change during oven-dryingno edge lifting off and removable without leaving any residuesghosting free [See More]
- Adhesive: Acrylic
- Thickness: 0.0051
- Materials of Construction: Plastic / Polymer
- Peel: 0.9125
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. General Purpose Acrylic Adhesive. Designed for sound deadening. Bonds great to Ether and Ester foams, plastics, ABS, lexan, stainless steel and glass. Common Applications. Felt. Foam. Gasketing. Mounting Tape. Name Plates. Paper. Sound Damping. Trim. Vibration Control. [See More]
- Adhesive: Acrylic
- Peel: 7.81
- Materials of Construction: Paper; Plastic / Polymer; Silicone
- Temperature Resistance: 93.33
from Shurtape Technologies, LLC
SHATTERSTOP® safety mirror backing tape for use on mirror backs to prevent injury from glass particles and shards in the event of breakage. SS 501 bonds reliably to the back of the mirror and its corresponding mirror backing paint, features a bi-directional woven backing that provides excellent... [See More]
- Adhesive: Acrylic; Pressure Sensitive
- Thickness: 0.0060
- Materials of Construction: Acrylic / Acrylate; Plastic / Polymer
- Peel: 1.94
from tesa tape, inc.
4962 is a double-sided tape consisting of a non-woven backing and a tackified acrylic adhesive. 4962 features especially:High adhesion values on different substratesExcellent wetting (grabbing) power to rough surfacesExcellent temperature resistance pe [See More]
- Adhesive: Acrylic
- Thickness: 0.0063
- Materials of Construction: Plastic / Polymer
- Peel: 6 to 7.19
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. General purpose medical grade acrylic adhesive. Adhesive has high tack for quick stick applications. Air Side Adhesive. General purpose medical grade acrylic adhesive. Adhesive has high tack for quick stick applications. Common Applications. Medical Device Assembly. Medical... [See More]
- Adhesive: Acrylic
- Peel: 2.38 to 3
- Materials of Construction: Paper; Polyester; Plastic / Polymer; Silicone
- Application: Medical
from tesa tape, inc.
Premium repulpable single-sided creped paper tape, blue, white [See More]
- Adhesive: Acrylic
- Thickness: 0.0055
- Materials of Construction: Plastic / Polymer
- Temperature Resistance: 200
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. General Purpose Acrylic Adhesive - water white. Good peel, tack and shear properties. Used in graphic arts (nameplates, control panels, etc.), and healthcare apps. Bonds well to many types of rubber sponge. Air Side Adhesive. General Purpose Acrylic Adhesive - water white. Good... [See More]
- Adhesive: Acrylic; Pressure Sensitive
- Peel: 3.75
- Materials of Construction: Paper; Polyester; Plastic / Polymer; Silicone
- Temperature Resistance: 93.33
from tesa tape, inc.
51134 is a transparent self-adhesive polyethylene tape with an acrylic adhesive for masking large areas of plastic parts during professional painting processes. 51134 is an interior protection tape for slightly structured surfaces. 51134 is suitable fo [See More]
- Adhesive: Acrylic
- Thickness: 0.0033
- Materials of Construction: Plastic / Polymer
- Peel: 1.38
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. General Purpose Acrylic Adhesive - water white. Good peel, tack and shear properties. Used in graphic arts (nameplates, control panels, etc.), and healthcare apps. Bonds well to many types of rubber sponge. Air Side Adhesive. Heat Sealable Adhesive - Foam bonding adhesive. Used... [See More]
- Adhesive: Acrylic
- Peel: 2.81 to 3.75
- Materials of Construction: Paper; Polyester; Plastic / Polymer; Silicone
- Temperature Resistance: 71.11