Polyimide (e.g., Kapton®) Specialty Tapes

4 Results
Polyimide Tape -- Kapton® Tape
from Hi-Tech Seals, Inc.

Kapton ® is an excellent tape material for applications with temperature extremes. It can be used in temperatures up to 500 °F/260 °C, and as low as -452 &degF/-269 &degC. With its high dielectric properties Kapton ® Tape is widely used by the MWD industry and aerospace... [See More]

  • Materials of Construction: Polyimide (e.g., Kapton®); Plastic / Polymer
  • Temperature Resistance: 260
  • Adhesive: Silicone
  • Features: Single; Dielectric / Insulating; Removable / Reusable; Thermally Insulating
Kapton Solder Tape -- 1656-05
from All-Spec Industries

The Dadas Tapes 1656-05 is an amber color high-temperature polyimide film tape. Dadas Tapes 1656-05 Features: Thin and conformable for masking of uneven surfaces. High-performance silicone pressure sensitive adhesive. Can be safely and cleanly removed from printed circuit boards. Flame retardant and... [See More]

  • Materials of Construction: Polyimide (e.g., Kapton®); Plastic / Polymer
  • Width: 0.5000
  • Adhesive: Silicone
  • Thickness: 0.0025
Polyimide Film Tapes
from Can-Do National Tape

DuPont Kapton Tape. DuPont ™ Kapton ® Polyimide Film Tape is a polyimide film with silicone adhesive designed for high temperature masking applications. For the protections of printed circuit board gold finger contacts during wave soldering. Custom slit to width. For applications where... [See More]

  • Materials of Construction: Polyimide (e.g., Kapton®); Plastic / Polymer
  • Adhesive: Pressure Sensitive
Kapton Solder Tape -- 1656-10
from All-Spec Industries

The Dadas Tapes 1656-10 is an amber color high-temperature polyimide film tape. Dadas Tapes 1656-10 Features: Thin and conformable for masking of uneven surfaces. High-performance silicone pressure sensitive adhesive. Can be safely and cleanly removed from printed circuit boards. Flame retardant and... [See More]

  • Materials of Construction: Polyimide (e.g., Kapton®); Plastic / Polymer
  • Width: 1
  • Adhesive: Silicone
  • Thickness: 0.0025